Natural Gas / Methane Gas Compressors and Gas Compressor Systems
from Aerzen USA Corp.
The Biogas compressor series C is an oil free screw compressor in 3 sizes for volume flows up to 1900 m³/h and 3,5 bar overpressure. It is suitable for boosting the intake pressure of treatment plants for biogas (BGTP) or as an essential part of biogas injection plants (BGIP) for the compression of... [See More]
- Gases Handled: Natural Gas / Methane; Biogas
- Discharge / Operating Pressure: 50.76
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 88.29 to 1118
from Haskel International LLC
Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air... [See More]
- Gases Handled: Air; Argon; Carbon Dioxide; Helium; Natural Gas / Methane; Nitrogen; Oxygen
- Inlet / Suction Pressure: 1250 to 4500
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 2250 to 4500
from Aerzen USA Corp.
The biogas compressor series VMX is an oil-injected screw compressor in 5 sizes for volume flows up to 3080 m³/h and 13 bar overpressure. It is suitable for boosting the intake pressure of treatment plants for biogas (BGTP) or as an essential part of biogas injection plants (BGIP) for the... [See More]
- Gases Handled: Air; Natural Gas / Methane; Biogas
- Discharge / Operating Pressure: 189
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 177 to 1813
from Haskel International LLC
Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air... [See More]
- Gases Handled: Air; Argon; Carbon Dioxide; Helium; Natural Gas / Methane; Nitrogen; Oxygen
- Inlet / Suction Pressure: 125
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 320 to 600
from Aerzen USA Corp.
The biogas compressor series VMY is an oil-injected screw compressor in 3 sizes for volume flows up to 3080 m³/h and up to 25 bar overpressure. It is suitable for boosting the intake pressure of treatment plants for biogas (BGTP) or as an essential part of biogas injection plants (BGIP) for the... [See More]
- Gases Handled: Helium; Hydrocarbon; Natural Gas / Methane; Biogas
- Mass Flow Capacity: 412 to 5883
- Compressor Technology: Rotary Screw
- Lubrication Style: Lubricated
from Haskel International LLC
H-Drive, Haskel ’s new generation of hydraulically driven gas boosters, is designed to safely handle a wide range of critical, high-pressure gas compression and transfer needs, at high rates and pressures for the most demanding of applications. Simple and proven design is reliable and robust,... [See More]
- Gases Handled: Air; Argon; Carbon Dioxide; Helium; Natural Gas / Methane; Nitrogen; Oxygen
- Inlet / Suction Pressure: 50 to 100
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 4500 to 15000
from Aerzen USA Corp.
Powerful, efficient and designed for continuous operation: the oil-injected VMX Premium air ends from AERZEN have a proven track record for reliability in tough situations. With 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air compressors. The... [See More]
- Gases Handled: Air; Natural Gas / Methane
- Discharge / Operating Pressure: -7.25 to 189
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 41.2 to 1872
from Haskel International LLC
Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven gas boosters... [See More]
- Gases Handled: Air; Argon; Carbon Dioxide; Helium; Natural Gas / Methane; Nitrogen; Oxygen
- Inlet / Suction Pressure: 25 to 11250
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 1050 to 39000
from Ingersoll Rand Industrial Technologies / Air Motors
MSG TURBO-AIR 11000 is a more standardized compressor with a shorter delivery time. The MSG TURBO-AIR 11000 was designed from the ground up with input from actual end-users, assuring that this machine was built around customer needs for a more efficient and easily maintainable compressor. [See More]
- Gases Handled: Carbon Dioxide; Hydrocarbon; Natural Gas / Methane; Nitrogen; Landfill gas, SynGas, low molecular weight recycle gas & CO
- Discharge / Operating Pressure: 275
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 8200 to 14750
from GENERON
GENERON offers 2hp to 10,000hp (1.5kw - 7,457kw). Industry proven engineered OIL-LUBE Recip Compression Packages, built to any technical specification using engine or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction pressures, to discharge... [See More]
- Gases Handled: Air; Hydrocarbon; Natural Gas / Methane; Nitrogen
- Discharge / Operating Pressure: 10000
- Compressor Technology: Reciprocating Piston
- Mass Flow Capacity: 24290
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS
At Johnson Controls, we have designed the YORK ® M TurboMaster multistage compressor for heavy industrial use since 1955. Featuring a rugged between-the-bearings design, one to eight stages of compression and modular lube systems, this multistage centrifugal compressor has proven itself in over... [See More]
- Gases Handled: Ammonia; Carbon Dioxide; Natural Gas / Methane; Hydrogen and Others
- Mass Flow Capacity: 2600
- Compressor Technology: Centrifugal
- Horse Power: 15000
from Schutte & Koerting
Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and have no regulating spindle. The... [See More]
- Gases Handled: Air; Natural Gas / Methane; Propane; Steam
- Power Source: Air / Pneumatic; High Pressure Gas
- Compressor Technology: Venturi
- Applications: Gas Boosting; Gas Transmission / Delivery; Process Gas Feeding / Injection
from Howden
Burton Corblin Periflow ® Range of Peripheral Compressors. The Periflow ® compressor has its own performance characteristics situated between those of volumetric displacement blowers and centrifugal compressors. Periflow ® compressors provide a cost-effective option when moderate... [See More]
- Gases Handled: Ammonia; Corrosive / Sour Gas; Carbon Dioxide; Hydrocarbon; Natural Gas / Methane; Nitrogen
- Discharge / Operating Pressure: 2901
- Compressor Technology: Centrifugal
- Horse Power: 1340
from Quincy Compressor
Based on the proven performance of the QR-25, an air compressor with over 80 years of reliable service, but engineered exclusively for natural gas applications, the Quincy QRNG is constructed of heavy-duty cast iron for strength and durability. The cylinders are cast with horizontal cooling fins and... [See More]
- Gases Handled: Natural Gas / Methane
- Discharge / Operating Pressure: 15 to 400
- Compressor Technology: Reciprocating Piston
- Horse Power: 2 to 34
from Advanced Gas Technologies
Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. CNG Compressor Packages. Industrial duty 2, 3, 4, and 5 stage reciprocating... [See More]
- Gases Handled: Natural Gas / Methane
- Discharge / Operating Pressure: 5000
- Compressor Technology: Reciprocating Piston
- Horse Power: 5 to 500
from Norwalk Compressor Company, Inc.
Low speed, heavy duty, reliable, long life design [See More]
- Gases Handled: Natural Gas / Methane; Natural Gas
- Discharge / Operating Pressure: 0.0 to 4500
- Compressor Technology: Reciprocating Piston
- Horse Power: 600
from Ingersoll Rand Industrial Technologies / Air Motors
The MSG TURBO-AIR 20000 is a custom-engineered centrifugal compressor built for individual customer needs for a variety of applications. It is particularly well-suited for multi-stage, dual-process applications. [See More]
- Gases Handled: Carbon Dioxide; Hydrocarbon; Natural Gas / Methane; Nitrogen; Landfill gas, SynGas, low molecular weight recycle gas & CO
- Discharge / Operating Pressure: 1160
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 18200 to 24750
from GENERON
GENERON offers 2hp to 5,000hp (0.38kw - 3730kw) Industry proven engineered rotary screw compression packages built to any technical specification either engine or electric drive, for moving large volumes at lower suction with discharge pressures up to 600 psig (41 barg). At GENERON our engineering,... [See More]
- Gases Handled: Air; Natural Gas / Methane
- Discharge / Operating Pressure: 600
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 5000
from Schutte & Koerting
Steam Jet Exhausters can be operated with compressed air, they can be used in places where steam is not available or where heating might be objectionable. When operated with compressed air, they can be used to move solids. Steam and Air Jet Exhausters operate on the jet principle. Live steam or... [See More]
- Gases Handled: Air; Natural Gas / Methane; Propane; Steam
- Power Source: Air / Pneumatic; High Pressure Gas
- Compressor Technology: Venturi
- Applications: Gas Boosting; Gas Transmission / Delivery; Process Gas Feeding / Injection
from Howden
Howden ČKD Multi-stage Centrifugal Compressors. ČKD Multi-stage Centrifugal Compressors are available in a wide range of configurations with capacities between 50m3/h and 480 000m3/h, and discharge pressures of up to 45MPa. Howden ČKD centrifugal compressors are extremely versatile. [See More]
- Gases Handled: Carbon Dioxide; Hydrocarbon; Natural Gas / Methane
- Discharge / Operating Pressure: 145 to 6527
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 29.42 to 282398
from Quincy Compressor
The Quincy QSG features a triplex bearing arrangement with an L-10 calculated life of 130,000 hours, exceeding average life expectancy of competing compressors. Large diameter, slow turning rotors deliver maximum efficiency and Quincy's QSG rotary screw offers state-of-the-art rotor profile for... [See More]
- Gases Handled: Natural Gas / Methane
- Discharge / Operating Pressure: 50 to 210
- Compressor Technology: Rotary Screw
- Mass Flow Capacity: 2776
from Advanced Gas Technologies
Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Diaphragm Compressors Features. From 3 HP to 125 HP. Pressures to 30,000... [See More]
- Gases Handled: Argon; Corrosive / Sour Gas; Carbon Dioxide; Helium; Hydrocarbon; Natural Gas / Methane; Nitrogen; Oxygen; Hydrogen
- Discharge / Operating Pressure: 30000
- Compressor Technology: Diaphragm
- Horse Power: 3 to 125
from Ingersoll Rand Industrial Technologies / Air Motors
The TURBO-GAS 2040 & 6040 centrifugal compressors are great for handling landfill gas, digester gas, carbon monoxide, carbon dioxide, nitrogen, and natural gas. [See More]
- Gases Handled: Carbon Dioxide; Hydrocarbon; Natural Gas / Methane; Nitrogen; Landfill gas, biogas, digester gas & CO
- Discharge / Operating Pressure: 610
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 1500 to 6000
from Schutte & Koerting
The Thermocompressor, also a type of Jet Compressor, is used when both motive and suction gases are steam. Thermocompressors have automatically-controlled spindles. They are used when pressure suction or discharge conditions vary and it is necessary to control discharge pressure or flow. [See More]
- Gases Handled: Air; Natural Gas / Methane; Propane; Steam
- Power Source: Air / Pneumatic; High Pressure Gas
- Compressor Technology: Venturi
- Applications: Gas Boosting; Gas Transmission / Delivery; Process Gas Feeding / Injection
from Howden
Howden SG Range of Turbo Compressors and Blowers. Howden's ‘SG ’ range of high efficiency turbo blowers are of industrial type design and are mainly used in power, mining and water industry applications, while the turbo compressors are ideally suited to duties in the downstream... [See More]
- Gases Handled: Carbon Dioxide; Hydrocarbon; Natural Gas / Methane
- Applications: Gas Transmission / Delivery
- Compressor Technology: Centrifugal
from Advanced Gas Technologies
Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. High Pressure Gas Reciprocating Compressor Features. Industrial duty... [See More]
- Gases Handled: Argon; Carbon Dioxide; Helium; Hydrocarbon; Natural Gas / Methane; Nitrogen; Oxygen; Hydrogen
- Discharge / Operating Pressure: 7000
- Compressor Technology: Reciprocating Piston
- Horse Power: 3 to 1600
from Howden
Thomassen HS & VS Turbo Compressors. The Thomassen HS and VS series of multistage single shaft turbo compressors have the advantage of longstanding OEM knowledge in applying state-of-the-art modular design and advanced manufacturing techniques. Aerodynamic efficiency, reliability and... [See More]
- Gases Handled: Carbon Dioxide; Hydrocarbon; Natural Gas / Methane
- Discharge / Operating Pressure: 700 to 4000
- Compressor Technology: Centrifugal
- Mass Flow Capacity: 34000 to 82000