DC Gas Compressors and Gas Compressor Systems
from Thomas An Ingersoll Rand Business
Features & Benefits. Single cylinder. Oil-less operation. Quiet, low pulsating head design. Permanently lubricated bearings. Reinforced plastic head and connecting rod assemblies. Balanced for smooth, low vibration operation. Range Technical Overview. Capacity up to 0.65 cfm / 18.4 l/min. [See More]
- Power Source: DC; 12 VDC
- Discharge / Operating Pressure: 20 to 25
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.6000 to 0.7000
from Celeroton AG
Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]
- Power Source: AC Single Phase; DC
- Discharge / Operating Pressure: 0.0 to 31.91
- Compressor Technology: Blower; Centrifugal
- Mass Flow Capacity: 0.0 to 159
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless valves. Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment. Balanced for smooth, low vibration operation. Field service capability. Range Technical Overview. [See More]
- Power Source: AC Single Phase; DC; 12 VDC, 110-230 VAC
- Discharge / Operating Pressure: 10 to 35
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.6000 to 1.4
from Thomas An Ingersoll Rand Business
Features & Benefits. Specifically designed for fuel cells. Oil-less operation. Stainless steel valves. Permanently lubricated bearings. All wetted aluminum parts treated for corrosion protection. Balanced for smooth, low vibration operation. Range Technical Overview. Capacity up to 0.97 cfm /... [See More]
- Power Source: DC; 24 VDC
- Discharge / Operating Pressure: 30
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.9000
from Thomas An Ingersoll Rand Business
Features & Benefits Compact designLow sound levelLow power consumptionOil-lessRange Technical Overview Capacity up to 0.2 cfm / 5.5 l/minPressure to 27.5 psi / 1.9 barCapable of restarting up to 27.5 psi / 1.9 bar pressurePossible Applications Medical applications such as oedema sleeves and... [See More]
- Power Source: DC; 12-24 VDC
- Discharge / Operating Pressure: 14.5 to 27.6
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1000 to 0.2000
from Thomas An Ingersoll Rand Business
Features & Benefits. Twin diaphragm. Low sound level. Low vibration. Low current consumption. Oil-less. Range Technical Overview. Capacity up to 0.4 cfm / 11.0 l/min. Pressure to 27.5 psi / 1.9 bar. Capable of restarting up to 27.5 psi / 1.9 bar pressure. Twin diaphragm design. Possible... [See More]
- Power Source: DC; 12 - 24 VDC
- Discharge / Operating Pressure: 14.5 to 27.5
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.2000 to 0.4000
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.02 cfm / 0.5 l/min. Pressure to 8 psi / 0.55 bar. Capable of restarting up to 2.2 psi / 0.15 bar... [See More]
- Power Source: DC; 3.5-18 VDC
- Discharge / Operating Pressure: 5.8 to 8.7
- Compressor Technology: Diaphragm
- Lubrication Style: Oil-less
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.035 cfm / 1 l/min. Pressure to 14.5 psi / 1.0 bar. Capable of restarting up to 2.9 psi / 0.2 bar... [See More]
- Power Source: DC; 3.5-12 VDC
- Discharge / Operating Pressure: 9.4 to 14.5
- Compressor Technology: Diaphragm
- Lubrication Style: Oil-less
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.05 cfm / 1.3 l/min. Pressure to 8.7 psi / 0.6 bar. Capable of restarting up to 2.9 psi / 0.2 bar. Other... [See More]
- Power Source: DC; 3-12 VDC
- Discharge / Operating Pressure: 6.5 to 8.7
- Compressor Technology: Diaphragm
- Lubrication Style: Oil-less
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Small. Light weight. High performance. Range Technical Overview. Capacity up to 0.07 cfm / 2.0 l/min. Pressure to 10.2 psi / 0.7 bar. Capable of restarting up to 2.9 psi / 0.2 bar. Other special versions available. Possible Applications. Gas... [See More]
- Power Source: DC; 6 VDC
- Discharge / Operating Pressure: 10.1
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1000 to 1
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Balanced for smooth low vibration operation. Low sound level. Small. Light weight. High efficiency. Range Technical Overview. Capacity up to 0.08 cfm / 2.4 l/min. Pressure to 21.8 psi / 1.5 bar. Capable of restarting up to 21.8 psi / 1.5 bar... [See More]
- Power Source: DC; 6-24 VDC
- Discharge / Operating Pressure: 10.1 to 21.8
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.1000
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. Long lifetime. Sealed airpath. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.6 cfm / 18.0 l/min. Pressure to 36.3 psi / 2.5 bar. Capable of restarting up to 36.3 psi / 2.5... [See More]
- Power Source: AC Single Phase; DC; 12-24 VDC, 115-230 VAC
- Discharge / Operating Pressure: 36.3
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.3000 to 0.6000
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.44 cfm / 12.5 l/min. Pressure to 33.4 psi / 2.3 bar. Capable of restarting up to 14.5 psi / 1.0... [See More]
- Power Source: AC Single Phase; DC; 12-24 VDC, 115-230 VAC
- Discharge / Operating Pressure: 29 to 33.3
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.2000 to 0.4000
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.8 cfm / 24 l/min. Pressure to 33.4 psi / 2.3 bar. Capable of restarting up to 33.4 psi / 2.3 bar... [See More]
- Power Source: AC Single Phase; DC; 12-24 VDC, 115-230 VAC
- Discharge / Operating Pressure: 31.9 to 40.6
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.4000 to 0.8000
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Smooth running. Low noise level. High lifetime. Sealed tight. Large choice in material. Pressure or vacuum. Range Technical Overview. Capacity up to 0.9 cfm / 25.0 l/min. Pressure to 36.3 psi / 2.5 bar. Capable of restarting up to 36.3 psi / 2.5... [See More]
- Power Source: AC Single Phase; DC; 12-24 VDC, 230 VAC
- Discharge / Operating Pressure: 36.3 to 43.5
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 0.5000 to 0.9000
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless steel valves and lapped aluminum valve plates. Lightweight die cast aluminum heads and diaphragm hold down plates. Long-life diaphragm. Inlet filter. Balanced for smooth, low vibration operation. Range Technical... [See More]
- Power Source: DC; 12 VDC
- Discharge / Operating Pressure: 30
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 2.1
from Thomas An Ingersoll Rand Business
Features & Benefits Oil-less operation (Clean air stream, less maintenance) Permanently lubricated bearings (Optimum life) Stainless steel valves (Optimum life, consistent performance, corrosion resistance) Durable diaphragm design (Optimum life) Die-cast aluminum components (Strong, lightweight,... [See More]
- Power Source: DC; 24VDC
- Discharge / Operating Pressure: 25
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 2.2
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less operation. Permanently lubricated bearings. Stainless steel valves and lapped aluminum valve plates. Lightweight die cast aluminum heads and diaphragm hold down plates. Long-life diaphragm. Inlet filter. Balanced for smooth, low vibration operation. Range Technical... [See More]
- Power Source: DC; 12 VDC
- Discharge / Operating Pressure: 40
- Compressor Technology: Diaphragm
- Mass Flow Capacity: 2
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintanance free. Long life. Low power consumption. Very low noise. Low vibration. Natural pressure limitation. Continuous operation. Range Technical Overview. Capacity up to 0.3 cfm / 8.7 l/min. Pressure to 4.5 psi / 0.3 bar. Possible Applications. Bubble Tubes. [See More]
- Power Source: AC Single Phase; DC; 12 VDC 115-230 VAC
- Discharge / Operating Pressure: 2.9 to 4.5
- Compressor Technology: Linear
- Mass Flow Capacity: 0.2000 to 0.3000
from Thomas An Ingersoll Rand Business
Features & Benefits. Low power consumption. High efficiency. Quiet operation Low starting current. Low vibration. Low pulsations. Few moving parts. No bearings. Available with optional 4-20 ma control input. Range Technical Overview. Capacity up to 2.0 cfm / 57.2 l/min. Pressure to 5.5 psi / 0.4... [See More]
- Power Source: DC; 12-24 VDC
- Discharge / Operating Pressure: 4
- Compressor Technology: Linear
- Mass Flow Capacity: 1.5
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. >10000 h life time. Low power consumption. High flow rate. Compact design. Range Technical Overview. Capacity up to 0.8 cfm / 22 l/min. Pressure to 5.8 psi / 0.4 bar. Possible Applications. Medical Air Mattress. Ventilation. Gas Circulation. [See More]
- Power Source: AC Single Phase; DC; 12-24 VDC, 115-230 VAC
- Discharge / Operating Pressure: 3.8 to 5.8
- Compressor Technology: Linear
- Mass Flow Capacity: 0.5000 to 0.8000
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. Compact. Suitable for continuous operation. Low current consumption. High efficiency. Long lifetime. Very low noise. DC versions inclusive separate electronics. Range Technical Overview. Capacity up to 0.05 cfm / 1.4 l/min. Pressure to 6.5 psi /... [See More]
- Power Source: AC Single Phase; DC; 12-24 VDC, 115-230 VAC
- Discharge / Operating Pressure: 7.3 to 8.7
- Compressor Technology: Linear
- Mass Flow Capacity: 0.1000
from Thomas An Ingersoll Rand Business
Features & Benefits. Maintenance free. Oil-less. Compact. Pulsation free. High flow. Low vibration. No valves. Reversible. Low power consumption. Long life. Range Technical Overview. Capacity up to 0.3 cfm / 8.5 l/min. Pressure to 6.5 psi / 0.45 bar. Possible Applications. Seat comfort with... [See More]
- Power Source: DC; 12 VDC
- Mass Flow Capacity: 0.3000
- Discharge / Operating Pressure: 6.5
- Lubrication Style: Oil-less