Centrifugal Gas Compressors and Gas Compressor Systems

Last Updated: April 1, 2025

Description

Centrifugal gas compressors are devices used to increase the pressure of a gas by using a rotating impeller to impart velocity to the gas, which is then converted into pressure energy. These compressors are typically used in applications where large volumes of gas need to be compressed to moderate pressures.

Working Principle

Centrifugal gas compressors operate on the principle of dynamic compression. Gas enters the compressor through the inlet and is directed to the center of a rotating impeller. As the impeller spins, it accelerates the gas outward through centrifugal force. This increase in velocity is then converted into pressure energy as the gas passes through a diffuser. The process is continuous, allowing for a steady flow of compressed gas. These compressors are particularly useful due to their ability to handle large volumes of gas efficiently and their relatively simple design, which results in fewer moving parts and reduced maintenance requirements.

Applications

Centrifugal gas compressors are widely used in the petrochemical industry, both onshore and offshore, for compressing gases to high pressures. They are also employed in gas turbines as part of the compression stage. Specific examples include their use in large plants for compressed air systems and in petrochemical facilities for processing gases.

Advantages over other Gas Compressors and Gas Compressor Systems

Centrifugal gas compressors offer several advantages over other types of compressors. They are capable of handling large volumes of gas, making them ideal for applications requiring high flow rates. Unlike reciprocating compressors, which are limited to lower flow rates, centrifugal compressors can achieve much higher capacities. Additionally, their design results in fewer moving parts, which can lead to lower maintenance costs and increased reliability.

Limitations

One limitation of centrifugal gas compressors is their efficiency at lower flow rates. They are generally not as effective as reciprocating compressors for applications requiring low flow rates and high pressures. Additionally, they can be sensitive to changes in operating conditions, such as variations in gas composition or temperature, which can affect performance.

Considerations

When considering centrifugal gas compressors, it is important to evaluate initial costs, which can be higher compared to other types of compressors due to their complex design and materials. Operating expenses should also be considered, as these compressors may require significant energy input. However, their durability and lower maintenance requirements can offset some of these costs over time. It is also crucial to assess the specific application requirements, such as flow rate and pressure, to ensure the compressor is suitable for the intended use.

15 Results
Compact Centrifugal Compressors
from Dresser-Rand

Compact compressor line is suitable for a wide range of process gases and meets customers ’ requirements in all types of industries, especially for the most severe conditions in on/offshore oil and gas, downstream applications and LNG. These compressors feature a versatile, efficient and... [See More]

  • Compressor Technology: Centrifugal
Radial Turbo Compressor -- CT-NG-2000.GB
from Celeroton AG

With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo compressor series, the CT-NG-2000 is... [See More]

  • Compressor Technology: Blower; Centrifugal
  • Horse Power: 2.68
  • Mass Flow Capacity: 0.0 to 247
  • Power Source: AC Single Phase
Centrifugal Compressors -- Burton Corblin Periflow® Range of Peripheral Compressors
from Howden

Burton Corblin Periflow ® Range of Peripheral Compressors. The Periflow ® compressor has its own performance characteristics situated between those of volumetric displacement blowers and centrifugal compressors. Periflow ® compressors provide a cost-effective option when moderate... [See More]

  • Compressor Technology: Centrifugal
  • Horse Power: 1340
  • Discharge / Operating Pressure: 2901
  • Gases Handled: Ammonia; Corrosive / Sour Gas; Carbon Dioxide; Hydrocarbon; Natural Gas / Methane; Nitrogen
YORK® Multistage Centrifugal Compressors
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS

At Johnson Controls, we have designed the YORK ® M TurboMaster multistage compressor for heavy industrial use since 1955. Featuring a rugged between-the-bearings design, one to eight stages of compression and modular lube systems, this multistage centrifugal compressor has proven itself in over... [See More]

  • Compressor Technology: Centrifugal
  • Horse Power: 15000
  • Mass Flow Capacity: 2600
  • Gases Handled: Ammonia; Carbon Dioxide; Natural Gas / Methane; Hydrogen and Others
Centrifugal Air & Gas Compressor -- MSG® 18 & 25
from Ingersoll Rand Industrial Technologies / Air Motors

MSG compressors are custom designed and built for individual customer needs for a variety of applications. MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation. [See More]

  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 45250 to 135000
  • Discharge / Operating Pressure: 600
  • Horse Power: 22000
Integrated Compression System -- DATUM®
from Dresser-Rand

Building on the successful experience of the DATUM ® line of compressors, Dresser-Rand developed a new compression concept – the DATUM Integrated Compression System (ICS). The compression system is engineered with centrifugal separator technology incorporated on the compressor rotor to... [See More]

  • Compressor Technology: Centrifugal
Ultra-high-speed Turbo Compressor -- CT-25-10000.GB
from Celeroton AG

Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]

  • Compressor Technology: Blower; Centrifugal
  • Mass Flow Capacity: 0.0 to 159
  • Discharge / Operating Pressure: 0.0 to 31.91
  • Horse Power: 9.38
Centrifugal Compressors -- Howden CKD Multi-stage Centrifugal Compressors
from Howden

Howden ČKD Multi-stage Centrifugal Compressors. ČKD Multi-stage Centrifugal Compressors are available in a wide range of configurations with capacities between 50m3/h and 480 000m3/h, and discharge pressures of up to 45MPa. Howden ČKD centrifugal compressors are extremely versatile. [See More]

  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 29.42 to 282398
  • Discharge / Operating Pressure: 145 to 6527
  • Gases Handled: Carbon Dioxide; Hydrocarbon; Natural Gas / Methane
Centrifugal Air & Gas Compressor -- MSG® 2/3 & 4/5 & 8/9
from Ingersoll Rand Industrial Technologies / Air Motors

MSG compressors are custom designed and built for individual customer needs for a variety of applications. The MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation. [See More]

  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 2500 to 35500
  • Discharge / Operating Pressure: 1450
  • Horse Power: 10000
ISOPAC Centrifugal Compressors
from Dresser-Rand

ISOPAC centrifugal compressors are field-proven machines featuring an OEM design, heavy-duty materials and a long history of reliability. Now, Dresser-Rand offers high-efficiency, low maintenance remanufactured ISOPAC centrifugal compressors that represent the most reliable and efficient equipment... [See More]

  • Compressor Technology: Centrifugal
Centrifugal Compressors -- Howden SG Range of Turbo Compressors and Blowers
from Howden

Howden SG Range of Turbo Compressors and Blowers. Howden's ‘SG ’ range of high efficiency turbo blowers are of industrial type design and are mainly used in power, mining and water industry applications, while the turbo compressors are ideally suited to duties in the downstream... [See More]

  • Compressor Technology: Centrifugal
  • Applications: Gas Transmission / Delivery
  • Gases Handled: Carbon Dioxide; Hydrocarbon; Natural Gas / Methane
Centrifugal Air & Gas Compressor -- MSG® TURBO-AIR® 11000
from Ingersoll Rand Industrial Technologies / Air Motors

MSG TURBO-AIR 11000 is a more standardized compressor with a shorter delivery time. The MSG TURBO-AIR 11000 was designed from the ground up with input from actual end-users, assuring that this machine was built around customer needs for a more efficient and easily maintainable compressor. [See More]

  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 8200 to 14750
  • Discharge / Operating Pressure: 275
  • Horse Power: 3700
Isothermal Compressors
from Dresser-Rand

Integrally geared compressors are characterized by high efficiencies and outstanding operating ranges, being the perfect match for all air separation and process industry requirements. We are able to offer versatile, reliable, customized and proven compressors for your specific needs. SIEMENS... [See More]

  • Compressor Technology: Centrifugal
Centrifugal Compressors -- Integrally geared single stage
from Howden

Integrally geared single stage. Our Roots ™ Model IGCH integral gear compressors provide a full range of economical and reliable solutions to handle air and gas compression applications under API-617 and API-672 specifications. These versatile compressors: • feature options for both inlet... [See More]

  • Compressor Technology: Centrifugal
  • Gases Handled: Air
  • Mass Flow Capacity: 4000 to 42000
Centrifugal Air & Gas Compressor -- MSG® TURBO-AIR® 20000
from Ingersoll Rand Industrial Technologies / Air Motors

The MSG TURBO-AIR 20000 is a custom-engineered centrifugal compressor built for individual customer needs for a variety of applications. It is particularly well-suited for multi-stage, dual-process applications. [See More]

  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 18200 to 24750
  • Discharge / Operating Pressure: 1160
  • Horse Power: 5500