Skid / Base Plate Mounted Gas Compressors and Gas Compressor Systems

54 Results
Biogas Compressors -- Series C
from Aerzen USA Corp.

The Biogas compressor series C is an oil free screw compressor in 3 sizes for volume flows up to 1900 m³/h and 3,5 bar overpressure. It is suitable for boosting the intake pressure of treatment plants for biogas (BGTP) or as an essential part of biogas injection plants (BGIP) for the compression of... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 50.76
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 88.29 to 1118
Booster Package -- CN C Series
from Kaeser Compressors, Inc.

The design of the CN-C booster package has a smaller footprint (approximately half the size of previous models) with a component layout that not only ensures optimized cooling air flow, but also provides easy maintenance access. The Sigma Control controller offers new, multiple monitoring and... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 27 to 283
  • Discharge / Operating Pressure: 45 to 650
  • Horse Power: 10 to 30
Air Pressure Amplifier -- HAA31 Series
from Haskel International LLC

Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Inlet / Suction Pressure: 125
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 320 to 600
Biogas Compressors -- Series VMX
from Aerzen USA Corp.

The biogas compressor series VMX is an oil-injected screw compressor in 5 sizes for volume flows up to 3080 m³/h and 13 bar overpressure. It is suitable for boosting the intake pressure of treatment plants for biogas (BGTP) or as an essential part of biogas injection plants (BGIP) for the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 189
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 177 to 1813
Booster Package -- DN C Series
from Kaeser Compressors, Inc.

The design of the DN-C booster package has a smaller footprint (approximately half the size of previous models) with a component layout that not only ensures optimized cooling air flow, but also provides easy maintenance access. The Sigma Control controller offers new, multiple monitoring and... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 80 to 882
  • Discharge / Operating Pressure: 45 to 650
  • Horse Power: 30 to 60
Hydraulically Driven Gas Booster -- H-Drive
from Haskel International LLC

H-Drive, Haskel ’s new generation of hydraulically driven gas boosters, is designed to safely handle a wide range of critical, high-pressure gas compression and transfer needs, at high rates and pressures for the most demanding of applications. Simple and proven design is reliable and robust,... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Inlet / Suction Pressure: 50 to 100
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 4500 to 15000
Biogas Compressors -- Series VMY
from Aerzen USA Corp.

The biogas compressor series VMY is an oil-injected screw compressor in 3 sizes for volume flows up to 3080 m³/h and up to 25 bar overpressure. It is suitable for boosting the intake pressure of treatment plants for biogas (BGTP) or as an essential part of biogas injection plants (BGIP) for the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 412 to 5883
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Single Acting Single Stage Gas Booster -- AG Models
from Haskel International LLC

Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven gas boosters... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Inlet / Suction Pressure: 25 to 11250
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 1050 to 39000
Oil-free Multi-stage Screw Compressor -- Series 2C
from Aerzen USA Corp.

AERZEN oil-free, compressing screw compressors are used in a variety of highly demanding areas of application, namely those in which the quality of the conveyed medium can significantly influence the production process and the finished product. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 0.0 to 167
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 97.71 to 5474
Single Stage Double Acting Gas Booster -- AGD Models
from Haskel International LLC

Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven gas boosters... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Inlet / Suction Pressure: 25 to 25000
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 300 to 25000
Oil-Free Screw Compressor -- Series VRA
from Aerzen USA Corp.

Component of your process efficiency: AERZEN process gas compressors. AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing industry all over the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: -13.05 to 754
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 324 to 70632
Two Stage Gas Booster -- AGT Models
from Haskel International LLC

Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven gas boosters... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Inlet / Suction Pressure: 25 to 1250
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 1250 to 25000
Oil-injected Screw Compressor Stage -- Series VMX
from Aerzen USA Corp.

Powerful, efficient and designed for continuous operation: the oil-injected VMX Premium air ends from AERZEN have a proven track record for reliability in tough situations. With 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air compressors. The... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: -7.25 to 189
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 41.2 to 1872
Oil-Injected Screw Compressors -- Series VMY
from Aerzen USA Corp.

The synthesis of over 40 years experience and advanced concepts within the compression technology. AERZEN Screw Compressors VMY are oil injected and the ideal choice for a whole range of process gas and industrial applications, where reliability and low operating costs are prime requirements. The... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: -14.5 to 363
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 261 to 5886
Screw Compressor -- Delta Screw E-Compressor with direct drive
from Aerzen USA Corp.

When it comes to versatility, the compressors in the Delta Screw series exceed all expectations. The truth is that AERZEN's flexible and highly efficient units offer the widest variety of models available today. The largest number of possible modifications. And the broadest range of accessories. In... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: -12.33 to 50.76
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 206 to 8829
Screw Compressor -- Delta Screw Generation 5pluswith belt drive
from Aerzen USA Corp.

For compressing air, nitrogen and other neutral gases. Maximizing energy efficiency. The single-stage, oil-free screw compressors in the Delta Screw Generation 5 plus series are universal tools. They bundle all the know-how of a world market leader in compressor technology to offer you ‘the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: -12.33 to 50.76
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 70.63 to 1560
Water-flooded Screw Compressor -- Series VRW
from Aerzen USA Corp.

Bringing large H2 volume flows to the highest possible intermediate and final pressures with just a few compressor stages, without having to set up huge reciprocating compressor systems for this purpose - precisely here is where the new VRW 536 M oil-free screw compressor from AERZEN comes in. he... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 43.51 to 131
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 371 to 3532
Air & Hydraulic Compressor
from Fluitron, Inc.

In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or diaphragm seal failure the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 60000
  • Compressor Technology: Diaphragm
  • Power Source: Air / Pneumatic; AC Single Phase (optional feature); AC Three Phase (optional feature); Hydraulic
CNG Compressor Packages
from Advanced Gas Technologies

Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. CNG Compressor Packages. Industrial duty 2, 3, 4, and 5 stage reciprocating... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 5000
  • Compressor Technology: Reciprocating Piston
  • Horse Power: 5 to 500
Reavell Air and Gas Compression System -- AC04
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 5.82
  • Discharge / Operating Pressure: 5076
  • Horse Power: 5.36
Recipricating Natural Gas Compressor
from Quincy Compressor

Based on the proven performance of the QR-25, an air compressor with over 80 years of reliable service, but engineered exclusively for natural gas applications, the Quincy QRNG is constructed of heavy-duty cast iron for strength and durability. The cylinders are cast with horizontal cooling fins and... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 15 to 400
  • Compressor Technology: Reciprocating Piston
  • Horse Power: 2 to 34
Triple Metal Diaphram Compressor -- 1500 Series
from PPI

PPI 1500 Series Diaphragm Compressors are ideal for pilot plant and lesser quantity cylinder filling applications where high purity or hazardous gases are used in lower capacities. The 1500 Series compressor is supplied as standard with an integral electric drive motor and leak detection system. PPI... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Inlet Temperature: 450
  • Compressor Technology: Diaphragm
  • Inlet / Suction Pressure: 6000
Compressor -- Ful-Vane™ 30-30
from FLSmidth

The simplest compressor for the toughest jobs. Simplicity of design and operation are the keys to the success of the Ful-Vane ™ air, gas and vacuum compressor. Especially when compared to the complex, high-speed rotary screw compressors; Ful-Vane compressors have fewer than half the moving... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 153
  • Discharge / Operating Pressure: 125
  • Power Source: AC Single Phase; AC Three Phase
Centrifugal Air & Gas Compressor -- MSG® 2/3 & 4/5 & 8/9
from Ingersoll Rand Industrial Technologies / Air Motors

MSG compressors are custom designed and built for individual customer needs for a variety of applications. The MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 1450
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 2500 to 35500
Reciprocating Air and Gas Compressors, Lubricated
from GENERON

GENERON offers 2hp to 10,000hp (1.5kw - 7,457kw). Industry proven engineered OIL-LUBE Recip Compression Packages, built to any technical specification using engine or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction pressures, to discharge... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 10000
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 24290
Axial Flow Compressors -- Siemens STC-SR
from Dresser-Rand

Perfect Compressor Solution for Air Separation. Numerous applications, e. g. methanol production, Gas-to-Liquids (GTL) and Coal-to-liquids (CTL), steel plants or Integrated Gasification Combined Cycle (IGCC), require large amounts of air or oxygen. Having built the world ’s largest air... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 29416 to 764829
  • Compressor Technology: Axial
  • Applications: Oil Refining / Chemical Processing
CENTURY CNG/NGV Fueling
from Norwalk Compressor Company, Inc.

Low speed, heavy duty, reliable, long life design [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 0.0 to 4500
  • Compressor Technology: Reciprocating Piston
  • Horse Power: 600
High Pressure Diaphragm Compressors
from Advanced Gas Technologies

Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Diaphragm Compressors Features. From 3 HP to 125 HP. Pressures to 30,000... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 30000
  • Compressor Technology: Diaphragm
  • Horse Power: 3 to 125
Reavell Air and Gas Compression System -- AC05
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 8.53 to 11.12
  • Discharge / Operating Pressure: 5076
  • Horse Power: 7.37 to 10.05
Rotary Screw Natural Gas Compressor
from Quincy Compressor

The Quincy QSG features a triplex bearing arrangement with an L-10 calculated life of 130,000 hours, exceeding average life expectancy of competing compressors. Large diameter, slow turning rotors deliver maximum efficiency and Quincy's QSG rotary screw offers state-of-the-art rotor profile for... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 50 to 210
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 2776
Triple Metal Diaphram Compressor -- 4L Series
from PPI

The Sundyne Series 4L Diaphragm Compressor is a highly reliable and robust design available in several sub series models. 4000 Single Stage. 4X000 Single Stage. 4L Two Stage. 4LX Two Stage [See More]

  • Mounting: Skid / Base Plate Mounted
  • Inlet Temperature: 450
  • Compressor Technology: Diaphragm
  • Inlet / Suction Pressure: 16750
Compressor -- Ful-Vane™ B30/40/50
from FLSmidth

The simplest compressor for the toughest jobs. Simplicity of design and operation are the keys to the success of the Ful-Vane ™ air, gas and vacuum compressor. Especially when compared to the complex, high-speed rotary screw compressors; Ful-Vane compressors have fewer than half the moving... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Applications: Gas Boosting
  • Gases Handled: Air; Corrosive / Sour Gas (optional feature)
Centrifugal Air & Gas Compressor -- MSG® TURBO-AIR® 11000
from Ingersoll Rand Industrial Technologies / Air Motors

MSG TURBO-AIR 11000 is a more standardized compressor with a shorter delivery time. The MSG TURBO-AIR 11000 was designed from the ground up with input from actual end-users, assuring that this machine was built around customer needs for a more efficient and easily maintainable compressor. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 275
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 8200 to 14750
Reciprocating Air and Gas Compressors, Oil Free
from GENERON

GENERON offers 2hp to 5,000hp, (1.5kw to 3,730kw). Industry proven engineered OIL-FREE Reciprocating Compression Packages, built to any technical specification using diesel or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction pressures, to... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 10000
  • Compressor Technology: Reciprocating Piston
  • Mass Flow Capacity: 3000
Axial Flow Compressors -- Siemens STC-SX
from Dresser-Rand

The Siemens STC-SX compressor type is optimally featured for today ’s blast furnace requirements – which are characterized by the continuous strive for larger compressor units with increased efficiencies. Siemens axial flow compressors STC-SX have proven to meet customer needs: designed... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 29416 to 764829
  • Compressor Technology: Axial
  • Gases Handled: Air
Reavell Air and Gas Compression System -- BAC04
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 5.82
  • Discharge / Operating Pressure: 5076
  • Horse Power: 5.36
Triple Metal Diaphram Compressor -- 7L Series
from PPI

The Sundyne Series 7L Diaphragm Compressor is available in single and two stage configurations. Sub-series models are as follows: 5000, Single Stage. 5L/H, Two Stage. 7000, Single Stage. 7L/H, Two Stage. 9000, Single Stage. 9L/H, Two Stage [See More]

  • Mounting: Skid / Base Plate Mounted
  • Inlet Temperature: 450
  • Compressor Technology: Diaphragm
  • Inlet / Suction Pressure: 6250
Centrifugal Air & Gas Compressor -- MSG® TURBO-AIR® 20000
from Ingersoll Rand Industrial Technologies / Air Motors

The MSG TURBO-AIR 20000 is a custom-engineered centrifugal compressor built for individual customer needs for a variety of applications. It is particularly well-suited for multi-stage, dual-process applications. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 1160
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 18200 to 24750
Rotary Screw Air and Gas Compressors, Flooded
from GENERON

GENERON offers 2hp to 5,000hp (0.38kw - 3730kw) Industry proven engineered rotary screw compression packages built to any technical specification either engine or electric drive, for moving large volumes at lower suction with discharge pressures up to 600 psig (41 barg). At GENERON our engineering,... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 600
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 5000
Reavell Air and Gas Compression System -- BAC05
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 8.53
  • Discharge / Operating Pressure: 5076
  • Horse Power: 7.37
Triple Metal Diaphram Compressor -- 9X Series
from PPI

The Series 9X Diaphragm Compressor is available in single and two stage configurations. Sub-series models are as follows: 9X Single Stage. 9X/H Two Stage [See More]

  • Mounting: Skid / Base Plate Mounted
  • Inlet Temperature: 450
  • Compressor Technology: Diaphragm
  • Inlet / Suction Pressure: 3350
Centrifugal Gas Compressor -- TURBO-GAS 2040 & 6040
from Ingersoll Rand Industrial Technologies / Air Motors

The TURBO-GAS 2040 & 6040 centrifugal compressors are great for handling landfill gas, digester gas, carbon monoxide, carbon dioxide, nitrogen, and natural gas. [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 610
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 1500 to 6000
Rotary Screw Air and Gas Compressors, Oil Free
from GENERON

GENERON offers 20hp to 500hp (15kw - 373kw) Industry proven engineered rotary screw compression packages built to any technical specification either engine or electric drive, for moving large volumes at lower suction with discharge pressures up to 155 psig (10.7 barg). At GENERON our engineering,... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Discharge / Operating Pressure: 155
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 2000
Reavell Air and Gas Compression System -- BAC06
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 13.12 to 14
  • Discharge / Operating Pressure: 5076 to 6005
  • Horse Power: 10.05
Reavell Air and Gas Compression System -- BAC07
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 18.71 to 25.36
  • Discharge / Operating Pressure: 5076 to 6005
  • Horse Power: 14.74
Reavell Air and Gas Compression System -- BAC08
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 25.36 to 27
  • Discharge / Operating Pressure: 5076 to 6005
  • Horse Power: 20.1
Reavell Air and Gas Compression System -- BAC09
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 30.65 to 33.18
  • Discharge / Operating Pressure: 5076 to 6005
  • Horse Power: 24.79
Reavell Air and Gas Compression System -- BAM04
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 5.82
  • Discharge / Operating Pressure: 5076
  • Horse Power: 5.36
Reavell Air and Gas Compression System -- BAM05
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 8.53
  • Discharge / Operating Pressure: 5076
  • Horse Power: 7.37
Reavell Air and Gas Compression System -- BAM06
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 13.12 to 14
  • Discharge / Operating Pressure: 5076 to 6005
  • Horse Power: 10.05
Reavell Air and Gas Compression System -- BAM07
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 18.71 to 25.36
  • Discharge / Operating Pressure: 5076 to 6005
  • Horse Power: 14.74
Reavell Air and Gas Compression System -- BAM09
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 30.65 to 33.18
  • Discharge / Operating Pressure: 5076 to 6005
  • Horse Power: 24.79
Reavell Air and Gas Compression System -- GP17
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 35.3 to 73.48
  • Discharge / Operating Pressure: 3626 to 5076
  • Horse Power: 49.59
Reavell Air and Gas Compression System -- GP37
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Mounting: Skid / Base Plate Mounted
  • Mass Flow Capacity: 76.48 to 188
  • Discharge / Operating Pressure: 3626 to 5076
  • Horse Power: 101