Integral Cooler Gas Compressors and Gas Compressor Systems

22 Results
Booster Package -- CN C Series
from Kaeser Compressors, Inc.

The design of the CN-C booster package has a smaller footprint (approximately half the size of previous models) with a component layout that not only ensures optimized cooling air flow, but also provides easy maintenance access. The Sigma Control controller offers new, multiple monitoring and... [See More]

  • Features: Integral Cooler
  • Mass Flow Capacity: 27 to 283
  • Discharge / Operating Pressure: 45 to 650
  • Horse Power: 10 to 30
Mink Claw Compressors -- Mink MI 1502 BP
from Busch Vacuum Solutions

Flexible: application-oriented. Reliable: operationally reliable. Nearly Maintenance-Free: dry and contact-free compression. Mink claw compressors were developed specifically for the reliable compression of air and other gases. Modern Mink claw technology guarantees an efficient and constant... [See More]

  • Features: Integral Cooler
  • Inlet Temperature: 104
  • Compressor Technology: Claw Compressor
  • Discharge / Operating Pressure: 23.21
Booster Package -- DN C Series
from Kaeser Compressors, Inc.

The design of the DN-C booster package has a smaller footprint (approximately half the size of previous models) with a component layout that not only ensures optimized cooling air flow, but also provides easy maintenance access. The Sigma Control controller offers new, multiple monitoring and... [See More]

  • Features: Integral Cooler
  • Mass Flow Capacity: 80 to 882
  • Discharge / Operating Pressure: 45 to 650
  • Horse Power: 30 to 60
Mink Claw Compressors -- Mink MM 1104, 1144, 1102, 1142 BP
from Busch Vacuum Solutions

Mink claw compressors have been specially developed to provide reliable compression of air and other gases. Mink claw technology ensures efficient and constant supply of pressure up to 2.0 bar (g) for many industrial applications. Clean compressed air. The gas is compressed in a non-contact and... [See More]

  • Features: Integral Cooler
  • Inlet Temperature: 104
  • Compressor Technology: Claw Compressor
  • Discharge / Operating Pressure: 13 to 31
Mink Claw Compressors -- Mink MM 1202, 1252, 1322 AP
from Busch Vacuum Solutions

The Busch MM series positive displacement pressure pumps feature a compact rotary claw design that is air-cooled, dry running and non-contacting. These features, along with quality construction, result in a pump that offers extremely high reliability and a long service life. Features. Non-contacting... [See More]

  • Features: Integral Cooler
  • Inlet Temperature: 104
  • Compressor Technology: Claw Compressor
  • Discharge / Operating Pressure: 11 to 31
Centrifugal Air & Gas Compressor -- MSG® 2/3 & 4/5 & 8/9
from Ingersoll Rand Industrial Technologies / Air Motors

MSG compressors are custom designed and built for individual customer needs for a variety of applications. The MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation. [See More]

  • Features: Multistage; 2 Stage (optional feature); 3 Stage (optional feature); More Than 3 Stages (optional feature); Integral Cooler
  • Discharge / Operating Pressure: 1450
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 2500 to 35500
Reavell Air and Gas Compression System -- AC04
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Features: Integral Cooler
  • Mass Flow Capacity: 5.82
  • Discharge / Operating Pressure: 5076
  • Horse Power: 5.36
Radial Turbo Compressor -- CT-NG-2000.GB
from Celeroton AG

With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo compressor series, the CT-NG-2000 is... [See More]

  • Features: Integral Cooler
  • Mass Flow Capacity: 0.0 to 247
  • Compressor Technology: Blower; Centrifugal
  • Horse Power: 2.68
Centrifugal Air & Gas Compressor -- MSG® TURBO-AIR® 11000
from Ingersoll Rand Industrial Technologies / Air Motors

MSG TURBO-AIR 11000 is a more standardized compressor with a shorter delivery time. The MSG TURBO-AIR 11000 was designed from the ground up with input from actual end-users, assuring that this machine was built around customer needs for a more efficient and easily maintainable compressor. [See More]

  • Features: Multistage; 2 Stage (optional feature); 3 Stage (optional feature); More Than 3 Stages (optional feature); Integral Cooler
  • Discharge / Operating Pressure: 275
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 8200 to 14750
Reavell Air and Gas Compression System -- AC05
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Features: Integral Cooler
  • Mass Flow Capacity: 8.53 to 11.12
  • Discharge / Operating Pressure: 5076
  • Horse Power: 7.37 to 10.05
Ultra-high-speed Turbo Compressor -- CT-25-10000.GB
from Celeroton AG

Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]

  • Features: Integral Cooler
  • Discharge / Operating Pressure: 0.0 to 31.91
  • Compressor Technology: Blower; Centrifugal
  • Mass Flow Capacity: 0.0 to 159
Centrifugal Air & Gas Compressor -- MSG® TURBO-AIR® 20000
from Ingersoll Rand Industrial Technologies / Air Motors

The MSG TURBO-AIR 20000 is a custom-engineered centrifugal compressor built for individual customer needs for a variety of applications. It is particularly well-suited for multi-stage, dual-process applications. [See More]

  • Features: Multistage; 2 Stage (optional feature); 3 Stage (optional feature); More Than 3 Stages (optional feature); Integral Cooler
  • Discharge / Operating Pressure: 1160
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 18200 to 24750
Reavell Air and Gas Compression System -- BAC04
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Features: Integral Cooler
  • Mass Flow Capacity: 5.82
  • Discharge / Operating Pressure: 5076
  • Horse Power: 5.36
Centrifugal Gas Compressor -- TURBO-GAS 2040 & 6040
from Ingersoll Rand Industrial Technologies / Air Motors

The TURBO-GAS 2040 & 6040 centrifugal compressors are great for handling landfill gas, digester gas, carbon monoxide, carbon dioxide, nitrogen, and natural gas. [See More]

  • Features: Multistage; 2 Stage (optional feature); 3 Stage (optional feature); More Than 3 Stages (optional feature); Integral Cooler
  • Discharge / Operating Pressure: 610
  • Compressor Technology: Centrifugal
  • Mass Flow Capacity: 1500 to 6000
Reavell Air and Gas Compression System -- BAC05
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Features: Integral Cooler
  • Mass Flow Capacity: 8.53
  • Discharge / Operating Pressure: 5076
  • Horse Power: 7.37
Reavell Air and Gas Compression System -- BAC06
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Features: Integral Cooler
  • Mass Flow Capacity: 13.12 to 14
  • Discharge / Operating Pressure: 5076 to 6005
  • Horse Power: 10.05
Reavell Air and Gas Compression System -- BAC07
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Features: Integral Cooler
  • Mass Flow Capacity: 18.71 to 25.36
  • Discharge / Operating Pressure: 5076 to 6005
  • Horse Power: 14.74
Reavell Air and Gas Compression System -- BAC08
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Features: Integral Cooler
  • Mass Flow Capacity: 25.36 to 27
  • Discharge / Operating Pressure: 5076 to 6005
  • Horse Power: 20.1
Reavell Air and Gas Compression System -- BAC09
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Features: Integral Cooler
  • Mass Flow Capacity: 30.65 to 33.18
  • Discharge / Operating Pressure: 5076 to 6005
  • Horse Power: 24.79
Reavell Air and Gas Compression System -- BAM04
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Features: Integral Cooler
  • Mass Flow Capacity: 5.82
  • Discharge / Operating Pressure: 5076
  • Horse Power: 5.36
Reavell Air and Gas Compression System -- BAM05
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Features: Integral Cooler
  • Mass Flow Capacity: 8.53
  • Discharge / Operating Pressure: 5076
  • Horse Power: 7.37
Reavell Air and Gas Compression System -- BAM06
from Reavell

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the... [See More]

  • Features: Integral Cooler
  • Mass Flow Capacity: 13.12 to 14
  • Discharge / Operating Pressure: 5076 to 6005
  • Horse Power: 10.05