Helium Gas Compressors and Gas Compressor Systems

16 Results
Helium Rotary Screw Compressor -- SX-HSD
from Kaeser Compressors, Inc.

Models: SX-HSD. Horsepower: 3-700 hp. Capacities: 10-3002 cfm. Standard pressures: 72-217 psig (specific pressure range dependent on model and package chosen). Kaeser has over 25 years of experience in designing compressor and vacuum packages for Helium applications. We have created customized... [See More]

  • Gases Handled: Air; Helium; Nitrogen
  • Discharge / Operating Pressure: 72 to 217
  • Compressor Technology: Rotary Screw
  • Mass Flow Capacity: 10 to 3002
Helium Compressor
from Cryo H&I Co.,Ltd.

This is equipment that compresses and circulates helium gas at high pressure used in cryogenic refrigerators (GM, Pulse Tube, etc.). It is the “heart ” of the cryogenic system, and its performance and stability determine the efficiency of the entire cryocooler. [See More]

  • Gases Handled: Helium
  • Mass Flow Capacity: 0.1342 to 0.2684
  • Discharge / Operating Pressure: 210 to 250
  • Horse Power: 3.22 to 16.08
Biogas Compressors -- Series VMY
from Aerzen USA Corp.

The biogas compressor series VMY is an oil-injected screw compressor in 3 sizes for volume flows up to 3080 m³/h and up to 25 bar overpressure. It is suitable for boosting the intake pressure of treatment plants for biogas (BGTP) or as an essential part of biogas injection plants (BGIP) for the... [See More]

  • Gases Handled: Helium; Hydrocarbon; Natural Gas / Methane; Biogas
  • Mass Flow Capacity: 412 to 5883
  • Compressor Technology: Rotary Screw
  • Lubrication Style: Lubricated
Air Pressure Amplifier -- AA Series
from Haskel International LLC

Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air... [See More]

  • Gases Handled: Air; Argon; Carbon Dioxide; Helium; Natural Gas / Methane; Nitrogen; Oxygen
  • Inlet / Suction Pressure: 1250 to 4500
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 2250 to 4500
Air Pressure Amplifier -- AAD Series
from Haskel International LLC

Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air... [See More]

  • Gases Handled: Air; Argon; Carbon Dioxide; Helium; Natural Gas / Methane; Nitrogen; Oxygen
  • Inlet / Suction Pressure: 300 to 4500
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 300 to 4500
Air Pressure Amplifier -- AAT Series
from Haskel International LLC

Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air... [See More]

  • Gases Handled: Air; Argon; Carbon Dioxide; Helium; Natural Gas / Methane; Nitrogen; Oxygen
  • Inlet / Suction Pressure: 300 to 1000
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 4500
Air Pressure Amplifier -- HAA31 Series
from Haskel International LLC

Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air... [See More]

  • Gases Handled: Air; Argon; Carbon Dioxide; Helium; Natural Gas / Methane; Nitrogen; Oxygen
  • Inlet / Suction Pressure: 125
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 320 to 600
Hydraulically Driven Gas Booster -- H-Drive
from Haskel International LLC

H-Drive, Haskel ’s new generation of hydraulically driven gas boosters, is designed to safely handle a wide range of critical, high-pressure gas compression and transfer needs, at high rates and pressures for the most demanding of applications. Simple and proven design is reliable and robust,... [See More]

  • Gases Handled: Air; Argon; Carbon Dioxide; Helium; Natural Gas / Methane; Nitrogen; Oxygen
  • Inlet / Suction Pressure: 50 to 100
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 4500 to 15000
Single Acting Single Stage Gas Booster -- AG Models
from Haskel International LLC

Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven gas boosters... [See More]

  • Gases Handled: Air; Argon; Carbon Dioxide; Helium; Natural Gas / Methane; Nitrogen; Oxygen
  • Inlet / Suction Pressure: 25 to 11250
  • Compressor Technology: Reciprocating Piston
  • Discharge / Operating Pressure: 1050 to 39000
Triple Metal Diaphram Compressor -- 1500 Series
from PPI

PPI 1500 Series Diaphragm Compressors are ideal for pilot plant and lesser quantity cylinder filling applications where high purity or hazardous gases are used in lower capacities. The 1500 Series compressor is supplied as standard with an integral electric drive motor and leak detection system. PPI... [See More]

  • Gases Handled: Argon; Helium; Oxygen; Hydrogen, Krypton, Xenon, Fluorine, NF3 and Other High Purity or Hazardous Gases
  • Inlet Temperature: 450
  • Compressor Technology: Diaphragm
  • Inlet / Suction Pressure: 6000
High Pressure Diaphragm Compressors
from Advanced Gas Technologies

Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Diaphragm Compressors Features. From 3 HP to 125 HP. Pressures to 30,000... [See More]

  • Gases Handled: Argon; Corrosive / Sour Gas; Carbon Dioxide; Helium; Hydrocarbon; Natural Gas / Methane; Nitrogen; Oxygen; Hydrogen
  • Discharge / Operating Pressure: 30000
  • Compressor Technology: Diaphragm
  • Horse Power: 3 to 125
Air & Hydraulic Compressor
from Fluitron, Inc.

In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or diaphragm seal failure the... [See More]

  • Gases Handled: Argon; Helium; Nitrogen; Oxygen; CO, Hydrogen, Ethylene, Methane
  • Discharge / Operating Pressure: 60000
  • Compressor Technology: Diaphragm
  • Power Source: Air / Pneumatic; AC Single Phase (optional feature); AC Three Phase (optional feature); Hydraulic
Radial Turbo Compressor -- CT-NG-2000.GB
from Celeroton AG

With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo compressor series, the CT-NG-2000 is... [See More]

  • Gases Handled: Argon; Helium; Nitrogen; Oxygen; Other Noble, Inert Gases or Refrigerants
  • Mass Flow Capacity: 0.0 to 247
  • Compressor Technology: Blower; Centrifugal
  • Horse Power: 2.68
Reciprocating Compressors -- Burton Corblin® D-Series of Diaphragm Compressors
from Howden

Burton Corblin ® D-Series of Diaphragm Compressors. Leak tight, high pressure process compressor packages for situations where complete isolation of gas is vital, including oil and gas processes, production sites and laboratories handling high purity, rare, toxic, flammable, corrosive, explosive... [See More]

  • Gases Handled: Corrosive / Sour Gas; Helium; Hydrocarbon; Natural Gas / Methane; Nitrogen
  • Discharge / Operating Pressure: ? to 43511
  • Compressor Technology: Diaphragm
  • Horse Power: 13.4 to 1742
High Pressure Gas Reciprocating Compressors
from Advanced Gas Technologies

Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. High Pressure Gas Reciprocating Compressor Features. Industrial duty... [See More]

  • Gases Handled: Argon; Carbon Dioxide; Helium; Hydrocarbon; Natural Gas / Methane; Nitrogen; Oxygen; Hydrogen
  • Discharge / Operating Pressure: 7000
  • Compressor Technology: Reciprocating Piston
  • Horse Power: 3 to 1600
Reciprocating Compressors -- Burton Corblin® H-Series of Hybrid Compressors
from Howden

Burton Corblin ® H-Series of Hybrid Compressors. The combination of piston and diaphragm technologies allows greater flows and high pressure delivery. Hybrid technology is a compact oil free solution to serve intermediate size units for high pressure needs. Key Benefits. Hybrid compressor is a... [See More]

  • Gases Handled: Corrosive / Sour Gas; Helium; Nitrogen
  • Discharge / Operating Pressure: 14.5 to 6527
  • Compressor Technology: Diaphragm; Reciprocating Piston
  • Mass Flow Capacity: 412