Type 7 Modular Enclosures

Last Updated: April 1, 2025

Description

Type 7 Modular Enclosures are designed to house and protect electrical devices and electronic components. They are constructed with standardized dimensions, allowing them to be stacked or assembled to create larger cabinets or customized enclosures. These enclosures are specifically engineered to provide a secure environment for the components they contain, ensuring their safety and functionality.

Working Principle

Type 7 Modular Enclosures operate by providing a protective barrier against environmental factors such as moisture, dust, and other foreign objects. The enclosures are typically rated by standards such as NEMA and IP, which assess their ability to withstand various conditions. For instance, an IP rating of IP65 or better is often required for enclosures used in outdoor environments, ensuring they are resistant to water and dust ingress. The modular design allows for flexibility in configuration, making them useful for a wide range of applications.

Applications

While specific applications for Type 7 Modular Enclosures are not detailed in the provided documents, modular enclosures in general are used in various industrial settings to house electrical and electronic components. They can be found in environments where protection from harsh conditions is necessary, such as in manufacturing plants, outdoor installations, and hazardous locations.

Advantages over other Modular Enclosures

The documents do not provide specific advantages of Type 7 Modular Enclosures over other types. However, modular enclosures, in general, offer the benefit of standardized dimensions, which allows for easy customization and scalability. This can be particularly advantageous in environments where space and configuration flexibility are critical.

Limitations

The documents do not specify particular limitations of Type 7 Modular Enclosures. Generally, limitations of modular enclosures can include constraints related to their material composition, which may affect their suitability for certain extreme environments or specific industrial applications.

Considerations

When selecting Type 7 Modular Enclosures, considerations should include initial costs, operating expenses, durability, and maintenance requirements. The choice of enclosure should be guided by the specific environmental conditions it will face, such as exposure to moisture or dust, and the level of protection required for the housed components. Additionally, the ease of assembly and potential need for future expansion should be factored into the decision-making process.

6 Results
K Terminal Box -- DS-KG-1919
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 7.48
  • Length: 7.48
  • Depth: 5.12
K Terminal Box -- DS-KG-2819
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 11.02
  • Length: 7.48
  • Depth: 5.12
K Terminal Box -- DS-KG-2819-1
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 11.02
  • Length: 7.48
  • Depth: 7.09
K Terminal Box -- DS-KG-2828
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 11.02
  • Length: 11.02
  • Depth: 5.12
K Terminal Box -- DS-KG-3828
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 14.96
  • Length: 11.02
  • Depth: 5.12
K Terminal Box -- DS-KG-3828-1
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 6; 7
  • Width: 14.96
  • Length: 11.02
  • Depth: 7.09