Aluminum Modular Enclosures
Last Updated: April 1, 2025
Description
Aluminum modular enclosures are designed to house and protect electronic devices and components. These enclosures are constructed using aluminum framing systems, which provide a sturdy and durable structure. They are characterized by their modular design, allowing for standardized dimensions that can be stacked or assembled to create larger cabinets or customized enclosures. This modularity makes them versatile for various configurations and expansions.
Working Principle
Aluminum modular enclosures work by providing a protective housing for electronic components, safeguarding them from environmental factors such as dust, moisture, and physical damage. The aluminum material offers a lightweight yet robust framework, which is essential for maintaining the integrity of the enclosed components. The modular nature of these enclosures allows for easy assembly and reconfiguration, making them highly adaptable to different needs. Their usefulness lies in their ability to protect sensitive electronics while offering flexibility in design and scalability.
Applications
Aluminum modular enclosures are used in a variety of specific applications. They are commonly employed in the construction of NEMA and IP enclosures, which are essential for housing electrical devices and electronic components in both indoor and outdoor environments. These enclosures are also utilized in automated linear systems, advanced robotic systems, and multi-axis guides, providing a secure and adaptable housing solution for complex engineering applications.
Advantages over other Modular Enclosures
One of the primary advantages of aluminum modular enclosures over other types is their lightweight yet durable construction. Aluminum offers a high strength-to-weight ratio, making these enclosures easier to handle and install compared to heavier materials like steel. Additionally, aluminum provides excellent corrosion resistance, which is crucial for applications in harsh environments. The modular design also allows for easy customization and scalability, which can be more challenging with non-modular or custom-built enclosures.
Limitations
Despite their advantages, aluminum modular enclosures have some limitations. They may not provide the same level of electromagnetic interference (EMI) shielding as other materials, such as steel, which can be a concern in environments with high levels of electromagnetic activity. Additionally, while aluminum is corrosion-resistant, it may not be suitable for all chemical exposures, requiring additional coatings or treatments in certain applications.
Considerations
When selecting aluminum modular enclosures, several considerations should be taken into account. Initial costs can vary depending on the size and complexity of the enclosure, but they are generally more cost-effective than custom-built solutions. Operating expenses are typically low due to the durability and low maintenance requirements of aluminum. However, it is important to consider the specific environmental conditions the enclosure will face, as this can impact durability and maintenance needs. Replacement and maintenance costs are generally minimal, but regular inspections are recommended to ensure the integrity of the enclosure and its components.
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- Material: Aluminum; Plastic
- NEMA Rating: Type 4X
- Shape: Rectangular
from Eldon Enclosures
This aluminium double wall, single door combinable enclosure, ECOM, is designed for outdoor use. It is available off the shelf in many several dimensions, and allows for the creation of many different configurations, since it is combinable. With a high IP 66 protection degree, anti-vandalism... [See More]
- Material: Aluminum
- Width: 23.62
- Length: 62.99
- Depth: 23.62
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 3.03
- Length: 3.23
- Depth: 2.24
from ELMA Electronic Inc.
F4 Frame, Non-gasketed The F4 model is a basic cabinet without gasketing. Modular extruded, aluminum frame (6063-T5 AL). Heights: 12U, 16U, 20U, 24U, 30U, 35U, 40U, 44U. Corner die casting (380 AL). Multi-point locking system (2x21"- 42", 4x52"- 77"). Independent, removable side, top panel, bottom... [See More]
- Material: Aluminum
- Mounting Type: Free Standing
- Shape: Rectangular
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- Material: Aluminum
- NEMA Rating: Type 4X
- Shape: Rectangular
from Eldon Enclosures
The aluminium single wall compact floor standing enclosure range, EKOM-SW, with a IP 66 protection degree for outdoor use, is available off the shelf in many different sizes. Components inside the enclosure are well protected through the high protection degree, but also by anti-vandalism features... [See More]
- Material: Aluminum
- Width: 23.62
- Length: 47.24
- Depth: 15.75
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 3.19
- Length: 5
- Depth: 2.24
from ELMA Electronic Inc.
The MB Series uses a modular base design which enables efficient cabinet reconfigurations. Common scalable components can be quickly adapted to a variety of cabinet sizes and feature sets. In certain applications, the bolt-together construction may enable multi-staged installation, where access is... [See More]
- Material: Aluminum
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- Material: Aluminum
- NEMA Rating: Type 4X
- Shape: Rectangular
from Eldon Enclosures
The aluminium double wall compact floor standing enclosure range, EKOM, with IP 66 protection degree for outdoor use, is available off the shelf in many different sizes. Components inside the enclosure are well protected through the high protection degree, but also by anti-vandalism features and... [See More]
- Material: Aluminum
- Width: 23.62
- Length: 47.24
- Depth: 23.62
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 3.19
- Length: 6.97
- Depth: 2.24
from ELMA Electronic Inc.
Optima Stantron's 2-Post Modular Networking Frames offer an economical and simple solution to your rack mount storage needs. These racks are ideal for mounting electronic test equipment, patch panels, datacom and telecom equipment, and other cabling and rack-mount peripherals. Plus, an array of... [See More]
- Material: Aluminum
- Depth: 11
- Width: 19 to 23
- Shape: Rectangular
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- Material: Aluminum
- NEMA Rating: Type 4X
- Shape: Rectangular
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 4.88
- Length: 4.92
- Depth: 3.19
from ELMA Electronic Inc.
Frame (Bezel) Design Structurally, this series is identical to to the RC series, but with a different frame appearance. The aluminum tubular bezels are flush with front panel surfaces, and feature a wide recessed channel. Doors are surface mounted to extend beyond the bezel frame. Modular extruded,... [See More]
- Material: Aluminum
- Shape: Rectangular
- Depth: 24 to 42
- Mounting Type: Free Standing
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- Material: Aluminum
- NEMA Rating: Type 4X
- Shape: Rectangular
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 4.92
- Length: 8.74
- Depth: 3.19
from ELMA Electronic Inc.
Frame (Bezel) Design The aluminum construction features "shadow-box" shaped tubular bezels, connected with rigid corner members. Modular extruded, aluminum frame (6063-T5 AL). Solid Billeted aluminum corners (four way crimped). Bezel tested to 6,600lbs static load (2,000lb rated). Widths: 19", 23"... [See More]
- Material: Aluminum
- Shape: Rectangular
- Depth: 24 to 42
- Mounting Type: Free Standing
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- Material: Aluminum
- NEMA Rating: Type 4X
- Shape: Rectangular
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 4.92
- Length: 14.25
- Depth: 3.19
from ELMA Electronic Inc.
Frame (Bezel) Design The aluminum construction features "shadow-box" shaped tubular bezels, connected with very rigid corner members. Doors fit nearly flush, neatly within the bezel frame, hence the "shadow-box" look. Modular extruded, aluminum frame (6063-T5 AL). Heights: 12U, 16U, 20U, 24U, 30U,... [See More]
- Material: Aluminum
- Mounting Type: Free Standing
- Shape: Rectangular
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- Material: Aluminum
- NEMA Rating: Type 4X
- Shape: Rectangular
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 6.38
- Length: 6.42
- Depth: 3.58
from ELMA Electronic Inc.
Side panels are of 2 mm sheet aluminum. The extruded aluminum 19" mounting sections have an effective thickness of 3 mm (Standard only). For mounting PCBs and plug-in units based on standard Eurocard sizes with depths of 160, 220 and 280 mm. The use of cover plates is recommended where the sub rack... [See More]
- Material: Aluminum
- NEMA Rating: Type 11
- Shape: Rectangular
- Mounting Type: Open Frame Rack; DIN Rail Mounting
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- Material: Aluminum
- NEMA Rating: Type 4X
- Shape: Rectangular
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 6.38
- Length: 10.35
- Depth: 3.58
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- Material: Aluminum
- NEMA Rating: Type 4X
- Shape: Rectangular
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 6.3
- Length: 14.17
- Depth: 3.54
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- Material: Aluminum
- NEMA Rating: Type 4X
- Shape: Rectangular
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 7.87
- Length: 9.06
- Depth: 4.33
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- Material: Aluminum
- NEMA Rating: Type 4X
- Shape: Rectangular
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Material: Aluminum
- Width: 9.06
- Length: 11.02
- Depth: 4.33