Type 12 Modular Enclosures
Last Updated: April 1, 2025
Description
Type 12 Modular Enclosures are designed to house and protect electrical devices and electronic components. They provide a secure environment that shields the enclosed equipment from dust, dirt, and non-corrosive liquids. These enclosures are typically used in indoor settings where protection from environmental factors is necessary to ensure the proper functioning of the housed components.
Working Principle
Type 12 Modular Enclosures work by creating a sealed environment that prevents the ingress of dust, dirt, and non-corrosive liquids. This is achieved through the use of robust materials and precise construction techniques that ensure the enclosure is tightly sealed. The usefulness of these enclosures lies in their ability to maintain the integrity and performance of the enclosed equipment by protecting it from potentially damaging environmental conditions.
Applications
Type 12 Modular Enclosures are commonly used in industrial settings where electronic components need protection from dust and dirt. Specific examples include housing for control panels in manufacturing plants, enclosures for electrical distribution systems in commercial buildings, and protective cases for sensitive instrumentation in laboratories.
Advantages over other Modular Enclosures
One of the key advantages of Type 12 Modular Enclosures over other types is their ability to provide a high level of protection against dust and non-corrosive liquids, making them ideal for indoor environments where such conditions are prevalent. Additionally, their modular design allows for easy customization and scalability, which can be particularly beneficial in dynamic industrial settings where equipment configurations may change frequently.
Limitations
A limitation of Type 12 Modular Enclosures is that they are not suitable for outdoor use or environments where exposure to corrosive substances is a concern. They are specifically designed for indoor applications and may not provide adequate protection in harsher conditions.
Considerations
When selecting Type 12 Modular Enclosures, several factors should be considered. Initial costs can vary depending on the size and complexity of the enclosure, as well as the materials used in its construction. Operating expenses are generally low, as these enclosures require minimal maintenance. However, durability is a key consideration, as the enclosure must withstand the specific environmental conditions of its intended application. Replacement and maintenance costs are typically low, but regular inspections are recommended to ensure the enclosure remains sealed and effective in protecting the enclosed equipment.
from ELMA Electronic Inc.
F5 Frame Gasket, Shielded EMC/NEMA For applications that require only dust and moisture control the model F5 is the appropriate choice. Gasket Material: Two layers of double-knit, tin-plated, copper-clad, steel mesh mounted to NEMA 12/UL 508 gasket. Dynamic mechanical properties yield a high... [See More]
- NEMA Rating: Type 12
- Mounting Type: Free Standing
- Shape: Rectangular
from Ralston Metal Products Limited
Application. Ralston ’s MCD Series modular double door enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications... [See More]
- NEMA Rating: Type 12
- Width: 39.4
- Length: 70.9
- Depth: 15.7
from Eldon Enclosures
This aluminium double wall, single door combinable enclosure, ECOM, is designed for outdoor use. It is available off the shelf in many several dimensions, and allows for the creation of many different configurations, since it is combinable. With a high IP 66 protection degree, anti-vandalism... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 23.62
- Length: 62.99
- Depth: 23.62
from Phoenix Mecano Inc.
The Polycarbonate Modular Flange System is similar in design to our Fiberglass Modular Flange System in that these enclosures can be used as stand alone units or can be bolted together with connecting tunnel flanges and wedges. The Polycarbonate 1700 system features a greater range of sizes and is... [See More]
- NEMA Rating: Type 12
- Width: 5.28
- Length: 6.69
- Depth: 5.12
from Fibox Enclosures
Featuring a grey cover, 2-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 19.69
- Length: 15.75
- Depth: 8.27
from Saginaw Control & Engineering
Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 3.81 to 32.5
- Length: 6.63 to 39.31
- Depth: 3.89 to 14.05
from ELMA Electronic Inc.
F6 Frame Gasket, NEMA 12/ UL508. Material: EPDM (Ethylene-Propylene-Diene). Resistant to: UV, Ozone, weathering, seawater, compression set and abrasion. Temperature Range: -40 to 120 Deg C. Successfully tested to UL 508 [See More]
- NEMA Rating: Type 12
- Mounting Type: Free Standing
- Shape: Rectangular
from Ralston Metal Products Limited
Application. Ralston ’s MCF Series modular disconnect enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine control applications. The MCF can be combined with... [See More]
- NEMA Rating: Type 12
- Width: 31.5
- Length: 70.9
- Depth: 15.7
from Eldon Enclosures
The stainless steel double door compact floor standing enclosure range, EKDS, with a IP 55 protection degree is ideal for installation in confined spaces where a single door. when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 47.24
- Length: 47.24
- Depth: 15.75
from Fibox Enclosures
Features a grey cover, 1-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 11.81
- Length: 7.87
- Depth: 5.91
from Saginaw Control & Engineering
Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” carbon steel. Seams continuously welded and ground smooth. Flange trough collar... [See More]
- NEMA Rating: Type 3R; Type 4; Type 12; Type 13
- Width: 48 to 235
- Length: 36 to 90
- Depth: 8 to 24
from Ralston Metal Products Limited
Application. Ralston ’s MCS Series modular enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications applications. [See More]
- NEMA Rating: Type 12
- Width: 23.6
- Length: 70.9
- Depth: 15.7
from Eldon Enclosures
The stainless steel double door compact floor standing enclosure range, EKDS, with a IP 55 protection degree is ideal for installation in confined spaces where a single door. when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 47.24
- Length: 47.24
- Depth: 15.75
from Fibox Enclosures
Featuring a grey cover, 1-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 7.87
- Length: 11.81
- Depth: 5.91
from Saginaw Control & Engineering
Application -. Can be bolted together in any desired multiple door arrangement for maximum versatility. Slave enclosures can be added or removed as required. Designed to house most standard type disconnects. Construction -. 0.104 ” carbon steel. Seams continuously welded and ground smooth. [See More]
- NEMA Rating: Type 12; Type 13
- Width: 23.62 to 78
- Length: 70.87 to 84
- Depth: 18 to 24
from Eldon Enclosures
The aluminium single wall compact floor standing enclosure range, EKOM-SW, with a IP 66 protection degree for outdoor use, is available off the shelf in many different sizes. Components inside the enclosure are well protected through the high protection degree, but also by anti-vandalism features... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 23.62
- Length: 47.24
- Depth: 15.75
from Fibox Enclosures
Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 11.81
- Length: 15.75
- Depth: 5.91
from Saginaw Control & Engineering
Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” stainless Steel Type 304 Seams continuously welded and ground smooth. Flange... [See More]
- NEMA Rating: Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 24 to 235
- Length: 60 to 90
- Depth: 12 to 36
from Eldon Enclosures
The aluminium double wall compact floor standing enclosure range, EKOM, with IP 66 protection degree for outdoor use, is available off the shelf in many different sizes. Components inside the enclosure are well protected through the high protection degree, but also by anti-vandalism features and... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 23.62
- Length: 47.24
- Depth: 23.62
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 3.03
- Length: 3.23
- Depth: 2.24
from Saginaw Control & Engineering
Application -. Designed to house standard pushbuttons, switches and pilot lights in wet and hosed down areas and in corrosive atmospheres. Construction -. 0.063 ” stainless steel Type 304. Seams continuously welded and ground smooth. Captivated cover screws thread into sealed wells. 4-way... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 3.25 to 48
- Length: 3.5 to 72
- Depth: 2.75 to 24
from Eldon Enclosures
The stainless steel single door compact floor standing enclosure range, EKSS, with a IP 66 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 31.5
- Length: 55.12
- Depth: 15.75
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 3.19
- Length: 5
- Depth: 2.24
from Saginaw Control & Engineering
Application -. Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063 ” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands... [See More]
- NEMA Rating: Type 3R; Type 4; Type 12; Type 13
- Width: 3.25 to 37.38
- Length: 3.5 to 72
- Depth: 2.75 to 24
from Eldon Enclosures
The mild steel double door combinable floor standing enclosure range, MCD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55... [See More]
- NEMA Rating: Type 10; Type 12; Type 13
- Width: 31.5
- Length: 70.87
- Depth: 19.69
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 3.19
- Length: 6.97
- Depth: 2.24
from Eldon Enclosures
The stainless steel double door combinable floor standing enclosure range, MCDS, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a... [See More]
- NEMA Rating: Type 10; Type 12; Type 13
- Width: 39.37
- Length: 70.87
- Depth: 19.69
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 4.88
- Length: 4.92
- Depth: 3.19
from Eldon Enclosures
The mild steel flange mount disconnect floor standing enclosure range, MCF, is available off the shelf in various sizes. It is equipped with a predefined cut-out, which reduces machining time, on the right hand door, that can be matched with most of the common switches in the market. The enclosure... [See More]
- NEMA Rating: Type 10; Type 12; Type 13
- Width: 31.5
- Length: 70.87
- Depth: 15.75
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 4.92
- Length: 8.74
- Depth: 3.19
from Eldon Enclosures
The mild steel combinable floor standing ICT enclosure range, MCI, is made up of integrated 19 " profiles and a rear door. It is an ideal solution for ICT applications, and requires only limited assembly time, since the profiles are pre-mounted. Procurement is made easy with only one single... [See More]
- NEMA Rating: Type 10; Type 12; Type 13
- Width: 23.62
- Length: 43.31
- Depth: 23.62
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 4.92
- Length: 14.25
- Depth: 3.19
from Eldon Enclosures
The mild steel single door combinable floor standing enclosure range, MCS, with a IP 56 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is... [See More]
- NEMA Rating: Type 10; Type 12; Type 13
- Width: 15.75
- Length: 70.87
- Depth: 15.75
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 6.38
- Length: 6.42
- Depth: 3.58
from Eldon Enclosures
The galvanised steel single door floor standing enclosure range, MCSE, is available off the shelf in different sizes. It is designed to meet EMC requirements. An excellent Faraday effect is created, since electrical conductivity between the enclosure body an door is guaranteed. The risk for... [See More]
- NEMA Rating: Type 10; Type 12
- Width: 31.5
- Length: 78.74
- Depth: 23.62
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 6.38
- Length: 10.35
- Depth: 3.58
from Eldon Enclosures
The stainless steel single door combinable floor standing enclosure range, MCSS, with a IP 56 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 23.62
- Length: 70.87
- Depth: 19.69
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 7.87
- Length: 9.06
- Depth: 4.33
from Eldon Enclosures
The mild steel double door compact floor standing enclosure range, MKD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55... [See More]
- NEMA Rating: Type 10; Type 12; Type 13
- Width: 47.24
- Length: 47.24
- Depth: 15.75
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 9.06
- Length: 11.02
- Depth: 4.33
from Eldon Enclosures
The mild steel single door compact floor standing enclosure range, MKS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is... [See More]
- NEMA Rating: Type 10; Type 12; Type 13
- Width: 23.62
- Length: 47.24
- Depth: 15.75
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 9.06
- Length: 12.99
- Depth: 4.33
from Eldon Enclosures
The double door wall mounted stainless steel enclosure range, ADR, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55... [See More]
- NEMA Rating: Type 10; Type 12; Type 13
- Width: 39.37
- Length: 39.37
- Depth: 11.81
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 9.06
- Length: 15.79
- Depth: 7.09
from Eldon Enclosures
The stainless steel single door wall mounted enclosure range, AFS, has an integrated sloping roof and is equipped with a silicone gasket that is resistant to aggressive detergents. The risk for component failure, and with that, unnecessary downtime is eliminated as water and dust are prevented from... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 7.87
- Length: 11.81
- Depth: 6.1
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 12.2
- Length: 15.87
- Depth: 7.09
from Eldon Enclosures
The stainless steel single door wall mounted enclosure range, ASR, with a IP 66 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure. This... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 9.45
- Length: 7.09
- Depth: 5.91
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 12.2
- Length: 23.62
- Depth: 4.33
from Eldon Enclosures
The mild steel double door wall mounted enclosure range, MAD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55 protection... [See More]
- NEMA Rating: Type 10; Type 12; Type 13
- Width: 31.5
- Length: 23.62
- Depth: 11.81
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged cover. Base with 10-32 brass inserts, latched cover with formed in place PUR gasket, stainless hinge pin. Base with 1/2 and 3/4 inch knock-outs. Quick release latches. Enclosure... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 7.99
- Length: 10
- Depth: 5.98
from Eldon Enclosures
The mild steel single door wall mounted range, MAP, with a IP 66 protection degree, comprises enclosures with a horizontally hinged door plus top and bottom gland plate openings. Each of these enclosures can be easily combined with another wall mounted enclosure, which allows for the creation of... [See More]
- NEMA Rating: Type 10; Type 12; Type 13
- Width: 23.62
- Length: 11.81
- Depth: 11.81
from Fibox Enclosures
Featuring an opaque screw cover. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Base includes 1/2 and 3/4 inch knock-outs. Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 5.98
- Length: 7.99
- Depth: 5
from Eldon Enclosures
The mild steel single door wall mounted enclosure range, MAS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as... [See More]
- NEMA Rating: Type 10; Type 12; Type 13
- Width: 7.87
- Length: 7.87
- Depth: 6.1
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 3
from Eldon Enclosures
The galvanised steel single door wall mounted enclosure range, MASE, is designed to meet EMC requirements. An excellent Faraday effect is created, since electrical conductivity between the enclosure body an door is guaranteed. The risk for component failure, and with that unnecessary downtime, is... [See More]
- NEMA Rating: Type 10; Type 12
- Width: 15.75
- Length: 15.75
- Depth: 8.27
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 5
from Eldon Enclosures
The polyester single door compact wall mounted enclosure range, UCP/UCPT, with a IP 66 protection degree, is available off the shelf in many different sizes. Either a plain door or transparent door can be ordered. This enclosure range is well suited for outdoor installations, even when exposed to... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 32.87
- Length: 40.75
- Depth: 11.81
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 10
- Length: 12
- Depth: 5
from Eldon Enclosures
The polyester modular wall mounted enclosure range, UDP/UDPT, with a IP 66/54 protection degree, is available off the shelf in many different sizes. Either a plain door or transparent door can be ordered. Several enclosures may be combined to extend the width or depth to, for example, accommodate... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 29.53
- Length: 39.37
- Depth: 12.6
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 12.01
- Length: 14.02
- Depth: 5.98
from Fibox Enclosures
Features an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 6
- Length: 8
- Depth: 4