Viewing Door / Window Modular Enclosures

Last Updated: April 1, 2025

Description

Viewing door/window modular enclosures are designed to provide a secure and protective environment for electrical and electronic components while allowing visual access to the interior. These enclosures typically feature transparent doors or windows, enabling operators to monitor equipment status, check measurements, or visually inspect components without the need to open the enclosure.

Working Principle

The working principle of viewing door/window modular enclosures involves the integration of transparent materials, such as glass or durable plastics, into the enclosure design. This allows for visibility into the enclosure while maintaining the protective qualities of the enclosure itself. The transparency of the viewing windows ensures that operators can perform visual inspections and monitor equipment without compromising the enclosure's integrity. This feature is particularly useful in environments where maintaining a controlled atmosphere is crucial, as it minimizes the need to open the enclosure and expose the contents to external conditions.

Applications

Viewing door/window modular enclosures are used in a variety of industrial and commercial settings. For example, they are commonly employed in manufacturing facilities where monitoring of control panels and electronic displays is necessary. They are also used in environments where sensitive equipment requires constant observation, such as in laboratories or clean rooms. Additionally, these enclosures are beneficial in outdoor settings where equipment needs to be protected from the elements while still being visible for monitoring purposes.

Advantages over other Modular Enclosures

One of the primary advantages of viewing door/window modular enclosures over other types of enclosures is the ability to visually inspect and monitor equipment without opening the enclosure. This reduces the risk of contamination or exposure to environmental factors, which can be critical in sensitive applications. Additionally, the transparent design can enhance operational efficiency by allowing quick checks of equipment status, reducing downtime associated with opening and closing enclosures for inspection.

Limitations

A limitation of viewing door/window modular enclosures is that the transparent materials used for the windows may be more susceptible to scratches or damage compared to solid metal or opaque materials. This can affect the clarity of the view and may require more frequent maintenance or replacement of the transparent components. Additionally, the cost of incorporating transparent materials can be higher than using standard opaque materials, potentially increasing the initial cost of the enclosure.

Considerations

When selecting viewing door/window modular enclosures, several factors should be considered. Initial costs may be higher due to the use of transparent materials, but these costs can be offset by the operational efficiencies gained through easier monitoring. Operating expenses may include maintenance of the transparent surfaces to ensure clarity and prevent scratches. Durability is a key consideration, as the transparent materials must withstand environmental conditions and potential impacts. Replacement and maintenance costs should also be factored in, particularly if the enclosure is used in a harsh environment where the transparent components may require more frequent replacement.

54 Results
Modular Enclosure 13-way BX-13
from Zhejiang Benyi Electrical Co., Ltd

13-modular enclosure. A 13-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]

  • Features: Flame Retardant; Locking; Viewing Door / Window
  • Width: 8.66
  • Length: 292
  • Depth: 4.72
Polycarbonate Modular Flange System Enclosure -- 17011010 00
from Phoenix Mecano Inc.

The Polycarbonate Modular Flange System is similar in design to our Fiberglass Modular Flange System in that these enclosures can be used as stand alone units or can be bolted together with connecting tunnel flanges and wedges. The Polycarbonate 1700 system features a greater range of sizes and is... [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window
  • Width: 5.28
  • Length: 6.69
  • Depth: 5.12
Full Height Rack Cabinet -- RMCH101
from Tri Map International, Inc.

Security doors with lexan or steel inserts available [See More]

  • Features: Hinged Cover; Viewing Door / Window
  • Width: 24
  • Length: 72
  • Depth: 24
Liquid Tight Modular Enclosure -- Mi 0100
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 5.91
  • Depth: 6.69
Enclosure With Knock-Out Base, Hinged, Screw Cover, Transparent Cover -- ARCA-JIC ARK1086CHSCT
from Fibox Enclosures

Featuring a hinged transparent screw cover, base includes 1/2 and 3/4 inch knock-outs. Including: Hinged screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Base includes 1/2 and 3/4 inch knock-outs. Enclosure mounting foot kit. [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 7.99
  • Length: 10
  • Depth: 5.98
Modular Steel Enclosures -- CADRYS DELTA
from SOCOMEC

CADRYS DELTA enclosures are modular steel enclosures. They are intended to include automation or electrical equipment. They can be placed side by side, back to back and/or side to back. They can be delivered pre-assembled or, on request, in kit form. Advantages. • Thanks to its galvanised sheet... [See More]

  • Features: Hinged Cover; Viewing Door / Window
  • Material: Steel
  • Shape: Rectangular
  • Mounting Type: Wall Mount
Fiberglass Enclosures
from Saginaw Control & Engineering

Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]

  • Features: Hinged Cover; Screw-on Cover; Viewing Door / Window
  • Width: 3.81 to 32.5
  • Length: 6.63 to 39.31
  • Depth: 3.89 to 14.05
Flexible Enclosure System -- Vantage S2™
from Eaton | Power Quality

The Vantage S2 enclosure system features a modular design that addresses air volume, air direction and heat exhaust within the enclosure. As your applications grow or you consolidate equipment, cooling capacity can easily be increased, simply by modifying the doors, side panels and tops, lowering... [See More]

  • Features: Hinged Cover; Rear Access Cover / Door; Ventilated; Viewing Door / Window
  • Width: 24 to 30
  • Length: 50 to 84.79
  • Depth: 39 to 48
Modular Enclosure 15-way BX-15
from Zhejiang Benyi Electrical Co., Ltd

15-modular enclosure. A 15-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]

  • Features: Flame Retardant; Locking; Viewing Door / Window
  • Width: 8.27
  • Length: 331
  • Depth: 4.8
Polyester Flange Enclosure With Transparent Polycarbonat Lid -- 14010001 00
from Phoenix Mecano Inc.

Rose+Bopla ’s Fiberglass Modular Flange System consists of three different enclosures that can be used as stand alone units or can be quickly bolted together with connecting tunnel flanges and wedges. This fast system of joining enclosures together. not only guarantees a watertight seal, but... [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window
  • Width: 6.69
  • Length: 10.63
  • Depth: 5.91
Liquid Tight Modular Enclosure -- Mi 0200
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 11.81
  • Depth: 6.69
Enclosure, Hinged, Transparent Screw Cover -- ARCA-JIC AR10106CHSCT
from Fibox Enclosures

Featuring a hinged transparent screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Hinged Cover; Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 10
  • Length: 10
  • Depth: 6
Wall-mounted Enclosures -- CADRYS
from SOCOMEC

CADRYS wall-mounted enclosures are intended to include automation or control equipment. Advantages Safety. • These enclosures ensure electrical safety with a degree of protection IP55 (casing edge in channel form, robot positioned polyurethane seal). • A folded and welded casing provides... [See More]

  • Features: Hinged Cover; Viewing Door / Window
  • Material: Steel - Stainless
  • Shape: Rectangular
  • Mounting Type: Wall Mount
Modular Enclosure 26-way BX-26
from Zhejiang Benyi Electrical Co., Ltd

26-modular enclosure. A 26-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]

  • Features: Flame Retardant; Locking; Viewing Door / Window
  • Width: 14.69
  • Length: 302
  • Depth: 4.65
Liquid Tight Modular Enclosure -- Mi 0210
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 11.81
  • Depth: 8.43
Enclosure, Hinged, Transparent Screw Cover -- ARCA-JIC AR1084CHSCT
from Fibox Enclosures

Featuring a hinged transparent screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Hinged Cover; Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 4
Modular Enclosure 39-way BX-39
from Zhejiang Benyi Electrical Co., Ltd

39-modular enclosure. A 39-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]

  • Features: Flame Retardant; Locking; Viewing Door / Window
  • Width: 21.77
  • Length: 313
  • Depth: 5.87
Liquid Tight Modular Enclosure -- Mi 0220
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 11.81
  • Depth: 7.17
Enclosure, Hinged, Transparent Screw Cover -- ARCA-JIC AR14127CHSCT
from Fibox Enclosures

Featuring a hinged transparent screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Hinged Cover; Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 12.01
  • Length: 14.02
  • Depth: 7.01
Modular Enclosure 4-way BB1F
from Zhejiang Benyi Electrical Co., Ltd

4 modular enclosure. A 4-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]

  • Features: Flame Retardant; Locking; Viewing Door / Window
  • Width: 3.92
  • Length: 205
  • Depth: 4.33
Liquid Tight Modular Enclosure -- Mi 0300
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 17.72
  • Depth: 6.69
Enclosure, Hinged, Transparent Screw Cover -- ARCA-JIC AR884CHSCT
from Fibox Enclosures

Featuring a hinged transparent screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Hinged Cover; Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 7.99
  • Length: 7.99
  • Depth: 4.02
Modular Enclosure 8-way BX-08
from Zhejiang Benyi Electrical Co., Ltd

8 modular enclosure. A 8-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]

  • Features: Flame Retardant; Locking; Viewing Door / Window
  • Width: 7.64
  • Length: 210
  • Depth: 4.72
Liquid Tight Modular Enclosure -- Mi 0310
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 17.72
  • Depth: 8.43
Enclosure, Hinged, Transparent Screw Cover With Plastic Quick Release Latch -- ARCA-JIC AR10106CHLT
from Fibox Enclosures

Featuring a hinged transparent cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 10
  • Length: 10
  • Depth: 6
Liquid Tight Modular Enclosure -- Mi 0400
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 23.62
  • Depth: 6.69
Enclosure, Hinged, Transparent Screw Cover With Plastic Quick Release Latch -- ARCA-JIC AR1084CHLT
from Fibox Enclosures

Featuring a hinged transparent Cover w/Plastic Quick Release Latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 4
Liquid Tight Modular Enclosure -- Mi 0410
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 23.62
  • Depth: 8.43
Enclosure, Hinged, Transparent Screw Cover With Plastic Quick Release Latch -- ARCA-JIC AR664CHLT
from Fibox Enclosures

Features a hinged transparent cover w/Plastic quick release launch. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Hinged Cover; Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 5.98
  • Length: 5.98
  • Depth: 4.02
Liquid Tight Modular Enclosure -- Mi 0800
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 23.62
  • Length: 23.62
  • Depth: 6.69
Enclosure, Hinged, Transparent Screw Cover With Plastic Quick Release Latch -- ARCA-JIC AR865CHLT
from Fibox Enclosures

Featuring a hinged transparent cover w/Plastic quick release launch. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Hinged Cover; Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 5.98
  • Length: 7.99
  • Depth: 5
Liquid Tight Modular Enclosure -- Mi 9120
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 5.91
  • Depth: 6.69
Enclosure, Hinged, Transparent Screw Cover With SS Lockable Latch -- ARCA-JIC AR10106CHSSLT
from Fibox Enclosures

Featuring a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]

  • Features: Hinged Cover; Screw-on Cover; Locking; Viewing Door / Window; RoHS Compliant
  • Width: 10
  • Length: 10
  • Depth: 6
Liquid Tight Modular Enclosure -- Mi 9220
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 11.81
  • Depth: 6.69
Enclosure, Hinged, Transparent Screw Cover With SS Lockable Latch -- ARCA-JIC AR1084CHSSLT
from Fibox Enclosures

Featuring a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]

  • Features: Hinged Cover; Screw-on Cover; Locking; Viewing Door / Window; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 4
Liquid Tight Modular Enclosure -- Mi 9230
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 11.81
  • Depth: 8.43
Enclosure, Hinged, Transparent Screw Cover With SS Lockable Latch -- ARCA-JIC AR1086CHSSLT
from Fibox Enclosures

Featuring a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]

  • Features: Hinged Cover; Screw-on Cover; Locking; Viewing Door / Window; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 6
Liquid Tight Modular Enclosure -- Mi 9320
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 17.72
  • Depth: 6.69
Enclosure, Hinged, Transparent Screw Cover With SS Lockable Latch -- ARCA-JIC AR865CHSSLT
from Fibox Enclosures

Featuring a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]

  • Features: Hinged Cover; Screw-on Cover; Locking; Viewing Door / Window; RoHS Compliant
  • Width: 5.98
  • Length: 7.99
  • Depth: 5
Liquid Tight Modular Enclosure -- Mi 9330
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 17.72
  • Depth: 8.43
Enclosure, Hinged, Transparent Screw Cover With SS Quick Release Latch -- ARCA-JIC AR10106CHSST
from Fibox Enclosures

Featuring a hinged transparent cover w/S.S. quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; Screw-on Cover; Viewing Door / Window; RoHS Compliant
  • Width: 10
  • Length: 10
  • Depth: 5.98
Liquid Tight Modular Enclosure -- Mi 9420
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 23.62
  • Depth: 6.69
Enclosure, Hinged, Transparent, Screw Cover With SS Lockable Twist Latch -- ARCA-JIC AR1084CHTSST
from Fibox Enclosures

Featuring a hinged transparent cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; Screw-on Cover; Locking; Viewing Door / Window; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 4
Liquid Tight Modular Enclosure -- Mi 9430
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 23.62
  • Depth: 8.43
Enclosure, Smoked Transparent Cover -- MNX UL PC 100/100 HT
from Fibox Enclosures

Features a high base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window
  • Width: 3.15
  • Length: 5.12
  • Depth: 3.94
Enclosure, Smoked Transparent Cover -- MNX UL PC 100/100 LT
from Fibox Enclosures

Features a low base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window
  • Width: 3.15
  • Length: 5.12
  • Depth: 3.94
Enclosure, Smoked Transparent Cover -- MNX UL PC 125/100 HT
from Fibox Enclosures

Features a high base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window
  • Width: 5.12
  • Length: 5.12
  • Depth: 3.94
Enclosure, Smoked Transparent Cover -- MNX UL PC 125/100 LT
from Fibox Enclosures

Features a low base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window
  • Width: 5.12
  • Length: 5.12
  • Depth: 3.94
Enclosure, Smoked Transparent Cover -- MNX UL PC 150/100 HT
from Fibox Enclosures

Features a high base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window
  • Width: 5.12
  • Length: 7.09
  • Depth: 3.94
Enclosure, Smoked Transparent Cover -- MNX UL PC 150/100 LT
from Fibox Enclosures

Features a low base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window
  • Width: 5.12
  • Length: 7.09
  • Depth: 3.94
Enclosure, Smoked Transparent Cover -- MNX UL PC 150/100 XHT
from Fibox Enclosures

Features an extra high base, smoked transparent cover. Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window
  • Width: 5.12
  • Length: 7.09
  • Depth: 3.94
Enclosure, Smoked Transparent Cover -- MNX UL PC 175/100 HT
from Fibox Enclosures

Featuring a high base and smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window
  • Width: 7.09
  • Length: 7.09
  • Depth: 3.94
Enclosure, Smoked Transparent Cover -- MNX UL PC 175/100 XHT
from Fibox Enclosures

Featuring a high base and Smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window
  • Width: 7.09
  • Length: 7.09
  • Depth: 3.94
Enclosure, Smoked Transparent Cover -- MNX UL PC 175/125 XHT
from Fibox Enclosures

Featuring a high base and Smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]

  • Features: Screw-on Cover; Viewing Door / Window
  • Width: 7.09
  • Length: 7.09
  • Depth: 4.92