Type 4X Modular Enclosures
Last Updated: April 1, 2025
Description
Type 4X Modular Enclosures are designed to provide a high level of protection for electrical and electronic equipment. These enclosures are constructed for both indoor and outdoor use, offering a robust barrier against environmental factors such as falling dirt, rain, sleet, snow, windblown dust, splashing water, hose-directed water, and corrosion. They are also designed to remain undamaged by the external formation of ice on the enclosure, ensuring the safety and integrity of the enclosed equipment.
Working Principle
Type 4X Modular Enclosures work by creating a sealed environment that protects the enclosed equipment from external elements. The enclosures are typically made from materials that resist corrosion and are designed to prevent the ingress of water and dust. This is achieved through the use of gaskets and seals that ensure a tight closure, preventing any environmental contaminants from entering. The usefulness of these enclosures lies in their ability to maintain the operational integrity of sensitive equipment in harsh conditions, thereby reducing the risk of equipment failure and extending the lifespan of the components housed within.
Applications
Type 4X Modular Enclosures are commonly used in environments where equipment is exposed to harsh weather conditions or corrosive substances. Specific examples include:
- Coastal areas where salt spray can cause corrosion.
- Industrial facilities where equipment is exposed to chemical splashes or washdowns.
- Outdoor installations such as telecommunications equipment or traffic control systems that require protection from rain and dust.
Advantages over other Modular Enclosures
Type 4X Modular Enclosures offer several advantages over other types of enclosures, particularly in terms of corrosion resistance and environmental protection. For instance, compared to Type 4 enclosures, Type 4X provides additional protection against corrosion, making them more suitable for use in environments where corrosive substances are present. This makes them an ideal choice for industries such as chemical processing or marine applications where exposure to corrosive elements is a concern.
Limitations
While Type 4X Modular Enclosures provide excellent protection against environmental factors, they may not be suitable for all applications. For example, they are not designed for use in hazardous locations classified under NFPA70 as Class I, Division 1, Groups A, B, C, or D, which require specialized enclosures like Type 7 or Type 9. Additionally, the materials and construction required to achieve the Type 4X rating can make these enclosures more expensive than other types, which may be a consideration for budget-conscious projects.
Considerations
When selecting Type 4X Modular Enclosures, several factors should be considered:
- Initial Costs: The robust construction and materials used in Type 4X enclosures can result in higher initial costs compared to other enclosure types.
- Operating Expense: The enhanced protection offered by these enclosures can reduce maintenance costs and downtime, potentially offsetting the higher initial investment.
- Durability: The corrosion-resistant materials used in Type 4X enclosures contribute to their durability, making them a long-lasting solution for harsh environments.
- Replacement and Maintenance Costs: While the initial cost may be higher, the reduced need for frequent replacements and maintenance can result in cost savings over the lifespan of the enclosure.
from Eldon Enclosures
This aluminium double wall, single door combinable enclosure, ECOM, is designed for outdoor use. It is available off the shelf in many several dimensions, and allows for the creation of many different configurations, since it is combinable. With a high IP 66 protection degree, anti-vandalism... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 23.62
- Length: 62.99
- Depth: 23.62
from Phoenix Mecano Inc.
Rose+Bopla ’s Fiberglass Modular Flange System consists of three different enclosures that can be used as stand alone units or can be quickly bolted together with connecting tunnel flanges and wedges. This fast system of joining enclosures together. not only guarantees a watertight seal, but... [See More]
- NEMA Rating: Type 4; Type 4X
- Width: 6.69
- Length: 10.63
- Depth: 5.31
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Fibox Enclosures
Featuring a grey cover, 2-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 19.69
- Length: 15.75
- Depth: 8.27
from Saginaw Control & Engineering
Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 3.81 to 32.5
- Length: 6.63 to 39.31
- Depth: 3.89 to 14.05
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- NEMA Rating: Type 4X
- Material: Aluminum; Plastic
- Shape: Rectangular
from Eldon Enclosures
The stainless steel double door compact floor standing enclosure range, EKDS, with a IP 55 protection degree is ideal for installation in confined spaces where a single door. when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 47.24
- Length: 47.24
- Depth: 15.75
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Fibox Enclosures
Features a grey cover, 1-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 11.81
- Length: 7.87
- Depth: 5.91
from Saginaw Control & Engineering
Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” stainless Steel Type 304 Seams continuously welded and ground smooth. Flange... [See More]
- NEMA Rating: Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 24 to 235
- Length: 60 to 90
- Depth: 12 to 36
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- NEMA Rating: Type 4X
- Material: Aluminum
- Shape: Rectangular
from Eldon Enclosures
The stainless steel double door compact floor standing enclosure range, EKDS, with a IP 55 protection degree is ideal for installation in confined spaces where a single door. when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 47.24
- Length: 47.24
- Depth: 15.75
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Fibox Enclosures
Featuring a grey cover, 1-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 7.87
- Length: 11.81
- Depth: 5.91
from Saginaw Control & Engineering
Application -. Designed to house standard pushbuttons, switches and pilot lights in wet and hosed down areas and in corrosive atmospheres. Construction -. 0.063 ” stainless steel Type 304. Seams continuously welded and ground smooth. Captivated cover screws thread into sealed wells. 4-way... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 3.25 to 48
- Length: 3.5 to 72
- Depth: 2.75 to 24
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- NEMA Rating: Type 4X
- Material: Aluminum
- Shape: Rectangular
from Eldon Enclosures
The aluminium single wall compact floor standing enclosure range, EKOM-SW, with a IP 66 protection degree for outdoor use, is available off the shelf in many different sizes. Components inside the enclosure are well protected through the high protection degree, but also by anti-vandalism features... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 23.62
- Length: 47.24
- Depth: 15.75
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Fibox Enclosures
Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 11.81
- Length: 15.75
- Depth: 5.91
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- NEMA Rating: Type 4X
- Material: Aluminum
- Shape: Rectangular
from Eldon Enclosures
The aluminium double wall compact floor standing enclosure range, EKOM, with IP 66 protection degree for outdoor use, is available off the shelf in many different sizes. Components inside the enclosure are well protected through the high protection degree, but also by anti-vandalism features and... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 23.62
- Length: 47.24
- Depth: 23.62
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 3.03
- Length: 3.23
- Depth: 2.24
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- NEMA Rating: Type 4X
- Material: Aluminum
- Shape: Rectangular
from Eldon Enclosures
The stainless steel single door compact floor standing enclosure range, EKSS, with a IP 66 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 31.5
- Length: 55.12
- Depth: 15.75
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 3.19
- Length: 5
- Depth: 2.24
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- NEMA Rating: Type 4X
- Material: Aluminum
- Shape: Rectangular
from Eldon Enclosures
The stainless steel single door combinable floor standing enclosure range, MCSS, with a IP 56 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 23.62
- Length: 70.87
- Depth: 19.69
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 11.81
- Depth: 7.17
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 3.19
- Length: 6.97
- Depth: 2.24
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- NEMA Rating: Type 4X
- Material: Aluminum
- Shape: Rectangular
from Eldon Enclosures
The stainless steel single door wall mounted enclosure range, AFS, has an integrated sloping roof and is equipped with a silicone gasket that is resistant to aggressive detergents. The risk for component failure, and with that, unnecessary downtime is eliminated as water and dust are prevented from... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 7.87
- Length: 11.81
- Depth: 6.1
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 11.81
- Depth: 7.17
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 4.88
- Length: 4.92
- Depth: 3.19
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- NEMA Rating: Type 4X
- Material: Aluminum
- Shape: Rectangular
from Eldon Enclosures
The stainless steel single door wall mounted enclosure range, ASR, with a IP 66 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure. This... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 9.45
- Length: 7.09
- Depth: 5.91
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 17.72
- Depth: 6.69
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 4.92
- Length: 8.74
- Depth: 3.19
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- NEMA Rating: Type 4X
- Material: Aluminum
- Shape: Rectangular
from Eldon Enclosures
The polyester single door compact wall mounted enclosure range, UCP/UCPT, with a IP 66 protection degree, is available off the shelf in many different sizes. Either a plain door or transparent door can be ordered. This enclosure range is well suited for outdoor installations, even when exposed to... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 32.87
- Length: 40.75
- Depth: 11.81
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 17.72
- Depth: 6.69
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 4.92
- Length: 14.25
- Depth: 3.19
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- NEMA Rating: Type 4X
- Material: Aluminum
- Shape: Rectangular
from Eldon Enclosures
The polyester modular wall mounted enclosure range, UDP/UDPT, with a IP 66/54 protection degree, is available off the shelf in many different sizes. Either a plain door or transparent door can be ordered. Several enclosures may be combined to extend the width or depth to, for example, accommodate... [See More]
- NEMA Rating: Type 4X; Type 10; Type 12; Type 13
- Width: 29.53
- Length: 39.37
- Depth: 12.6
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 17.72
- Depth: 8.43
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 6.38
- Length: 6.42
- Depth: 3.58
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- NEMA Rating: Type 4X
- Material: Aluminum
- Shape: Rectangular
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 17.72
- Depth: 8.43
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 6.38
- Length: 10.35
- Depth: 3.58
from Weidmuller
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system... [See More]
- NEMA Rating: Type 4X
- Material: Aluminum
- Shape: Rectangular
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 23.62
- Depth: 6.69
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 7.87
- Length: 9.06
- Depth: 4.33
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 23.62
- Depth: 6.69
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 9.06
- Length: 11.02
- Depth: 4.33
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 23.62
- Depth: 8.43
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 9.06
- Length: 12.99
- Depth: 4.33
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 23.62
- Depth: 8.43
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 9.06
- Length: 15.79
- Depth: 7.09
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- NEMA Rating: Type 4X
- Width: 23.62
- Length: 23.62
- Depth: 6.69
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 12.2
- Length: 15.87
- Depth: 7.09
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- NEMA Rating: Type 4X
- Width: 23.62
- Length: 23.62
- Depth: 6.69
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
- Width: 12.2
- Length: 23.62
- Depth: 4.33
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged cover. Base with 10-32 brass inserts, latched cover with formed in place PUR gasket, stainless hinge pin. Base with 1/2 and 3/4 inch knock-outs. Quick release latches. Enclosure... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 7.99
- Length: 10
- Depth: 5.98
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Fibox Enclosures
Featuring an opaque screw cover. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Base includes 1/2 and 3/4 inch knock-outs. Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 5.98
- Length: 7.99
- Depth: 5
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 3
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 5
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 10
- Length: 12
- Depth: 5
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 12.01
- Length: 14.02
- Depth: 5.98
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- NEMA Rating: Type 4X
- Width: 11.81
- Length: 17.72
- Depth: 6.69
from Fibox Enclosures
Features an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 6
- Length: 8
- Depth: 4