Type 5 Modular Enclosures
Last Updated: April 1, 2025
Description
Type 5 Modular Enclosures are designed to house and protect electrical devices and electronic components. They provide a secure environment that shields the internal components from external elements such as dust, moisture, and other potential contaminants. These enclosures are typically used in industrial settings where robust protection is required to ensure the longevity and reliability of the housed equipment.
Working Principle
The working principle of Type 5 Modular Enclosures involves creating a sealed environment that prevents ingress of dust and moisture, which can damage sensitive electronic components. These enclosures are constructed with materials and designs that meet specific standards for protection, such as NEMA or IP ratings, ensuring they are suitable for various environmental conditions. The modular design allows for flexibility in configuration, enabling customization to fit specific equipment sizes and shapes. This adaptability makes them useful in diverse applications, providing a reliable solution for protecting critical components.
Applications
Type 5 Modular Enclosures are commonly used in industrial environments where protection from dust and moisture is crucial. Specific examples include housing control panels in manufacturing plants, protecting telecommunications equipment in outdoor settings, and safeguarding sensitive electronics in food processing facilities where hygiene and cleanliness are paramount.
Advantages over other Modular Enclosures
One of the key advantages of Type 5 Modular Enclosures is their ability to provide superior protection against dust and moisture compared to other types of enclosures. This makes them particularly suitable for harsh industrial environments. Additionally, their modular design allows for easy customization and scalability, which can be a significant advantage in applications requiring specific configurations or future expansion.
Limitations
A potential limitation of Type 5 Modular Enclosures is that they may not be suitable for environments with extreme temperature fluctuations or where chemical resistance is required. In such cases, specialized enclosures with additional protective features may be necessary to ensure the safety and functionality of the housed components.
Considerations
When selecting Type 5 Modular Enclosures, several factors should be considered. Initial costs can vary depending on the size and material of the enclosure, with more robust designs typically being more expensive. Operating expenses may include maintenance and potential replacement of seals or gaskets to ensure continued protection against dust and moisture. Durability is generally high, but it is essential to choose materials that match the specific environmental conditions of the application. Regular maintenance is crucial to ensure the enclosure continues to provide the necessary protection, and replacement costs should be factored into the overall budget for long-term use.
from RS Components, Ltd.
mini Kaedra - for modular device - 1 ope [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 6.26
- Length: 4.41
- Depth: 7.87
from RS Components, Ltd.
mini Kaedra - for modular device - 1 ope [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 1.97
- Length: 6.3
- Depth: 5.91
from RS Components, Ltd.
mini Kaedra - for modular device - 1 ope [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 4.84
- Length: 6.3
- Depth: 7.87
from RS Components, Ltd.
mini Kaedra - for modular device - 1 ope [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 7.68
- Length: 6.3
- Depth: 7.87
from Eldon Enclosures
The stainless steel double door compact floor standing enclosure range, EKDS, with a IP 55 protection degree is ideal for installation in confined spaces where a single door. when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5; 6
- Width: 47.24
- Length: 47.24
- Depth: 15.75
from Saginaw Control & Engineering
Application -. Can be bolted together in any desired multiple door arrangement for maximum versatility. Slave enclosures can be added or removed as required. Designed to house most standard type disconnects. Construction -. 0.104 ” carbon steel. Seams continuously welded and ground smooth. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 23.62 to 78
- Length: 70.87 to 84
- Depth: 18 to 24
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Fibox Enclosures
Featuring a grey screw cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 6.3
- Length: 6.54
- Depth: 4.65
from Zhejiang Benyi Electrical Co., Ltd
13-modular enclosure. A 13-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 8.66
- Length: 292
- Depth: 4.72
from Phoenix Mecano Inc.
The Polycarbonate Modular Flange System is similar in design to our Fiberglass Modular Flange System in that these enclosures can be used as stand alone units or can be bolted together with connecting tunnel flanges and wedges. The Polycarbonate 1700 system features a greater range of sizes and is... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 5.28
- Length: 6.69
- Depth: 5.12
from Eldon Enclosures
The stainless steel double door compact floor standing enclosure range, EKDS, with a IP 55 protection degree is ideal for installation in confined spaces where a single door. when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5; 6
- Width: 47.24
- Length: 47.24
- Depth: 15.75
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Fibox Enclosures
Featuring a grey screw cover. Including: Base, terminal compartment cover with PUR gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 7.28
- Length: 8.39
- Depth: 4.02
from Zhejiang Benyi Electrical Co., Ltd
15-modular enclosure. A 15-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 8.27
- Length: 331
- Depth: 4.8
from Phoenix Mecano Inc.
Rose+Bopla ’s Fiberglass Modular Flange System consists of three different enclosures that can be used as stand alone units or can be quickly bolted together with connecting tunnel flanges and wedges. This fast system of joining enclosures together. not only guarantees a watertight seal, but... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 6.69
- Length: 10.63
- Depth: 5.31
from Eldon Enclosures
The mild steel double door combinable floor standing enclosure range, MCD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 31.5
- Length: 70.87
- Depth: 19.69
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Fibox Enclosures
Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 6.3
- Length: 6.54
- Depth: 5.28
from Zhejiang Benyi Electrical Co., Ltd
26-modular enclosure. A 26-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 14.69
- Length: 302
- Depth: 4.65
from Eldon Enclosures
The stainless steel double door combinable floor standing enclosure range, MCDS, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 39.37
- Length: 70.87
- Depth: 19.69
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Fibox Enclosures
Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with PUR gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 7.28
- Length: 9.25
- Depth: 4.69
from Zhejiang Benyi Electrical Co., Ltd
39-modular enclosure. A 39-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 21.77
- Length: 313
- Depth: 5.87
from Eldon Enclosures
The mild steel flange mount disconnect floor standing enclosure range, MCF, is available off the shelf in various sizes. It is equipped with a predefined cut-out, which reduces machining time, on the right hand door, that can be matched with most of the common switches in the market. The enclosure... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 31.5
- Length: 70.87
- Depth: 15.75
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Zhejiang Benyi Electrical Co., Ltd
4 modular enclosure. A 4-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 3.92
- Length: 205
- Depth: 4.33
from Eldon Enclosures
The mild steel double door compact floor standing enclosure range, MKD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 47.24
- Length: 47.24
- Depth: 15.75
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Zhejiang Benyi Electrical Co., Ltd
8 modular enclosure. A 8-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 7.64
- Length: 210
- Depth: 4.72
from Eldon Enclosures
The double door wall mounted stainless steel enclosure range, ADR, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 39.37
- Length: 39.37
- Depth: 11.81
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 11.81
- Depth: 7.17
from Eldon Enclosures
The mild steel double door wall mounted enclosure range, MAD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55 protection... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 31.5
- Length: 23.62
- Depth: 11.81
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 11.81
- Depth: 7.17
from Eldon Enclosures
The mild steel single door wall mounted range, MAP, with a IP 66 protection degree, comprises enclosures with a horizontally hinged door plus top and bottom gland plate openings. Each of these enclosures can be easily combined with another wall mounted enclosure, which allows for the creation of... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5; 6
- Width: 23.62
- Length: 11.81
- Depth: 11.81
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 17.72
- Depth: 6.69
from Eldon Enclosures
The polyester single door compact wall mounted enclosure range, UCP/UCPT, with a IP 66 protection degree, is available off the shelf in many different sizes. Either a plain door or transparent door can be ordered. This enclosure range is well suited for outdoor installations, even when exposed to... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5; 6
- Width: 32.87
- Length: 40.75
- Depth: 11.81
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 17.72
- Depth: 6.69
from Eldon Enclosures
The polyester modular wall mounted enclosure range, UDP/UDPT, with a IP 66/54 protection degree, is available off the shelf in many different sizes. Either a plain door or transparent door can be ordered. Several enclosures may be combined to extend the width or depth to, for example, accommodate... [See More]
- Ingress Protection(IP) Rating Against Moisture: 4; 5
- Width: 29.53
- Length: 39.37
- Depth: 12.6
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 17.72
- Depth: 8.43
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 17.72
- Depth: 8.43
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 23.62
- Depth: 6.69
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 23.62
- Depth: 6.69
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 23.62
- Depth: 8.43
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 23.62
- Depth: 8.43
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 23.62
- Length: 23.62
- Depth: 6.69
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 23.62
- Length: 23.62
- Depth: 6.69
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 11.81
- Length: 11.81
- Depth: 6.69