Free Standing Cabinet Modular Enclosures

Last Updated: April 1, 2025

Description

Free Standing Cabinet Modular Enclosures are designed to house and protect electrical devices and electronic components. They are characterized by their modular design, which allows for standardized dimensions that can be stacked or assembled to create larger cabinets or customized enclosures. These enclosures are typically used to safeguard sensitive equipment from environmental factors such as dust, moisture, and physical damage.

Working Principle

The working principle of Free Standing Cabinet Modular Enclosures involves their ability to provide a secure and organized environment for housing electrical and electronic components. The modular design allows for flexibility in configuration, enabling users to customize the enclosure to fit specific needs. This adaptability is particularly useful in environments where equipment needs to be protected from harsh conditions, as the enclosures can be configured to meet specific NEMA or IP ratings, ensuring protection against ingress of foreign objects and moisture. The modular nature also facilitates easy expansion and reconfiguration, making them a practical choice for dynamic industrial settings.

Applications

Free Standing Cabinet Modular Enclosures are used in a variety of industrial applications. They are commonly found in environments that require robust protection for electrical components, such as manufacturing plants, data centers, and telecommunications facilities. Specific examples include housing for data acquisition systems, telecom devices, and custom electronics. These enclosures are also used in sanitary applications where floor-mount legs or wall standoffs are necessary to allow for cleaning.

Advantages over other Modular Enclosures

One of the key advantages of Free Standing Cabinet Modular Enclosures is their flexibility in configuration and expansion. Unlike fixed enclosures, these modular systems can be easily reconfigured or expanded to accommodate additional components or changes in system requirements. This makes them particularly advantageous in environments where technology and equipment needs are constantly evolving. Additionally, their ability to meet specific NEMA or IP ratings ensures that they provide superior protection in harsh environments compared to non-modular enclosures.

Limitations

A limitation of Free Standing Cabinet Modular Enclosures is that they may require more initial planning and design effort to ensure that the modular configuration meets all current and future needs. Additionally, while they offer flexibility, the modular components can sometimes be more expensive than standard, non-modular enclosures, which might be a consideration for budget-conscious projects.

Considerations

When selecting Free Standing Cabinet Modular Enclosures, several factors should be considered. Initial costs can be higher due to the modular components and the need for customization. However, the long-term benefits of flexibility and expandability can offset these initial expenses. Operating expenses may include maintenance of the enclosure's protective features, such as seals and coatings, to ensure continued compliance with NEMA or IP ratings. Durability is generally high, but regular inspections and maintenance are necessary to maintain the enclosure's protective capabilities. Replacement and maintenance costs should also be factored into the overall cost of ownership, as modular components may require specific parts that are not as readily available as those for standard enclosures.

46 Results
Audio Visual Racks
from ELMA Electronic Inc.

Optima Stantron AV Rack: the Most Modular, Versatile AV Racking System in the Industry. The Optima Stantron Audio-Visual Rack allows you to configure your own AV rack system. With quick-release side panels, it saves installation time. Our easy-to-order kits offer a configured solution with a single... [See More]

  • Mounting Type: Free Standing
  • Shape: Rectangular
  • Depth: 25 to 30
  • Material: Steel
Backup & Power Storage -- Battery Cabinets
from SOCOMEC

Total protection during downtime. • Designed to satisfy and respect safety protection standards (EN 50272-2 and EN 62040-1). • The right size of protection device tailored to your power rating. • Robust cabinet. • Normal and long-life batteries. • Compatible with different... [See More]

  • Mounting Type: Free Standing
  • Width: 23.62 to 31.89
  • Length: 55.12 to 78.35
  • Depth: 33.07 to 35.04
Full Height Rack Cabinet -- RMCH101
from Tri Map International, Inc.

Security doors with lexan or steel inserts available [See More]

  • Mounting Type: Free Standing
  • Width: 24
  • Length: 72
  • Depth: 24
Modular Enclosure -- MCD18104
from Ralston Metal Products Limited

Application. Ralston ’s MCD Series modular double door enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications... [See More]

  • Mounting Type: Free Standing
  • Width: 39.4
  • Length: 70.9
  • Depth: 15.7
Floor Standing Enclosure -- ECOM16066
from Eldon Enclosures

This aluminium double wall, single door combinable enclosure, ECOM, is designed for outdoor use. It is available off the shelf in many several dimensions, and allows for the creation of many different configurations, since it is combinable. With a high IP 66 protection degree, anti-vandalism... [See More]

  • Mounting Type: Free Standing
  • Width: 23.62
  • Length: 62.99
  • Depth: 23.62
Steel Enclosure -- BG 1
from Block USA, Inc.

Degree of protection IP 20 - IP 23. Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450). For floor and wall mounting (BG 1 - BG 50). Floor mounting (BG 240 - BG 450) [See More]

  • Mounting Type: Free Standing
  • Material: Steel
  • Shape: Square
  • Ingress Protection(IP) Rating Against Foreign Objects: 2
Fiberglass Enclosures
from Saginaw Control & Engineering

Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]

  • Mounting Type: Free Standing; Wall Mount
  • Width: 3.81 to 32.5
  • Length: 6.63 to 39.31
  • Depth: 3.89 to 14.05
Flexible Enclosure System -- Vantage S2™
from Eaton | Power Quality

The Vantage S2 enclosure system features a modular design that addresses air volume, air direction and heat exhaust within the enclosure. As your applications grow or you consolidate equipment, cooling capacity can easily be increased, simply by modifying the doors, side panels and tops, lowering... [See More]

  • Mounting Type: Free Standing
  • Width: 24 to 30
  • Length: 50 to 84.79
  • Depth: 39 to 48
Broadcast E-Rack
from ELMA Electronic Inc.

When large volumes of cables require multiple lacing points, the Optima Stantron Broadcast E-Rack is the ideal industry rack solution. The Broadcast E-Rack allows you to easily manage large volumes of cables with our installer-friendly lacing bars, saving both time and money on installations. [See More]

  • Mounting Type: Free Standing; Open Frame Rack
  • Shape: Rectangular
Constructible Insulated Enclosures -- COMBIESTER
from SOCOMEC

COMBIESTERs are constructible insulated enclosures. They protect all low voltage electrical equipment against direct contact. Advantages Safety. These enclosures provide an electrical safety with double insulation, good resistance to creepage currents, as well as an excellent withstanding to... [See More]

  • Mounting Type: Free Standing; Wall Mount
  • Features: Hinged Cover
  • Shape: Rectangular
Modular Enclosure -- MCF-18084
from Ralston Metal Products Limited

Application. Ralston ’s MCF Series modular disconnect enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine control applications. The MCF can be combined with... [See More]

  • Mounting Type: Free Standing
  • Width: 31.5
  • Length: 70.9
  • Depth: 15.7
Floor Standing Enclosure -- EKDS12124
from Eldon Enclosures

The stainless steel double door compact floor standing enclosure range, EKDS, with a IP 55 protection degree is ideal for installation in confined spaces where a single door. when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is... [See More]

  • Mounting Type: Free Standing
  • Width: 47.24
  • Length: 47.24
  • Depth: 15.75
Free-Standing Floor-Mounted Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” carbon steel. Seams continuously welded and ground smooth. Flange trough collar... [See More]

  • Mounting Type: Free Standing
  • Width: 48 to 235
  • Length: 36 to 90
  • Depth: 8 to 24
Independent Containment System (ICS)
from Eaton | Power Quality

Scalable Design – The ability to extend aisles with load growth makes the ICS an ideal solution for co-location and other highly evolving data center environments that require on-the-fly modifications. Containment Integrity – Vertical blanking panels ensure containment integrity when... [See More]

  • Mounting Type: Free Standing
  • Shape: Rectangular
F4 Series Industrial Cabinets
from ELMA Electronic Inc.

F4 Frame, Non-gasketed The F4 model is a basic cabinet without gasketing. Modular extruded, aluminum frame (6063-T5 AL). Heights: 12U, 16U, 20U, 24U, 30U, 35U, 40U, 44U. Corner die casting (380 AL). Multi-point locking system (2x21"- 42", 4x52"- 77"). Independent, removable side, top panel, bottom... [See More]

  • Mounting Type: Free Standing
  • Material: Aluminum
  • Shape: Rectangular
Industrial Modular DC Power Enclosure -- SHARYS IP
from SOCOMEC

The SHARYS IP series have been designed with the objective of reliable DC supply. Advantages A modular and flexible range. • Expandable according to future requirements. Upgradeability. • Expandable according to future requirements by adding additional rectifier modules. Reliability and... [See More]

  • Mounting Type: Free Standing
  • Width: 23.62
  • Length: 35.2 to 74.8
  • Depth: 21.06
Modular Enclosure -- MCS18064
from Ralston Metal Products Limited

Application. Ralston ’s MCS Series modular enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications applications. [See More]

  • Mounting Type: Free Standing
  • Width: 23.6
  • Length: 70.9
  • Depth: 15.7
Floor Standing Enclosure -- EKDS12124-4X
from Eldon Enclosures

The stainless steel double door compact floor standing enclosure range, EKDS, with a IP 55 protection degree is ideal for installation in confined spaces where a single door. when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is... [See More]

  • Mounting Type: Free Standing
  • Width: 47.24
  • Length: 47.24
  • Depth: 15.75
Stainless Steel Free-Standing Floor-Mounted Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” stainless Steel Type 304 Seams continuously welded and ground smooth. Flange... [See More]

  • Mounting Type: Free Standing
  • Width: 24 to 235
  • Length: 60 to 90
  • Depth: 12 to 36
F5 Series Industrial Cabinets
from ELMA Electronic Inc.

F5 Frame Gasket, Shielded EMC/NEMA For applications that require only dust and moisture control the model F5 is the appropriate choice. Gasket Material: Two layers of double-knit, tin-plated, copper-clad, steel mesh mounted to NEMA 12/UL 508 gasket. Dynamic mechanical properties yield a high... [See More]

  • Mounting Type: Free Standing
  • NEMA Rating: Type 12
  • Shape: Rectangular
Reinforced Urban Cabinets
from SOCOMEC

With over 40 years of experience in the design of enclosures and cabinets,. SOCOMEC has developed a complete range of enclosures to protect outdoor equipment against vandalism. Advantages Anti-vandal. Made from painted stainless sheet steel, these cabinets offer maximum resistance to first-level... [See More]

  • Mounting Type: Free Standing
  • Width: 23.23 to 56.89
  • Length: 33.46 to 57.28
  • Depth: 12.6 to 17.72
Floor Standing Enclosure -- EKOM12064-SW
from Eldon Enclosures

The aluminium single wall compact floor standing enclosure range, EKOM-SW, with a IP 66 protection degree for outdoor use, is available off the shelf in many different sizes. Components inside the enclosure are well protected through the high protection degree, but also by anti-vandalism features... [See More]

  • Mounting Type: Free Standing
  • Width: 23.62
  • Length: 47.24
  • Depth: 15.75
F6 Series Industrial Cabinets
from ELMA Electronic Inc.

F6 Frame Gasket, NEMA 12/ UL508. Material: EPDM (Ethylene-Propylene-Diene). Resistant to: UV, Ozone, weathering, seawater, compression set and abrasion. Temperature Range: -40 to 120 Deg C. Successfully tested to UL 508 [See More]

  • Mounting Type: Free Standing
  • NEMA Rating: Type 12
  • Shape: Rectangular
Floor Standing Enclosure -- EKOM12066
from Eldon Enclosures

The aluminium double wall compact floor standing enclosure range, EKOM, with IP 66 protection degree for outdoor use, is available off the shelf in many different sizes. Components inside the enclosure are well protected through the high protection degree, but also by anti-vandalism features and... [See More]

  • Mounting Type: Free Standing
  • Width: 23.62
  • Length: 47.24
  • Depth: 23.62
Glide and Turn Racks
from ELMA Electronic Inc.

Optima Stantron ’s Glide & Turn rack is designed for entertainment and corporate audio-video applications. The Glide & Turn rack allows equipment to be racked, secured and recessed in the wall yet allows users and installers to easy access the rear of the equipment. After removing the... [See More]

  • Mounting Type: Free Standing; Open Frame Rack
  • Shape: Rectangular
Floor Standing Enclosure -- EKSS14084
from Eldon Enclosures

The stainless steel single door compact floor standing enclosure range, EKSS, with a IP 66 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the... [See More]

  • Mounting Type: Free Standing
  • Width: 31.5
  • Length: 55.12
  • Depth: 15.75
Integrated Rack Level Systems
from ELMA Electronic Inc.

Elma integrates leading edge commercial and rugged products from Dell, Cisco, Themis and others into our wide range of equipment racks to provide cost effective turnkey rack systems configured and tested to meet customer requirements across multiple applications. Flexible Configurations. Common... [See More]

  • Mounting Type: Free Standing
  • Shape: Rectangular
Floor Standing Enclosure -- MCD18085PER5
from Eldon Enclosures

The mild steel double door combinable floor standing enclosure range, MCD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55... [See More]

  • Mounting Type: Free Standing
  • Width: 31.5
  • Length: 70.87
  • Depth: 19.69
M Series Rugged Industrial Cabinets
from ELMA Electronic Inc.

The modular design Optima Stantron ’s M-Series MIL-STD Cabinet System for military systems offers a high level of performance and integrity. Beyond the cabinets all-welded 12 gauge steel frame construction are eight, 3-dimensional support braces (12 gauge), one at each corner intersection,... [See More]

  • Mounting Type: Free Standing
  • Shape: Rectangular
Floor Standing Enclosure -- MCDS18105
from Eldon Enclosures

The stainless steel double door combinable floor standing enclosure range, MCDS, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a... [See More]

  • Mounting Type: Free Standing
  • Width: 39.37
  • Length: 70.87
  • Depth: 19.69
M1 Series Industrial Cabinets
from ELMA Electronic Inc.

Optima's M1 rugged cabinets are ready for reliable service in demanding environments. Defense, Transportation and Seismic Ready Cabinets have been lab and field tested to insure that mission critical equipment remains up and running during harsh deployment events. M1 cabinets are AREMA and CENELEC... [See More]

  • Mounting Type: Free Standing
  • Shape: Rectangular
Floor Standing Enclosure -- MCF18084R5
from Eldon Enclosures

The mild steel flange mount disconnect floor standing enclosure range, MCF, is available off the shelf in various sizes. It is equipped with a predefined cut-out, which reduces machining time, on the right hand door, that can be matched with most of the common switches in the market. The enclosure... [See More]

  • Mounting Type: Free Standing
  • Width: 31.5
  • Length: 70.87
  • Depth: 15.75
M2 Series Industrial Cabinets
from ELMA Electronic Inc.

Optima's M2, Military and Seismic Ready Cabinets have been lab and field tested to insure that mission critical equipment remains up and running during harsh deploment events. The M2's double walled extrusion offers the highest strength-to-weight ration design avaiblabe and protects the equipment... [See More]

  • Mounting Type: Free Standing
  • Shape: Rectangular
Floor Standing Enclosure -- MCI11066R5
from Eldon Enclosures

The mild steel combinable floor standing ICT enclosure range, MCI, is made up of integrated 19 " profiles and a rear door. It is an ideal solution for ICT applications, and requires only limited assembly time, since the profiles are pre-mounted. Procurement is made easy with only one single... [See More]

  • Mounting Type: Free Standing
  • Width: 23.62
  • Length: 43.31
  • Depth: 23.62
Modular Network Frame and Rack
from ELMA Electronic Inc.

Optima Stantron's 2-Post Modular Networking Frames offer an economical and simple solution to your rack mount storage needs. These racks are ideal for mounting electronic test equipment, patch panels, datacom and telecom equipment, and other cabling and rack-mount peripherals. Plus, an array of... [See More]

  • Mounting Type: Free Standing; Open Frame Rack
  • Depth: 11
  • Width: 19 to 23
  • Shape: Rectangular
Floor Standing Enclosure -- MCS18044R5
from Eldon Enclosures

The mild steel single door combinable floor standing enclosure range, MCS, with a IP 56 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is... [See More]

  • Mounting Type: Free Standing
  • Width: 15.75
  • Length: 70.87
  • Depth: 15.75
Pioneer AVB Pre-Configured Cabinet
from ELMA Electronic Inc.

The Pioneer enclosure is the cornerstone of our enclosure line, offering flexibility, versatility and strength to meet the requirements of any Broadcast application. Pioneer enclosures are offered in Pre-Configured, Configure-Your-Own and Seismic models, with more than 25 different sizes creating... [See More]

  • Mounting Type: Free Standing; Open Frame Rack
  • Depth: 25 to 36
  • Width: 22.16
  • Shape: Rectangular
Floor Standing Enclosure -- MCSE20086R5
from Eldon Enclosures

The galvanised steel single door floor standing enclosure range, MCSE, is available off the shelf in different sizes. It is designed to meet EMC requirements. An excellent Faraday effect is created, since electrical conductivity between the enclosure body an door is guaranteed. The risk for... [See More]

  • Mounting Type: Free Standing
  • Width: 31.5
  • Length: 78.74
  • Depth: 23.62
Pioneer II Broadcast Rack
from ELMA Electronic Inc.

Using an all-new, welded steel frame system, Optima Stantron ’s new broadcast rack delivers a professional appearance while delivering flexibility, versatility and strength. This all-new broadcast rack tackles head-on the ever-present challenges of removing heat generated by the equipment... [See More]

  • Mounting Type: Free Standing
  • Depth: 42 to 48
  • Width: 24 to 29
  • Shape: Rectangular
Floor Standing Enclosure -- MCSS18065
from Eldon Enclosures

The stainless steel single door combinable floor standing enclosure range, MCSS, with a IP 56 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the... [See More]

  • Mounting Type: Free Standing
  • Width: 23.62
  • Length: 70.87
  • Depth: 19.69
Pioneer Seismic Frames
from ELMA Electronic Inc.

The Pioneer rack is the cornerstone of our broadcast cabinet line, offering flexibility, versatility and strength to meet the requirements of any Broadcast application. Pioneer enclosures are offered in Pre-Configured, Configure-Your-Own and Seismic models with more than 25 different sizes, creating... [See More]

  • Mounting Type: Free Standing; Open Frame Rack
  • Depth: 25 to 42
  • Width: 22 to 27
  • Shape: Rectangular
Floor Standing Enclosure -- MKD12124PER5
from Eldon Enclosures

The mild steel double door compact floor standing enclosure range, MKD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55... [See More]

  • Mounting Type: Free Standing
  • Width: 47.24
  • Length: 47.24
  • Depth: 15.75
R Series Industrial Cabinets
from ELMA Electronic Inc.

Frame (Bezel) Design Structurally, this series is identical to to the RC series, but with a different frame appearance. The aluminum tubular bezels are flush with front panel surfaces, and feature a wide recessed channel. Doors are surface mounted to extend beyond the bezel frame. Modular extruded,... [See More]

  • Mounting Type: Free Standing
  • Shape: Rectangular
  • Depth: 24 to 42
  • Material: Aluminum
Floor Standing Enclosure -- MKS12064PER5
from Eldon Enclosures

The mild steel single door compact floor standing enclosure range, MKS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is... [See More]

  • Mounting Type: Free Standing
  • Width: 23.62
  • Length: 47.24
  • Depth: 15.75
RC Series Industrial Cabinets
from ELMA Electronic Inc.

Frame (Bezel) Design The aluminum construction features "shadow-box" shaped tubular bezels, connected with rigid corner members. Modular extruded, aluminum frame (6063-T5 AL). Solid Billeted aluminum corners (four way crimped). Bezel tested to 6,600lbs static load (2,000lb rated). Widths: 19", 23"... [See More]

  • Mounting Type: Free Standing
  • Shape: Rectangular
  • Depth: 24 to 42
  • Material: Aluminum
SC Series Industrial Cabinets
from ELMA Electronic Inc.

Frame (Bezel) Design The aluminum construction features "shadow-box" shaped tubular bezels, connected with very rigid corner members. Doors fit nearly flush, neatly within the bezel frame, hence the "shadow-box" look. Modular extruded, aluminum frame (6063-T5 AL). Heights: 12U, 16U, 20U, 24U, 30U,... [See More]

  • Mounting Type: Free Standing
  • Material: Aluminum
  • Shape: Rectangular