ABS Modular Enclosures

Last Updated: April 1, 2025

Description

ABS Modular Enclosures are protective cases molded from ABS (Acrylonitrile Butadiene Styrene), a hard and rigid thermoplastic polymer. These enclosures are designed to house and protect electronic components and assemblies. They typically feature a combination of a top and bottom section, often in different colors, such as off-white and pebble gray. Accessories for these enclosures can include aluminum front panels, wall suspension elements, and various mounting kits.

Working Principle

ABS Modular Enclosures work by providing a durable and protective housing for electronic components. The ABS material offers good chemical and creep resistance, which helps in safeguarding the internal components from environmental factors and mechanical stress. The modular design allows for easy assembly and disassembly, making it convenient to access the components inside for maintenance or upgrades. The enclosures can be customized with various accessories to suit specific needs, enhancing their utility in different settings.

Applications

ABS Modular Enclosures are used in a variety of applications, particularly in the electronics industry. They are suitable for housing sensitive electronic and electrical assemblies, such as instrumentation and telecom equipment. These enclosures are often used in data acquisition systems and can be equipped with features like sloped or flat panels and removable panels to accommodate different types of electronic setups.

Advantages over other Modular Enclosures

Compared to other materials like polycarbonate or fiberglass, ABS enclosures are generally more cost-effective due to the lower material cost of ABS. They provide a good balance of strength and rigidity, making them suitable for many standard applications where extreme conditions are not a factor. The ease of customization and the availability of various accessories also make ABS enclosures a versatile choice for many users.

Limitations

One of the limitations of ABS Modular Enclosures is their susceptibility to cracking under stress, which can be a concern in environments where the enclosure might be subjected to significant mechanical impact or stress. Additionally, ABS does not offer the same level of impact resistance as polycarbonate, which might limit its use in more demanding applications.

Considerations

When considering ABS Modular Enclosures, it is important to evaluate the initial costs, which are generally lower compared to enclosures made from more robust materials like polycarbonate. However, the operating expenses might increase if the enclosure is used in a high-stress environment due to potential damage and the need for replacements. In terms of durability, ABS provides adequate protection for standard applications but may not be suitable for extreme conditions. Maintenance costs are typically low, as the modular design allows for easy access and replacement of components.

6 Results
K Terminal Box -- DS-KG-1919
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Material: ABS
  • Width: 7.48
  • Length: 7.48
  • Depth: 5.12
K Terminal Box -- DS-KG-2819
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Material: ABS
  • Width: 11.02
  • Length: 7.48
  • Depth: 5.12
K Terminal Box -- DS-KG-2819-1
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Material: ABS
  • Width: 11.02
  • Length: 7.48
  • Depth: 7.09
K Terminal Box -- DS-KG-2828
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Material: ABS
  • Width: 11.02
  • Length: 11.02
  • Depth: 5.12
K Terminal Box -- DS-KG-3828
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Material: ABS
  • Width: 14.96
  • Length: 11.02
  • Depth: 5.12
K Terminal Box -- DS-KG-3828-1
from DSE HI-BOX

rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]

  • Material: ABS
  • Width: 14.96
  • Length: 11.02
  • Depth: 7.09