Wall Mount Modular Enclosures
Last Updated: April 1, 2025
Description
Wall mount modular enclosures are designed to house and protect electrical devices and electronic components. They provide a secure environment for these components, safeguarding them from environmental factors such as dust, moisture, and physical damage. These enclosures are typically mounted on walls, allowing for efficient use of space and easy access to the housed components.
Working Principle
Wall mount modular enclosures work by providing a protective barrier around sensitive electronic and electrical components. They are constructed with materials that offer durability and resistance to environmental factors. The modular design allows for easy customization and expansion, as components can be preassembled and inserted into the enclosure without the need for tools. This modularity makes them particularly useful for applications that require frequent updates or changes to the housed components.
Applications
Wall mount modular enclosures are used in a variety of applications. For example, they are commonly employed in industrial settings to house control panels and other critical electronic systems. They are also used in telecommunications to protect networking equipment and in data centers to secure servers and other IT infrastructure. Additionally, these enclosures are suitable for outdoor applications where protection from weather elements is crucial.
Advantages over other Modular Enclosures
One of the key advantages of wall mount modular enclosures is their ease of installation and maintenance. The tool-less mounting system allows for quick assembly and disassembly, which is beneficial for applications that require frequent modifications. Additionally, their ability to be mounted on walls saves valuable floor space, making them ideal for environments with limited space. The modular nature also allows for scalability, enabling users to expand or reconfigure the enclosure as needed.
Limitations
Despite their advantages, wall mount modular enclosures have some limitations. They may not be suitable for housing very large or heavy components due to their wall-mounted nature. Additionally, while they offer protection against environmental factors, they may require additional sealing or insulation for use in extremely harsh conditions.
Considerations
When selecting a wall mount modular enclosure, several factors should be considered. Initial costs can vary depending on the size and material of the enclosure. Operating expenses may include the cost of additional accessories or modifications needed for specific applications. Durability is a key consideration, as the enclosure must withstand the environmental conditions of its intended use. Maintenance costs should also be considered, as regular inspections and potential replacements of seals or other components may be necessary to ensure continued protection and functionality.
from Saginaw Control & Engineering
Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]
- Mounting Type: Free Standing; Wall Mount
- Width: 3.81 to 32.5
- Length: 6.63 to 39.31
- Depth: 3.89 to 14.05
from Eldon Enclosures
The double door wall mounted stainless steel enclosure range, ADR, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55... [See More]
- Mounting Type: Wall Mount
- Width: 39.37
- Length: 39.37
- Depth: 11.81
from SOCOMEC
COMBIESTERs are constructible insulated enclosures. They protect all low voltage electrical equipment against direct contact. Advantages Safety. These enclosures provide an electrical safety with double insulation, good resistance to creepage currents, as well as an excellent withstanding to... [See More]
- Mounting Type: Free Standing; Wall Mount
- Features: Hinged Cover
- Shape: Rectangular
from DSE HI-BOX
rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]
- Mounting Type: Wall Mount
- Width: 7.48
- Length: 7.48
- Depth: 5.12
from Fibox Enclosures
Featuring a grey cover, 2-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- Mounting Type: Wall Mount
- Width: 19.69
- Length: 15.75
- Depth: 8.27
from Phoenix Mecano Inc.
The Polycarbonate Modular Flange System is similar in design to our Fiberglass Modular Flange System in that these enclosures can be used as stand alone units or can be bolted together with connecting tunnel flanges and wedges. The Polycarbonate 1700 system features a greater range of sizes and is... [See More]
- Mounting Type: Wall Mount
- Width: 5.28
- Length: 6.69
- Depth: 5.12
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Saginaw Control & Engineering
Application -. Can be bolted together in any desired multiple door arrangement for maximum versatility. Slave enclosures can be added or removed as required. Designed to house most standard type disconnects. Construction -. 0.104 ” carbon steel. Seams continuously welded and ground smooth. [See More]
- Mounting Type: Wall Mount
- Width: 23.62 to 78
- Length: 70.87 to 84
- Depth: 18 to 24
from Eldon Enclosures
The stainless steel single door wall mounted enclosure range, AFS, has an integrated sloping roof and is equipped with a silicone gasket that is resistant to aggressive detergents. The risk for component failure, and with that, unnecessary downtime is eliminated as water and dust are prevented from... [See More]
- Mounting Type: Wall Mount
- Width: 7.87
- Length: 11.81
- Depth: 6.1
from SOCOMEC
The solution for. • Building applications. Function. The BJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings,. • connection to the photovoltaic inverter,. • protection against overvoltage,. • operational safety. Advantages... [See More]
- Mounting Type: Wall Mount
- Features: Hinged Cover
- Shape: Rectangular
from DSE HI-BOX
rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]
- Mounting Type: Wall Mount
- Width: 11.02
- Length: 7.48
- Depth: 5.12
from Fibox Enclosures
Features a grey cover, 1-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- Mounting Type: Wall Mount
- Width: 11.81
- Length: 7.87
- Depth: 5.91
from Phoenix Mecano Inc.
Rose+Bopla ’s Fiberglass Modular Flange System consists of three different enclosures that can be used as stand alone units or can be quickly bolted together with connecting tunnel flanges and wedges. This fast system of joining enclosures together. not only guarantees a watertight seal, but... [See More]
- Mounting Type: Wall Mount
- Width: 6.69
- Length: 10.63
- Depth: 5.31
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Saginaw Control & Engineering
Application -. Designed to house standard pushbuttons, switches and pilot lights in wet and hosed down areas and in corrosive atmospheres. Construction -. 0.063 ” stainless steel Type 304. Seams continuously welded and ground smooth. Captivated cover screws thread into sealed wells. 4-way... [See More]
- Mounting Type: Wall Mount
- Width: 3.25 to 48
- Length: 3.5 to 72
- Depth: 2.75 to 24
from Eldon Enclosures
The stainless steel single door wall mounted enclosure range, ASR, with a IP 66 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure. This... [See More]
- Mounting Type: Wall Mount
- Width: 9.45
- Length: 7.09
- Depth: 5.91
from SOCOMEC
The solution for. • High-power photovoltaic installations (large buildings, fields, solar parks ranging from a few hundred kW to many MW). Function. The FJB/IFB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings,. • connection to the... [See More]
- Mounting Type: Wall Mount
- Features: Hinged Cover
- Shape: Rectangular
from DSE HI-BOX
rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]
- Mounting Type: Wall Mount
- Width: 11.02
- Length: 7.48
- Depth: 7.09
from Fibox Enclosures
Featuring a grey cover, 1-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- Mounting Type: Wall Mount
- Width: 7.87
- Length: 11.81
- Depth: 5.91
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Saginaw Control & Engineering
Application -. Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063 ” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands... [See More]
- Mounting Type: Wall Mount
- Width: 3.25 to 37.38
- Length: 3.5 to 72
- Depth: 2.75 to 24
from Eldon Enclosures
The mild steel double door wall mounted enclosure range, MAD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55 protection... [See More]
- Mounting Type: Wall Mount
- Width: 31.5
- Length: 23.62
- Depth: 11.81
from SOCOMEC
The solution for. • Residential applications. Function. The RJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings,. • connection to the photovoltaic inverter,. • AC distribution (DC / AC RJB enclosures),. • protection... [See More]
- Mounting Type: Wall Mount
- Features: Hinged Cover
- Shape: Rectangular
from DSE HI-BOX
rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]
- Mounting Type: Wall Mount
- Width: 11.02
- Length: 11.02
- Depth: 5.12
from Fibox Enclosures
Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- Mounting Type: Wall Mount
- Width: 11.81
- Length: 15.75
- Depth: 5.91
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Eldon Enclosures
The mild steel single door wall mounted range, MAP, with a IP 66 protection degree, comprises enclosures with a horizontally hinged door plus top and bottom gland plate openings. Each of these enclosures can be easily combined with another wall mounted enclosure, which allows for the creation of... [See More]
- Mounting Type: Wall Mount
- Width: 23.62
- Length: 11.81
- Depth: 11.81
from SOCOMEC
CADRYS DELTA enclosures are modular steel enclosures. They are intended to include automation or electrical equipment. They can be placed side by side, back to back and/or side to back. They can be delivered pre-assembled or, on request, in kit form. Advantages. • Thanks to its galvanised sheet... [See More]
- Mounting Type: Wall Mount
- Material: Steel
- Shape: Rectangular
- Features: Hinged Cover; Viewing Door / Window
from DSE HI-BOX
rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]
- Mounting Type: Wall Mount
- Width: 14.96
- Length: 11.02
- Depth: 5.12
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 3.03
- Length: 3.23
- Depth: 2.24
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Eldon Enclosures
The mild steel single door wall mounted enclosure range, MAS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as... [See More]
- Mounting Type: Wall Mount
- Width: 7.87
- Length: 7.87
- Depth: 6.1
from SOCOMEC
CADRYS wall-mounted enclosures are intended to include automation or control equipment. Advantages Safety. • These enclosures ensure electrical safety with a degree of protection IP55 (casing edge in channel form, robot positioned polyurethane seal). • A folded and welded casing provides... [See More]
- Mounting Type: Wall Mount
- Material: Steel - Stainless
- Shape: Rectangular
- Features: Hinged Cover; Viewing Door / Window
from DSE HI-BOX
rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]
- Mounting Type: Wall Mount
- Width: 14.96
- Length: 11.02
- Depth: 7.09
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 3.19
- Length: 5
- Depth: 2.24
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Eldon Enclosures
The galvanised steel single door wall mounted enclosure range, MASE, is designed to meet EMC requirements. An excellent Faraday effect is created, since electrical conductivity between the enclosure body an door is guaranteed. The risk for component failure, and with that unnecessary downtime, is... [See More]
- Mounting Type: Wall Mount
- Width: 15.75
- Length: 15.75
- Depth: 8.27
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 3.19
- Length: 6.97
- Depth: 2.24
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 11.81
- Depth: 7.17
from Eldon Enclosures
The polyester single door compact wall mounted enclosure range, UCP/UCPT, with a IP 66 protection degree, is available off the shelf in many different sizes. Either a plain door or transparent door can be ordered. This enclosure range is well suited for outdoor installations, even when exposed to... [See More]
- Mounting Type: Wall Mount
- Width: 32.87
- Length: 40.75
- Depth: 11.81
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 4.88
- Length: 4.92
- Depth: 3.19
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 11.81
- Depth: 7.17
from Eldon Enclosures
The polyester modular wall mounted enclosure range, UDP/UDPT, with a IP 66/54 protection degree, is available off the shelf in many different sizes. Either a plain door or transparent door can be ordered. Several enclosures may be combined to extend the width or depth to, for example, accommodate... [See More]
- Mounting Type: Wall Mount
- Width: 29.53
- Length: 39.37
- Depth: 12.6
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 4.92
- Length: 8.74
- Depth: 3.19
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 17.72
- Depth: 6.69
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 4.92
- Length: 14.25
- Depth: 3.19
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 17.72
- Depth: 6.69
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 6.38
- Length: 6.42
- Depth: 3.58
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 17.72
- Depth: 8.43
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 6.38
- Length: 10.35
- Depth: 3.58
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 17.72
- Depth: 8.43
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 6.3
- Length: 14.17
- Depth: 3.54
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 23.62
- Depth: 6.69
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 7.87
- Length: 9.06
- Depth: 4.33
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 23.62
- Depth: 6.69
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 9.06
- Length: 11.02
- Depth: 4.33
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 23.62
- Depth: 8.43
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 9.06
- Length: 12.99
- Depth: 4.33
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 23.62
- Depth: 8.43
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 9.06
- Length: 15.79
- Depth: 7.09
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 23.62
- Length: 23.62
- Depth: 6.69
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 12.2
- Length: 15.87
- Depth: 7.09
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 23.62
- Length: 23.62
- Depth: 6.69
from Fibox Enclosures
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]
- Mounting Type: Wall Mount
- Width: 12.2
- Length: 23.62
- Depth: 4.33
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged cover. Base with 10-32 brass inserts, latched cover with formed in place PUR gasket, stainless hinge pin. Base with 1/2 and 3/4 inch knock-outs. Quick release latches. Enclosure... [See More]
- Mounting Type: Wall Mount
- Width: 7.99
- Length: 10
- Depth: 5.98
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Fibox Enclosures
Featuring an opaque screw cover. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Base includes 1/2 and 3/4 inch knock-outs. Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- Mounting Type: Wall Mount
- Width: 5.98
- Length: 7.99
- Depth: 5
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- Mounting Type: Wall Mount
- Width: 8
- Length: 10
- Depth: 3
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- Mounting Type: Wall Mount
- Width: 8
- Length: 10
- Depth: 5
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- Mounting Type: Wall Mount
- Width: 10
- Length: 12
- Depth: 5
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- Mounting Type: Wall Mount
- Width: 12.01
- Length: 14.02
- Depth: 5.98
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Mounting Type: DIN Rail Mounting (optional feature); Wall Mount
- Width: 11.81
- Length: 17.72
- Depth: 6.69