Type 10 Modular Enclosures

24 Results
Floor Standing Enclosure -- ECOM16066
from Eldon Enclosures

This aluminium double wall, single door combinable enclosure, ECOM, is designed for outdoor use. It is available off the shelf in many several dimensions, and allows for the creation of many different configurations, since it is combinable. With a high IP 66 protection degree, anti-vandalism... [See More]

  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Width: 23.62
  • Length: 62.99
  • Depth: 23.62
Floor Standing Enclosure -- EKDS12124
from Eldon Enclosures

The stainless steel double door compact floor standing enclosure range, EKDS, with a IP 55 protection degree is ideal for installation in confined spaces where a single door. when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is... [See More]

  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Width: 47.24
  • Length: 47.24
  • Depth: 15.75
Floor Standing Enclosure -- EKDS12124-4X
from Eldon Enclosures

The stainless steel double door compact floor standing enclosure range, EKDS, with a IP 55 protection degree is ideal for installation in confined spaces where a single door. when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is... [See More]

  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Width: 47.24
  • Length: 47.24
  • Depth: 15.75
Floor Standing Enclosure -- EKOM12064-SW
from Eldon Enclosures

The aluminium single wall compact floor standing enclosure range, EKOM-SW, with a IP 66 protection degree for outdoor use, is available off the shelf in many different sizes. Components inside the enclosure are well protected through the high protection degree, but also by anti-vandalism features... [See More]

  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Width: 23.62
  • Length: 47.24
  • Depth: 15.75
Floor Standing Enclosure -- EKOM12066
from Eldon Enclosures

The aluminium double wall compact floor standing enclosure range, EKOM, with IP 66 protection degree for outdoor use, is available off the shelf in many different sizes. Components inside the enclosure are well protected through the high protection degree, but also by anti-vandalism features and... [See More]

  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Width: 23.62
  • Length: 47.24
  • Depth: 23.62
Floor Standing Enclosure -- EKSS14084
from Eldon Enclosures

The stainless steel single door compact floor standing enclosure range, EKSS, with a IP 66 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the... [See More]

  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Width: 31.5
  • Length: 55.12
  • Depth: 15.75
Floor Standing Enclosure -- MCD18085PER5
from Eldon Enclosures

The mild steel double door combinable floor standing enclosure range, MCD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55... [See More]

  • NEMA Rating: Type 10; Type 12; Type 13
  • Width: 31.5
  • Length: 70.87
  • Depth: 19.69
Floor Standing Enclosure -- MCDS18105
from Eldon Enclosures

The stainless steel double door combinable floor standing enclosure range, MCDS, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a... [See More]

  • NEMA Rating: Type 10; Type 12; Type 13
  • Width: 39.37
  • Length: 70.87
  • Depth: 19.69
Floor Standing Enclosure -- MCF18084R5
from Eldon Enclosures

The mild steel flange mount disconnect floor standing enclosure range, MCF, is available off the shelf in various sizes. It is equipped with a predefined cut-out, which reduces machining time, on the right hand door, that can be matched with most of the common switches in the market. The enclosure... [See More]

  • NEMA Rating: Type 10; Type 12; Type 13
  • Width: 31.5
  • Length: 70.87
  • Depth: 15.75
Floor Standing Enclosure -- MCI11066R5
from Eldon Enclosures

The mild steel combinable floor standing ICT enclosure range, MCI, is made up of integrated 19 " profiles and a rear door. It is an ideal solution for ICT applications, and requires only limited assembly time, since the profiles are pre-mounted. Procurement is made easy with only one single... [See More]

  • NEMA Rating: Type 10; Type 12; Type 13
  • Width: 23.62
  • Length: 43.31
  • Depth: 23.62
Floor Standing Enclosure -- MCS18044R5
from Eldon Enclosures

The mild steel single door combinable floor standing enclosure range, MCS, with a IP 56 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is... [See More]

  • NEMA Rating: Type 10; Type 12; Type 13
  • Width: 15.75
  • Length: 70.87
  • Depth: 15.75
Floor Standing Enclosure -- MCSE20086R5
from Eldon Enclosures

The galvanised steel single door floor standing enclosure range, MCSE, is available off the shelf in different sizes. It is designed to meet EMC requirements. An excellent Faraday effect is created, since electrical conductivity between the enclosure body an door is guaranteed. The risk for... [See More]

  • NEMA Rating: Type 10; Type 12
  • Width: 31.5
  • Length: 78.74
  • Depth: 23.62
Floor Standing Enclosure -- MCSS18065
from Eldon Enclosures

The stainless steel single door combinable floor standing enclosure range, MCSS, with a IP 56 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the... [See More]

  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Width: 23.62
  • Length: 70.87
  • Depth: 19.69
Floor Standing Enclosure -- MKD12124PER5
from Eldon Enclosures

The mild steel double door compact floor standing enclosure range, MKD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55... [See More]

  • NEMA Rating: Type 10; Type 12; Type 13
  • Width: 47.24
  • Length: 47.24
  • Depth: 15.75
Floor Standing Enclosure -- MKS12064PER5
from Eldon Enclosures

The mild steel single door compact floor standing enclosure range, MKS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is... [See More]

  • NEMA Rating: Type 10; Type 12; Type 13
  • Width: 23.62
  • Length: 47.24
  • Depth: 15.75
Wall Mounted Enclosure -- ADR1001030
from Eldon Enclosures

The double door wall mounted stainless steel enclosure range, ADR, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55... [See More]

  • NEMA Rating: Type 10; Type 12; Type 13
  • Width: 39.37
  • Length: 39.37
  • Depth: 11.81
Wall Mounted Enclosure -- AFS03021
from Eldon Enclosures

The stainless steel single door wall mounted enclosure range, AFS, has an integrated sloping roof and is equipped with a silicone gasket that is resistant to aggressive detergents. The risk for component failure, and with that, unnecessary downtime is eliminated as water and dust are prevented from... [See More]

  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Width: 7.87
  • Length: 11.81
  • Depth: 6.1
Wall Mounted Enclosure -- ASR0182415
from Eldon Enclosures

The stainless steel single door wall mounted enclosure range, ASR, with a IP 66 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the enclosure. This... [See More]

  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Width: 9.45
  • Length: 7.09
  • Depth: 5.91
Wall Mounted Enclosure -- MAD0608030PER5
from Eldon Enclosures

The mild steel double door wall mounted enclosure range, MAD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55 protection... [See More]

  • NEMA Rating: Type 10; Type 12; Type 13
  • Width: 31.5
  • Length: 23.62
  • Depth: 11.81
Wall Mounted Enclosure -- MAP0306030PER5
from Eldon Enclosures

The mild steel single door wall mounted range, MAP, with a IP 66 protection degree, comprises enclosures with a horizontally hinged door plus top and bottom gland plate openings. Each of these enclosures can be easily combined with another wall mounted enclosure, which allows for the creation of... [See More]

  • NEMA Rating: Type 10; Type 12; Type 13
  • Width: 23.62
  • Length: 11.81
  • Depth: 11.81
Wall Mounted Enclosure -- MAS0202015PER5
from Eldon Enclosures

The mild steel single door wall mounted enclosure range, MAS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is eliminated as... [See More]

  • NEMA Rating: Type 10; Type 12; Type 13
  • Width: 7.87
  • Length: 7.87
  • Depth: 6.1
Wall Mounted Enclosure -- MASE0404021R5
from Eldon Enclosures

The galvanised steel single door wall mounted enclosure range, MASE, is designed to meet EMC requirements. An excellent Faraday effect is created, since electrical conductivity between the enclosure body an door is guaranteed. The risk for component failure, and with that unnecessary downtime, is... [See More]

  • NEMA Rating: Type 10; Type 12
  • Width: 15.75
  • Length: 15.75
  • Depth: 8.27
Wall Mounted Enclosure -- UCP1080
from Eldon Enclosures

The polyester single door compact wall mounted enclosure range, UCP/UCPT, with a IP 66 protection degree, is available off the shelf in many different sizes. Either a plain door or transparent door can be ordered. This enclosure range is well suited for outdoor installations, even when exposed to... [See More]

  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Width: 32.87
  • Length: 40.75
  • Depth: 11.81
Wall Mounted Enclosure -- UDP10075
from Eldon Enclosures

The polyester modular wall mounted enclosure range, UDP/UDPT, with a IP 66/54 protection degree, is available off the shelf in many different sizes. Either a plain door or transparent door can be ordered. Several enclosures may be combined to extend the width or depth to, for example, accommodate... [See More]

  • NEMA Rating: Type 4X; Type 10; Type 12; Type 13
  • Width: 29.53
  • Length: 39.37
  • Depth: 12.6