Type 4 Modular Enclosures

31 Results
Cabinet, Opaque Cover, Double-Bit Lock -- ARCA 405021
from Fibox Enclosures

Featuring a grey cover, 2-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 19.69
  • Length: 15.75
  • Depth: 8.27
Polyester Flange Enclosure -- 14010000 00
from Phoenix Mecano Inc.

Rose+Bopla ’s Fiberglass Modular Flange System consists of three different enclosures that can be used as stand alone units or can be quickly bolted together with connecting tunnel flanges and wedges. This fast system of joining enclosures together. not only guarantees a watertight seal, but... [See More]

  • NEMA Rating: Type 4; Type 4X
  • Width: 6.69
  • Length: 10.63
  • Depth: 5.31
Fiberglass Enclosures
from Saginaw Control & Engineering

Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.81 to 32.5
  • Length: 6.63 to 39.31
  • Depth: 3.89 to 14.05
Cabinet, Opaque Cover, Double-Bit Lock -- ARCA-IEC 203015
from Fibox Enclosures

Features a grey cover, 1-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 11.81
  • Length: 7.87
  • Depth: 5.91
Free-Standing Floor-Mounted Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” carbon steel. Seams continuously welded and ground smooth. Flange trough collar... [See More]

  • NEMA Rating: Type 3R; Type 4; Type 12; Type 13
  • Width: 48 to 235
  • Length: 36 to 90
  • Depth: 8 to 24
Cabinet, Opaque Cover, Double-Bit Lock -- ARCA-IEC 302015
from Fibox Enclosures

Featuring a grey cover, 1-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 7.87
  • Length: 11.81
  • Depth: 5.91
Stainless Steel Free-Standing Floor-Mounted Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” stainless Steel Type 304 Seams continuously welded and ground smooth. Flange... [See More]

  • NEMA Rating: Type 3R; Type 4; Type 4X; Type 12; Type 13
  • Width: 24 to 235
  • Length: 60 to 90
  • Depth: 12 to 36
Cabinet, Opaque Cover, Double-Bit Lock -- ARCA-IEC 403015
from Fibox Enclosures

Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 11.81
  • Length: 15.75
  • Depth: 5.91
Stainless Steel Wall-Mount Enclosures
from Saginaw Control & Engineering

Application -. Designed to house standard pushbuttons, switches and pilot lights in wet and hosed down areas and in corrosive atmospheres. Construction -. 0.063 ” stainless steel Type 304. Seams continuously welded and ground smooth. Captivated cover screws thread into sealed wells. 4-way... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 3.25 to 48
  • Length: 3.5 to 72
  • Depth: 2.75 to 24
Electrical Enclosure With Screw Cover -- UL ALN 080806
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
  • Width: 3.03
  • Length: 3.23
  • Depth: 2.24
Wall-Mount Enclosures
from Saginaw Control & Engineering

Application -. Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063 ” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands... [See More]

  • NEMA Rating: Type 3R; Type 4; Type 12; Type 13
  • Width: 3.25 to 37.38
  • Length: 3.5 to 72
  • Depth: 2.75 to 24
Electrical Enclosure With Screw Cover -- UL ALN 081306
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
  • Width: 3.19
  • Length: 5
  • Depth: 2.24
Electrical Enclosure With Screw Cover -- UL ALN 081806
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
  • Width: 3.19
  • Length: 6.97
  • Depth: 2.24
Electrical Enclosure With Screw Cover -- UL ALN 121208
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
  • Width: 4.88
  • Length: 4.92
  • Depth: 3.19
Electrical Enclosure With Screw Cover -- UL ALN 122208
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
  • Width: 4.92
  • Length: 8.74
  • Depth: 3.19
Electrical Enclosure With Screw Cover -- UL ALN 123608
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
  • Width: 4.92
  • Length: 14.25
  • Depth: 3.19
Electrical Enclosure With Screw Cover -- UL ALN 161609
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
  • Width: 6.38
  • Length: 6.42
  • Depth: 3.58
Electrical Enclosure With Screw Cover -- UL ALN 162609
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
  • Width: 6.38
  • Length: 10.35
  • Depth: 3.58
Electrical Enclosure With Screw Cover -- UL ALN 232011
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
  • Width: 7.87
  • Length: 9.06
  • Depth: 4.33
Electrical Enclosure With Screw Cover -- UL ALN 232811
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
  • Width: 9.06
  • Length: 11.02
  • Depth: 4.33
Electrical Enclosure With Screw Cover -- UL ALN 233311
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
  • Width: 9.06
  • Length: 12.99
  • Depth: 4.33
Electrical Enclosure With Screw Cover -- UL ALN 234018
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
  • Width: 9.06
  • Length: 15.79
  • Depth: 7.09
Electrical Enclosure With Screw Cover -- UL ALN 314018
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
  • Width: 12.2
  • Length: 15.87
  • Depth: 7.09
Electrical Enclosure With Screw Cover -- UL ALN 316011
from Fibox Enclosures

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws. [See More]

  • NEMA Rating: Type 1; Type 4; Type 4X; Type 12; Type 13
  • Width: 12.2
  • Length: 23.62
  • Depth: 4.33
Enclosure With Knock-Out Base, Hinged, Opaque Cover, Stainless Steel Latches -- ARCA-JIC ARK1086CHSSL
from Fibox Enclosures

Featuring a hinged opaque cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged cover. Base with 10-32 brass inserts, latched cover with formed in place PUR gasket, stainless hinge pin. Base with 1/2 and 3/4 inch knock-outs. Quick release latches. Enclosure... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
  • Width: 7.99
  • Length: 10
  • Depth: 5.98
Enclosure With Knock-Out Base, Screw Cover, Opaque Cover -- ARCA-JIC ARK865SC
from Fibox Enclosures

Featuring an opaque screw cover. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Base includes 1/2 and 3/4 inch knock-outs. Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
  • Width: 5.98
  • Length: 7.99
  • Depth: 5
Enclosure, Flat, Opaque, Screw Cover -- ARCA-JIC AR1083FSC
from Fibox Enclosures

Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
  • Width: 8
  • Length: 10
  • Depth: 3
Enclosure, Flat, Opaque, Screw Cover -- ARCA-JIC AR1085FSC
from Fibox Enclosures

Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
  • Width: 8
  • Length: 10
  • Depth: 5
Enclosure, Flat, Opaque, Screw Cover -- ARCA-JIC AR12105FSC
from Fibox Enclosures

Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
  • Width: 10
  • Length: 12
  • Depth: 5
Enclosure, Flat, Opaque, Screw Cover -- ARCA-JIC AR14126FSC
from Fibox Enclosures

Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • NEMA Rating: Type 4; Type 4X; Type 12; Type 13
  • Width: 12.01
  • Length: 14.02
  • Depth: 5.98
Enclosure, Flat, Opaque, Screw Cover -- ARCA-JIC AR864FSC
from Fibox Enclosures

Features an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
  • Width: 6
  • Length: 8
  • Depth: 4