Square Modular Enclosures
Last Updated: April 1, 2025
Description
Square modular enclosures are designed to house and protect electrical devices and electronic components. They feature standardized dimensions, allowing them to be stacked or assembled to create larger cabinets or customized enclosures. These enclosures are typically used to safeguard sensitive equipment from environmental factors such as dust, moisture, and physical damage.
Working Principle
Square modular enclosures work by providing a protective barrier around electronic components, ensuring they are shielded from external elements. The modular design allows for flexibility in configuration, enabling users to expand or modify the enclosure as needed. This adaptability makes them particularly useful in environments where equipment needs may change over time. The enclosures are often rated by standards such as NEMA or IP, which indicate their level of protection against ingress of foreign objects and moisture.
Applications
Square modular enclosures are used in a variety of settings. For example, they are commonly employed in industrial environments to house control panels and other electronic systems. They can also be found in telecommunications, where they protect networking equipment, and in data centers, where they safeguard servers and storage devices. Additionally, they are used in outdoor settings to protect equipment from harsh weather conditions.
Advantages over other Modular Enclosures
One advantage of square modular enclosures is their standardized dimensions, which facilitate easy stacking and assembly into larger configurations. This modularity allows for greater flexibility and scalability compared to non-modular enclosures. Additionally, their design often includes features that enhance durability and protection, such as reinforced corners and secure locking mechanisms.
Limitations
A limitation of square modular enclosures is that they may not be suitable for all environments, particularly those requiring specialized materials or coatings for extreme conditions. For instance, while painted carbon steel is common, applications in wet or sanitary areas may require stainless steel, which can increase costs. Additionally, the modular nature may not provide the same level of customization as bespoke enclosures designed for specific applications.
Considerations
When selecting square modular enclosures, several factors should be considered. Initial costs can vary depending on the material and size of the enclosure. Operating expenses may include maintenance and potential upgrades as equipment needs change. Durability is a key consideration, particularly in harsh environments, where enclosures must withstand physical and environmental stressors. Accuracy in sizing is crucial to ensure that the enclosure fits the intended space and accommodates all necessary components. Replacement and maintenance costs should also be factored in, as these can impact the total cost of ownership over the lifespan of the enclosure.
from Block USA, Inc.
Degree of protection IP 20 - IP 23. Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450). For floor and wall mounting (BG 1 - BG 50). Floor mounting (BG 240 - BG 450) [See More]
- Shape: Square
- Ingress Protection(IP) Rating Against Foreign Objects: 2
- Material: Steel
- Ingress Protection(IP) Rating Against Moisture: 0
from Phoenix Mecano Inc.
The Polycarbonate Modular Flange System is similar in design to our Fiberglass Modular Flange System in that these enclosures can be used as stand alone units or can be bolted together with connecting tunnel flanges and wedges. The Polycarbonate 1700 system features a greater range of sizes and is... [See More]
- Shape: Rectangular; Square
- Width: 6.69
- Length: 6.69
- Depth: 6.69
from DSE HI-BOX
rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]
- Shape: Rectangular; Square
- Width: 7.48
- Length: 7.48
- Depth: 5.12
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Shape: Rectangular; Square
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Fibox Enclosures
Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- Shape: Square
- Width: 10
- Length: 10
- Depth: 6
from Saginaw Control & Engineering
Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]
- Shape: Rectangular; Square
- Width: 3.81 to 32.5
- Length: 6.63 to 39.31
- Depth: 3.89 to 14.05
from Phoenix Mecano Inc.
Rose+Bopla ’s Fiberglass Modular Flange System consists of three different enclosures that can be used as stand alone units or can be quickly bolted together with connecting tunnel flanges and wedges. This fast system of joining enclosures together. not only guarantees a watertight seal, but... [See More]
- Shape: Rectangular; Square
- Width: 10.63
- Length: 10.63
- Depth: 5.31
from DSE HI-BOX
rarr; Combination type among DS HI boxes DS. Available to connect several boxes together. Special built-in packing inside plate makes cable gland or connector installation easy and convenient. → K-terminal box integrates various advantages of Dong Shin Hi-box to satisfy the needs of customer... [See More]
- Shape: Rectangular; Square
- Width: 11.02
- Length: 11.02
- Depth: 5.12
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Shape: Rectangular; Square
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Fibox Enclosures
Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- Shape: Square
- Width: 7.99
- Length: 7.99
- Depth: 4.02
from Saginaw Control & Engineering
Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” carbon steel. Seams continuously welded and ground smooth. Flange trough collar... [See More]
- Shape: Rectangular; Square
- Width: 48 to 235
- Length: 36 to 90
- Depth: 8 to 24
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Shape: Rectangular; Square
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- Shape: Square
- Width: 10
- Length: 10
- Depth: 6
from Saginaw Control & Engineering
Application -. Can be bolted together in any desired multiple door arrangement for maximum versatility. Slave enclosures can be added or removed as required. Designed to house most standard type disconnects. Construction -. 0.104 ” carbon steel. Seams continuously welded and ground smooth. [See More]
- Shape: Rectangular; Square
- Width: 23.62 to 78
- Length: 70.87 to 84
- Depth: 18 to 24
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Shape: Rectangular; Square
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Fibox Enclosures
Features a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- Shape: Square
- Width: 10
- Length: 10
- Depth: 6
from Saginaw Control & Engineering
Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” stainless Steel Type 304 Seams continuously welded and ground smooth. Flange... [See More]
- Shape: Rectangular; Square
- Width: 24 to 235
- Length: 60 to 90
- Depth: 12 to 36
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Shape: Rectangular; Square
- Width: 11.81
- Length: 11.81
- Depth: 7.17
from Fibox Enclosures
Features a hinged opaque cover w/S.S. lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- Shape: Square
- Width: 24.06
- Length: 24.06
- Depth: 10
from Saginaw Control & Engineering
Application -. Designed to house standard pushbuttons, switches and pilot lights in wet and hosed down areas and in corrosive atmospheres. Construction -. 0.063 ” stainless steel Type 304. Seams continuously welded and ground smooth. Captivated cover screws thread into sealed wells. 4-way... [See More]
- Shape: Rectangular; Square
- Width: 3.25 to 48
- Length: 3.5 to 72
- Depth: 2.75 to 24
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Shape: Rectangular; Square
- Width: 11.81
- Length: 11.81
- Depth: 7.17
from Fibox Enclosures
Features a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- Shape: Square
- Width: 5.98
- Length: 5.98
- Depth: 4.02
from Saginaw Control & Engineering
Application -. Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063 ” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands... [See More]
- Shape: Rectangular; Square
- Width: 3.25 to 37.38
- Length: 3.5 to 72
- Depth: 2.75 to 24
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Shape: Rectangular; Square
- Width: 23.62
- Length: 23.62
- Depth: 6.69
from Fibox Enclosures
Features a hinged opaque cover w/S.S. lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- Shape: Square
- Width: 24.06
- Length: 24.06
- Depth: 10
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Shape: Rectangular; Square
- Width: 23.62
- Length: 23.62
- Depth: 6.69
from Fibox Enclosures
Features a hinged transparent cover w/Plastic quick release launch. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- Shape: Square
- Width: 5.98
- Length: 5.98
- Depth: 4.02
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Shape: Rectangular; Square
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Fibox Enclosures
Featuring a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- Shape: Square
- Width: 10
- Length: 10
- Depth: 6
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Shape: Rectangular; Square
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Fibox Enclosures
Features a high base, grey cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- Shape: Square
- Width: 5.12
- Length: 5.12
- Depth: 3.94
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Shape: Rectangular; Square
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Fibox Enclosures
Features a low base, grey cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- Shape: Square
- Width: 5.12
- Length: 5.12
- Depth: 3.94
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Shape: Rectangular; Square
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Fibox Enclosures
Features a high base, grey cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- Shape: Square
- Width: 7.09
- Length: 7.09
- Depth: 3.94
from Fibox Enclosures
Featuring a high base, grey cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- Shape: Square
- Width: 7.09
- Length: 7.09
- Depth: 3.94
from Fibox Enclosures
Featuring a high base, grey cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- Shape: Square
- Width: 7.09
- Length: 7.09
- Depth: 5.91
from Fibox Enclosures
Features a low base, grey cover. Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- Shape: Square
- Width: 3.94
- Length: 3.94
- Depth: 1.38
from Fibox Enclosures
Features a low base, grey cover. Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- Shape: Square
- Width: 3.94
- Length: 3.94
- Depth: 1.97
from Fibox Enclosures
Features a high base, grey cover. Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- Shape: Square
- Width: 3.94
- Length: 3.94
- Depth: 2.36
from Fibox Enclosures
Features a high base, grey cover. Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- Shape: Square
- Width: 3.94
- Length: 3.94
- Depth: 2.95
from Fibox Enclosures
Features a grey cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- Shape: Square
- Width: 5.12
- Length: 5.12
- Depth: 2.36
from Fibox Enclosures
Features a grey cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- Shape: Square
- Width: 7.09
- Length: 7.09
- Depth: 3.94
from Fibox Enclosures
Featuring a grey cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- Shape: Square
- Width: 7.09
- Length: 7.09
- Depth: 3.94
from Fibox Enclosures
Features a grey cover. Including: Base with metric knock-outs and PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- Shape: Square
- Width: 3.94
- Length: 3.94
- Depth: 2.36
from Fibox Enclosures
Features a grey cover. Including: Base with metric knock-outs and PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- Shape: Square
- Width: 3.94
- Length: 3.94
- Depth: 2.95
from Fibox Enclosures
Features a high base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- Shape: Square
- Width: 5.12
- Length: 5.12
- Depth: 3.94
from Fibox Enclosures
Features a low base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws. [See More]
- Shape: Square
- Width: 5.12
- Length: 5.12
- Depth: 3.94