Type 6P Modular Enclosures
Last Updated: April 1, 2025
Description
Type 6P Modular Enclosures are designed to provide a high level of protection for electrical and electronic components. These enclosures are specifically constructed to safeguard against environmental factors such as water ingress, dust, and incidental contact with enclosed equipment. They are suitable for both indoor and outdoor use, offering a robust solution for housing sensitive components in various settings.
Working Principle
Type 6P Modular Enclosures work by creating a sealed environment that prevents the entry of water and dust, even during temporary submersion. This is achieved through the use of durable materials and precise construction techniques that ensure the enclosure remains intact under challenging conditions. The enclosures are designed to resist corrosion and withstand the formation of ice, making them useful in a wide range of environmental conditions. Their modular nature allows for easy customization and expansion, providing flexibility in design and application.
Applications
Type 6P Modular Enclosures are commonly used in environments where equipment is exposed to harsh conditions. Specific examples include outdoor telecommunications equipment, industrial control systems, and marine applications where protection from water and salt is critical. They are also used in wastewater treatment facilities and other settings where equipment may be subject to temporary submersion or high levels of moisture.
Advantages over other Modular Enclosures
One of the primary advantages of Type 6P Modular Enclosures over other types is their ability to protect against temporary submersion, which is not a feature of all modular enclosures. This makes them particularly suitable for applications in environments where flooding or heavy rain is a concern. Additionally, their resistance to corrosion and ice formation provides a significant advantage in outdoor and cold-weather applications.
Limitations
While Type 6P Modular Enclosures offer excellent protection against environmental factors, they may not be suitable for all applications. For instance, they might not provide the necessary protection against extreme temperatures or chemical exposure, which could require specialized materials or coatings. Additionally, their robust construction can make them heavier and more expensive than other types of enclosures, which could be a limitation in applications where weight and cost are critical factors.
Considerations
When selecting Type 6P Modular Enclosures, it is important to consider the initial costs, which can be higher due to their specialized construction and materials. Operating expenses may also be influenced by the need for regular maintenance to ensure seals and protective features remain effective. Durability is a key advantage, as these enclosures are designed to withstand harsh conditions, potentially reducing the frequency of replacements. However, the cost of replacement and maintenance should be factored into the overall lifecycle cost, as these can vary depending on the specific application and environmental conditions.
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged cover. Base with 10-32 brass inserts, latched cover with formed in place PUR gasket, stainless hinge pin. Base with 1/2 and 3/4 inch knock-outs. Quick release latches. Enclosure... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 7.99
- Length: 10
- Depth: 5.98
from Fibox Enclosures
Featuring an opaque screw cover. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Base includes 1/2 and 3/4 inch knock-outs. Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 5.98
- Length: 7.99
- Depth: 5
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 3
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 5
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 10
- Length: 12
- Depth: 5
from Fibox Enclosures
Features an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 6
- Length: 8
- Depth: 4
from Fibox Enclosures
Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 4
from Fibox Enclosures
Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 7.99
- Length: 7.99
- Depth: 4.02
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 10
- Length: 10
- Depth: 6
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 4
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 10
- Length: 12
- Depth: 6
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 5.98
- Length: 7.99
- Depth: 5
from Fibox Enclosures
Features a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 10
- Length: 10
- Depth: 6
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 4
from Fibox Enclosures
Features a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 5.98
- Length: 5.98
- Depth: 4.02
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 5.98
- Length: 7.99
- Depth: 5
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 4
from Fibox Enclosures
Features a hinged opaque cover w/S.S. Quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 4
from Fibox Enclosures
Featuring a hinged transparent Cover w/Plastic Quick Release Latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 4
from Fibox Enclosures
Features a hinged transparent cover w/Plastic quick release launch. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 5.98
- Length: 5.98
- Depth: 4.02
from Fibox Enclosures
Featuring a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 10
- Length: 10
- Depth: 6
from Fibox Enclosures
Featuring a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 4
from Fibox Enclosures
Featuring a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 6
from Fibox Enclosures
Features an opaque screw cover. Including: Screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 8
- Length: 10
- Depth: 4
from Fibox Enclosures
Featuring an opaque screw cover. Including: Screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- NEMA Rating: Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
- Width: 10
- Length: 12.01
- Depth: 5.98