RoHS Compliant Modular Enclosures
Last Updated: April 1, 2025
Description
RoHS Compliant Modular Enclosures are designed to house and protect electronic and electrical equipment while adhering to the Restriction of Hazardous Substances (RoHS) directive. This directive ensures that the enclosures contain minimal levels of hazardous substances such as lead, mercury, cadmium, hexavalent chromium, and certain flame retardants. These enclosures are typically used to provide a safe and secure environment for sensitive components, preventing damage from environmental factors and ensuring compliance with safety standards.
Working Principle
The working principle of RoHS Compliant Modular Enclosures involves providing a protective barrier around electronic components. These enclosures are constructed from materials that meet RoHS standards, ensuring that they do not release harmful substances into the environment. The modular design allows for flexibility in configuration, making it easy to adapt the enclosure to different sizes and shapes of equipment. This adaptability is particularly useful in industrial settings where equipment specifications can vary widely. The enclosures often include features such as high ingress protection to shield against dust and moisture, enhancing the longevity and reliability of the housed components.
Applications
RoHS Compliant Modular Enclosures are used in a variety of applications, particularly in industries where environmental compliance is critical. Specific examples include housing for industrial electronics, such as control panels and data loggers, which require protection from harsh environmental conditions. They are also used in telecommunications to protect sensitive equipment from electromagnetic interference and physical damage. Additionally, these enclosures are suitable for use in medical devices, where compliance with safety standards is paramount.
Advantages over other Modular Enclosures
One of the primary advantages of RoHS Compliant Modular Enclosures is their adherence to environmental safety standards, which is increasingly important in global markets. This compliance can provide a competitive edge for manufacturers looking to sell their products in regions with strict environmental regulations. Additionally, the modular design offers flexibility and ease of customization, allowing for tailored solutions that can accommodate a wide range of equipment sizes and configurations. The use of materials that meet RoHS standards also ensures that these enclosures are safer for both users and the environment.
Limitations
While RoHS Compliant Modular Enclosures offer significant benefits, they may also have limitations. The requirement to use specific materials that comply with RoHS standards can sometimes result in higher production costs. Additionally, the focus on environmental compliance might limit the availability of certain materials that could offer enhanced durability or other desirable properties. These factors can impact the overall cost-effectiveness and performance of the enclosures in certain applications.
Considerations
When selecting RoHS Compliant Modular Enclosures, several considerations should be taken into account. Initial costs may be higher due to the use of compliant materials and the need for specialized manufacturing processes. However, these costs can be offset by the potential for reduced regulatory compliance issues and the ability to access broader markets. Operating expenses may also be impacted by the durability and maintenance requirements of the enclosures. It is important to evaluate the specific needs of the application, including environmental conditions and equipment specifications, to ensure that the chosen enclosure provides the necessary protection and performance.
from Fibox Enclosures
Featuring a grey cover, 2-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- Features: Hinged Cover; Locking; RoHS Compliant
- Width: 19.69
- Length: 15.75
- Depth: 8.27
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Fibox Enclosures
Features a grey cover, 1-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- Features: Hinged Cover; Locking; RoHS Compliant
- Width: 11.81
- Length: 7.87
- Depth: 5.91
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Fibox Enclosures
Featuring a grey cover, 1-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- Features: Hinged Cover; Locking; RoHS Compliant
- Width: 7.87
- Length: 11.81
- Depth: 5.91
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Fibox Enclosures
Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]
- Features: Hinged Cover; Locking; RoHS Compliant
- Width: 11.81
- Length: 15.75
- Depth: 5.91
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged cover. Base with 10-32 brass inserts, latched cover with formed in place PUR gasket, stainless hinge pin. Base with 1/2 and 3/4 inch knock-outs. Quick release latches. Enclosure... [See More]
- Features: Hinged Cover; Screw-on Cover; Knockouts; RoHS Compliant
- Width: 7.99
- Length: 10
- Depth: 5.98
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Fibox Enclosures
Featuring an opaque screw cover. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Base includes 1/2 and 3/4 inch knock-outs. Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- Features: Screw-on Cover; Knockouts; RoHS Compliant
- Width: 5.98
- Length: 7.99
- Depth: 5
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- Features: Screw-on Cover; RoHS Compliant
- Width: 8
- Length: 10
- Depth: 3
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 7.17
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- Features: Screw-on Cover; RoHS Compliant
- Width: 8
- Length: 10
- Depth: 5
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 7.17
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- Features: Screw-on Cover; RoHS Compliant
- Width: 10
- Length: 12
- Depth: 5
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 17.72
- Depth: 6.69
from Fibox Enclosures
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- Features: Screw-on Cover; RoHS Compliant
- Width: 12.01
- Length: 14.02
- Depth: 5.98
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 17.72
- Depth: 6.69
from Fibox Enclosures
Features an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- Features: Screw-on Cover; RoHS Compliant
- Width: 6
- Length: 8
- Depth: 4
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 17.72
- Depth: 8.43
from Fibox Enclosures
Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- Features: Hinged Cover; Screw-on Cover; RoHS Compliant
- Width: 8
- Length: 10
- Depth: 4
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 17.72
- Depth: 8.43
from Fibox Enclosures
Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- Features: Hinged Cover; Screw-on Cover; RoHS Compliant
- Width: 12.01
- Length: 14.02
- Depth: 7.01
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 23.62
- Depth: 6.69
from Fibox Enclosures
Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]
- Features: Hinged Cover; Screw-on Cover; RoHS Compliant
- Width: 7.99
- Length: 7.99
- Depth: 4.02
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 23.62
- Depth: 6.69
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- Features: Hinged Cover; Screw-on Cover; RoHS Compliant
- Width: 10
- Length: 10
- Depth: 6
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 23.62
- Depth: 8.43
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- Features: Hinged Cover; Screw-on Cover; RoHS Compliant
- Width: 8
- Length: 10
- Depth: 4
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 23.62
- Depth: 8.43
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- Features: Hinged Cover; Screw-on Cover; RoHS Compliant
- Width: 10
- Length: 12
- Depth: 6
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 23.62
- Length: 23.62
- Depth: 6.69
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- Features: Hinged Cover; Screw-on Cover; RoHS Compliant
- Width: 12.01
- Length: 14.02
- Depth: 7.01
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 23.62
- Length: 23.62
- Depth: 6.69
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- Features: Hinged Cover; Screw-on Cover; RoHS Compliant
- Width: 14.02
- Length: 15.98
- Depth: 7.99
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Fibox Enclosures
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]
- Features: Hinged Cover; Screw-on Cover; RoHS Compliant
- Width: 5.98
- Length: 7.99
- Depth: 5
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Fibox Enclosures
Features a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- Features: Hinged Cover; Screw-on Cover; Locking; RoHS Compliant
- Width: 10
- Length: 10
- Depth: 6
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- Features: Hinged Cover; Screw-on Cover; Locking; RoHS Compliant
- Width: 8
- Length: 10
- Depth: 4
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- Features: Hinged Cover; Screw-on Cover; Locking; RoHS Compliant
- Width: 12.01
- Length: 14.02
- Depth: 7.01
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- Features: Hinged Cover; Screw-on Cover; Locking; RoHS Compliant
- Width: 14.02
- Length: 15.98
- Depth: 7.99
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Fibox Enclosures
Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]
- Features: Hinged Cover; Screw-on Cover; Locking; RoHS Compliant
- Width: 15.98
- Length: 17.99
- Depth: 10
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 17.72
- Depth: 6.69