Flame Retardant Modular Enclosures
Last Updated: April 1, 2025
Description
Flame Retardant Modular Enclosures are designed to house and protect electrical devices and electronic components. These enclosures are constructed with materials that inhibit the spread of flames, thereby enhancing the safety of the enclosed equipment. They are modular, meaning they have standardized dimensions and can be stacked or assembled to create larger cabinets or customized enclosures.
Working Principle
The working principle of flame retardant modular enclosures involves the use of materials that resist ignition and prevent the spread of fire. These enclosures are designed to withstand high temperatures and contain any potential fire hazards within the enclosure itself. This is achieved through the use of flameproof materials and construction techniques that ensure the mechanical strength of the enclosure is sufficient to withstand internal explosions or fires. By containing and controlling potential fire hazards, these enclosures provide a critical layer of safety for electronic components, reducing the risk of fire-related damage and ensuring operational safety.
Applications
Flame retardant modular enclosures are used in a variety of applications where fire safety is a concern. Specific examples include housing electronic components in industrial environments, protecting electrical devices in hazardous locations, and safeguarding sensitive equipment in areas prone to high temperatures or fire risks. They are also employed in sectors such as transportation, where they protect electronic systems in planes, trains, and automobiles from potential fire hazards.
Advantages over other Modular Enclosures
One of the primary advantages of flame retardant modular enclosures over other types is their enhanced safety features. These enclosures are specifically designed to prevent the spread of fire, making them ideal for environments where fire hazards are a significant concern. Additionally, their modular design allows for flexibility in configuration, enabling them to be customized to fit specific needs while maintaining high safety standards.
Limitations
Flame retardant modular enclosures may have limitations in terms of cost and weight. The materials and construction techniques used to achieve flame retardancy can make these enclosures more expensive and heavier than non-flame retardant alternatives. This can impact their suitability for certain applications where cost or weight is a critical factor.
Considerations
When selecting flame retardant modular enclosures, several considerations should be taken into account. Initial costs may be higher due to the specialized materials and construction required for flame retardancy. Operating expenses could also be affected by the need for regular maintenance to ensure the integrity of the flame retardant features. Durability is generally high, as these enclosures are built to withstand harsh conditions, but this can vary based on the specific materials used. Replacement and maintenance costs should be considered, as the need to maintain flame retardant properties may require more frequent inspections and potential replacements compared to standard enclosures.
from Phoenix Mecano Inc.
The Polycarbonate Modular Flange System is similar in design to our Fiberglass Modular Flange System in that these enclosures can be used as stand alone units or can be bolted together with connecting tunnel flanges and wedges. The Polycarbonate 1700 system features a greater range of sizes and is... [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts
- Width: 5.28
- Length: 6.69
- Depth: 5.12
from Zhejiang Benyi Electrical Co., Ltd
13-modular enclosure. A 13-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]
- Features: Flame Retardant; Locking; Viewing Door / Window
- Width: 8.66
- Length: 292
- Depth: 4.72
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Phoenix Mecano Inc.
Rose+Bopla ’s Fiberglass Modular Flange System consists of three different enclosures that can be used as stand alone units or can be quickly bolted together with connecting tunnel flanges and wedges. This fast system of joining enclosures together. not only guarantees a watertight seal, but... [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts
- Width: 6.69
- Length: 10.63
- Depth: 5.31
from Zhejiang Benyi Electrical Co., Ltd
15-modular enclosure. A 15-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]
- Features: Flame Retardant; Locking; Viewing Door / Window
- Width: 8.27
- Length: 331
- Depth: 4.8
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 5.91
- Depth: 6.69
from Zhejiang Benyi Electrical Co., Ltd
26-modular enclosure. A 26-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]
- Features: Flame Retardant; Locking; Viewing Door / Window
- Width: 14.69
- Length: 302
- Depth: 4.65
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Zhejiang Benyi Electrical Co., Ltd
39-modular enclosure. A 39-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]
- Features: Flame Retardant; Locking; Viewing Door / Window
- Width: 21.77
- Length: 313
- Depth: 5.87
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 6.69
from Zhejiang Benyi Electrical Co., Ltd
4 modular enclosure. A 4-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]
- Features: Flame Retardant; Locking; Viewing Door / Window
- Width: 3.92
- Length: 205
- Depth: 4.33
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Zhejiang Benyi Electrical Co., Ltd
8 modular enclosure. A 8-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. ,. Highlights : Transparent polycarbonate door. IP65 rating for indoor and outdoor application. UV resistance, flame retardant PC material. Din... [See More]
- Features: Flame Retardant; Locking; Viewing Door / Window
- Width: 7.64
- Length: 210
- Depth: 4.72
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 8.43
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 7.17
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 11.81
- Depth: 7.17
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 17.72
- Depth: 6.69
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 17.72
- Depth: 6.69
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 17.72
- Depth: 8.43
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 17.72
- Depth: 8.43
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 23.62
- Depth: 6.69
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 23.62
- Depth: 6.69
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 23.62
- Depth: 8.43
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; RoHS Compliant
- Width: 11.81
- Length: 23.62
- Depth: 8.43
from Hi-Tech Controls, Inc.
Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]
- Features: Screw-on Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 23.62
- Length: 23.62
- Depth: 6.69
from Hi-Tech Controls, Inc.
Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]
- Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
- Width: 11.81
- Length: 5.91
- Depth: 6.69