Hinged Cover Modular Enclosures

Last Updated: April 1, 2025

Description

Hinged Cover Modular Enclosures are designed to house and protect electrical devices and electronic components. These enclosures feature a hinged cover that allows for easy access to the internal components without the need for disassembly. The design typically includes standardized dimensions, enabling them to be stacked or assembled into larger cabinets or customized configurations.

Working Principle

The working principle of Hinged Cover Modular Enclosures revolves around their ability to provide secure and accessible housing for electrical components. The hinged cover allows for quick opening and closing, facilitating easy access for maintenance or inspection. This design is particularly useful as it reduces the time and effort required to access internal components compared to traditional enclosures that may require partial disassembly. The enclosures often include features such as overlapping covers with built-in drainage channels to manage moisture, enhancing their protective capabilities .

Applications

Hinged Cover Modular Enclosures are used in a variety of settings where protection and accessibility of electrical components are crucial. Specific applications include housing personal computers in industrial environments, protecting electronic components in hazardous locations, and facilitating wiring in terminal and junction boxes .

Advantages over other Modular Enclosures

One of the key advantages of Hinged Cover Modular Enclosures is their ease of access. Unlike traditional enclosures that may require disassembly, these enclosures allow for quick access through their hinged design. Additionally, they often feature tool-less internal mounting options, which simplify the removal and replacement of components. The wide opening angles of the doors, often greater than 180°, further enhance accessibility . The unique design that diverts moisture and includes drainage options also provides superior protection against environmental factors .

Limitations

While Hinged Cover Modular Enclosures offer many benefits, they may have limitations in terms of the environments they can be used in. For instance, if the prospective short circuit current exceeds 10 kA, additional current-limiting protection devices may be necessary . This could potentially increase the complexity and cost of installation in certain high-demand applications.

Considerations

When selecting Hinged Cover Modular Enclosures, several factors should be considered. Initial costs can vary based on the size and material of the enclosure. Operating expenses may be influenced by the need for additional protective devices in high-current environments. Durability is generally high due to reinforced insulation and moisture management features, but regular maintenance may be required to ensure drainage channels remain clear. Replacement and maintenance costs are typically lower due to the ease of access and tool-less component removal, which reduces labor time .

62 Results
Backup & Power Storage -- Battery Cabinets
from SOCOMEC

Total protection during downtime. • Designed to satisfy and respect safety protection standards (EN 50272-2 and EN 62040-1). • The right size of protection device tailored to your power rating. • Robust cabinet. • Normal and long-life batteries. • Compatible with different... [See More]

  • Features: Hinged Cover; Ventilated
  • Width: 23.62 to 31.89
  • Length: 55.12 to 78.35
  • Depth: 33.07 to 35.04
Liquid Tight Modular Enclosure -- Mi 0220
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 11.81
  • Depth: 7.17
Full Height Rack Cabinet -- RMCH101
from Tri Map International, Inc.

Security doors with lexan or steel inserts available [See More]

  • Features: Hinged Cover; Viewing Door / Window
  • Width: 24
  • Length: 72
  • Depth: 24
Paramount -- Model 40U, 24"W, 37"D
from Wright Line, LLC

Thermally scalable up to 22kW, Guaranteed compatibility, 2200lbs capacity [See More]

  • Features: Hinged Cover; Rear Access Cover / Door (optional feature); Locking (optional feature); Ventilated (optional feature); Viewing Door / Window (optional feature); Grounding Strap (optional feature)
  • Width: 24
  • Length: 77
  • Depth: 37
Cabinet, Opaque Cover, Double-Bit Lock -- ARCA 405021
from Fibox Enclosures

Featuring a grey cover, 2-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]

  • Features: Hinged Cover; Locking; RoHS Compliant
  • Width: 19.69
  • Length: 15.75
  • Depth: 8.27
Modular Enclosure -- MCD18104
from Ralston Metal Products Limited

Application. Ralston ’s MCD Series modular double door enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications... [See More]

  • Features: Hinged Cover; Locking
  • Width: 39.4
  • Length: 70.9
  • Depth: 15.7
Fiberglass Enclosures
from Saginaw Control & Engineering

Application -. Designed for indoor or outdoor use to house pushbuttons, switches, and pilot lights in areas that may be regularly hosed down, are in very wet conditions, or are exposed to corrosive agents. Provides protection from dust, dirt, oil and water. Construction -. Fiberglass reinforced... [See More]

  • Features: Hinged Cover; Screw-on Cover; Viewing Door / Window
  • Width: 3.81 to 32.5
  • Length: 6.63 to 39.31
  • Depth: 3.89 to 14.05
Flexible Enclosure System -- Vantage S2™
from Eaton | Power Quality

The Vantage S2 enclosure system features a modular design that addresses air volume, air direction and heat exhaust within the enclosure. As your applications grow or you consolidate equipment, cooling capacity can easily be increased, simply by modifying the doors, side panels and tops, lowering... [See More]

  • Features: Hinged Cover; Rear Access Cover / Door; Ventilated; Viewing Door / Window
  • Width: 24 to 30
  • Length: 50 to 84.79
  • Depth: 39 to 48
Constructible Insulated Enclosures -- COMBIESTER
from SOCOMEC

COMBIESTERs are constructible insulated enclosures. They protect all low voltage electrical equipment against direct contact. Advantages Safety. These enclosures provide an electrical safety with double insulation, good resistance to creepage currents, as well as an excellent withstanding to... [See More]

  • Features: Hinged Cover
  • Mounting Type: Free Standing; Wall Mount
  • Shape: Rectangular
Liquid Tight Modular Enclosure -- Mi 0221
from Hi-Tech Controls, Inc.

Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection against direct sunlight should be provided if placed outdoors. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 11.81
  • Depth: 7.17
Cabinet, Opaque Cover, Double-Bit Lock -- ARCA-IEC 203015
from Fibox Enclosures

Features a grey cover, 1-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]

  • Features: Hinged Cover; Locking; RoHS Compliant
  • Width: 11.81
  • Length: 7.87
  • Depth: 5.91
Modular Enclosure -- MCF-18084
from Ralston Metal Products Limited

Application. Ralston ’s MCF Series modular disconnect enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine control applications. The MCF can be combined with... [See More]

  • Features: Hinged Cover; Locking
  • Width: 31.5
  • Length: 70.9
  • Depth: 15.7
Free-Standing Floor-Mounted Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” carbon steel. Seams continuously welded and ground smooth. Flange trough collar... [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts
  • Width: 48 to 235
  • Length: 36 to 90
  • Depth: 8 to 24
Enclosed Products and Solutions for Photovoltaic Applications -- BJB ENCLOSURES
from SOCOMEC

The solution for. • Building applications. Function. The BJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings,. • connection to the photovoltaic inverter,. • protection against overvoltage,. • operational safety. Advantages... [See More]

  • Features: Hinged Cover
  • Mounting Type: Wall Mount
  • Shape: Rectangular
Liquid Tight Modular Enclosure -- Mi 9120
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 5.91
  • Depth: 6.69
Cabinet, Opaque Cover, Double-Bit Lock -- ARCA-IEC 302015
from Fibox Enclosures

Featuring a grey cover, 1-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]

  • Features: Hinged Cover; Locking; RoHS Compliant
  • Width: 7.87
  • Length: 11.81
  • Depth: 5.91
Modular Enclosure -- MCS18064
from Ralston Metal Products Limited

Application. Ralston ’s MCS Series modular enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and telecommunications applications. [See More]

  • Features: Hinged Cover; Locking
  • Width: 23.6
  • Length: 70.9
  • Depth: 15.7
Modular Enclosures
from Saginaw Control & Engineering

Application -. Can be bolted together in any desired multiple door arrangement for maximum versatility. Slave enclosures can be added or removed as required. Designed to house most standard type disconnects. Construction -. 0.104 ” carbon steel. Seams continuously welded and ground smooth. [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts
  • Width: 23.62 to 78
  • Length: 70.87 to 84
  • Depth: 18 to 24
Enclosed Products and Solutions for Photovoltaic Applications -- FJB/IFB
from SOCOMEC

The solution for. • High-power photovoltaic installations (large buildings, fields, solar parks ranging from a few hundred kW to many MW). Function. The FJB/IFB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings,. • connection to the... [See More]

  • Features: Hinged Cover
  • Mounting Type: Wall Mount
  • Shape: Rectangular
Liquid Tight Modular Enclosure -- Mi 9121
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 5.91
  • Depth: 6.69
Cabinet, Opaque Cover, Double-Bit Lock -- ARCA-IEC 403015
from Fibox Enclosures

Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and... [See More]

  • Features: Hinged Cover; Locking; RoHS Compliant
  • Width: 11.81
  • Length: 15.75
  • Depth: 5.91
Stainless Steel Free-Standing Floor-Mounted Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction -. 0.104 ” stainless Steel Type 304 Seams continuously welded and ground smooth. Flange... [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts
  • Width: 24 to 235
  • Length: 60 to 90
  • Depth: 12 to 36
Enclosed Products and Solutions for Photovoltaic Applications -- RJB ENCLOSURES
from SOCOMEC

The solution for. • Residential applications. Function. The RJB string enclosures allow: • parallel connection, protection and isolation of the photovoltaic strings,. • connection to the photovoltaic inverter,. • AC distribution (DC / AC RJB enclosures),. • protection... [See More]

  • Features: Hinged Cover
  • Mounting Type: Wall Mount
  • Shape: Rectangular
Liquid Tight Modular Enclosure -- Mi 9220
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 11.81
  • Depth: 6.69
Enclosure With Knock-Out Base, Hinged, Opaque Cover, Stainless Steel Latches -- ARCA-JIC ARK1086CHSSL
from Fibox Enclosures

Featuring a hinged opaque cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged cover. Base with 10-32 brass inserts, latched cover with formed in place PUR gasket, stainless hinge pin. Base with 1/2 and 3/4 inch knock-outs. Quick release latches. Enclosure... [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts; RoHS Compliant
  • Width: 7.99
  • Length: 10
  • Depth: 5.98
Stainless Steel Wall-Mount Enclosures
from Saginaw Control & Engineering

Application -. Designed to house standard pushbuttons, switches and pilot lights in wet and hosed down areas and in corrosive atmospheres. Construction -. 0.063 ” stainless steel Type 304. Seams continuously welded and ground smooth. Captivated cover screws thread into sealed wells. 4-way... [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts
  • Width: 3.25 to 48
  • Length: 3.5 to 72
  • Depth: 2.75 to 24
Industrial Modular DC Power Enclosure -- SHARYS IP
from SOCOMEC

The SHARYS IP series have been designed with the objective of reliable DC supply. Advantages A modular and flexible range. • Expandable according to future requirements. Upgradeability. • Expandable according to future requirements by adding additional rectifier modules. Reliability and... [See More]

  • Features: Hinged Cover
  • Width: 23.62
  • Length: 35.2 to 74.8
  • Depth: 21.06
Liquid Tight Modular Enclosure -- Mi 9221
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 11.81
  • Depth: 6.69
Enclosure, Hinged, Latched, Opaque Flat Cover -- ARCA-JIC AR1083CHFSSL
from Fibox Enclosures

Featuring a hinged opaque flat cover w/S.S. Lockable latch. Including: Hinged cover. Base with 10-32 brass inserts, latched flat cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.). Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 3
Wall-Mount Enclosures
from Saginaw Control & Engineering

Application -. Designed to offer protection for oil-tight pushbuttons, switches, and pilot lights from dust, water, dirt, and oil. Construction - 0.063 ” carbon steel. Continuously welded seams. Captivated cover screws thread into sealed wells. 4-way standard pushbutton holes accept all brands... [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts
  • Width: 3.25 to 37.38
  • Length: 3.5 to 72
  • Depth: 2.75 to 24
Modular Steel Enclosures -- CADRYS DELTA
from SOCOMEC

CADRYS DELTA enclosures are modular steel enclosures. They are intended to include automation or electrical equipment. They can be placed side by side, back to back and/or side to back. They can be delivered pre-assembled or, on request, in kit form. Advantages. • Thanks to its galvanised sheet... [See More]

  • Features: Hinged Cover; Viewing Door / Window
  • Material: Steel
  • Shape: Rectangular
  • Mounting Type: Wall Mount
Liquid Tight Modular Enclosure -- Mi 9230
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 11.81
  • Depth: 8.43
Enclosure, Hinged, Latched, Opaque Flat Cover -- ARCA-JIC AR1085CHFSSL
from Fibox Enclosures

Featuring a hinged opaque flat cover w/S.S. Lockable latch. Including: Hinged cover. Base with 10-32 brass inserts, latched flat cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.). Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 5
Reinforced Urban Cabinets
from SOCOMEC

With over 40 years of experience in the design of enclosures and cabinets,. SOCOMEC has developed a complete range of enclosures to protect outdoor equipment against vandalism. Advantages Anti-vandal. Made from painted stainless sheet steel, these cabinets offer maximum resistance to first-level... [See More]

  • Features: Hinged Cover; Locking
  • Width: 23.23 to 56.89
  • Length: 33.46 to 57.28
  • Depth: 12.6 to 17.72
Liquid Tight Modular Enclosure -- Mi 9231
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 11.81
  • Depth: 8.43
Enclosure, Hinged, Latched, Opaque Flat Cover -- ARCA-JIC AR12105CHFSSL
from Fibox Enclosures

Featuring a hinged opaque flat cover w/S.S. Lockable latch. Including: Hinged cover. Base with 10-32 brass inserts, latched flat cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.). Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; RoHS Compliant
  • Width: 10
  • Length: 12
  • Depth: 5
Wall-mounted Enclosures -- CADRYS
from SOCOMEC

CADRYS wall-mounted enclosures are intended to include automation or control equipment. Advantages Safety. • These enclosures ensure electrical safety with a degree of protection IP55 (casing edge in channel form, robot positioned polyurethane seal). • A folded and welded casing provides... [See More]

  • Features: Hinged Cover; Viewing Door / Window
  • Material: Steel - Stainless
  • Shape: Rectangular
  • Mounting Type: Wall Mount
Liquid Tight Modular Enclosure -- Mi 9320
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 17.72
  • Depth: 6.69
Enclosure, Hinged, Latched, Opaque Flat Cover -- ARCA-JIC AR14126CHFSSL
from Fibox Enclosures

Featuring a hinged opaque flat cover w/S.S. Lockable latch. Including: Hinged cover. Base with 10-32 brass inserts, latched flat cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.). Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; RoHS Compliant
  • Width: 12.01
  • Length: 14.02
  • Depth: 5.98
Liquid Tight Modular Enclosure -- Mi 9321
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 17.72
  • Depth: 6.69
Enclosure, Hinged, Latched, Opaque Flat Cover -- ARCA-JIC AR864CHFSSL
from Fibox Enclosures

Features a hinged opaque flat cover w/S.S. lockable latch. Including: Hinged cover. Base with 10-32 brass inserts, latched flat cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.). Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; Locking; RoHS Compliant
  • Width: 6
  • Length: 8
  • Depth: 4
Liquid Tight Modular Enclosure -- Mi 9330
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 17.72
  • Depth: 8.43
Enclosure, Hinged, Opaque, Raised, Screw Cover -- ARCA-JIC AR10106CHSC
from Fibox Enclosures

Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 10
  • Length: 10
  • Depth: 6
Liquid Tight Modular Enclosure -- Mi 9331
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 17.72
  • Depth: 8.43
Enclosure, Hinged, Opaque, Raised, Screw Cover -- ARCA-JIC AR1084CHSC
from Fibox Enclosures

Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 4
Liquid Tight Modular Enclosure -- Mi 9420
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 23.62
  • Depth: 6.69
Enclosure, Hinged, Opaque, Raised, Screw Cover -- ARCA-JIC AR14127CHSC
from Fibox Enclosures

Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 12.01
  • Length: 14.02
  • Depth: 7.01
Liquid Tight Modular Enclosure -- Mi 9421
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 23.62
  • Depth: 6.69
Enclosure, Hinged, Opaque, Raised, Screw Cover -- ARCA-JIC AR884CHSC
from Fibox Enclosures

Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting. [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 7.99
  • Length: 7.99
  • Depth: 4.02
Liquid Tight Modular Enclosure -- Mi 9430
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; Viewing Door / Window; RoHS Compliant
  • Width: 11.81
  • Length: 23.62
  • Depth: 8.43
Enclosure, Hinged, Opaque, Screw Cover With Plastic Quick Release Latch -- ARCA-JIC AR10106CHL
from Fibox Enclosures

Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 10
  • Length: 10
  • Depth: 6
Liquid Tight Modular Enclosure -- Mi 9431
from Hi-Tech Controls, Inc.

Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to the climatic effects on the equipment. [See More]

  • Features: Hinged Cover; Flame Retardant; Knockouts; RoHS Compliant
  • Width: 11.81
  • Length: 23.62
  • Depth: 8.43
Enclosure, Hinged, Opaque, Screw Cover With Plastic Quick Release Latch -- ARCA-JIC AR1084CHL
from Fibox Enclosures

Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 4
Enclosure, Hinged, Opaque, Screw Cover With Plastic Quick Release Latch -- ARCA-JIC AR12106CHL
from Fibox Enclosures

Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 10
  • Length: 12
  • Depth: 6
Enclosure, Hinged, Opaque, Screw Cover With Plastic Quick Release Latch -- ARCA-JIC AR14127CHL
from Fibox Enclosures

Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 12.01
  • Length: 14.02
  • Depth: 7.01
Enclosure, Hinged, Opaque, Screw Cover With Plastic Quick Release Latch -- ARCA-JIC AR16148CHL
from Fibox Enclosures

Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 14.02
  • Length: 15.98
  • Depth: 7.99
Enclosure, Hinged, Opaque, Screw Cover With Plastic Quick Release Latch -- ARCA-JIC AR865CHL
from Fibox Enclosures

Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for... [See More]

  • Features: Hinged Cover; Screw-on Cover; RoHS Compliant
  • Width: 5.98
  • Length: 7.99
  • Depth: 5
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Latch -- ARCA-JIC AR10106CHSSL
from Fibox Enclosures

Features a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]

  • Features: Hinged Cover; Screw-on Cover; Locking; RoHS Compliant
  • Width: 10
  • Length: 10
  • Depth: 6
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Latch -- ARCA-JIC AR1084CHSSL
from Fibox Enclosures

Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]

  • Features: Hinged Cover; Screw-on Cover; Locking; RoHS Compliant
  • Width: 8
  • Length: 10
  • Depth: 4
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Latch -- ARCA-JIC AR14127CHSSL
from Fibox Enclosures

Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]

  • Features: Hinged Cover; Screw-on Cover; Locking; RoHS Compliant
  • Width: 12.01
  • Length: 14.02
  • Depth: 7.01
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Latch -- ARCA-JIC AR16148CHSSL
from Fibox Enclosures

Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]

  • Features: Hinged Cover; Screw-on Cover; Locking; RoHS Compliant
  • Width: 14.02
  • Length: 15.98
  • Depth: 7.99
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Latch -- ARCA-JIC AR181610CHSSL
from Fibox Enclosures

Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel... [See More]

  • Features: Hinged Cover; Screw-on Cover; Locking; RoHS Compliant
  • Width: 15.98
  • Length: 17.99
  • Depth: 10