DIN Rail Mounting Modular Enclosures

5 Results
Electrical - Operator Interface - Modular Console System -- 2CDMK
from Hammond Manufacturing Company Inc.

Provide adjustable mounting support for DIN rails (sold separately.). For use in Bases only. Mount into "C" channels (not included). Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - 2CDMK [See More]

  • Mounting Type: DIN Rail Mounting
2U and 4U Ruggedized Servers
from ELMA Electronic Inc.

Elma ’s rugged industrial rack-mount PC platforms offer a ready foundation to configure your high speed computing solution in a chassis built for tough environments. Supporting several motherboard-based form factors, systems can be configured to address a range of uses in defense, industrial,... [See More]

  • Mounting Type: DIN Rail Mounting
  • Shape: Rectangular
Magic Kit 11
from ELMA Electronic Inc.

Advanced EMC shielding without gaskets is standard. Internal adaption parts freely accessible. Rapid assembly. Easy access for maintenance. Sheet steel, pre-galvanized. Vibration-proof. Dimensions and adaptations according to IEC 60297. Suitable for IEC 60297 or IEEE 1101.10 [See More]

  • Mounting Type: DIN Rail Mounting
  • Shape: Rectangular
Systemkit 12K
from ELMA Electronic Inc.

The origin of the Systemkit 12K is our highly successful type 12. The Systemkit has several new advantages, already in the standard version: 3U, 4U, 6U, 7U, 9U. 291 mm, 371 mm, 400 mm, 500 mm. VME, VME64x or CPCI applications. Rear I/O card mounting possible. EMC basic level reached (Without EMC... [See More]

  • Mounting Type: DIN Rail Mounting
  • Shape: Rectangular
Systemkit 12K Rail
from ELMA Electronic Inc.

Sub rack solutions for demanding railway applications. In compliance with SNCF and EN50155 [See More]

  • Mounting Type: DIN Rail Mounting
  • Shape: Rectangular