Mirror Assembly Flat Mirrors

2 Results
Frameless Mirror Unit
from OptoSigma Corp.

Frameless mounting is designed to minimize footprint space and allows the maximum front surface area of the mirror to be coated. Our high reflectivity mirrors are produced using a ceramic material. Thermal expansion ratio is equivalent to Zerodur ® for maximum thermal stability. —... [See More]

  • Mirror Shape: Rectangular / Square
  • Thickness: 7 to 8.5
  • Diameter/Width: 24.4 to 79
  • Mirror Materials: Ceramic
Holder Attached Surface Accuracy Guaranteed Mirrors
from OptoSigma Corp.

By bonding the coated surface to our Kinematic Mirror Holders, a Î »/10 surface accuracy is guaranteed!. This product can be used by composition with high accuracy wavefront optical system or interferometer requirements. — ¦2 types of performance mirror holders offered: high... [See More]

  • Mirror Shape: Round
  • Mirror Materials: Fused Silica
  • Diameter/Width: 12.7 to 50.8
  • Mirror Coatings: Dielectric