Protected Aluminum Flat Mirrors
from CeNing Optics Co., Ltd.
Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate and require crae during cleaning. They are only recommended for low power applications. The... [See More]
- Mirror Coatings: Uncoated (optional feature); Protected Aluminum; Protected Gold; Silver; VIS Enhanced, UV Enhanced
- Diameter/Width: 5 to 76.2
- Mirror Shape: Round; Rectangular / Square
- Thickness: 0.5000 to 10
from Tower Optical Corporation
Mirrors have a highly polished surface for reflecting light. The reflecting surface is usually a thin coating of aluminum or silver. Most mirrors for optical applications are called first surface types since the coating is on the front surface thereby eliminating the optical properties of the glass... [See More]
- Mirror Coatings: Protected Aluminum
- Diameter/Width: 10 to 50
- Mirror Shape: Round (optional feature); Rectangular / Square (optional feature)
- Thickness: 2 to 10
from MOK Optics Co., Ltd.
MOK Optics offer the first surface mirrors in circular, square and special dimensions. First surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path. They are widely used for barcode/QR code scanning machine, passport... [See More]
- Mirror Coatings: Protected Aluminum
- Thickness: 1 to 5
- Mirror Shape: Round (optional feature); Rectangular / Square (optional feature); Elliptical (optional feature)
- Surface Quality: 60-40 Scratch / Dig
from OptoSigma Corp.
For an illumination optical system and a simple experiment, it is not requested the low-scratch polishing for a laser. Reflectance and surface flatness is the same as aluminum mirrors (TFA) for a laser. — ¦The dirt on the surface of the mirror can be wiped because the scratch-resistant... [See More]
- Mirror Coatings: Protected Aluminum
- Diameter/Width: 10 to 50
- Mirror Shape: Round (optional feature); Rectangular / Square (optional feature)
- Thickness: 3 to 8
from Ross Optical Industries
These first-surface elliptical flat mirrors are suitable for applications which require bending/folding light at precise angles with minimum wavefront distortion. Although they are typically offered with protected aluminum mirror coating, other coatings are available on request. Other sizes can be... [See More]
- Mirror Coatings: Protected Aluminum
- Diameter/Width: 17.96
- Mirror Shape: Elliptical
- Thickness: 3.81
from EKSMA OPTICS
Protected Aluminium (Al) Mirrors serve as an economical reflector over entire 300-IR region. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 0.25... [See More]
- Mirror Coatings: Protected Aluminum
- Diameter/Width: 12.7 to 76.2
- Mirror Shape: Round; Rectangular / Square
- Thickness: 3 to 12.7
from Edmund Optics Inc.
Fused Silica and Zerodur ® Substrates. 1/10 λ Surface Accuracy. Variety of Coating Options Offered. 1/20 λ and 1/4 λ Surface Accuracies Also Offered. TECHSPEC ® 1/10 λ Precision Optical Flat Mirrors are an excellent choice for interferometry, imaging systems,... [See More]
- Mirror Coatings: Protected Aluminum
- Diameter/Width: 254
- Mirror Shape: Round
- Thickness: 38.1
from Ross Optical Industries
Mirrors can be in a variety of shapes and sizes. Our catalog shows only flat round and square mirrors. Other shapes, sizes and surface curvatures can be made for your special application. [See More]
- Mirror Coatings: Protected Aluminum
- Diameter/Width: 10
- Mirror Shape: Round
- Thickness: 1
from Ross Optical Industries
Mirrors can be in a variety of shapes and sizes. Our catalog shows only flat round and square mirrors. Other shapes, sizes and surface curvatures can be made for your special application. [See More]
- Mirror Coatings: Protected Aluminum
- Diameter/Width: 10
- Mirror Shape: Rectangular / Square
- Thickness: 1