Fused Silica Flat Mirrors

16 Results
Optical Dielectric HR Mirrors
from Changchun Yutai Optics Co., Ltd.

Dielectric coated mirrors is an optical mirror made of thin layers of dielectric coating layers with 99%(near total reflection) high reflection. We offer dielectric laser mirrors for laser lines, for narrowband or broadband wavelength ranges covering spectrum from UV to IR. They operate over a... [See More]

  • Mirror Materials: Fused Silica; H-K9L or fused silica
  • Mirror Coatings: Dielectric
  • Mirror Shape: Round; Rectangular / Square; Elliptical
  • Surface Quality: 60-40 Scratch / Dig
Reflective Flat Mirrors for CO2 Lasers
from Electro Optical Components, Inc.

Flat mirrors find wide uses in industrial laser systems, as well as medical, scientific and research applications. Copper based mirrors in particular provide a rugged and durable mirror with good reflectivity across a broad spectrum of the infrared. Our electroplated gold coating offers good... [See More]

  • Mirror Materials: Copper; Fused Silica; Aluminum, Molybdenum
Optical Metallic Mirrors
from Changchun Yutai Optics Co., Ltd.

Round or rectangular shape mirrors with flat or spherical surface, coated with protected gold, protected silver or protected aluminum. These mirrors provide a good combination of performance and value for general purpose applications,they are widely used due to a moderate level of reflection over a... [See More]

  • Mirror Materials: Fused Silica; H-K9L or fused silica
  • Mirror Coatings: Protected Gold
  • Mirror Shape: Round; Rectangular / Square
  • Surface Quality: 60-40 Scratch / Dig
Back Side Polished Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Materials: Fused Silica
  • Diameter/Width: 19 to 25.4
  • Mirror Shape: Round
  • Thickness: 5.8 to 6.2
Holder Attached Surface Accuracy Guaranteed Mirrors
from OptoSigma Corp.

By bonding the coated surface to our Kinematic Mirror Holders, a Î »/10 surface accuracy is guaranteed!. This product can be used by composition with high accuracy wavefront optical system or interferometer requirements. — ¦2 types of performance mirror holders offered: high... [See More]

  • Mirror Materials: Fused Silica
  • Diameter/Width: 12.7 to 50.8
  • Mirror Shape: Round
  • Mirror Coatings: Dielectric
Dielectric Mirror
from ECOPTIK (CHANGCHUN) LTD

A dielectric mirror, also known as a Bragg mirror, is a type of mirror composed of multiple thin layers of dielectric material, typically deposited on a substrate of glass or some other optical material. By careful choice of the type and thickness of the dielectric layers, one can design an optical... [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Silica
  • Mirror Coatings: UV/ VIS Dielectric Coating
  • Thickness: 1 to 20
  • Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig
Optical Mirror -- Fused Silica
from Advanced Optics, Inc.

Our fused silica mirrors are manufactured from Corning 7980 or Industrial Grade Fused Silica, both of which provide a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion. Advanced Optics offers fused silica mirrors polished either λ/4,... [See More]

  • Mirror Materials: Fused Silica
  • Diameter/Width: 25.4 to 152
  • Mirror Shape: Round
  • Thickness: 12.7 to 25.4
Broadband RMAX Mirrors
from Rocky Mountain Instrument/RMI Laser

Mirrors are used in a wide range of beam steering, focusing and collimating applications. Broadband RMAX Mirrors provide high reflectance over a broad spectral range. They are also useful in narrowband applications in which it is necessary to vary the angle of incidence. Substrates are available... [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Mirror Shape: Round
  • Surface Flatness: λ/4; λ/20; lambda/40
1/10 Wave Flat Fused Silica 10" Dia. Enhanced Aluminum -- NT46-715-533
from Edmund Optics Inc.

Fused Silica and Zerodur ® Substrates. 1/10 λ Surface Accuracy. Variety of Coating Options Offered. 1/20 λ and 1/4 λ Surface Accuracies Also Offered. TECHSPEC ® 1/10 λ Precision Optical Flat Mirrors are an excellent choice for interferometry, imaging systems,... [See More]

  • Mirror Materials: Fused Silica
  • Diameter/Width: 254
  • Mirror Shape: Round
  • Thickness: 38.1
Broadband Dielectric Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Materials: Fused Silica; Zerodur®
  • Diameter/Width: 12.7 to 102
  • Mirror Shape: Round; Rectangular / Square
  • Thickness: 6 to 19.1
Low Dispersion Mirrors for High Power Femtosecond Laser
from OptoSigma Corp.

This mirror has low wavelength dispersion and can be used with ultra-short pulse laser with 100 femtosecond or less. — ¦We have designed a special thin film coating that optimizes wavelength dispersion, range and the strength of lasers. — ¦It has the effect of suppressing the... [See More]

  • Mirror Materials: Fused Silica
  • Diameter/Width: 12.7 to 30
  • Mirror Shape: Round
  • Thickness: 5
Mirror Blanks
from Rocky Mountain Instrument/RMI Laser

For your applications that are not covered by our standard mirrors, we offer the following Mirror Blanks which can be coated to your specifications: Plane Mirror Blanks. Concave Spherical Mirror Blanks. Convex Spherical Mirror Blanks. Mirror Blanks are available in BK7, UVFS, FS, Supremax 33,... [See More]

  • Mirror Materials: BK7 Glass; Copper; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride, Silicon, Molybdenum
  • Mirror Coatings: Uncoated
  • Mirror Shape: Round
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
D-Shaped (Pickoff) Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Materials: Fused Silica
  • Diameter/Width: 12.7 to 25.4
  • Mirror Shape: D-Shaped
  • Thickness: 5.8 to 6.2
Super Mirrors
from OptoSigma Corp.

The Fabry-Perot type resonator cavity is often used for measuring extremely high accuracy time or distance with use of the light. Super mirror is a ultra-high performance mirror that surface reflectance is close to 1 (100%) as much as possible in order to increase the performance of the resonator. [See More]

  • Mirror Materials: Fused Silica
  • Diameter/Width: 12.7 to 50
  • Mirror Shape: Round
  • Thickness: 6 to 8
Plano Metallic Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Materials: Copper; Fused Silica; Ultra-violet grade Fused Silica; Zerodur®
  • Diameter/Width: 7 to 102
  • Mirror Shape: Round; Rectangular / Square; Elliptical
  • Thickness: 2 to 19.1
Surface Accuracy Guaranteed Mirrors
from OptoSigma Corp.

A mirror with high surface accuracy is realized by optimizing the conditions of the substrate material, thickness and coating. A surface accuracy of Î »/10 after coating is guaranteed. — ¦A surface accuracy (after coating) higher than that of existing dielectric multi-layer flat... [See More]

  • Mirror Materials: Fused Silica
  • Diameter/Width: 12.7 to 50.8
  • Mirror Shape: Round
  • Thickness: 8 to 11