Protected Gold Flat Mirrors
from CeNing Optics Co., Ltd.
Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate and require crae during cleaning. They are only recommended for low power applications. The... [See More]
- Mirror Coatings: Uncoated (optional feature); Protected Aluminum; Protected Gold; Silver; VIS Enhanced, UV Enhanced
- Diameter/Width: 5 to 76.2
- Mirror Shape: Round; Rectangular / Square
- Thickness: 0.5000 to 10
from Changchun Yutai Optics Co., Ltd.
Round or rectangular shape mirrors with flat or spherical surface, coated with protected gold, protected silver or protected aluminum. These mirrors provide a good combination of performance and value for general purpose applications,they are widely used due to a moderate level of reflection over a... [See More]
- Mirror Coatings: Protected Gold
- Mirror Materials: Fused Silica; H-K9L or fused silica
- Mirror Shape: Round; Rectangular / Square
- Surface Quality: 60-40 Scratch / Dig
from EKSMA OPTICS
Protected Gold (Au) Mirrors have the highest reflectance in infrared. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 1.0 J/cm2 at 1064 nm, 50 Hz, 11... [See More]
- Mirror Coatings: Protected Gold
- Diameter/Width: 12.7 to 76.2
- Mirror Shape: Round; Rectangular / Square
- Thickness: 3 to 12.7
from Edmund Optics Inc.
Precision Fused Silica Substrate. Variety of Sizes and Coating Options Available. Low Coefficient of Thermal Expansion. 1/10 λ First Surface Mirrors are ideal for demanding beam steering and reflection applications in the visible and IR spectra. With a precision fused silica substrate, the... [See More]
- Mirror Coatings: Protected Gold
- Diameter/Width: 100
- Mirror Shape: Round
- Thickness: 10
from UNI OPTICS(Fujian) Co., Ltd
1 、What Metallic Coated types can Uni-Optics supply?. Uni-Optics mainly offers four coating types, including: 1) UV Enhanced Aluminum : Ravg > 85% from 250nm to 400nm. 2) Protected Aluminum: Ravg > 87% from 400nm to 800nm. 3) Protected Silver: Ravg > 95% from 400nm to 20um. 4)... [See More]
- Mirror Coatings: Protected Gold
- Mirror Materials: BK7 Glass
- Mirror Shape: Rectangular / Square
- Surface Quality: 60-40 Scratch / Dig
from Abrisa Technologies
The protected gold mirror coating reflects an average of 97% over the spectrum (700-2000nm). This coating can also be used for IR wavelength bands 3-5nm and 8-12nm. Metal mirror coatings are often used in systems where a very broadband reflector or beam splitter is needed. Metal coatings can also be... [See More]
- Mirror Coatings: Protected Gold
- Mirror Shape: Rectangular / Square
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Mirror Coatings: Enhanced Aluminum; Dielectric; Protected Gold; Silver
- Diameter/Width: 12.7 to 25.4
- Mirror Shape: D-Shaped
- Thickness: 5.8 to 6.2
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Mirror Coatings: Aluminum; Gold; Protected Gold; Silver
- Diameter/Width: 7 to 102
- Mirror Shape: Round; Rectangular / Square; Elliptical
- Thickness: 2 to 19.1