Bare Aluminum Flat Mirrors
from Advanced Optics, Inc.
Bare Aluminum coating provides a higher reflectivity than overcoated aluminum. This feature makes it the coating of choice for some systems, such as spectrophotometers. Unlike AlSiO, bare aluminum is not very durable and because of the softness of the coating, mirrors are difficult to clean without... [See More]
- Mirror Coatings: Aluminum
- Diameter/Width: 25.4 to 76.2
- Mirror Shape: Rectangular / Square
- Thickness: 1.6 to 3.2
from Changchun Sunday Optics Co., Ltd.
Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high... [See More]
- Mirror Coatings: Aluminum; Gold; Silver
- Diameter/Width: 10 to 127
- Mirror Shape: Round
- Mirror Materials: JGS1
from Shanghai Optics
Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We supply high precision Ultra-Broadband Metallic Mirrors according to customers ’ specifications. These mirrors provide a high reflectance over a very broad spectral bandwidth. They are... [See More]
- Mirror Coatings: Aluminum; Dielectric; Silver
- Mirror Materials: BK7 Glass
from Edmund Optics Inc.
Sizes Ranging from 1/2 " Diameter to 8 " Diameter. Certified with a Zygo Interferometer. Each 1/20 λ Flat Includes a Certificate of Calibration. Available with Standard Metallic Mirror Coatings: 1/4 λ Mirrors, 1/10 λ Mirrors, 1/20 λ Mirrors. Optical Flats are... [See More]
- Mirror Coatings: Aluminum
- Thickness: 38.1
- Diameter/Width: 203
- Mirror Materials: Zerodur®
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Mirror Coatings: Aluminum; Gold; Protected Gold; Silver
- Diameter/Width: 7 to 102
- Mirror Shape: Round; Rectangular / Square; Elliptical
- Thickness: 2 to 19.1
from Advanced Optics, Inc.
Our optical mirrors are manufactured from either BOROFLOAT ® 33 or SUPREMAX ® 33, which provide low thermal expansion, high thermal resistance, excellent light transmission and impressive chemical durability. Advanced Optics offers borosilicate optical mirrors precision polished to either... [See More]
- Mirror Coatings: Aluminum
- Mirror Materials: Borosilicate
- Mirror Shape: Round (optional feature); Rectangular / Square (optional feature)
- Surface Flatness: λ/4 (optional feature); λ/10 (optional feature)
from Changchun Sunday Optics Co., Ltd.
Optical dome is a lens with two concentric sphere, They are mainly used for Bathyscaphe, Radiometer, Underwater Robot, Submarine.,Camera Image. In an ideal dome, the convex radius equals the sum of the dome thickness and the concave radius, resulting in a naturally strong shape that becomes harder... [See More]
- Mirror Coatings: Aluminum; Gold; Silver
- Diameter/Width: 2 to 800
- Mirror Shape: Round
- Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
from Changchun Sunday Optics Co., Ltd.
The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser applications that pay more attention to... [See More]
- Mirror Coatings: Aluminum; Gold; Silver
- Diameter/Width: 2 to 800
- Mirror Shape: Round
- Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.