60-40 Scratch / Dig Flat Mirrors

12 Results
Optical Mirrors -- Aluminum Coated Mirrors
from CeNing Optics Co., Ltd.

Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate and require crae during cleaning. They are only recommended for low power applications. The... [See More]

  • Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Diameter/Width: 5 to 76.2
  • Mirror Shape: Round; Rectangular / Square
  • Thickness: 0.5000 to 10
Optical Dielectric HR Mirrors
from Changchun Yutai Optics Co., Ltd.

Dielectric coated mirrors is an optical mirror made of thin layers of dielectric coating layers with 99%(near total reflection) high reflection. We offer dielectric laser mirrors for laser lines, for narrowband or broadband wavelength ranges covering spectrum from UV to IR. They operate over a... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Mirror Materials: Fused Silica; H-K9L or fused silica
  • Mirror Shape: Round; Rectangular / Square; Elliptical
  • Mirror Coatings: Dielectric
Optical Mirrors -- Dichroic Mirrors
from CeNing Optics Co., Ltd.

Dichroic Mirrors are designed to reflect one wavelength and transmit the other wavelength. The angle of incidence is usually at 0 deg or 45 deg. [See More]

  • Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
  • Diameter/Width: 5 to 76.2
  • Mirror Shape: Round
  • Thickness: 0.5000 to 10
Optical Metallic Mirrors
from Changchun Yutai Optics Co., Ltd.

Round or rectangular shape mirrors with flat or spherical surface, coated with protected gold, protected silver or protected aluminum. These mirrors provide a good combination of performance and value for general purpose applications,they are widely used due to a moderate level of reflection over a... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Mirror Materials: Fused Silica; H-K9L or fused silica
  • Mirror Shape: Round; Rectangular / Square
  • Mirror Coatings: Protected Gold
Optical Mirrors -- High Energy Reflective Mirrors
from CeNing Optics Co., Ltd.

High Energy Reflective Dielectric Coated Mirrors provide excellent performance over a specific wavelength range. The maximum reflectivity can be up to 99.9% at a specific wavelength and angle of incidence. Dielectric coatings exhibit superior durability and damage resistance. [See More]

  • Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
  • Diameter/Width: 5 to 76.2
  • Mirror Shape: Round
  • Thickness: 0.5000 to 10
Plano Metallic Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Diameter/Width: 7 to 102
  • Mirror Shape: Round; Rectangular / Square; Elliptical
  • Thickness: 2 to 19.1
First surface mirror
from MOK Optics Co., Ltd.

MOK Optics offer the first surface mirrors in circular, square and special dimensions. First surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path. They are widely used for barcode/QR code scanning machine, passport... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Thickness: 1 to 5
  • Mirror Shape: Round (optional feature); Rectangular / Square (optional feature); Elliptical (optional feature)
  • Mirror Coatings: Protected Aluminum
N-BK7 Metallic Coated Mirror
from UNI OPTICS(Fujian) Co., Ltd

1 、What Metallic Coated types can Uni-Optics supply?. Uni-Optics mainly offers four coating types, including: 1) UV Enhanced Aluminum : Ravg > 85% from 250nm to 400nm. 2) Protected Aluminum: Ravg > 87% from 400nm to 800nm. 3) Protected Silver: Ravg > 95% from 400nm to 20um. 4)... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Mirror Materials: BK7 Glass
  • Mirror Shape: Rectangular / Square
  • Mirror Coatings: Protected Gold
Optical Mirror -- Fused Silica
from Advanced Optics, Inc.

Our fused silica mirrors are manufactured from Corning 7980 or Industrial Grade Fused Silica, both of which provide a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion. Advanced Optics offers fused silica mirrors polished either λ/4,... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Diameter/Width: 25.4 to 152
  • Mirror Shape: Round
  • Thickness: 12.7 to 25.4
Large Aluminum Mirrors
from OptoSigma Corp.

It is a mirror of aluminum coating on one side of the substrate. As a line up, there are mirrors of large size of 200mm or more. — ¦For visible and near-infrared light applications. — ¦For large aperture optical system. [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Diameter/Width: 200 to 300
  • Mirror Shape: Rectangular / Square
  • Thickness: 6
1/10 Wave Flat Fused Silica 10" Dia. Enhanced Aluminum -- NT46-715-533
from Edmund Optics Inc.

Fused Silica and Zerodur ® Substrates. 1/10 λ Surface Accuracy. Variety of Coating Options Offered. 1/20 λ and 1/4 λ Surface Accuracies Also Offered. TECHSPEC ® 1/10 λ Precision Optical Flat Mirrors are an excellent choice for interferometry, imaging systems,... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Diameter/Width: 254
  • Mirror Shape: Round
  • Thickness: 38.1
Reasonable Aluminum Flat Mirrors
from OptoSigma Corp.

For an illumination optical system and a simple experiment, it is not requested the low-scratch polishing for a laser. Reflectance and surface flatness is the same as aluminum mirrors (TFA) for a laser. — ¦The dirt on the surface of the mirror can be wiped because the scratch-resistant... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Diameter/Width: 10 to 50
  • Mirror Shape: Round (optional feature); Rectangular / Square (optional feature)
  • Thickness: 3 to 8