Elliptical Flat Mirrors
from Changchun Yutai Optics Co., Ltd.
Dielectric coated mirrors is an optical mirror made of thin layers of dielectric coating layers with 99%(near total reflection) high reflection. We offer dielectric laser mirrors for laser lines, for narrowband or broadband wavelength ranges covering spectrum from UV to IR. They operate over a... [See More]
- Mirror Shape: Round; Rectangular / Square; Elliptical
- Mirror Coatings: Dielectric
- Mirror Materials: Fused Silica; H-K9L or fused silica
- Surface Quality: 60-40 Scratch / Dig
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Mirror Shape: Round; Rectangular / Square; Elliptical
- Thickness: 2 to 19.1
- Diameter/Width: 7 to 102
- Mirror Materials: Copper; Fused Silica; Ultra-violet grade Fused Silica; Zerodur®
from Ross Optical Industries
These first-surface elliptical flat mirrors are suitable for applications which require bending/folding light at precise angles with minimum wavefront distortion. Although they are typically offered with protected aluminum mirror coating, other coatings are available on request. Other sizes can be... [See More]
- Mirror Shape: Elliptical
- Thickness: 3.81
- Diameter/Width: 17.96
- Mirror Materials: Pyrex®
from Edmund Optics Inc.
Circular Profile When Oriented at 45 °. Ideal for Redirecting Light. Multiple Sizes and Coatings Offered. Our TECHSPEC ® 1/8 λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because of their elongated major axis, they are suited to bending... [See More]
- Mirror Shape: Elliptical
- Mirror Materials: Pyrex®
- Thickness: 3.81
- Mirror Coatings: Enhanced Aluminum