Dielectric Flat Mirrors
from Changchun Yutai Optics Co., Ltd.
Dielectric coated mirrors is an optical mirror made of thin layers of dielectric coating layers with 99%(near total reflection) high reflection. We offer dielectric laser mirrors for laser lines, for narrowband or broadband wavelength ranges covering spectrum from UV to IR. They operate over a... [See More]
- Mirror Coatings: Dielectric
- Mirror Materials: Fused Silica; H-K9L or fused silica
- Mirror Shape: Round; Rectangular / Square; Elliptical
- Surface Quality: 60-40 Scratch / Dig
from OptoSigma Corp.
You can use the 0-45 ° Wide Incidence Dielectric Mirrors for an optical system for reciprocating the light between two mirrors or Michelson interferometer, if you want to use a mirror at an incident angle of 45 ° or less. When used at 45 degree and 0 degree incidence angle, one mirror can... [See More]
- Mirror Coatings: Dielectric
- Diameter/Width: 10 to 40
- Mirror Shape: Round
- Thickness: 3 to 8
from Tower Optical Corporation
Cold Mirrors are used where the requirements are to reflect visible light and remove the heat by transmission. Operation at an AOI of 45 º is preferred. The most common wavelength range for transmission through the cold mirror is 800 - 1200nm. The average transmission range is T >85%. [See More]
- Mirror Coatings: Dielectric
- Diameter/Width: 15 to 300
- Mirror Shape: Round
- Thickness: 3.3
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Mirror Coatings: Dielectric
- Diameter/Width: 12.7 to 102
- Mirror Shape: Round; Rectangular / Square
- Thickness: 6 to 19.1
from Shanghai Optics
Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We produce high precision Broadband Dielectric Mirrors according to customer ’s specifications. These mirrors have the same exceptional specifications as our laser mirrors except that they... [See More]
- Mirror Coatings: Dielectric
- Mirror Materials: BK7 Glass
from OptoSigma Corp.
All dielectric designs are much more resistant to laser damage than typical mirrors and are suitable for use with high power laser systems. — ¦All Dielectric Mirrors for High Power Laser are manufactured using dielectric multi-layer coatings of alternating high and low index layers. [See More]
- Mirror Coatings: Dielectric
- Diameter/Width: 25.4 to 50
- Mirror Shape: Round
- Thickness: 5 to 8
from Tower Optical Corporation
Hot Mirrors are used in applications when there is the requirement to separate visible light from heat. The hot mirror accomplishes this by reflecting the heat. The use of Borosilicate type glass allows operation in high temperatures. Operation at an AOI of 0 º is preferred. The most common... [See More]
- Mirror Coatings: Dielectric
- Diameter/Width: 15 to 300
- Mirror Shape: Round
- Thickness: 3.3
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Mirror Coatings: Enhanced Aluminum; Dielectric; Protected Gold; Silver
- Diameter/Width: 12.7 to 25.4
- Mirror Shape: D-Shaped
- Thickness: 5.8 to 6.2
from OptoSigma Corp.
By bonding the coated surface to our Kinematic Mirror Holders, a Î »/10 surface accuracy is guaranteed!. This product can be used by composition with high accuracy wavefront optical system or interferometer requirements. — ¦2 types of performance mirror holders offered: high... [See More]
- Mirror Coatings: Dielectric
- Diameter/Width: 12.7 to 50.8
- Mirror Shape: Round
- Mirror Materials: Fused Silica