Enhanced Aluminum Flat Mirrors

5 Results
Enhanced First Surface Aluminum
from Abrisa Technologies

The front surface of the enhanced aluminum mirror coating reflects an average of 93% over the visible spectrum (450-650nm). Back surface reflective aluminum coatings are also available. Metal mirror coatings are often used in systems where a very broadband reflector or beam splitter is needed. Metal... [See More]

  • Mirror Coatings: Enhanced Aluminum
  • Mirror Shape: Rectangular / Square
Large Aluminum Mirrors
from OptoSigma Corp.

It is a mirror of aluminum coating on one side of the substrate. As a line up, there are mirrors of large size of 200mm or more. — ¦For visible and near-infrared light applications. — ¦For large aperture optical system. [See More]

  • Mirror Coatings: Enhanced Aluminum
  • Diameter/Width: 200 to 300
  • Mirror Shape: Rectangular / Square
  • Thickness: 6
D-Shaped (Pickoff) Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Coatings: Enhanced Aluminum; Dielectric; Protected Gold; Silver
  • Diameter/Width: 12.7 to 25.4
  • Mirror Shape: D-Shaped
  • Thickness: 5.8 to 6.2
1/10 Wave Flat Fused Silica 10" Dia. Enhanced Aluminum -- NT46-715-533
from Edmund Optics Inc.

Fused Silica and Zerodur ® Substrates. 1/10 λ Surface Accuracy. Variety of Coating Options Offered. 1/20 λ and 1/4 λ Surface Accuracies Also Offered. TECHSPEC ® 1/10 λ Precision Optical Flat Mirrors are an excellent choice for interferometry, imaging systems,... [See More]

  • Mirror Coatings: Enhanced Aluminum
  • Diameter/Width: 254
  • Mirror Shape: Round
  • Thickness: 38.1
UV Enhanced Aluminum Flat Mirrors
from OptoSigma Corp.

This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. — ¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective coating... [See More]

  • Mirror Coatings: Enhanced Aluminum
  • Thickness: 5 to 8
  • Diameter/Width: 12.7 to 50
  • Mirror Materials: BK7 Glass