λ/4 Flat Mirrors
from CeNing Optics Co., Ltd.
Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate and require crae during cleaning. They are only recommended for low power applications. The... [See More]
- Surface Flatness: λ/4
- Diameter/Width: 5 to 76.2
- Mirror Shape: Round; Rectangular / Square
- Thickness: 0.5000 to 10
from CASTECH, Inc.
S2 surface Ground [See More]
- Surface Flatness: λ/4
- Diameter/Width: 6.35 to 12.7
- Mirror Shape: Rectangular / Square
- Thickness: 3.18
from CeNing Optics Co., Ltd.
Dichroic Mirrors are designed to reflect one wavelength and transmit the other wavelength. The angle of incidence is usually at 0 deg or 45 deg. [See More]
- Surface Flatness: λ/4; λ/8
- Diameter/Width: 5 to 76.2
- Mirror Shape: Round
- Thickness: 0.5000 to 10
from CASTECH, Inc.
S2 surface Ground [See More]
- Surface Flatness: λ/4
- Diameter/Width: 12.7
- Mirror Shape: Rectangular / Square
- Thickness: 3.18
from CeNing Optics Co., Ltd.
High Energy Reflective Dielectric Coated Mirrors provide excellent performance over a specific wavelength range. The maximum reflectivity can be up to 99.9% at a specific wavelength and angle of incidence. Dielectric coatings exhibit superior durability and damage resistance. [See More]
- Surface Flatness: λ/4; λ/8
- Diameter/Width: 5 to 76.2
- Mirror Shape: Round
- Thickness: 0.5000 to 10
from Ross Optical Industries
These first-surface elliptical flat mirrors are suitable for applications which require bending/folding light at precise angles with minimum wavefront distortion. Although they are typically offered with protected aluminum mirror coating, other coatings are available on request. Other sizes can be... [See More]
- Surface Flatness: λ/4
- Diameter/Width: 17.96
- Mirror Shape: Elliptical
- Thickness: 3.81
from Rocky Mountain Instrument/RMI Laser
Mirrors are used in a wide range of beam steering, focusing and collimating applications. Broadband RMAX Mirrors provide high reflectance over a broad spectral range. They are also useful in narrowband applications in which it is necessary to vary the angle of incidence. Substrates are available... [See More]
- Surface Flatness: λ/4; λ/20; lambda/40
- Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride
- Mirror Shape: Round
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
from Edmund Optics Inc.
Available in a Wide Range of Sizes and Shapes. Precision Metallic Mirror Coatings. Contact Us for Custom Sizes. TECHSPEC ® 1/4 λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes,... [See More]
- Surface Flatness: λ/4
- Mirror Materials: Pyrex®
- Thickness: 15
- Mirror Coatings: Enhanced Aluminum
from UNI OPTICS(Fujian) Co., Ltd
1 、What Metallic Coated types can Uni-Optics supply?. Uni-Optics mainly offers four coating types, including: 1) UV Enhanced Aluminum : Ravg > 85% from 250nm to 400nm. 2) Protected Aluminum: Ravg > 87% from 400nm to 800nm. 3) Protected Silver: Ravg > 95% from 400nm to 20um. 4)... [See More]
- Surface Flatness: λ/4
- Mirror Materials: BK7 Glass
- Mirror Shape: Rectangular / Square
- Mirror Coatings: Protected Gold
from Specialty Components, Inc.
These flat first-surface Aluminum mirrors are useful in reflecting light in the infrared range. Guaranteed at ½, ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with your choice of size and... [See More]
- Surface Flatness: λ/4
- Diameter/Width: 25.4
- Mirror Shape: Round
- Thickness: 9.52
from ECOPTIK (CHANGCHUN) LTD
A dielectric mirror, also known as a Bragg mirror, is a type of mirror composed of multiple thin layers of dielectric material, typically deposited on a substrate of glass or some other optical material. By careful choice of the type and thickness of the dielectric layers, one can design an optical... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Mirror Materials: BK7 Glass; Fused Silica; Silica
- Thickness: 1 to 20
- Mirror Coatings: UV/ VIS Dielectric Coating
from OptoSigma Corp.
It is a mirror of aluminum coating on one side of the substrate. As a line up, there are mirrors of large size of 200mm or more. — ¦For visible and near-infrared light applications. — ¦For large aperture optical system. [See More]
- Surface Flatness: λ/4; λ/5; 4 - 6?
- Diameter/Width: 200 to 300
- Mirror Shape: Rectangular / Square
- Thickness: 6
from Ross Optical Industries
Mirrors can be in a variety of shapes and sizes. Our catalog shows only flat round and square mirrors. Other shapes, sizes and surface curvatures can be made for your special application. [See More]
- Surface Flatness: λ/4
- Diameter/Width: 12.5
- Mirror Shape: Round
- Thickness: 6
from Rocky Mountain Instrument/RMI Laser
For your applications that are not covered by our standard mirrors, we offer the following Mirror Blanks which can be coated to your specifications: Plane Mirror Blanks. Concave Spherical Mirror Blanks. Convex Spherical Mirror Blanks. Mirror Blanks are available in BK7, UVFS, FS, Supremax 33,... [See More]
- Surface Flatness: λ/4; λ/20; lambda/40
- Mirror Materials: BK7 Glass; Copper; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride, Silicon, Molybdenum
- Mirror Shape: Round
- Mirror Coatings: Uncoated
from Ross Optical Industries
Mirrors can be in a variety of shapes and sizes. Our catalog shows only flat round and square mirrors. Other shapes, sizes and surface curvatures can be made for your special application. [See More]
- Surface Flatness: λ/4
- Diameter/Width: 12.5
- Mirror Shape: Rectangular / Square
- Thickness: 6