UV Grade Fused Silica Flat Mirrors

8 Results
Optical Mirrors -- Aluminum Coated Mirrors
from CeNing Optics Co., Ltd.

Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate and require crae during cleaning. They are only recommended for low power applications. The... [See More]

  • Mirror Materials: BK7 Glass; Pyrex®; Ultra-violet grade Fused Silica; Schott, CDGM Glass
  • Diameter/Width: 5 to 76.2
  • Mirror Shape: Round; Rectangular / Square
  • Thickness: 0.5000 to 10
Optical Mirrors -- High Energy Reflective Mirrors
from CeNing Optics Co., Ltd.

High Energy Reflective Dielectric Coated Mirrors provide excellent performance over a specific wavelength range. The maximum reflectivity can be up to 99.9% at a specific wavelength and angle of incidence. Dielectric coatings exhibit superior durability and damage resistance. [See More]

  • Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica
  • Diameter/Width: 5 to 76.2
  • Mirror Shape: Round
  • Thickness: 0.5000 to 10
Protected Aluminium Mirrors
from EKSMA OPTICS

Protected Aluminium (Al) Mirrors serve as an economical reflector over entire 300-IR region. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 0.25... [See More]

  • Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica; Zerodur®
  • Diameter/Width: 12.7 to 76.2
  • Mirror Shape: Round; Rectangular / Square
  • Thickness: 3 to 12.7
Precision Flat Mirrors
from Spectral Optics

Material: UV fused silica, BK7. Clear Aperture: larger than central 85% of diameter. 1st Surface: λ/10 @633nm over clear aperture, 10-5 Scratch-Dig. 2nd Surface: Commercial polish. Diameter tolerance: +0.000/-0.010" (+0.00/-0.25mm). Thickness tolerance: ±0.010" ( ±0.25mm). [See More]

  • Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica
  • Diameter/Width: 12.7 to 102
  • Mirror Shape: Round
  • Thickness: 6.35 to 12.7
Plano Metallic Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Mirror Materials: Copper; Fused Silica; Ultra-violet grade Fused Silica; Zerodur®
  • Diameter/Width: 7 to 102
  • Mirror Shape: Round; Rectangular / Square; Elliptical
  • Thickness: 2 to 19.1
Broadband RMAX Mirrors
from Rocky Mountain Instrument/RMI Laser

Mirrors are used in a wide range of beam steering, focusing and collimating applications. Broadband RMAX Mirrors provide high reflectance over a broad spectral range. They are also useful in narrowband applications in which it is necessary to vary the angle of incidence. Substrates are available... [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Mirror Shape: Round
  • Surface Flatness: λ/4; λ/20; lambda/40
Protected Gold Mirrors
from EKSMA OPTICS

Protected Gold (Au) Mirrors have the highest reflectance in infrared. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 1.0 J/cm2 at 1064 nm, 50 Hz, 11... [See More]

  • Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica; Zerodur®
  • Diameter/Width: 12.7 to 76.2
  • Mirror Shape: Round; Rectangular / Square
  • Thickness: 3 to 12.7
Mirror Blanks
from Rocky Mountain Instrument/RMI Laser

For your applications that are not covered by our standard mirrors, we offer the following Mirror Blanks which can be coated to your specifications: Plane Mirror Blanks. Concave Spherical Mirror Blanks. Convex Spherical Mirror Blanks. Mirror Blanks are available in BK7, UVFS, FS, Supremax 33,... [See More]

  • Mirror Materials: BK7 Glass; Copper; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride, Silicon, Molybdenum
  • Mirror Coatings: Uncoated
  • Mirror Shape: Round
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig