Pyrex Flat Mirrors
from CeNing Optics Co., Ltd.
Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate and require crae during cleaning. They are only recommended for low power applications. The... [See More]
- Mirror Materials: BK7 Glass; Pyrex®; Ultra-violet grade Fused Silica; Schott, CDGM Glass
- Diameter/Width: 5 to 76.2
- Mirror Shape: Round; Rectangular / Square
- Thickness: 0.5000 to 10
from Ross Optical Industries
These first-surface elliptical flat mirrors are suitable for applications which require bending/folding light at precise angles with minimum wavefront distortion. Although they are typically offered with protected aluminum mirror coating, other coatings are available on request. Other sizes can be... [See More]
- Mirror Materials: Pyrex®
- Diameter/Width: 17.96
- Mirror Shape: Elliptical
- Thickness: 3.81
from Edmund Optics Inc.
Available in a Wide Range of Sizes and Shapes. Precision Metallic Mirror Coatings. Contact Us for Custom Sizes. TECHSPEC ® 1/4 λ First Surface Mirrors are ideal for a wide range of applications. To meet specific application needs, these mirrors are offered in a wide variety of shapes,... [See More]
- Mirror Materials: Pyrex®
- Mirror Coatings: Enhanced Aluminum
- Thickness: 15
- Surface Quality: 60-40 Scratch / Dig
from Ross Optical Industries
Mirrors can be in a variety of shapes and sizes. Our catalog shows only flat round and square mirrors. Other shapes, sizes and surface curvatures can be made for your special application. [See More]
- Mirror Materials: Pyrex®
- Diameter/Width: 12.5
- Mirror Shape: Round
- Thickness: 6
from Ross Optical Industries
Mirrors can be in a variety of shapes and sizes. Our catalog shows only flat round and square mirrors. Other shapes, sizes and surface curvatures can be made for your special application. [See More]
- Mirror Materials: Pyrex®
- Diameter/Width: 12.5
- Mirror Shape: Rectangular / Square
- Thickness: 6