80-50 Scratch / Dig Flat Mirrors

3 Results
Optical Mirrors -- Aluminum Coated Mirrors
from CeNing Optics Co., Ltd.

Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate and require crae during cleaning. They are only recommended for low power applications. The... [See More]

  • Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Diameter/Width: 5 to 76.2
  • Mirror Shape: Round; Rectangular / Square
  • Thickness: 0.5000 to 10
Borosilicate Type Glass Cold Mirrors
from Tower Optical Corporation

Cold Mirrors are used where the requirements are to reflect visible light and remove the heat by transmission. Operation at an AOI of 45 º is preferred. The most common wavelength range for transmission through the cold mirror is 800 - 1200nm. The average transmission range is T >85%. [See More]

  • Surface Quality: 80-50 Scratch / Dig
  • Diameter/Width: 15 to 300
  • Mirror Shape: Round
  • Thickness: 3.3
Optical Mirror -- AlSiO Economy
from Advanced Optics, Inc.

Economy optical mirrors offer a low-cost alternative to ultra-high precision optics. They are flat to approximately one wave per inch. These economy optical mirrors have the same low-pinhole, long-lasting AlSiO coating as our finest quality mirrors. In addition to those listed, other sizes are... [See More]

  • Surface Quality: 80-50 Scratch / Dig
  • Diameter/Width: 25.4 to 152
  • Mirror Shape: Round (optional feature); Rectangular / Square (optional feature)
  • Thickness: 5.7 to 6.35