BK7 Glass Flat Mirrors

30 Results
Optical Mirrors -- Aluminum Coated Mirrors
from CeNing Optics Co., Ltd.

Metallic Coatings are very broadband and relatively insensitive to incidence angle. They offer good performance at a low price. Although they are most commonly used, metallic reflective coatings are delicate and require crae during cleaning. They are only recommended for low power applications. The... [See More]

  • Mirror Materials: BK7 Glass; Pyrex®; Ultra-violet grade Fused Silica; Schott, CDGM Glass
  • Diameter/Width: 5 to 76.2
  • Mirror Shape: Round; Rectangular / Square
  • Thickness: 0.5000 to 10
Parallel Mirrors -- MIR-127-031-BK7
from CASTECH, Inc.

S2 surface Ground [See More]

  • Mirror Materials: BK7 Glass
  • Diameter/Width: 12.7
  • Mirror Shape: Round
  • Thickness: 3.1
Optical Mirrors -- Dichroic Mirrors
from CeNing Optics Co., Ltd.

Dichroic Mirrors are designed to reflect one wavelength and transmit the other wavelength. The angle of incidence is usually at 0 deg or 45 deg. [See More]

  • Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica
  • Diameter/Width: 5 to 76.2
  • Mirror Shape: Round
  • Thickness: 0.5000 to 10
Rectangular Mirrors -- MIRR-127-063-031-BK7
from CASTECH, Inc.

S2 surface Ground [See More]

  • Mirror Materials: BK7 Glass
  • Diameter/Width: 6.35 to 12.7
  • Mirror Shape: Rectangular / Square
  • Thickness: 3.18
Optical Mirrors -- High Energy Reflective Mirrors
from CeNing Optics Co., Ltd.

High Energy Reflective Dielectric Coated Mirrors provide excellent performance over a specific wavelength range. The maximum reflectivity can be up to 99.9% at a specific wavelength and angle of incidence. Dielectric coatings exhibit superior durability and damage resistance. [See More]

  • Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica
  • Diameter/Width: 5 to 76.2
  • Mirror Shape: Round
  • Thickness: 0.5000 to 10
Square Mirrors -- MIRS-127-031-BK7
from CASTECH, Inc.

S2 surface Ground [See More]

  • Mirror Materials: BK7 Glass
  • Diameter/Width: 12.7
  • Mirror Shape: Rectangular / Square
  • Thickness: 3.18
Dielectric Mirror
from ECOPTIK (CHANGCHUN) LTD

A dielectric mirror, also known as a Bragg mirror, is a type of mirror composed of multiple thin layers of dielectric material, typically deposited on a substrate of glass or some other optical material. By careful choice of the type and thickness of the dielectric layers, one can design an optical... [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Silica
  • Mirror Coatings: UV/ VIS Dielectric Coating
  • Thickness: 1 to 20
  • Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig
Broadband Dielectric Mirrors
from Shanghai Optics

Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We produce high precision Broadband Dielectric Mirrors according to customer ’s specifications. These mirrors have the same exceptional specifications as our laser mirrors except that they... [See More]

  • Mirror Materials: BK7 Glass
  • Mirror Coatings: Dielectric
High Power Grade Laser Mirror
from UNI OPTICS(Fujian) Co., Ltd

Laser Line Mirrors are used for beam-steering in demanding laser applications. Laser Line Mirrors are Optical Mirrors that have been designed for specific laser types or wavelengths. [See More]

  • Mirror Materials: BK7 Glass
  • Surface Quality: 20-10 Scratch / Dig
  • Mirror Shape: Round (optional feature); Rectangular / Square (optional feature)
  • Surface Flatness: λ/8
Protected Aluminium Mirrors
from EKSMA OPTICS

Protected Aluminium (Al) Mirrors serve as an economical reflector over entire 300-IR region. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 0.25... [See More]

  • Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica; Zerodur®
  • Diameter/Width: 12.7 to 76.2
  • Mirror Shape: Round; Rectangular / Square
  • Thickness: 3 to 12.7
Borosilicate Type Glass Cold Mirrors
from Tower Optical Corporation

Cold Mirrors are used where the requirements are to reflect visible light and remove the heat by transmission. Operation at an AOI of 45 º is preferred. The most common wavelength range for transmission through the cold mirror is 800 - 1200nm. The average transmission range is T >85%. [See More]

  • Mirror Materials: BK7 Glass
  • Diameter/Width: 15 to 300
  • Mirror Shape: Round
  • Thickness: 3.3
Dielectric Mirror
from Changchun Sunday Optics Co., Ltd.

Optical dome is a lens with two concentric sphere, They are mainly used for Bathyscaphe, Radiometer, Underwater Robot, Submarine.,Camera Image. In an ideal dome, the convex radius equals the sum of the dome thickness and the concave radius, resulting in a naturally strong shape that becomes harder... [See More]

  • Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Diameter/Width: 2 to 800
  • Mirror Shape: Round
  • Mirror Coatings: Aluminum; Gold; Silver
Precision Flat Mirrors
from Spectral Optics

Material: UV fused silica, BK7. Clear Aperture: larger than central 85% of diameter. 1st Surface: λ/10 @633nm over clear aperture, 10-5 Scratch-Dig. 2nd Surface: Commercial polish. Diameter tolerance: +0.000/-0.010" (+0.00/-0.25mm). Thickness tolerance: ±0.010" ( ±0.25mm). [See More]

  • Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica
  • Diameter/Width: 12.7 to 102
  • Mirror Shape: Round
  • Thickness: 6.35 to 12.7
Broadband RMAX Mirrors
from Rocky Mountain Instrument/RMI Laser

Mirrors are used in a wide range of beam steering, focusing and collimating applications. Broadband RMAX Mirrors provide high reflectance over a broad spectral range. They are also useful in narrowband applications in which it is necessary to vary the angle of incidence. Substrates are available... [See More]

  • Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Mirror Shape: Round
  • Surface Flatness: λ/4; λ/20; lambda/40
N-BK7 Right Angle Mirror, 10mm Enhanced Aluminum Coated -- NT45-592
from Edmund Optics Inc.

Reflects Light at 90 °. Ideal for System Alignment. Enhanced Aluminum and Protected Gold Coatings. Available with an enhanced aluminum or protected gold coating, TECHSPEC ® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high... [See More]

  • Mirror Materials: BK7 Glass
  • Surface Quality: 40-20 Scratch / Dig
  • Mirror Coatings: Enhanced Aluminum
  • Surface Flatness: λ/8
0-45° Wide Incidence Dielectric Mirrors
from OptoSigma Corp.

You can use the 0-45 ° Wide Incidence Dielectric Mirrors for an optical system for reciprocating the light between two mirrors or Michelson interferometer, if you want to use a mirror at an incident angle of 45 ° or less. When used at 45 degree and 0 degree incidence angle, one mirror can... [See More]

  • Mirror Materials: BK7 Glass
  • Diameter/Width: 10 to 40
  • Mirror Shape: Round
  • Thickness: 3 to 8
High Reflective Broadband Dichroic Mirrors
from UNI OPTICS(Fujian) Co., Ltd

The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it ’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It can be widely... [See More]

  • Mirror Materials: BK7 Glass
  • Surface Quality: 20-10 Scratch / Dig
  • Mirror Shape: Rectangular / Square
  • Surface Flatness: λ/8
Protected Gold Mirrors
from EKSMA OPTICS

Protected Gold (Au) Mirrors have the highest reflectance in infrared. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 1.0 J/cm2 at 1064 nm, 50 Hz, 11... [See More]

  • Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica; Zerodur®
  • Diameter/Width: 12.7 to 76.2
  • Mirror Shape: Round; Rectangular / Square
  • Thickness: 3 to 12.7
Borosilicate Type Glass Hot Mirrors
from Tower Optical Corporation

Hot Mirrors are used in applications when there is the requirement to separate visible light from heat. The hot mirror accomplishes this by reflecting the heat. The use of Borosilicate type glass allows operation in high temperatures. Operation at an AOI of 0 º is preferred. The most common... [See More]

  • Mirror Materials: BK7 Glass
  • Diameter/Width: 15 to 300
  • Mirror Shape: Round
  • Thickness: 3.3
Golden Coating Metal Mirror
from Changchun Sunday Optics Co., Ltd.

The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser applications that pay more attention to... [See More]

  • Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Diameter/Width: 2 to 800
  • Mirror Shape: Round
  • Mirror Coatings: Aluminum; Gold; Silver
Mirror Blanks
from Rocky Mountain Instrument/RMI Laser

For your applications that are not covered by our standard mirrors, we offer the following Mirror Blanks which can be coated to your specifications: Plane Mirror Blanks. Concave Spherical Mirror Blanks. Convex Spherical Mirror Blanks. Mirror Blanks are available in BK7, UVFS, FS, Supremax 33,... [See More]

  • Mirror Materials: BK7 Glass; Copper; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride, Silicon, Molybdenum
  • Mirror Coatings: Uncoated
  • Mirror Shape: Round
  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
Dielectric Mirrors for High Power Laser
from OptoSigma Corp.

All dielectric designs are much more resistant to laser damage than typical mirrors and are suitable for use with high power laser systems. — ¦All Dielectric Mirrors for High Power Laser are manufactured using dielectric multi-layer coatings of alternating high and low index layers. [See More]

  • Mirror Materials: BK7 Glass
  • Diameter/Width: 25.4 to 50
  • Mirror Shape: Round
  • Thickness: 5 to 8
N-BK7 Metallic Coated Mirror
from UNI OPTICS(Fujian) Co., Ltd

1 、What Metallic Coated types can Uni-Optics supply?. Uni-Optics mainly offers four coating types, including: 1) UV Enhanced Aluminum : Ravg > 85% from 250nm to 400nm. 2) Protected Aluminum: Ravg > 87% from 400nm to 800nm. 3) Protected Silver: Ravg > 95% from 400nm to 20um. 4)... [See More]

  • Mirror Materials: BK7 Glass
  • Mirror Coatings: Protected Gold
  • Mirror Shape: Rectangular / Square
  • Surface Quality: 60-40 Scratch / Dig
Protected Silver Mirrors
from EKSMA OPTICS

Protected Silver (Ag) Mirrors feature higher reflectance than aluminium throughout the visible and near-infrared spectral region. Our protected silver mirrors has excellent durability. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT -... [See More]

  • Mirror Materials: BK7 Glass; Ultra-violet grade Fused Silica; Zerodur®
  • Diameter/Width: 12.7 to 76.2
  • Mirror Shape: Round; Rectangular / Square
  • Thickness: 3 to 12.7
Metal Mirror
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Diameter/Width: 2 to 800
  • Mirror Shape: Round
  • Mirror Coatings: Aluminum; Gold; Silver
Laser Line Mirrors Narrowband
from OptoSigma Corp.

Laser Line Mirrors are total reflection mirrors, multi-layer-coated with dielectrics of different refractive index by turns on. [Narrowband] Laser line mirrors that are focused on specific wavelengths. Incident angle is 45 °. — ¦Dielectric multi-layer coating does not have absorption... [See More]

  • Mirror Materials: BK7 Glass
  • Diameter/Width: 12.7 to 50.8
  • Mirror Shape: Round
  • Thickness: 3 to 6
Mirror with hole
from Changchun Sunday Optics Co., Ltd.

Sapphire are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and bases.Because the hardness of sapphire is second only to diamond, and its structural strength... [See More]

  • Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Diameter/Width: 2 to 800
  • Mirror Shape: Round
  • Mirror Coatings: Aluminum; Gold; Silver
Low Dispersion Mirrors for Femtosecond Laser
from OptoSigma Corp.

This mirror has low wavelength dispersion and can be used with ultra-short pulse laser with 100 femtosecond or less. — ¦We have designed a special thin film coating that optimizes wavelength dispersion, range and the strength of lasers. — ¦It has the effect of suppressing the... [See More]

  • Mirror Materials: BK7 Glass
  • Diameter/Width: 12.7 to 30
  • Mirror Shape: Round
  • Thickness: 5
N-BK7 Window
from Changchun Sunday Optics Co., Ltd.

Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high... [See More]

  • Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
  • Diameter/Width: 1 to 1000
  • Mirror Shape: Round
  • Mirror Coatings: Aluminum; Gold; Silver
Negative Dispersion Mirrors for Femtosecond Laser
from OptoSigma Corp.

This mirror has a negative dispersion and can be used for pulse compression in a femtosecond laser system. — ¦These mirrors are more compact and exhibit a smaller optical loss than the conventional prisms used for pulse compression. — ¦Center wavelength is for Ti: Sapphire at... [See More]

  • Mirror Materials: BK7 Glass
  • Diameter/Width: 12.7 to 30
  • Mirror Shape: Round
  • Thickness: 5 to 7