40-20 Scratch / Dig Flat Mirrors

16 Results
D-Shaped (Pickoff) Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 40-20 Scratch / Dig
  • Diameter/Width: 12.7 to 25.4
  • Mirror Shape: D-Shaped
  • Thickness: 5.8 to 6.2
Aluminum Mirrors (Circle)
from OptoSigma Corp.

This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. — ¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective coating... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Diameter/Width: 10 to 150
  • Mirror Shape: Round
  • Thickness: 3 to 20
Dielectric Mirror
from ECOPTIK (CHANGCHUN) LTD

A dielectric mirror, also known as a Bragg mirror, is a type of mirror composed of multiple thin layers of dielectric material, typically deposited on a substrate of glass or some other optical material. By careful choice of the type and thickness of the dielectric layers, one can design an optical... [See More]

  • Surface Quality: 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Mirror Materials: BK7 Glass; Fused Silica; Silica
  • Thickness: 1 to 20
  • Mirror Coatings: UV/ VIS Dielectric Coating
Protected Gold Mirrors
from EKSMA OPTICS

Protected Gold (Au) Mirrors have the highest reflectance in infrared. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 1.0 J/cm2 at 1064 nm, 50 Hz, 11... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Diameter/Width: 12.7 to 76.2
  • Mirror Shape: Round; Rectangular / Square
  • Thickness: 3 to 12.7
Broadband RMAX Mirrors
from Rocky Mountain Instrument/RMI Laser

Mirrors are used in a wide range of beam steering, focusing and collimating applications. Broadband RMAX Mirrors provide high reflectance over a broad spectral range. They are also useful in narrowband applications in which it is necessary to vary the angle of incidence. Substrates are available... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride
  • Mirror Shape: Round
  • Surface Flatness: λ/4; λ/20; lambda/40
N-BK7 Right Angle Mirror, 10mm Enhanced Aluminum Coated -- NT45-592
from Edmund Optics Inc.

Reflects Light at 90 °. Ideal for System Alignment. Enhanced Aluminum and Protected Gold Coatings. Available with an enhanced aluminum or protected gold coating, TECHSPEC ® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Mirror Coatings: Enhanced Aluminum
  • Mirror Materials: BK7 Glass
  • Surface Flatness: λ/8
Plano Metallic Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Diameter/Width: 7 to 102
  • Mirror Shape: Round; Rectangular / Square; Elliptical
  • Thickness: 2 to 19.1
Aluminum Mirrors (Rectangle)
from OptoSigma Corp.

This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. — ¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective coating... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Diameter/Width: 10 to 100
  • Mirror Shape: Rectangular / Square
  • Thickness: 3 to 15
Protected Silver Mirrors
from EKSMA OPTICS

Protected Silver (Ag) Mirrors feature higher reflectance than aluminium throughout the visible and near-infrared spectral region. Our protected silver mirrors has excellent durability. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT -... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Diameter/Width: 12.7 to 76.2
  • Mirror Shape: Round; Rectangular / Square
  • Thickness: 3 to 12.7
Mirror Blanks
from Rocky Mountain Instrument/RMI Laser

For your applications that are not covered by our standard mirrors, we offer the following Mirror Blanks which can be coated to your specifications: Plane Mirror Blanks. Concave Spherical Mirror Blanks. Convex Spherical Mirror Blanks. Mirror Blanks are available in BK7, UVFS, FS, Supremax 33,... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Mirror Materials: BK7 Glass; Copper; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride, Silicon, Molybdenum
  • Mirror Shape: Round
  • Mirror Coatings: Uncoated
Aluminum Mirrors (Square)
from OptoSigma Corp.

This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. — ¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective coating... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Diameter/Width: 10 to 150
  • Mirror Shape: Rectangular / Square
  • Thickness: 3 to 20
Phase Retarding Mirrors
from Rocky Mountain Instrument/RMI Laser

Phase Retarding Mirrors are designed to produce a specific phase shift between the S and P polarization components of an incident CO2 laser beam. Mirrors designed for zero phase shift maintain the incident polarization state in the reflected beam. Mirrors designed for λ/4 (90 º) phase... [See More]

  • Surface Quality: 40-20 Scratch / Dig; Fine Grind
  • Mirror Materials: Copper; Silicon
  • Mirror Shape: Round
  • Surface Flatness: λ/20; lambda/40
Gold Flat Mirrors
from OptoSigma Corp.

Gold (Au) coated reflection mirrors have high reflectance in a wide infrared range. — ¦Chromium (Cr) is deliberately undercoated to better reinforce the adhesion of gold to the substrate. — ¦Gold mirrors with silicon substrates have higher durability than glass because gold... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Diameter/Width: 20 to 50
  • Mirror Shape: Round
  • Thickness: 3 to 8
High Parallelism Aluminum Mirrors
from OptoSigma Corp.

This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. — ¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective coating... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Diameter/Width: 10 to 60
  • Mirror Shape: Round
  • Thickness: 5 to 10
Silver Mirrors
from OptoSigma Corp.

Silver (Ag) coated reflection mirrors have high reflectance in a wide range from visible to infrared wavelength. Since it is coated with a protective layer on the silver, it can be used for a long term without oxidation. — ¦For the wavelength range from the visible to infrared, higher... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Diameter/Width: 12.7 to 50.8
  • Mirror Shape: Round
  • Thickness: 5 to 8
Ultra Broadband Dielectric Mirrors
from OptoSigma Corp.

Ultra Broadband Dielectric Mirrors are manufactured using all dielectric multi-layer coatings of alternating high and low index layers. These are specifically designed for use at 45 degrees angle of incidence. The mirrors are designed to achieve broad reflection like never before. —... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Diameter/Width: 25.4 to 50
  • Mirror Shape: Round
  • Thickness: 5 to 8