10-5 Scratch / Dig Flat Mirrors

31 Results
Optical Mirrors -- Dichroic Mirrors
from CeNing Optics Co., Ltd.

Dichroic Mirrors are designed to reflect one wavelength and transmit the other wavelength. The angle of incidence is usually at 0 deg or 45 deg. [See More]

  • Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
  • Diameter/Width: 5 to 76.2
  • Mirror Shape: Round
  • Thickness: 0.5000 to 10
Optical Mirrors -- High Energy Reflective Mirrors
from CeNing Optics Co., Ltd.

High Energy Reflective Dielectric Coated Mirrors provide excellent performance over a specific wavelength range. The maximum reflectivity can be up to 99.9% at a specific wavelength and angle of incidence. Dielectric coatings exhibit superior durability and damage resistance. [See More]

  • Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
  • Diameter/Width: 5 to 76.2
  • Mirror Shape: Round
  • Thickness: 0.5000 to 10
Precision Flat Mirrors
from Spectral Optics

Material: UV fused silica, BK7. Clear Aperture: larger than central 85% of diameter. 1st Surface: λ/10 @633nm over clear aperture, 10-5 Scratch-Dig. 2nd Surface: Commercial polish. Diameter tolerance: +0.000/-0.010" (+0.00/-0.25mm). Thickness tolerance: ±0.010" ( ±0.25mm). [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 12.7 to 102
  • Mirror Shape: Round
  • Thickness: 6.35 to 12.7
Back Side Polished Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 19 to 25.4
  • Mirror Shape: Round
  • Thickness: 5.8 to 6.2
0-45° Wide Incidence Dielectric Mirrors
from OptoSigma Corp.

You can use the 0-45 ° Wide Incidence Dielectric Mirrors for an optical system for reciprocating the light between two mirrors or Michelson interferometer, if you want to use a mirror at an incident angle of 45 ° or less. When used at 45 degree and 0 degree incidence angle, one mirror can... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 10 to 40
  • Mirror Shape: Round
  • Thickness: 3 to 8
Brewster Window
from Changchun Sunday Optics Co., Ltd.

Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 10 to 127
  • Mirror Shape: Round
  • Mirror Materials: JGS1
Laser Grade Line Mirrors
from UNI OPTICS(Fujian) Co., Ltd

Laser mirrors are fabricated with specialized coatings, which will offer high damage thresholds. [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Mirror Materials: BK7 Glass (optional feature); Fused Silica (optional feature)
  • Mirror Shape: Round (optional feature); Rectangular / Square (optional feature)
Broadband RMAX Mirrors
from Rocky Mountain Instrument/RMI Laser

Mirrors are used in a wide range of beam steering, focusing and collimating applications. Broadband RMAX Mirrors provide high reflectance over a broad spectral range. They are also useful in narrowband applications in which it is necessary to vary the angle of incidence. Substrates are available... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Mirror Materials: BK7 Glass; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride
  • Mirror Shape: Round
  • Surface Flatness: λ/4; λ/20; lambda/40
C7980-0F D12.7x3 1000-1060nm Low GDD Mirrors, AOI 0° -- 125-007
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Stocked and custom mirrors available. • Made of Corning UV grade Fused Silica. • Low GDD and high damage threshold. • High Flatness λ/10, High SQ:10/5 S/D. • Reflection Band: 760-840nm,1000-1060nm or custom. Shalom EO ’s Femtoline Low GDD Mirrors are... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Thickness: 3
  • Diameter/Width: 12.7
  • Mirror Materials: C7980-0F
12.5mm Dia. Mirror, Fused Silica, 1A Roughness -- NT86-270
from Edmund Optics Inc.

1 Å and 2 Å Surface Roughness Options. Ultra-Low Surface Scatter. 1/10 λ Surface Accuracy. Available in Fused Silica and Zerodur ®, Super Polished Mirror Substrates feature excellent surface roughness and ultra-low dispersion. The super polishing is applied to the first... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 12.5
  • Mirror Shape: Round
  • Thickness: 6
Broadband Dielectric Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 12.7 to 102
  • Mirror Shape: Round; Rectangular / Square
  • Thickness: 6 to 19.1
Dielectric Mirrors for High Power Laser
from OptoSigma Corp.

All dielectric designs are much more resistant to laser damage than typical mirrors and are suitable for use with high power laser systems. — ¦All Dielectric Mirrors for High Power Laser are manufactured using dielectric multi-layer coatings of alternating high and low index layers. [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 25.4 to 50
  • Mirror Shape: Round
  • Thickness: 5 to 8
Dielectric Mirror
from Changchun Sunday Optics Co., Ltd.

Optical dome is a lens with two concentric sphere, They are mainly used for Bathyscaphe, Radiometer, Underwater Robot, Submarine.,Camera Image. In an ideal dome, the convex radius equals the sum of the dome thickness and the concave radius, resulting in a naturally strong shape that becomes harder... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 2 to 800
  • Mirror Shape: Round
  • Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
Mirror Blanks
from Rocky Mountain Instrument/RMI Laser

For your applications that are not covered by our standard mirrors, we offer the following Mirror Blanks which can be coated to your specifications: Plane Mirror Blanks. Concave Spherical Mirror Blanks. Convex Spherical Mirror Blanks. Mirror Blanks are available in BK7, UVFS, FS, Supremax 33,... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig
  • Mirror Materials: BK7 Glass; Copper; Fused Silica; Ultra-violet grade Fused Silica; Calcium Flouride, Silicon, Molybdenum
  • Mirror Shape: Round
  • Mirror Coatings: Uncoated
UVFS D12.7x3 1000-1060nm for Yb:KGW/KYW 1H Laser Mirrors -- 122-037
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Stocked and custom mirrors available. • Made of Corning UV grade Fused Silica. • High Flatness λ/10. • High SQ: 10/5 S/D. • Wide angle of Incidence(AOI): 0-45. Shalom EO ’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Thickness: 3
  • Diameter/Width: 12.7
  • Mirror Materials: C7980
D-Shaped (Pickoff) Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 40-20 Scratch / Dig
  • Diameter/Width: 12.7 to 25.4
  • Mirror Shape: D-Shaped
  • Thickness: 5.8 to 6.2
Holder Attached Surface Accuracy Guaranteed Mirrors
from OptoSigma Corp.

By bonding the coated surface to our Kinematic Mirror Holders, a Î »/10 surface accuracy is guaranteed!. This product can be used by composition with high accuracy wavefront optical system or interferometer requirements. — ¦2 types of performance mirror holders offered: high... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 12.7 to 50.8
  • Mirror Shape: Round
  • Mirror Materials: Fused Silica
Golden Coating Metal Mirror
from Changchun Sunday Optics Co., Ltd.

The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser applications that pay more attention to... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 2 to 800
  • Mirror Shape: Round
  • Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
UVFS D12.7x3 1280-1600nm Mirrors -- 121-003
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Made of Corning UV grade Fused Silica. • Stocked and custom mirrors available. • High Flatness λ/10, High SQ: 10/5 S/D. • Wide angle of Incidence(AOI): 0-45 °. • Multiple Broadband options: HR400-750nm, HR750-1100nm, HR1280-1600nm or custom. Shalom EO... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Thickness: 3
  • Diameter/Width: 12.7
  • Mirror Materials: C7980
Low Dispersion Mirrors for Femtosecond Laser
from OptoSigma Corp.

This mirror has low wavelength dispersion and can be used with ultra-short pulse laser with 100 femtosecond or less. — ¦We have designed a special thin film coating that optimizes wavelength dispersion, range and the strength of lasers. — ¦It has the effect of suppressing the... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 12.7 to 30
  • Mirror Shape: Round
  • Thickness: 5
Metal Mirror
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 2 to 800
  • Mirror Shape: Round
  • Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
UVFS D50.8x12 589nm for Dye Laser Mirrors -- 122-015
from Hangzhou Shalom Electro-optics Technology Co., Ltd.

Features: • Stocked and custom mirrors available. • Made of Corning UV grade Fused Silica. • High Flatness λ/10. • High SQ: 10/5 S/D. • Wide angle of Incidence(AOI): 0-45. Shalom EO ’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Thickness: 12
  • Diameter/Width: 50.8
  • Mirror Materials: C7980
Negative Dispersion Mirrors for Femtosecond Laser
from OptoSigma Corp.

This mirror has a negative dispersion and can be used for pulse compression in a femtosecond laser system. — ¦These mirrors are more compact and exhibit a smaller optical loss than the conventional prisms used for pulse compression. — ¦Center wavelength is for Ti: Sapphire at... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 12.7 to 30
  • Mirror Shape: Round
  • Thickness: 5 to 7
Mirror with hole
from Changchun Sunday Optics Co., Ltd.

Sapphire are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and bases.Because the hardness of sapphire is second only to diamond, and its structural strength... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 2 to 800
  • Mirror Shape: Round
  • Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
Super Mirrors
from OptoSigma Corp.

The Fabry-Perot type resonator cavity is often used for measuring extremely high accuracy time or distance with use of the light. Super mirror is a ultra-high performance mirror that surface reflectance is close to 1 (100%) as much as possible in order to increase the performance of the resonator. [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 12.7 to 50
  • Mirror Shape: Round
  • Thickness: 6 to 8
N-BK7 Window
from Changchun Sunday Optics Co., Ltd.

Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 1 to 1000
  • Mirror Shape: Round
  • Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
Surface Accuracy Guaranteed Mirrors
from OptoSigma Corp.

A mirror with high surface accuracy is realized by optimizing the conditions of the substrate material, thickness and coating. A surface accuracy of Î »/10 after coating is guaranteed. — ¦A surface accuracy (after coating) higher than that of existing dielectric multi-layer flat... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 12.7 to 50.8
  • Mirror Shape: Round
  • Thickness: 8 to 11
Optical Mirror/Fused Silica Window
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 0.1000 to 1000
  • Mirror Shape: Round
  • Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
Optical Mirror/Guled Golden Metal Mirror
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 2 to 800
  • Mirror Shape: Round
  • Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
Spherical mirror
from Changchun Sunday Optics Co., Ltd.

Sapphire Windows are ideal for demanding applications such as laser systems because of their extremely high surface hardness, high thermal conductivity, high dielectric constant and resistance to chemical acids and bases.Because the hardness of sapphire is second only to diamond, and its structural... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 2 to 800
  • Mirror Shape: Round
  • Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.
Window with hole
from Changchun Sunday Optics Co., Ltd.

Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high... [See More]

  • Surface Quality: 10-5 Scratch / Dig
  • Diameter/Width: 1 to 1000
  • Mirror Shape: Round
  • Mirror Materials: BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge.