Uncoated Flat Mirrors

3 Results
Metal Mirrors
from Rocky Mountain Instrument/RMI Laser

Mirrors are used in a wide range of beam steering, focusing, and collimating applications. Metal Mirrors are intended for applications involving lower power lasers or broadband sources. They are less sensitive to wavelength, polarization and angle of incidence than dielectric mirrors. Solid Metal... [See More]

  • Mirror Coatings: Uncoated
  • Mirror Materials: Copper; Aluminum, Silver, Gold
  • Mirror Shape: Round
Wall Mount Mirrors -- 5252-52A
from Terra Universal, Inc.

Wall-Mount Mirrors. Fabricated of industrial-grade plate glass, these models are mounted in a low-profile, heavy-gauge steel frame to ensure sturdy support. Frameless design: Ideal for aseptic facilities!. Terra's frameless mirrors employ a unique cleanroom mount system that allows flush wall... [See More]

  • Mirror Coatings: Uncoated
  • Mirror Materials: Industrial Grade Plate Glass
  • Mirror Shape: Rectangular / Square
1/10λ Dual Surface Flat, Fused Silica, 1" Diameter -- NT43-424
from Edmund Optics Inc.

1/4 λ, 1/10 λ and 1/20 λ Surface Flatness Options. Certified with a Zygo Interferometer. Each 1/20 λ Flat Includes a Certificate of Calibration. Single Surface Optical Flats Also Available. Our dual surface optical flats are precision ground and polished to the stated... [See More]

  • Mirror Coatings: Uncoated
  • Thickness: 12.7
  • Diameter/Width: 25.4
  • Mirror Materials: Fused Silica