Integral Valve Nozzles

6 Results
Injector -- FL-1
from Bijur Delimon International

Application. FL1 Injectors are positive displacement type. They have adjustable outputs and a visual indicator pin. They can supply one lubrication point, or several in combination with a progressive divider. All incorporate grease zerk fittings for priming system. Function. The lubricant under... [See More]

  • Media: Oil; Other; Grease
  • Maximum Pressure: 3500
  • Application: Lubrication
  • Temperature Range: 40 to 350
High Pressure Soap Shooters
from General Pump

Soap Shooting Nozzle, Includes 30 ft. Hose, Filter and SS Nozzle. Features. For use with lance or extension wand. Adjustable chemical feature. Chemical can be stopped. 5000 PSI maximum. Chemical does not go through pump. Attaches to QC on lance or extension wand. Stainless steel. Includes: 30 ft... [See More]

  • Media: Chemical; Other; Soap
  • Maximum Pressure: 5000
  • Application: Cleaning
  • Orifice Size: 48 to 67
Adjustable Aluminum Air Nozzle -- 47009
from Nex Flow Air Products Corp.

Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff target... [See More]

  • Media: Air
  • Pattern: Stream
  • Application: Cleaning
  • Technology: Coanda Profile
Injector -- FL-32
from Bijur Delimon International

Application. Single and manifold injectors are adjustable up to .008 cubic inches discharge per cycle. Each manifold includes two mounting clips and screws. Can be used in ExactoServe PDI lubrication systems. [See More]

  • Media: Other; Grease
  • Maximum Pressure: 3500
  • Application: Lubrication
  • Temperature Range: 350
Injector -- FL-42
from Bijur Delimon International

Application. Single and manifold injectors are adjustable up to .003 cubic inches discharge per cycle. Each manifold includes two mounting clips and screws. Can be used in ExactoServe PDI lubrication systems. [See More]

  • Media: Oil
  • Maximum Pressure: 1000
  • Application: Lubrication
  • Temperature Range: 350
Injector -- FL-43
from Bijur Delimon International

Application. Single and manifold injectors are adjustable up to .008 cubic inches discharge per cycle. Each manifold includes two mounting clips and screws. Can be used in ExactoServe PDI lubrication systems. [See More]

  • Media: Oil
  • Maximum Pressure: 1000
  • Application: Lubrication
  • Temperature Range: 350