Thermoplastic Nozzles
from EXAIR
EXAIR's 2" (51mm) High Power Super Air Nozzle is a highly efficient, unique flat air nozzle. The patented* design uses a special shim to maintain the critical position of the component parts. A precise amount of air is released through the thin slot, across a flat surface. The result is a wide,... [See More]
- Material: Stainless; Plastic; Zinc Aluminum Alloy
- Application: Cleaning; Spray Drying; Cooling, Treat
- Media: Air
- Temperature Range: 1000
from Ellsworth Adhesives
Fisnar QuantX ™ 5901012 PTFE Coated Micron-S Pink standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing syringe, valve or pump. A primary design feature of this unique Luer Lock dispensing nozzle is... [See More]
- Material: Plastic
- Media: Adhesive
from EXAIR
EXAIR's award winning Super Air Nozzles are available from 3/8 NPT to 1-1/4 NPT in zinc/aluminum alloy. Type 316 stainless steel versions are also available through 1 NPT and special PEEK plastic nozzles are available in 3/8 NPT. The Large Super Air Nozzle line produces from 1.9 lbs. (850 grams) up... [See More]
- Material: Stainless; Plastic; Zinc Aluminum Alloy
- Application: Cleaning; Spray Drying; Cooling
- Media: Air
- Temperature Range: 1000
from Ellsworth Adhesives
Fisnar QuantX ™ 5901013 PTFE Coated Micron-S Tan standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing syringe, valve or pump. A primary design feature of this unique Luer Lock dispensing nozzle is the... [See More]
- Material: Plastic
- Media: Adhesive
from EXAIR
The 1/8 NPT Mini Super Air Nozzles provide a forceful, concentrated stream of high velocity airflow. It has fewer holes than the larger Super Air Nozzles, resulting in lower sound levels, air consumption and force. It is available in zinc/aluminum alloy, 316 stainless steel, or PEEK thermoplastic. [See More]
- Material: Stainless; Plastic; Zinc Aluminum Alloy
- Application: Cleaning; Spray Drying; Cooling, Treat
- Media: Air
- Temperature Range: 1000
from Ellsworth Adhesives
Fisnar QuantX ™ 5901014 PTFE Coated Micron-S Green standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing syringe, valve or pump. A primary design feature of this unique Luer Lock dispensing nozzle is... [See More]
- Material: Plastic
- Media: Adhesive
from EXAIR
EXAIR's award winning Super Air Nozzles provide high thrust, concentrated stream of high velocity airflow. These Super Air Nozzles include Stay Set Hose to reach normally inaccessible areas. [See More]
- Material: Stainless; Plastic; Zinc Aluminum Alloy
- Application: Cleaning; Spray Drying; Cooling, Treat
- Media: Air
- Temperature Range: 1000
from Ellsworth Adhesives
Fisnar QuantX ™ 5901015 PTFE Coated Micron-S Light Blue 21 ga standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing syringe, valve or pump. A primary design feature of this unique Luer Lock dispensing... [See More]
- Material: Plastic
- Media: Adhesive
from EXAIR
EXAIR ’s award winning Super Air Nozzle provides a high thrust, concentrated stream of high velocity airflow for blowoff, cooling, drying and cleaning applications. The sound level is extremely low and air consumption is minimal. The compressed air is ejected through holes located in recessed... [See More]
- Material: Stainless; Plastic; Zinc Aluminum Alloy
- Application: Cleaning; Spray Drying; Cooling
- Media: Air
- Temperature Range: 1000
from Ellsworth Adhesives
Fisnar QuantX ™ 5901016 PTFE Coated Micron-S Purple standard bore dispense nozzle for high accuracy micro-dot dispensing. Micron-S nozzles have a Luer Lock thread and can be used with any dispensing syringe, valve or pump. A primary design feature of this unique Luer Lock dispensing nozzle is... [See More]
- Material: Plastic
- Media: Adhesive
from General Pump
Adjustable Rotating Nozzle. The ZRMAX is a high pressure, rotating, zero-degree nozzle. The unique internal design allows aim-and-spray operation, even when cleaning overhead, and permits easy replacement of all wear parts. Sized according to flow rate, a ZRMAX is perfect for your toughest cleaning... [See More]
- Material: Brass; Ceramic; Plastic
- Application: Cleaning
- Media: Water
- Flow: 396
from BEX Spray Nozzles
SPRAY CHARACTERISTICS: BEX Airwisk nozzles produce a concentrated flat fan pattern of high impact air for cooling, drying and blow off applications. The Airwisk ’s design efficiently controls compressed air usage, reduces energy costs and provides optimum air distribution. CONSTRUCTION: The... [See More]
- Material: Plastic
- Application: Cleaning; Cooling, Cleaning, Air Curtains, Debris Removal
- Media: Air
- Maximum Pressure: 10 to 90
from U.S. Plastic Corporation
Nozzles are glass filled polypropylene with 304 stainless steel handle, spring and pin. All rubber parts are made of FKM rubber. Nozzle materials are corrosion resistant. The maximum pressure rating for these nozzles is 75 PSI. [See More]
- Material: Plastic
from Air Conveying Systems, Div. of Glasgow Products, Inc.
O-ring seal prevents leakage, nylon or stainless steel ball actuator [See More]
- Material: Plastic
- Maximum Pressure: 50
- Media: Air; Oil; Water
- Pattern: Stream
from BETE Fog Nozzle, Inc.
Design Features. One-piece construction. Clog-resistant. Durable. 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval. Male connection. Spray Characteristics. Extra-wide 145 ° spray angle. Medium-impact spray. Spray discharge deflected 75 °... [See More]
- Material: Brass; Stainless; Plastic; PVC, PTFE
- Application: Cleaning; Fire; Electronic Etching, Food Processing
- Media: Air; Chemical; Hydraulic; Steam; Water
- Flow: 0.8400 to 6.72
from WEH Technologies Inc.
WEH offers the fueling system type TS50 CNG for retrofitting of vehicles to run on compressed natural gas. The TS50 CNG fueling system is a CNG conversion kit for quick and easy installation into the vehicle. The two housings can be preinstalled within seconds. The final installation is possible... [See More]
- Material: Plastic
- Application: Fuel
- Media: Fuel: Liquid
- Maximum Pressure: 3000
from Lechler, Inc.
Lechler axial full cone nozzles offer superior distribution of liquid throughout the entire circular impact area. This uniform distribution is achieved through the use of an x-style vane whose design is optimized to assure a consistent spray angle at any given liquid capacity. The large free... [See More]
- Material: Plastic
- Application: Cleaning; Painting; Spray Drying; Dust Suppression
- Media: Chemical; Water
- Flow: 4.2 to 12
from General Pump
Adjustable Spray High/low Pressure Nozzle, 0.86 - 1.8 mm. FEATURES. Variable angle. spray - 15 ° average angle. High and low pressure settings allow for both cleaning and chemical application. Durable, cost-effective design. Higher-impact design offers superior cleaning. Performance. General... [See More]
- Material: Brass; Stainless; Plastic
- Application: Cleaning
- Media: Chemical; Water
- Flow: 630
from BEX Spray Nozzles
SPRAY CHARACTERISTICS: Spray is fan-shaped with spray angles of 15 ° to 110 °. Spray density tapers off toward the outside to permit overlapping of the spray patterns while maintaining uniform spray density. TYPICAL APPLICATIONS: - Cleaning and Washing Applications [See More]
- Material: Plastic
- Application: Cleaning; Pretreatment
- Media: Chemical; Water
- Flow: 42.6 to 1008
from U.S. Plastic Corporation
Precision molded orifice provides accurate and consistent full cone spray pattern. Widely used 1/4" NPT connection. Excellent wear and chemically resistant PVDF polymer. Ideal for low pressure rinsing, washing, coating, cooling, and additive applications. [See More]
- Material: Plastic
from BETE Fog Nozzle, Inc.
Design Features. Controlled wide uniform distribution and high impact coverage of compressed air. Can be mounted individually or side-by-side for greater coverage. Efficient air flow rates with unique eductor feature. Safe operation —meets OSHA specifications for noise and deadhead pressure. [See More]
- Material: Plastic; ABS, Ryton
- Application: Cleaning; Air Drying
- Media: Air
- Maximum Pressure: 100
from WEH Technologies Inc.
A WEH ® fueling system for refueling buses and trucks is also available. The TS55 CNG consists of a fully assembled housing with an integrated large receptacle and enables easy retrofitting of buses and trucks to compressed natural gas. The converted vehicle can be easily refuelled from the... [See More]
- Material: Plastic
- Application: Fuel
- Media: Fuel: Liquid
- Maximum Pressure: 3000
from Lechler, Inc.
For mounting using Twist Loc or cap-base-tip configurations, the Lechler full cone tip version offers all the same advantages of the 460 series product line. Each tip uses the same vane and internal geometry as its equivalent threaded version, so performance is equal in flow, coverage and... [See More]
- Material: Brass; Stainless; Plastic
- Application: Cleaning; Spray Drying
- Media: Chemical; Water
- Flow: 21 to 60
from General Pump
Adjustable Nozzle, Premium High/low pressure Setting and Variable Spray Angle, 5.5 GPM. Performance. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure... [See More]
- Material: Brass; Stainless; Plastic
- Application: Cleaning
- Media: Water
- Flow: 330
from BEX Spray Nozzles
Spray Characteristics: BEX F series spray nozzles produce a flat spray pattern with spray angles of 0 degrees to 110 degrees at 40 psi. Construction: Each BEX molded nozzle is designed with a series of "knobs" which makes them easier to finger tighten than a hex, especially when wet. The design... [See More]
- Material: Plastic
- Application: Cleaning; Painting; AntiStatic
- Media: Adhesive; Chemical; Water
- Flow: 6 to 420
from U.S. Plastic Corporation
Hand operated 15" long gun permits easy, safe filling of containers. Hand pressure adjusts flow from wide open to shut-off. Constructed of sturdy polypropylene body, 316 Stainless steel spring. FKM pin bushing, FKM rubber parts, 150 psi maximum. 40 GPM. 93065 Intake comes with 1" HB connection, 3/4"... [See More]
- Material: Plastic
from BETE Fog Nozzle, Inc.
Design Features. Effective wherever rectangular pattern is required. High energy efficiency. Low coefficient of discharge and large unimpeded openings. Excellent clog resistance. Mounted in opposing pairs. Male connection. Spray Characteristics. Pattern widths of 18" (457.2 mm) to 120" (3,048 mm)... [See More]
- Material: Brass; Stainless; Plastic; PVC
- Application: Distribution, Packing
- Media: Chemical; Water; Other; Scrubbing liquor
- Flow: 30 to 192
from Lechler, Inc.
Deflector nozzles feature a precision machined deflector surface that produces a wide, flat spray pattern with uniform distribution and medium impact. The one-piece design resists clogging due to a large, unobstructed flow passage and round orifice. The spray droplets are in the medium size... [See More]
- Material: Plastic
- Application: Cleaning; Foam Control, Dust Suppression
- Media: Water
- Flow: 4.8 to 15
from General Pump
Adjustable Nozzle, Variable Spray Angle and High/low Pressure Setting. FEATURES. Variable angle. spray - 15 ° average angle. High and low pressure settings allow for both cleaning and chemical application. Durable, cost-effective design. Higher-impact design offers superior cleaning. [See More]
- Material: Brass; Stainless; Plastic
- Application: Cleaning
- Media: Chemical; Water
- Flow: 630
from BEX Spray Nozzles
Spray Characteristics: BEX F series spray nozzles produce a flat spray pattern with spray angles of 0 degrees to 110 degrees at 40 psi. Construction: Each BEX molded nozzle is designed with a series of "knobs" which makes them easier to finger tighten than a hex, especially when wet. The design... [See More]
- Material: Plastic
- Application: Cleaning; Painting; AntiStatic
- Media: Adhesive; Chemical; Water
- Flow: 6 to 420
from U.S. Plastic Corporation
Hand operated 15" long gun permits easy, safe filling of containers. Hand pressure adjusts flow from wide open to shut-off. Constructed of sturdy polypropylene body, 316 Stainless steel spring. FKM pin bushing, FKM rubber parts, 150 psi maximum. 40 GPM. 93069 comes with a 1/2" connector. 3/4" and... [See More]
- Material: Plastic
from BETE Fog Nozzle, Inc.
Design Features. A series of small spiral nozzles with orifice diameters of 0.04" (1.02mm) to 0.12" (3.05mm). Male connection. Spray Pattern: Hollow Cone Fog, nearly as fine as P series. Spray Angles: 90 ° standard (120 ° by special order). Flow rates: 0.14 to 3.84 gpm (0.534 to 14.7 L/min [See More]
- Material: Brass; Stainless; Plastic; PTFE
- Application: Humidification
- Media: Chemical; Water
- Flow: 8.4 to 26.4
from Lechler, Inc.
This one-piece nozzle assembly is designed to easily connect to any plastic Lechler TWISTLOC base. The TWISTLOC assembly is a quick disconnect system which allows a fast and easy connection of nozzles without tools. Just apply the nozzle to the base, give a quick turn, and the nozzle is connected. [See More]
- Material: Brass; Stainless; Plastic
- Application: Cleaning; Foam Control, Dust Suppression
- Media: Water
- Flow: 23.4 to 72
from General Pump
Adjustable Rotating Nozzle. The Rotomax is designed to improve the cleaning efficiency of your high pressure washer by producing a rotating action that greatly expands the contact area of the cleaning stream, while providing that impact of a zero-degree nozzle. The unique internal design allows... [See More]
- Material: Brass; Ceramic; Plastic
- Application: Cleaning
- Media: Water
- Flow: 328
from BEX Spray Nozzles
Spray Characteristics: A full cone spray pattern with large flow capacities. Spray angle is 90 degrees (included angle). Other sizes and spray angles available upon request. Construction: The models are machined from plastic and consist of a body plus a non-removable insert. Standard materials are... [See More]
- Material: Plastic
- Application: Cleaning
- Media: Water
- Flow: 558 to 26580
from U.S. Plastic Corporation
These nozzles have excellent chemical and wear resistance. The spray characteristics are even spray patternation, uniform spray distribution and high impact. They are made of PVDF and the thread size is 1/4inch MPT. The degree indicates the spray angle at 40 psi. The size indicates the size of the... [See More]
- Material: Plastic
from BETE Fog Nozzle, Inc.
Design Features. Each nozle in the stationary cluster is a BETE clog-resistant spiral nozzle of the TF series. Can be supplied with various other BETE nozzles for any desired application. Female connection. Spray Characteristics. Spherical omnidirectional coverage. Six nozzles arranged in cluster to... [See More]
- Material: Brass; Stainless; Plastic; PVC, PTFE
- Application: Cleaning; Tank Washing
- Media: Chemical; Water
- Flow: 252 to 798
from Lechler, Inc.
Where quick installation and convenience are required, it's hard to beat the Easy Clip plastic nozzle.To install just drill a hole in the pipe and latch the nozzle in place with a positive locking stainless steel spring clip. All it takes is a 21/32" hole. No half couplings, weldments or threaded... [See More]
- Material: Plastic
- Application: Cleaning; Phosphating Lines, Degreasing
- Media: Water
- Flow: 30 to 54
from General Pump
Adjustable Nozzle, Premium High/low pressure Setting and Variable Spray Angle. Performance. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning... [See More]
- Material: Brass; Stainless; Plastic
- Application: Cleaning
- Media: Water
- Flow: 327
from BEX Spray Nozzles
Spray Characteristics: A full square spray pattern with large flow capacities. Spray angle is 90 degrees (included angle). Other sizes and spray angles available upon request. Construction: The models are machined from plastic and consist of a body plus a non-removable insert. Standard materials are... [See More]
- Material: Plastic
- Application: Cleaning
- Media: Water
- Flow: 558 to 26580
from BETE Fog Nozzle, Inc.
Design Features of MaxiPass full cone nozzle. Ultimate clog-resistant design with largest free passage available in a full cone nozzle. Two unique S-shaped internal vanes allow free passage of particles. High energy efficiency. Easily handles dirty, lumpy liquids. Male and female connections. [See More]
- Material: Brass; Stainless; Plastic; PVC, PTFE, PP
- Application: Cleaning; Fire; Distribution, Packing
- Media: Chemical; Water; Other; Easily Handles Dirty, Lumpy Liquids
- Flow: 42 to 196
from Lechler, Inc.
Impactor spray nozzles feature a powerful, narrow, flat spray with sharply defined edges. The uniform, high impact spray pattern is produced from the precision machined deflector surface. The one piece design features a round, straight-through orifice which minimizes clogging. [See More]
- Material: Stainless; Plastic
- Application: Cleaning; Phosphating Lines
- Media: Water
- Flow: 294 to 930
from General Pump
Rotating Nozzle. FEATURES. Heavy-duty, zero degree, rotating nozzle. Ideal for blasting applications. Performance. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high... [See More]
- Material: Brass; Ceramic; Plastic
- Application: Cleaning; Blasting
- Media: Water
- Flow: 480
from BEX Spray Nozzles
Spray Characteristics: A full cone spray pattern with large flow capacities. Spray angle is 120 degrees (included angle). Other sizes and spray angles available upon request. Construction: The models are machined from plastic and consist of a body plus a non-removable insert. Standard materials are... [See More]
- Material: Plastic
- Application: Cleaning
- Media: Water
- Flow: 558 to 26580
from BETE Fog Nozzle, Inc.
Design Features. Outstanding atomization. Rugged pinless design. Drip-free performance. 70 micron polypropylene filter. Safety wire hole available. U.S. Patent #7198201. Minimum operating pressure 100 psi (7 bar). Spray Characteristics. Mist at low pressure; fog at high pressure. Spray pattern:... [See More]
- Material: Stainless; Plastic; PP Filter
- Application: Humidification; AntiStatic
- Media: Chemical; Water
- Flow: 0.5400 to 2.82
from Lechler, Inc.
Plastic clip-on nozzles offer many advantages for header installations. The simple fabrication methods allow inexpensive construction and versatility in operation. However there are some drawbacks which MemOSpray can eliminate.When changing old nozzles, the operator has to unscrew the retainer cap,... [See More]
- Material: Plastic
- Application: Cleaning; Phosphating Lines
- Media: Water
- Flow: 37.2 to 120
from General Pump
Rotating Nozzle. FEATURES. Heavy-duty, zero degree, rotating nozzle. Ideal for blasting applications. Performance. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high... [See More]
- Material: Brass; Ceramic; Plastic
- Application: Cleaning; Blasting
- Media: Water
- Flow: 600
from BEX Spray Nozzles
Spray Characteristics: A full square spray pattern with large flow capacities. Spray angle is 120 degrees (included angle). Other sizes and spray angles available upon request. Construction: The models are machined from plastic and consist of a body plus a non-removable insert. Standard materials... [See More]
- Material: Plastic
- Application: Cleaning
- Media: Water
- Flow: 558 to 26580
from BETE Fog Nozzle, Inc.
Design Features. High flow rates with coarse atomization. Reliable, uniform coverage. Manufactured in chemical-resistant plastics and some bar stock metal alloy materials. Lightweight and rugged. Made in the USA. Can be customized to a particular flowrate and angle. Male and female connections. Wide... [See More]
- Material: Plastic; PVC, PP, And PTFE
- Application: Cleaning; Distribution, Packing
- Media: Chemical; Water
- Flow: 121 to 630
from Lechler, Inc.
If your budget is tight but you still want the cleaning power of a rotating tank washer, the PVDF Mini-Whirling nozzle is for you. Using precision-molded PVDF, this tiny unit can clean kegs, drums and small tanks 3-5' in diameter with minimal amounts of solution. In addition to a 360º coverage... [See More]
- Material: Plastic
- Application: Cleaning
- Media: Other; Liquid
- Flow: 240 to 408
from General Pump
Rotating Nozzle. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Tips offer high application flexibility, unique construction, positive... [See More]
- Material: Brass; Stainless; Plastic
- Application: Cleaning
- Media: Water
- Flow: 255
from BETE Fog Nozzle, Inc.
Design Features. Large internal passages. Uniform spray coverage. High flow rates with coarse atomization. Variety of polymer materials available, offering a high corrosion resistance. For metal alloy nozzles, refer to SC or TC series. Spray Characteristics Spray pattern: Full Cone. Spray angles: 60... [See More]
- Material: Plastic; PVC, PP, And PTFE
- Application: Cleaning; Distribution, Packing
- Media: Chemical; Water
- Flow: 5640 to 13740
from Lechler, Inc.
Lechler's hollow cone nozzle utilizes a two-piece body and cap design. Tangential whirl chamber has large free passage with no internal parts, for clog resistant atomization. [See More]
- Material: Plastic
- Application: Cleaning; Aeration, Filter Cleaning
- Media: Air
- Flow: 3.6 to 12
from General Pump
GP Viper Rotating Nozzle, #4.5 and #5.5. FEATURES. Half the weight of competing nozzles - Lessens user fatigue. Ideal for blasting applications. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and... [See More]
- Material: Brass; Ceramic; Stainless; Plastic
- Application: Cleaning; Blasting
- Media: Water
- Flow: 369
from BETE Fog Nozzle, Inc.
Design Features. Narrow spray angles. High velocity. Male and female connections. Flanged connections available. Available in plastic and metal alloys. Spray Characteristics. Spray is coarse and extremely hard-driving. Spray pattern: Hollow Cone. Spray angles: 15 °, 20 ° and 30 °. Flow... [See More]
- Material: Brass; Stainless; Plastic; PVC, PP, And PTFE
- Application: Mixing
- Media: Chemical; Water
- Flow: 426 to 1254
from Lechler, Inc.
Mount shoulder to shoulder for an air-knife * Flat spray clears slots and wipes flat surfaces * Stackable for extra high power * Available in economical POM or aluminum for hard dutyThe original and still most popular design: * Standard POM version * Guarded orifice version for hand use * Aluminum... [See More]
- Material: Plastic
- Application: Cleaning
- Media: Air
- Flow: 2917 to 8573
from BETE Fog Nozzle, Inc.
Design Features. Narrow spray angles. High velocity. Male and female connections. Flanged connections available. Spray Characteristics. Coarse and extremely hard-driving spray with even distribution. Spray pattern: Full Cone. Spray angles: 15 °, 20 ° and 30 °. Flow rates: 7.1 to 1220 gpm... [See More]
- Material: Brass; Stainless; Plastic; PVC, PP, And PTFE
- Application: Mixing
- Media: Chemical; Water
- Flow: 426 to 1254
from Lechler, Inc.
Low Pressure Flat FanLow pressure flat fan spray nozzles feature spray patterns from a narrow 15 ° spray angle to a wide flat fan pattern with a 110 ° spray angle.The internal geometry of each nozzle is specifically engineered to provide maximum uniformity of the spray angle and flow rate. [See More]
- Material: Brass; Stainless; Plastic
- Application: Cleaning; Washing, Lubricating
- Media: Oil; Water
- Flow: 3 to 9.6
from BETE Fog Nozzle, Inc.
Design Features. Takes no more room than pipe plug, yet performs like full-size nozzle. Small projection. Can be used with standard pipe couplings to form female nozzle, with elbows to form right angle nozzle, or with tees or crosses for multiple installations. Male connection. Metal and plastic... [See More]
- Material: Brass; Stainless; Plastic; PVC, PP, And PTFE
- Application: Distribution, Packing
- Media: Chemical; Water
- Flow: 121 to 630
from Lechler, Inc.
Whirling Nozzles made entirely from PTFE material combine maximum corrosion resistance with minimum weight and size. The rotating head uses a spread of solid stream nozzles which offer concentrated impact combined with rinsing action between individual streams. PTFE requires no outside lubrication... [See More]
- Material: Plastic
- Application: Cleaning
- Media: Other; Liquid
- Flow: 1920 to 3300
from BETE Fog Nozzle, Inc.
Design Features. One-piece construction. No internal parts. Sizes for all applications. Male connection. Spray Characteristics. High impact. Uniform distribution with tapered edges for overlapping sprays. Extra-wide angles available. Spray pattern: Fan and Straight Jet. Spray angles: 0 ° to 120... [See More]
- Material: Brass; Stainless; Plastic; PVC And PTFE
- Application: Cleaning; Painting; Lubrication
- Media: Air; Chemical; Ink; Hydraulic; Water
- Flow: 1.8 to 19.2
from Lechler, Inc.
This PVDF Flat Fan Nozzle has one purpose - to be pressed into a pipe. All that is required to do this is to drill a .413" diameter hole in a pipe and then press this nozzle into the pipe using a separate 3/8" Sch. 40 piece of pipe and a mallet. Simply use the 3/8" pipe as a tool in inserting the... [See More]
- Material: Plastic
- Application: Cleaning; Parts Washing
- Media: Water
- Flow: 4.2 to 13.2
from BETE Fog Nozzle, Inc.
Design Features. Extremely short length for minimum projection and maximum clearance. Produces a flat fan spray pattern available in a variety of spray angles. Available in straight (parallel) threads only, NPS and BSPP. Requires gasket to seal connection. Spray Characteristics. Spray pattern: Fan. [See More]
- Material: Brass; Stainless; Plastic; PVC
- Application: Cleaning; Painting; Lubrication
- Media: Air; Chemical; Ink; Hydraulic; Steam; Water
- Flow: 2.4 to 16.8
from Lechler, Inc.
Cone Nozzles Lechler's tangential hollow cone nozzles incorporate angled (tangential) swirl chambers to produce the uniform distribution of small to medium size droplets. Two-piece design provides large free passage, for low pressure operation and minimal clogging. [See More]
- Material: Plastic
- Application: Cleaning; Fire; Humidification; Cooling, Foam Control, Dust Suppression
- Media: Air; Water
- Flow: 3.6 to 12
from BETE Fog Nozzle, Inc.
Design Features. Nozzles can be quickly changed and aligned by hand without tools. Clamp-on adaptor fits any style nozzle. Quick set-up system features special "Snap-in" tips. Polypropylene, resistant to most acids and alkalies. Double clamp base or adapter available for higher pressure operation. [See More]
- Material: Stainless; Plastic; PP
- Application: Cleaning; Painting; Metal Finishing
- Media: Chemical; Water
- Flow: 21 to 94.8
from Lechler, Inc.
Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray... [See More]
- Material: Plastic
- Application: Cleaning; Scrubber Towers
- Media: Chemical; Water
- Flow: 9.6 to 29.4
from BETE Fog Nozzle, Inc.
Design Features. One-piece/heavy construction. Straigh-through orifice minimizes clogging. Machined from bar stock to exacting standards. Male connection. Spray Characteristics. Yields highest impact, narrow flat spray with least atomization. Spoon-shaped deflector surface efficiently forms a... [See More]
- Material: Brass; Stainless; Plastic; PVC, PTFE
- Application: Cleaning
- Media: Air; Chemical; Steam; Water
- Flow: 30 to 132
from BETE Fog Nozzle, Inc.
Design Features of TF Wide Range of Flows and Angles, Full Cone Nozzles, Hollow Cone Nozzles. The original spiral nozzle invented by BETE. Also referred to as pigtail nozzles, corkscrew nozzles and/or helix nozzles. High energy efficiency. One-piece/no internal parts. Clog-resistant performance. [See More]
- Material: Brass; Stainless; Plastic; PVC, PP, PTFE
- Application: Scrubbing, Cooling
- Media: Chemical; Water
- Flow: 29.7 to 266
from BETE Fog Nozzle, Inc.
Design Features. Largest free passage in the original spiral nozzle invented by BETE and continuously improved!. Passes particles equal to orifice size. Clog-resistant. One-piece, extra heavy construction. High energy efficiency. Male connection. Spray Characteristics. Wide range of flow rates. Fine... [See More]
- Material: Brass; Stainless; Plastic
- Application: Fire; Scrubbing
- Media: Chemical; Water
- Flow: 180 to 1140
from BETE Fog Nozzle, Inc.
Design Features. Effective, economical way to circulate liquids in closed or open tanks. No moving parts. Inherently clog resistant. Requires minimal maintenance. Available in both plastic and metal construction. Nozzle operation creates multiplying effect on fluid flow; the volume of discharge... [See More]
- Material: Brass; Steel; Stainless; Plastic
- Application: Tank Mixing, Educting
- Media: Chemical; Water; Other; Solids
- Flow: 60300 to 190800
from BETE Fog Nozzle, Inc.
Design Features of Misting Nozzles and Fogging Nozzles. Metal: 416 Stainless Steel tip. Brass body. 1/8" and 1/4" sizes. Male or female connections. Integral 100 mesh strainer. Plastic: All plastic construction. 1/8" male connection. Spray Characteristics of Misting Nozzles and Fogging Nozzles. Very... [See More]
- Material: Plastic; Polyacetal
- Application: Humidification; Fogging and Misting
- Media: Chemical; Oil; Water
- Flow: 1.3 to 6.3
from BETE Fog Nozzle, Inc.
Design Features. Advanced whirl plate design produces uniform coverage. Male and female connections. Spray Characteristics. Medium to coarse atomization. Spray pattern: Full Cone. Square pattern available. Spray angles: 30 °, 60 °, 90 ° and 120 ° standard. Flow rates: 0.13 to 59 gpm... [See More]
- Material: Brass; Stainless; Plastic; PVC, PP, PTFE
- Application: Cleaning
- Media: Chemical; Hydraulic; Water
- Flow: 7.8 to 44.4