Adjustable Flow / Pattern Nozzles

33 Results
1/8 FNPT, 1/4 FNPT, 1/2 FNPT Siphon Fed Round Atomizing Nozzles
from EXAIR

EXAIR's 1/8 FNPT, 1/4 FNPT and 1/2 FNPT siphon fed round pattern nozzles are great where no liquid pressure is available and a thin coating is needed at a specific area. Flow rate is adjustable via the adjusting valve. Siphon nozzles work best with a suction height of 36" (914mm) or less. Since... [See More]

  • Media: Ink
  • Flow: 15
  • Application: Painting; Cooling, Treat, Broad Band over Assembly Line
  • Maximum Pressure: 80
Viper® Attack® 1 1/2 in. Swivel Inlet and 30, 60, 95, 125 gpm Flow Premium Quality Selectable Gallonage Fire Nozzle|Master File -- I230074
from Kuriyama of America, Inc.

Flow Settings - The flow rate can be set through an easy grip ring featuring preset positions. The flow ring has a raised lug to identify the maximum flow setting in low visibility conditions. The FLUSH mode is used to ensure that any debris is flushed from the nozzle to avoid pattern disruptions or... [See More]

  • Media: Water
  • Features: Adjustable Spray
  • Application: Fire
Adjustable Air Jets
from EXAIR

EXAIR's Adjustable Air Jets are an adjustable version of our High Velocity Air Jets. They are engineered to provide a powerful, directed airstream that is easily adjustable using the micrometer gap indicator. The focused blast of air is ideal from part ejection, chip removal, and part drying. Model... [See More]

  • Media: Air
  • Pattern: Solid Cone
  • Application: Cleaning; Spray Drying; Cooling
  • Technology: AirAssist
Viper® Blue Devil® 1 1/2 in. Swivel Inlet and 30, 60, 95, 125 gpm Flow Premium Quality Selectable Gallonage Fire Nozzle|Master File -- I218913
from Kuriyama of America, Inc.

Provide Multiple Flow Selections and Stream Patterns While Maintaining Constant Gallonage with All Multiple Flow and Pattern Settings. Flow Settings - The flow rate can be set through an easy grip ring featuring preset positions. The flow ring has a raised lug to identify the maximum flow setting in... [See More]

  • Media: Water
  • Features: Adjustable Spray
  • Application: Fire
High Velocity Air Jets
from EXAIR

EXAIR's Air Jets are engineered to provide a powerful, directed airstream. The focused blast of air is ideal for part ejection, chip removal, and part drying. Force and flow can be adjusted with available shims. Both styles meet or exceed OSHA requirements. [See More]

  • Media: Air
  • Pattern: Solid Cone
  • Application: Cleaning; Spray Drying; Cooling
  • Technology: AirAssist
Viper® Blue Devil® 1 1/2 in. Swivel Inlet and 30, 60, 95, 125 gpm Flow Tip Only|Master File -- I230031
from Kuriyama of America, Inc.

Provide Multiple Flow Selections and Stream Patterns While Maintaining Constant Gallonage with All Multiple Flow and Pattern Settings. Flow Settings - The flow rate can be set through an easy grip ring featuring preset positions. The flow ring has a raised lug to identify the maximum flow setting in... [See More]

  • Media: Water
  • Features: Adjustable Spray
  • Application: Fire
HollowStream Cone Liquid Atomizing Nozzles -- 1/4 NPT
from EXAIR

EXAIR ’s 1/4 NPT HollowStream ™ Cone Nozzles, with a circular ring spray pattern, are among the most common type of spray nozzles. Hollow cone spray nozzles are applied to solve cooling, cleaning, washing, rinsing and dust suppression applications throughout industry with less liquid... [See More]

  • Media: Chemical; Water
  • Maximum Pressure: 250
  • Application: Cleaning; Cooling
  • Pattern: Hollow Cone
Viper® Blue Devil® 1 1/2 in. Swivel Inlet and 30, 60, 95, 125, 150 gpm Flow Tip Only|Master File -- I230030
from Kuriyama of America, Inc.

Provide Multiple Flow Selections and Stream Patterns While Maintaining Constant Gallonage with All Multiple Flow and Pattern Settings. Flow Settings - The flow rate can be set through an easy grip ring featuring preset positions. The flow ring has a raised lug to identify the maximum flow setting in... [See More]

  • Media: Water
  • Features: Adjustable Spray
  • Application: Fire
HollowStream Cone Liquid Atomizing Nozzles -- 1/8 NPT
from EXAIR

EXAIR ’s 1/8 NPT HollowStream ™ Cone Nozzles, with a circular ring spray pattern, are among the most common type of spray nozzles. Hollow cone spray nozzles are applied to solve cooling, cleaning, washing, rinsing and dust suppression applications throughout industry with less liquid... [See More]

  • Media: Chemical; Water
  • Flow: 3 to 60
  • Application: Cleaning; Painting; Cooling
  • Maximum Pressure: 60
Viper® Blue Devil® 1 1/2 in. Swivel Inlet and 75, 95, 125, 150 gpm Flow Tip Only|Master File -- I230029
from Kuriyama of America, Inc.

Provide Multiple Flow Selections and Stream Patterns While Maintaining Constant Gallonage with All Multiple Flow and Pattern Settings. Flow Settings - The flow rate can be set through an easy grip ring featuring preset positions. The flow ring has a raised lug to identify the maximum flow setting in... [See More]

  • Media: Water
  • Features: Adjustable Spray
  • Application: Fire
Viper® Blue Devil® 1 1/2 in. Swivel Inlet and 95, 125, 150, 200 gpm Flow Premium Quality Selectable Gallonage Fire Nozzle|Master File -- I219944
from Kuriyama of America, Inc.

Provide Multiple Flow Selections and Stream Patterns While Maintaining Constant Gallonage with All Multiple Flow and Pattern Settings. Flow Settings - The flow rate can be set through an easy grip ring featuring preset positions. The flow ring has a raised lug to identify the maximum flow setting in... [See More]

  • Media: Water
  • Features: Adjustable Spray
  • Application: Fire
Viper® Blue Devil® 1 in. Swivel Inlet and 13, 23, 30 gpm Flow Premium Quality Selectable Gallonage Fire Nozzle|Master File -- I217867
from Kuriyama of America, Inc.

Provide Multiple Flow Selections and Stream Patterns While Maintaining Constant Gallonage with All Multiple Flow and Pattern Settings. Flow Settings - The flow rate can be set through an easy grip ring featuring preset positions. The flow ring has a raised lug to identify the maximum flow setting in... [See More]

  • Media: Water
  • Features: Adjustable Spray
  • Application: Fire
Viper® Blue Devil® 2 1/2 in. Swivel Inlet and 125, 150, 200, 250 gpm Flow Premium Quality Selectable Gallonage Fire Nozzle|Master File -- I219946
from Kuriyama of America, Inc.

Provide Multiple Flow Selections and Stream Patterns While Maintaining Constant Gallonage with All Multiple Flow and Pattern Settings. Flow Settings - The flow rate can be set through an easy grip ring featuring preset positions. The flow ring has a raised lug to identify the maximum flow setting in... [See More]

  • Media: Water
  • Features: Adjustable Spray
  • Application: Fire
Viper® VTE™ 1 1/2 NPSH Rigid Inlet and 95 gpm Flow Multi-Purpose Fire Nozzle|Master File -- I218950
from Kuriyama of America, Inc.

Adjustable Flow Control - Twisting nozzle adjusts spray pattern from full stream to misting fog. Impact Resistant - Rubber bumpers protect nozzle from damage if dropped or dragged. Lightweight - Compact design reduces worker fatigue. Approvals and Standards - The VIPER ® VTE ™ is National... [See More]

  • Media: Water
  • Features: Adjustable Spray
  • Application: Cleaning; Fire
Viper® VTE™ 1 1/2 NST Rigid Inlet and 95 gpm Flow Multi-Purpose Fire Nozzle|Master File -- I150015
from Kuriyama of America, Inc.

Adjustable Flow Control - Twisting nozzle adjusts spray pattern from full stream to misting fog. Impact Resistant - Rubber bumpers protect nozzle from damage if dropped or dragged. Lightweight - Compact design reduces worker fatigue. Approvals and Standards - The VIPER ® VTE ™ is National... [See More]

  • Media: Water
  • Features: Adjustable Spray
  • Application: Cleaning; Fire
Viper® VTE™ 1 NPSH Rigid Inlet and 30 gpm Flow Multi-Purpose Fire Nozzle|Master File -- I150004C
from Kuriyama of America, Inc.

Adjustable Flow Control - Twisting nozzle adjusts spray pattern from full stream to misting fog. Impact Resistant - Rubber bumpers protect nozzle from damage if dropped or dragged. Lightweight - Compact design reduces worker fatigue. Approvals and Standards - The VIPER ® VTE ™ is National... [See More]

  • Media: Water
  • Features: Adjustable Spray
  • Application: Cleaning; Fire
Viper® VTE™ 1 NST Rigid Inlet and 30 gpm Flow Multi-Purpose Fire Nozzle|Master File -- I150005C
from Kuriyama of America, Inc.

Adjustable Flow Control - Twisting nozzle adjusts spray pattern from full stream to misting fog. Impact Resistant - Rubber bumpers protect nozzle from damage if dropped or dragged. Lightweight - Compact design reduces worker fatigue. Approvals and Standards - The VIPER ® VTE ™ is National... [See More]

  • Media: Water
  • Features: Adjustable Spray
  • Application: Cleaning; Fire
IS Series -- IS2
from BETE Fog Nozzle, Inc.

Design Features. Effective wherever rectangular pattern is required. High energy efficiency. Low coefficient of discharge and large unimpeded openings. Excellent clog resistance. Mounted in opposing pairs. Male connection. Spray Characteristics. Pattern widths of 18" (457.2 mm) to 120" (3,048 mm)... [See More]

  • Media: Chemical; Water; Other; Scrubbing liquor
  • Flow: 30 to 192
  • Application: Distribution, Packing
  • Maximum Pressure: 20
Adjustable High Pressure Rotating Nozzles -- ZRMAX Series
from General Pump

Adjustable Rotating Nozzle. The ZRMAX is a high pressure, rotating, zero-degree nozzle. The unique internal design allows aim-and-spray operation, even when cleaning overhead, and permits easy replacement of all wear parts. Sized according to flow rate, a ZRMAX is perfect for your toughest cleaning... [See More]

  • Media: Water
  • Flow: 396
  • Application: Cleaning
  • Maximum Pressure: 5800
Spray Nozzle 038 Series -- 038
from Armstrong International

The 038 nozzle is suggested for washdown applications below 140 ˚F (60 ˚C). It comes with a black, heavy-duty, field-replaceable cover. The rear trigger reduces operator fatigue, and the unit conforms to the familiar spray nozzle design common in many facilities. The nozzle is also... [See More]

  • Media: Water
  • Flow: ? to 420
  • Application: Cleaning; Washdown
  • Maximum Pressure: 150
Adjustable Air Amplifier -- 40001
from Nex Flow Air Products Corp.

Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff target... [See More]

  • Media: Air
  • Pattern: Stream
  • Application: Cleaning
  • Technology: Coanda Profile
SAM™ Series -- SAM-01-02
from BETE Fog Nozzle, Inc.

Design Features. Separate atomizing and fan air lines provide variable coverage and fine control of drop size without affecting liquid flow rates. Higher atomizing air pressure yields finer drop size; higher fan air pressure yields broader patterns. External mix; allows spraying of viscous... [See More]

  • Media: Adhesive; Chemical; Ink; Water
  • Flow: 0.7000 to 1.9
  • Application: Painting
  • Maximum Pressure: 90
Adjustable Nozzle Holder -- YADJNOZ
from General Pump

Adjustable Nozzle Holder. Performance. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Application Flexibility. General Pump High Pressure... [See More]

  • Media: Water
  • Flow: 480
  • Application: Cleaning
  • Maximum Pressure: 3650
Spray Nozzle 038 Series -- 038TG
from Armstrong International

Model 038TG (Trigger Guard) has been designed to address several high temperature washdown issues and concerns. Ergonomics. Ergonomically designed trigger guard and handgrip with front mounted spray activation trigger reduces hand fatigue. Heat. The 038TG nozzle is rated to 200 °F (93 °C). [See More]

  • Media: Water
  • Flow: ? to 420
  • Application: Cleaning; Washdown
  • Maximum Pressure: 150
TC Series -- TC 588
from BETE Fog Nozzle, Inc.

Design Features. One-piece body with integral vanes. Male, female and flanged connections available. Spray Characteristics. Extremely high flow rates. Spray pattern: Uniform Full Cone. Spray angles: 60 °, 90 ° and 120 °. Flow rates: 217 to 8730 gpm (976 to 36100 L/min). Special flow... [See More]

  • Media: Chemical; Water; Other; Liquor
  • Flow: 14400 to 94800
  • Application: Scrubbing, VOC Stripping
  • Maximum Pressure: 60
Adjustable Nozzles - High/Low Pressure -- DHL Series
from General Pump

Adjustable Spray High/low Pressure Nozzle, 0.86 - 1.8 mm. FEATURES. Variable angle. spray - 15 ° average angle. High and low pressure settings allow for both cleaning and chemical application. Durable, cost-effective design. Higher-impact design offers superior cleaning. Performance. General... [See More]

  • Media: Chemical; Water
  • Flow: 630
  • Application: Cleaning
  • Maximum Pressure: 3200
XAEF Series -- EF 050
from BETE Fog Nozzle, Inc.

Design Features. External mix: allows spraying of viscous materials. Variable atomization. Moderate spray angle (60 ° to 90 °). Precise metering of the liquid flow rate [See More]

  • Media: Adhesive; Chemical; Ink; Hydraulic; Oil; Water
  • Flow: 0.8000 to 2.8
  • Application: Painting; Humidification; Misting, Odor Control, Moistening
  • Maximum Pressure: 40
Adjustable Nozzles - High/Low Pressure Setting and Variable Spray Angle -- Z0MULTIREG99
from General Pump

Adjustable Nozzle, Premium High/low pressure Setting and Variable Spray Angle, 5.5 GPM. Performance. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure... [See More]

  • Media: Water
  • Flow: 330
  • Application: Cleaning
  • Maximum Pressure: 3000
XAFF Series -- FF 050
from BETE Fog Nozzle, Inc.

Design Features. Internal Mix. Deflected flat fan spray pattern [See More]

  • Media: Adhesive; Chemical; Ink; Hydraulic; Oil; Water
  • Flow: 1.5 to 7.4
  • Application: Painting; Humidification; Misting, Odor Control, Moistening
  • Maximum Pressure: 60
Adjustable Nozzles - Variable Spray Angle and High/Low Pressure Setting -- YHL Series
from General Pump

Adjustable Nozzle, Variable Spray Angle and High/low Pressure Setting. FEATURES. Variable angle. spray - 15 ° average angle. High and low pressure settings allow for both cleaning and chemical application. Durable, cost-effective design. Higher-impact design offers superior cleaning. [See More]

  • Media: Chemical; Water
  • Flow: 630
  • Application: Cleaning
  • Maximum Pressure: 4050
XAXW Series -- XW 050
from BETE Fog Nozzle, Inc.

Design Features. Internal mix. 180 ° extra-wide hollow cone [See More]

  • Media: Adhesive; Chemical; Ink; Hydraulic; Oil; Water
  • Flow: 1.1 to 14.4
  • Application: Painting; Humidification; Misting, Odor Control, Moistening
  • Maximum Pressure: 60
Adjustable Rotating Nozzles -- ROTOMAX Series
from General Pump

Adjustable Rotating Nozzle. The Rotomax is designed to improve the cleaning efficiency of your high pressure washer by producing a rotating action that greatly expands the contact area of the cleaning stream, while providing that impact of a zero-degree nozzle. The unique internal design allows... [See More]

  • Media: Water
  • Flow: 328
  • Application: Cleaning
  • Maximum Pressure: 3500
High/Low Pressure Nozzles With Variable Angle -- YHILO Series
from General Pump

Adjustable Nozzle, Premium High/low pressure Setting and Variable Spray Angle. Performance. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning... [See More]

  • Media: Water
  • Flow: 327
  • Application: Cleaning
  • Maximum Pressure: 2800