Adjustable Position / Direction Nozzles
from EXAIR
EXAIR's 1/4 FNPT internal mix flat fan atomizing nozzles are designed for applications where space is at a premium. The flat fan pattern sprays at a right angle to the nozzles orientation allowing spray to be placed precisely where it's needed in close quarters. These nozzles are ideal for coating... [See More]
- Media: Ink
- Flow: 6.9
- Application: Painting; Inside of Enclosures and Ductwork
- Maximum Pressure: 60
from Suttner America Company
Popular car wash choice and hard to reach applications. [See More]
- Media: Water
- Maximum Pressure: 2250
- Application: Cleaning
- Inlet: 1/4" M
from Lechler, Inc.
This flat fan ball nozzle swivels in any direction for precise adjustment of the spray direction. Optional accessories include a retaining nut into which the ball-type nozzle fits; and either a 3/8" socket or a welding nipple which connects to the inlet source and to which the retaining nut with the... [See More]
- Media: Oil; Water
- Flow: 0.7200 to 3
- Application: Cleaning; Cooling, Lubrication
- Maximum Pressure: 10 to 150
from Nex Flow Air Products Corp.
Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff target... [See More]
- Media: Air
- Pattern: Stream
- Application: Cleaning
- Technology: Coanda Profile
from BEX Spray Nozzles
SPRAY CHARACTERISTICS: Spray is fan-shaped with spray angles of 15 ° to 110 °. Spray density tapers off toward the outside to permit overlapping of the spray patterns while maintaining uniform spray density. TYPICAL APPLICATIONS: - Cleaning and Washing Applications [See More]
- Media: Chemical; Water
- Flow: 42.6 to 1008
- Application: Cleaning; Pretreatment
- Maximum Pressure: 50
from BETE Fog Nozzle, Inc.
Design Features. Nozzles can be quickly changed and aligned by hand without tools. Clamp-on adaptor fits any style nozzle. Quick set-up system features special "Snap-in" tips. Polypropylene, resistant to most acids and alkalies. Double clamp base or adapter available for higher pressure operation. [See More]
- Media: Chemical; Water
- Flow: 21 to 94.8
- Application: Cleaning; Painting; Metal Finishing
- Maximum Pressure: 100
from Lechler, Inc.
Where quick installation and convenience are required, it's hard to beat the Easy Clip plastic nozzle.To install just drill a hole in the pipe and latch the nozzle in place with a positive locking stainless steel spring clip. All it takes is a 21/32" hole. No half couplings, weldments or threaded... [See More]
- Media: Water
- Flow: 30 to 54
- Application: Cleaning; Phosphating Lines, Degreasing
- Maximum Pressure: 10 to 30
from Lechler, Inc.
Plastic clip-on nozzles offer many advantages for header installations. The simple fabrication methods allow inexpensive construction and versatility in operation. However there are some drawbacks which MemOSpray can eliminate.When changing old nozzles, the operator has to unscrew the retainer cap,... [See More]
- Media: Water
- Flow: 37.2 to 120
- Application: Cleaning; Phosphating Lines
- Maximum Pressure: 10 to 100