Rotating Nozzles

31 Results
ST-49 Rotating Sewer Nozzle -- 200049650
from Suttner America Company

Slides easily into drain pipes and sewer lines flushing debris or clearing frozen pipes while attached to sewer hose. [See More]

  • Media: Water
  • Maximum Pressure: 4000
  • Application: Cleaning
  • Orifice Size: 5.5
Industrial Duty Rotating Nozzle with Ceramic Insert -- 7625.3
from Cat Pumps - High Pressure Pumps & Systems

A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as nozzle numbers and are... [See More]

  • Media: Water
  • Flow: 96 to 174
  • Application: Cleaning
  • Maximum Pressure: 1200 to 3650
RTW Series -- RTW 10
from BETE Fog Nozzle, Inc.

Design Features of Rotating Tank Washing Nozzles and Drum Washing Nozzles. Fits through a 1.77" (45mm) opening. Low leakage, resulting in water and chemical savings, and reduction in treatment costs. Hardened 400 series Stainless Steel bearinga. Spray Characteristics of Rotating Tank Washing Nozzles... [See More]

  • Media: Chemical; Water
  • Flow: 300 to 732
  • Application: Cleaning; Tank Washing
  • Maximum Pressure: 60
Adjustable High Pressure Rotating Nozzles -- ZRMAX Series
from General Pump

Adjustable Rotating Nozzle. The ZRMAX is a high pressure, rotating, zero-degree nozzle. The unique internal design allows aim-and-spray operation, even when cleaning overhead, and permits easy replacement of all wear parts. Sized according to flow rate, a ZRMAX is perfect for your toughest cleaning... [See More]

  • Media: Water
  • Flow: 396
  • Application: Cleaning
  • Maximum Pressure: 5800
ACCUClean Tank Cleaning Nozzle/Sprayballs -- 515. 213. 7T
from Lechler, Inc.

The ACCUClean Tank Cleaning nozzle is a gear-driven unit but sized with our existing free spinning products. The key features are: * Operates effectively at pressures from 20 to 150 psi * Slow rotation reduces atomization for higher washing impact * Contains a positive gear drive mechanism to... [See More]

  • Media: Other; Liquid
  • Flow: 1260 to 5820
  • Application: Cleaning
  • Maximum Pressure: 20 to 75
Rotaball Stainless Steel Rotating-Ball Tank Washer -- Rotaball
from Chemdet, Inc.

The Perfect Low-Volume Rotating Spray Ball. No Ball Bearings: Reduced Contamination. Minimal Moving Parts: Lower Maintenance Costs. Controlled Rotation Speed: Consistent Cleaning Pattern. Powerful Jets: Reduced Cleaning Time. Applications. The Rotaball tank washer is a compact, rotating-ball... [See More]

  • Media: Chemical
  • Flow: 2880
  • Application: Cleaning; Open Top and Special Tank Washer Applications
  • Maximum Pressure: 75
ScrubMate™ Series -- SM30
from BETE Fog Nozzle, Inc.

Design Features of Rotating Tank Washing Nozzle. Compact design fits through small openings. O.D.: SM50 - 1.93" (49mm), SM75 - 2.83" (72mm), SM30 - 1.38" (35mm). Superior cleaning at low pressures and low flow rates for greater economy. Self-cleaning. Sanitary design. Patented mist-reducing head. No... [See More]

  • Media: Chemical; Water
  • Flow: 1380 to 2340
  • Application: Cleaning; Tank Washing
  • Maximum Pressure: 60
Adjustable Rotating Nozzles -- ROTOMAX Series
from General Pump

Adjustable Rotating Nozzle. The Rotomax is designed to improve the cleaning efficiency of your high pressure washer by producing a rotating action that greatly expands the contact area of the cleaning stream, while providing that impact of a zero-degree nozzle. The unique internal design allows... [See More]

  • Media: Water
  • Flow: 328
  • Application: Cleaning
  • Maximum Pressure: 3500
Gyro Tank Cleaning Nozzle/Sprayballs -- 577. 283. 17
from Lechler, Inc.

For larger vessels in the 10-20' diameter range, Lechler's Gyro tank cleaning series sets the pace. Gyros are free spinning, optimally operating at between 30 and 60 psi inlet pressure. The three sizes (1", 2", and 3") and five coverage angles (180º up and down, 270º up and down, and 360º) offer the... [See More]

  • Media: Other; Liquid
  • Flow: 2100 to 3660
  • Application: Cleaning
  • Maximum Pressure: 20 to 65
Electric Tank Cleaning Heads -- Y25450000
from General Pump

Tank cleaning nozzle, M63 Electric for small openings, 24V. FEATURES. Designed for quick and efficient cleaning of interior surfaces on tanks and barrels. Small spray turret fits through most barrel and tank access ports. Complete orbital coverage of all interior surfaces. Rotating speed independent... [See More]

  • Media: Water
  • Flow: 240 to 1260
  • Application: Cleaning
  • Maximum Pressure: 2000
M20 High Impact Tank Cleaning Machine -- M20. 208. 17
from Lechler, Inc.

For the largest tanks (up to 50' in diameter) and the most difficult cleaning applications, Lechler offers the M20, a 360° gear-driven high impact tank cleaning machine with quality and reliability built into every model. The M20: * Does not require high feed pressures. * Has no external power... [See More]

  • Media: Other; Liquid
  • Flow: 2400 to 3540
  • Application: Cleaning
  • Maximum Pressure: 40 to 150
Industrial Rotating Nozzles -- ZRMAX11 Series
from General Pump

Industrial Rotating Nozzle. Features. Professional, industrial high pressure rotating nozzles. Stainless steel components. Nozzles and seats are made of tungsten carbide. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides... [See More]

  • Media: Water
  • Flow: 803
  • Application: Cleaning
  • Maximum Pressure: 11000
Mini And Maxi Spinner Nozzle -- 5MC. 999. 17
from Lechler, Inc.

With its proven tank washer design, Lechler's line of Spinner tank cleaning nozzles offer performance similar to the Whirling Nozzle, but in a smaller package. The Spinner line is made of 316 stainless steel.The Mini Spinner combines cleaning effectiveness in a very small package. With a maximum... [See More]

  • Media: Other; Liquid
  • Flow: 660 to 1140
  • Application: Cleaning
  • Maximum Pressure: 20 to 60
Industrial Rotating Nozzles -- ZRMAX2 Series
from General Pump

Industrial Rotating Nozzle - Titanium Seat. Features. Professional, industrial high pressure rotating nozzles. Stainless steel components. Nozzles and seats are made of titanium. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and... [See More]

  • Media: Water
  • Flow: 673
  • Application: Cleaning
  • Maximum Pressure: 22000
Mini Tank Washing Nozzle -- 500. 186. 56. AH
from Lechler, Inc.

If your budget is tight but you still want the cleaning power of a rotating tank washer, the PVDF Mini-Whirling nozzle is for you. Using precision-molded PVDF, this tiny unit can clean kegs, drums and small tanks 3-5' in diameter with minimal amounts of solution. In addition to a 360º coverage... [See More]

  • Media: Other; Liquid
  • Flow: 240 to 408
  • Application: Cleaning
  • Maximum Pressure: 20 to 60
Pneumatic Tank Cleaning Assemblies -- M85P Series
from General Pump

Pneumatic Tank Cleaning Assembly. FEATURES. Designed for quick and efficient cleaning of interior surfaces on tanks and barrels. Small spray turret fits through most barrel and tank access ports. Complete orbital coverage of all interior surfaces. Rotating speed independent from supply water... [See More]

  • Media: Water
  • Flow: 1260
  • Application: Cleaning
  • Maximum Pressure: 2000
Mini Tank Washing Nozzle -- 500. 234. G9
from Lechler, Inc.

For quick rinsing of small kegs, drums or carboys, this cluster nozzle offers a low cost alternative. The stationary head offers 120° or 240° coverage with a selection of flow rates. Although it doesn't rotate, this can give sufficient coverage for lighter washing requirements of vessels with... [See More]

  • Media: Other; Liquid
  • Flow: 108 to 180
  • Application: Cleaning
  • Maximum Pressure: 20 to 60
Rotating Nozzles -- Y3K Series
from General Pump

Rotating Nozzle. FEATURES. Heavy-duty, zero degree, rotating nozzle. Ideal for blasting applications. Performance. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high... [See More]

  • Media: Water
  • Flow: 480
  • Application: Cleaning; Blasting
  • Maximum Pressure: 3000
PTFE Whirling Nozzle -- 573. 266. 55
from Lechler, Inc.

Whirling Nozzles made entirely from PTFE material combine maximum corrosion resistance with minimum weight and size. The rotating head uses a spread of solid stream nozzles which offer concentrated impact combined with rinsing action between individual streams. PTFE requires no outside lubrication... [See More]

  • Media: Other; Liquid
  • Flow: 1920 to 3300
  • Application: Cleaning
  • Maximum Pressure: 20 to 90
Rotating Nozzles -- Y5K Series
from General Pump

Rotating Nozzle. FEATURES. Heavy-duty, zero degree, rotating nozzle. Ideal for blasting applications. Performance. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high... [See More]

  • Media: Water
  • Flow: 600
  • Application: Cleaning; Blasting
  • Maximum Pressure: 5000
Stainless Steel Whirling Nozzle -- 569. 055. 1Y
from Lechler, Inc.

For small to medium vessels, you can't beat the Whirling Nozzle series. The combination of flat fan nozzles and the rotating action gives a gentle, thorough cleaning to the entire interior with no gaps in the coverage. Polished stainless steel construction resists contaminant buildup. Self flushing... [See More]

  • Media: Other; Liquid
  • Flow: 660 to 1080
  • Application: Cleaning
  • Maximum Pressure: 20 to 60
Rotating Nozzles -- YR23K Series
from General Pump

Rotating Nozzle, Shock Resistant Ceramic Internal Stabilization Spring, Can Be Operated in Any Direction, Designed for Lower Pressures. FEATURES. Strong brass structure. Highly shock resistant ceramic seat and nozzle. Oversized bearing for long life. Can be used in any position. General Pump Spray... [See More]

  • Media: Water
  • Flow: 340
  • Application: Cleaning
  • Maximum Pressure: 2300
Static Spray Ball -- 527. 209. 1Y. 00. 75
from Lechler, Inc.

For critical sanitary applicationsLechler provides thesespecially designed spray balls:? Meet the requirements of3A standards? Very fine surface finishinside and outside? All mount using slip-onfittings and pins? Material is FDA Compliant(see page 6)There are no threaded inletsavailable. [See More]

  • Media: Other; Liquid
  • Flow: 840 to 1380
  • Application: Cleaning
  • Maximum Pressure: 15 to 45
Rotating Nozzles -- YR36K Series
from General Pump

Rotating Nozzle, Shock Resistant Ceramic Internal Stabilization Spring, Can Be Operated in Any Direction, Designed to Operate at Pressures Most Common in the Market. FEATURES. Strong brass structure. Highly shock resistant ceramic seat and nozzle. Oversized bearing for long life. Can be used in any... [See More]

  • Media: Water
  • Flow: 449
  • Application: Cleaning
  • Maximum Pressure: 3650
Static Spray Ball -- 540. 818. 16. BH
from Lechler, Inc.

Very compact static sprayball? Sharp solid jets, excellentfor rinsing small drums? Also used for saturatedsteam? Partial coverage(120°/ 240°)ApplicationsFor small vessels, totes,carboys, drums, storage tanks [See More]

  • Media: Other; Liquid
  • Flow: 138 to 240
  • Application: Cleaning
  • Maximum Pressure: 15 to 45
Rotating Nozzles -- YR51K Series
from General Pump

Rotating Nozzle, Shock Resistant Ceramic Internal Stabilization Spring, Can Be Operated in Any Direction, Designed for Higher Pressures and More Demanding Applications. FEATURES. Strong brass structure. Highly shock resistant ceramic seat and nozzle. Oversized bearing for long life. Can be used in... [See More]

  • Media: Water
  • Flow: 536
  • Application: Cleaning
  • Maximum Pressure: 5100
Rotating Nozzles -- YROTA Series
from General Pump

Rotating Nozzle. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Tips offer high application flexibility, unique construction, positive... [See More]

  • Media: Water
  • Flow: 255
  • Application: Cleaning
  • Maximum Pressure: 3000
Rotating Nozzles, Tungsten Carbide -- YRT87K Series
from General Pump

Industrial Rotating Nozzle, Tungsten Carbide. FEATURES. Heavy-duty, rotating nozzle. Ideal for blasting applications. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high... [See More]

  • Media: Water
  • Flow: 708
  • Application: Cleaning
  • Maximum Pressure: 8700
SS Rotating Nozzles with Tungsten Carbide -- Y7K Series
from General Pump

Rotating Nozzle, Stainless Steel With Tungsten Carbide. FEATURES. Heavy-duty, zero degree, rotating nozzle. Ideal for high pressure blasting applications. Highly shock-resistant tungsten carbide nozzle/seat. General Pump Spray Tips are built using an innovative design and manufacturing approach that... [See More]

  • Media: Water
  • Maximum Pressure: 7000
  • Application: Cleaning; Blasting
  • Temperature Range: 194
Tank Cleaning Nozzles, Barrels -- Y25485000
from General Pump

Tank cleaning nozzle, A-80R2 Self Propelled (High RPM Version) Request modified version when using non-rigid drop [See More]

  • Media: Water
  • Flow: 360 to 1920
  • Application: Cleaning
  • Maximum Pressure: 2000
Viper Rotating Nozzles
from General Pump

GP Viper Rotating Nozzle, #4.5 and #5.5. FEATURES. Half the weight of competing nozzles - Lessens user fatigue. Ideal for blasting applications. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and... [See More]

  • Media: Water
  • Flow: 369
  • Application: Cleaning; Blasting
  • Maximum Pressure: 5000