Oil Nozzles
from EXAIR
EXAIR's 1/4 NPT internal mix wide angle round pattern atomizing nozzles are great for covering a broad area. They can be adjusted for a light mist or a heavy soaking spray. They are popular for dust mitigation, humidification, and cooling of products, people or livestock in a broad area. These... [See More]
- Media: Ink; Oil
- Flow: 24
- Application: Painting; Humidification; Cooling, Treat
- Maximum Pressure: 60
from ABB Measurement & Analytics
Flow nozzles do not rely on a sharp edge (which can degrade over time) to maintain accuracy and therefore offer excellent long-term accuracy with less wear and reduced possibility of distortion. They are often used for flow testing on steam-raising plant. A flow nozzle can measure higher flow rates... [See More]
- Media: Air; Fuel: Liquid; Oil; Steam; Water
- Material: Stainless
- Form: In-line
from Lechler, Inc.
This flat fan ball nozzle swivels in any direction for precise adjustment of the spray direction. Optional accessories include a retaining nut into which the ball-type nozzle fits; and either a 3/8" socket or a welding nipple which connects to the inlet source and to which the retaining nut with the... [See More]
- Media: Oil; Water
- Flow: 0.7200 to 3
- Application: Cleaning; Cooling, Lubrication
- Maximum Pressure: 10 to 150
from Bijur Delimon International
Application. FL1 Injectors are positive displacement type. They have adjustable outputs and a visual indicator pin. They can supply one lubrication point, or several in combination with a progressive divider. All incorporate grease zerk fittings for priming system. Function. The lubricant under... [See More]
- Media: Oil; Other; Grease
- Maximum Pressure: 3500
- Application: Lubrication
- Temperature Range: 40 to 350
from Oil-Rite Corp.
This replacement spray nozzle is specifically for use with Spray Dispensing PurgeX, part number B3559. Lubricant and air mix at the nozzle tip to atomize fluid. This 10 ” coaxial spray nozzle is flexible yet rigid enough to allow for precise positioning. It is constructed with copper tubing... [See More]
- Media: Oil
- Material: Copper
from Air Conveying Systems, Div. of Glasgow Products, Inc.
O-ring seal prevents leakage, nylon or stainless steel ball actuator [See More]
- Media: Air; Oil; Water
- Pattern: Stream
- Maximum Pressure: 50
- Inlet: 5/8-11 Thread
from BETE Fog Nozzle, Inc.
Low flow, air atomizing spray nozzles [See More]
- Media: Adhesive; Chemical; Ink; Hydraulic; Oil; Water
- Flow: 19.8 to 66
- Application: Painting; Air Atomizing
- Maximum Pressure: 55
from Lechler, Inc.
Lechler's axial hollow cone nozzles incorporate a two-piece body and swirl insert design. Spiral grooves conduct liquid along a straight-through (axial) flow line, producing an especially fine atomized spray. Swirl insert is removable for easy cleaning. [See More]
- Media: Oil
- Flow: 0.1800 to 0.4200
- Application: Cleaning; Humidification; Spray Drying; Cooling, Desuperheating
- Maximum Pressure: 75 to 300
from Bijur Delimon International
Application. Single and manifold injectors are adjustable up to .003 cubic inches discharge per cycle. Each manifold includes two mounting clips and screws. Can be used in ExactoServe PDI lubrication systems. [See More]
- Media: Oil
- Maximum Pressure: 1000
- Application: Lubrication
- Temperature Range: 350
from Oil-Rite Corp.
Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features all 1/8 ” female NPT connections that can be used with... [See More]
- Media: Oil
- Orifice Size: 125
- Pattern: Cylindrical
- Material: Stainless
from BETE Fog Nozzle, Inc.
Design Features. Three-piece construction. Interchangeable spray tips. Integral strainer available (please refer to the Accessories PDF for more information). Male and female connections. Spray Characteristics. Relatively coarse atomization. Uniform distribution with tapered edges for use in... [See More]
- Media: Air; Chemical; Ink; Hydraulic; Oil; Water
- Flow: 0.1800 to 1.92
- Application: Painting; Lubrication
- Maximum Pressure: 500
from Lechler, Inc.
Low Pressure Flat FanLow pressure flat fan spray nozzles feature spray patterns from a narrow 15 ° spray angle to a wide flat fan pattern with a 110 ° spray angle.The internal geometry of each nozzle is specifically engineered to provide maximum uniformity of the spray angle and flow rate. [See More]
- Media: Oil; Water
- Flow: 0.4800 to 1.5
- Application: Cleaning; Washing, Lubricating
- Maximum Pressure: 10 to 100
from Bijur Delimon International
Application. Single and manifold injectors are adjustable up to .008 cubic inches discharge per cycle. Each manifold includes two mounting clips and screws. Can be used in ExactoServe PDI lubrication systems. [See More]
- Media: Oil
- Maximum Pressure: 1000
- Application: Lubrication
- Temperature Range: 350
from Oil-Rite Corp.
Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features all 1/8 ” female NPT connections that can be used with... [See More]
- Media: Oil
- Orifice Size: 125
- Pattern: Cylindrical
- Material: Brass
from BETE Fog Nozzle, Inc.
Design Features. A two-fluid nozzle using any gas as the atomizing fluid. Three-stage process that uses atomizing air more efficiently than conventional designs. Two-phase atomization for highest performance. Designed for high reliability in extremely hostile environments. Efficient design reduces... [See More]
- Media: Adhesive; Chemical; Oil; Water; Other; Slurry
- Flow: 19.8 to 180
- Application: Humidification; Spray Drying; SCR
- Maximum Pressure: 100
from Bijur Delimon International
Application. Higher injector outputs make these units well suited to satisfy lubrication needs of medium and large machines. In addition, higher output pressures of make injectors ideally suited for equipment operating in harsh environments. Single and manifold type injectors for dispensing oil... [See More]
- Media: Oil
- Maximum Pressure: 1000
- Application: Lubrication
- Pattern: Stream
from BETE Fog Nozzle, Inc.
Design Features of Misting Nozzles and Fogging Nozzles. Metal: 416 Stainless Steel tip. Brass body. 1/8" and 1/4" sizes. Male or female connections. Integral 100 mesh strainer. Plastic: All plastic construction. 1/8" male connection. Spray Characteristics of Misting Nozzles and Fogging Nozzles. Very... [See More]
- Media: Chemical; Oil; Water
- Flow: 0.3700 to 2
- Application: Humidification; Fogging and Misting
- Maximum Pressure: 1200
from Bijur Delimon International
Application. FL-45 injectors are ideal for applications where a large volume output is required. These rugged injectors are suited to satisfy the needs of large processing machinery, such as mining, pulp and paper and material handling equipment. Dispense oils compatible with Viton and Hytrel ®... [See More]
- Media: Oil
- Maximum Pressure: 1500
- Application: Lubrication
- Pattern: Stream
from BETE Fog Nozzle, Inc.
Design Features of XAAD Pressure-fed, Internal Mix, Wide Angle Round, Air Atomizing Spray Nozzles: Internal mix. Very fine atomization. Moderate forward spray projection. Spray Patterns of XAAD Pressure-fed, Internal Mix, Wide Angle Round, Air Atomizing Spray Nozzles: 70 ° Hollow Cone [See More]
- Media: Adhesive; Chemical; Ink; Hydraulic; Oil; Water
- Flow: 0.5000 to 3
- Application: Painting; Humidification; Misting, Odor Control, Moistening
- Maximum Pressure: 60
from Bijur Delimon International
Application. The VXLO Injector meters and displaces positive volumes of lubricant to individual lubrication points. Each injector in a system is independent of each other. The volume displaced by each injector is controlled by the interchangeable metering screws. These injectors are indirect feed... [See More]
- Media: Oil
- Maximum Pressure: 725
- Application: Lubrication
- Pattern: Stream
from BETE Fog Nozzle, Inc.
Design Features. External mix: allows spraying of viscous materials. Variable atomization. Moderate spray angle (60 ° to 90 °). Precise metering of the liquid flow rate [See More]
- Media: Adhesive; Chemical; Ink; Hydraulic; Oil; Water
- Flow: 0.8000 to 2.8
- Application: Painting; Humidification; Misting, Odor Control, Moistening
- Maximum Pressure: 40
from Bijur Delimon International
Application. The ZEM Series injector line are positive displacement injectors (PDI) that deliver precise and controlled lubrication outputs which meet exact requirements for diverse applications. They are pre-fixed volumetric injectors that help ensure each lubrication point receives the proper... [See More]
- Media: Oil; Other; Grease
- Maximum Pressure: 650
- Application: Lubrication
- Pattern: Stream
from BETE Fog Nozzle, Inc.
Design Features. Internal Mix. Deflected flat fan spray pattern [See More]
- Media: Adhesive; Chemical; Ink; Hydraulic; Oil; Water
- Flow: 1.5 to 7.4
- Application: Painting; Humidification; Misting, Odor Control, Moistening
- Maximum Pressure: 60
from Bijur Delimon International
Application. ZJBM injectors deliver a fixed pre-measured quantity of lubricant at the outlet connection during each discharge cycle. The injectors are available in seven discharge rates and are supplied in two body sizes. ZJBM injectors can only be used in cyclic operation oil systems and feed in... [See More]
- Media: Oil
- Maximum Pressure: 500
- Application: Lubrication
- Pattern: Stream
from BETE Fog Nozzle, Inc.
Design Features. Internal mix. Very fine atomization. Flat fan, wide angle spary patterns (between 80 ° and 90 °) [See More]
- Media: Adhesive; Chemical; Ink; Hydraulic; Oil; Water
- Flow: 0.5000 to 3.4
- Application: Painting; Humidification; Misting, Odor Control, Moistening
- Maximum Pressure: 60
from Bijur Delimon International
Application. ZT Series are positive displacement injectors for oil that permit direct connection to lubrication points. All distribution feed lines connected to headers are main feed lines. This is easily monitored by a pressure switch. Three types of ZT Series injectors are available: Tee for... [See More]
- Media: Oil
- Maximum Pressure: 500
- Application: Lubrication
- Pattern: Stream
from BETE Fog Nozzle, Inc.
Design Features. Internal mix. Very fine atomization. Narrow spray angle (12 ° to 22 °). Full cone pattern. Large forward projection - up to 28 feet (8.5 m) [See More]
- Media: Adhesive; Chemical; Ink; Hydraulic; Oil; Water
- Flow: 0.4000 to 2.3
- Application: Painting; Humidification; Misting, Odor Control, Moistening
- Maximum Pressure: 60
from BETE Fog Nozzle, Inc.
Design Features. Lowest flow available. Very fine atomization. Flat fan spray pattern. Moderate spray angle (60 ° to 85 °). Moderate forward projection. Siphon-fed [See More]
- Media: Adhesive; Chemical; Ink; Hydraulic; Oil; Water
- Flow: 0.1000 to 0.3000
- Application: Painting; Humidification; Misting, Odor Control, Moistening
- Maximum Pressure: 30
from BETE Fog Nozzle, Inc.
Design Features. Lowest flow available. Very fine atomization. Narrow spray angle (12 ° to 22 °). Full cone pattern. Short to moderate forward spray projection [See More]
- Media: Adhesive; Chemical; Ink; Hydraulic; Oil; Water
- Flow: 0.1000 to 0.6000
- Application: Painting; Humidification; Misting, Odor Control, Moistening
- Maximum Pressure: 60
from BETE Fog Nozzle, Inc.
Design Features. Internal mix. 180 ° extra-wide hollow cone [See More]
- Media: Adhesive; Chemical; Ink; Hydraulic; Oil; Water
- Flow: 1.1 to 14.4
- Application: Painting; Humidification; Misting, Odor Control, Moistening
- Maximum Pressure: 60