Filter Nozzle Nozzles

11 Results
MicroWhirl® (MW) Series Misting & Fogging Nozzle, 1/8 NPT
from EXAIR

BETE MicroWhirl nozzles offer outstanding fine mist or fog with a rugged, pinless design that ensures drip-free performance. They include a 70-micron polypropylene filter. A 200-mesh 316 Stainless Steel filter option is available as an alternative. A safety wire hole is also available for added... [See More]

  • Media: Water
  • Maximum Pressure: 100
  • Application: Fine Mist or Fog
  • Pattern: Solid Cone
Standard Air Amplifier Plus Filter -- AM40-1
from Nex Flow Air Products Corp.

Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff target... [See More]

  • Media: Air
  • Pattern: Stream
  • Application: Cleaning
  • Technology: Coanda Profile
Fueling System -- TS50 CNG
from WEH Technologies Inc.

WEH offers the fueling system type TS50 CNG for retrofitting of vehicles to run on compressed natural gas. The TS50 CNG fueling system is a CNG conversion kit for quick and easy installation into the vehicle. The two housings can be preinstalled within seconds. The final installation is possible... [See More]

  • Media: Fuel: Liquid
  • Maximum Pressure: 3000
  • Application: Fuel
  • Temperature Range: -40 to 248
MicroWhirl™ Series -- MW085
from BETE Fog Nozzle, Inc.

Design Features. Outstanding atomization. Rugged pinless design. Drip-free performance. 70 micron polypropylene filter. Safety wire hole available. U.S. Patent #7198201. Minimum operating pressure 100 psi (7 bar). Spray Characteristics. Mist at low pressure; fog at high pressure. Spray pattern:... [See More]

  • Media: Chemical; Water
  • Flow: 0.5400 to 2.82
  • Application: Humidification; AntiStatic
  • Maximum Pressure: 3000
Electric Tank Cleaning Heads -- Y25450000
from General Pump

Tank cleaning nozzle, M63 Electric for small openings, 24V. FEATURES. Designed for quick and efficient cleaning of interior surfaces on tanks and barrels. Small spray turret fits through most barrel and tank access ports. Complete orbital coverage of all interior surfaces. Rotating speed independent... [See More]

  • Media: Water
  • Flow: 240 to 1260
  • Application: Cleaning
  • Maximum Pressure: 2000
Nozzle Body Filters -- W-MA-BFD49
from Invotec Solutions Ltd.

Nozzle Body Filter disks are based on our tip filter discs but are slightly larger and are machines into the body of the removable tip nozzle. Two options are available, 0.6mm & 0.8mm filtration ensuring foreign objects do not enter the moulder area or damage expensive hot runner systems. Nozzle... [See More]

  • Form: In-line
  • Features: Filter
  • Material: Stainless
C Series Hydraulic Atomizing Nozzle
from BEX Spray Nozzles

SPRAY CHARACTERISTICS: C series hydraulic atomizing nozzles are designed and precision machined to provide a very fine hollow-cone spray using only the liquid pressure for atomizing. TYPICAL APPLICATIONS: - Humidification/Moisture Addition. - Evaporative Cooling. - Steam De-superheating [See More]

  • Media: Water
  • Flow: 30.6 to 133
  • Application: Humidification; Steam De-Superheat
  • Maximum Pressure: 1000
Fueling System -- TS55 CNG
from WEH Technologies Inc.

A WEH ® fueling system for refueling buses and trucks is also available. The TS55 CNG consists of a fully assembled housing with an integrated large receptacle and enables easy retrofitting of buses and trucks to compressed natural gas. The converted vehicle can be easily refuelled from the... [See More]

  • Media: Fuel: Liquid
  • Maximum Pressure: 3000
  • Application: Fuel
  • Temperature Range: -40 to 248
High Pressure Soap Shooters
from General Pump

Soap Shooting Nozzle, Includes 30 ft. Hose, Filter and SS Nozzle. Features. For use with lance or extension wand. Adjustable chemical feature. Chemical can be stopped. 5000 PSI maximum. Chemical does not go through pump. Attaches to QC on lance or extension wand. Stainless steel. Includes: 30 ft... [See More]

  • Media: Chemical; Other; Soap
  • Maximum Pressure: 5000
  • Application: Cleaning
  • Orifice Size: 48 to 67
Nozzle Tip Filters -- W-MA-FL001
from Invotec Solutions Ltd.

Tip Filter disks offer 3 choices of filtration 0.6mm - 0.8mm & 2.4mm ensuring foreign objects do not enter the moulder area or damage expensive hot runner systems. Tip filter discs are designed to be recessed into our standard removable nozzle tips, therefore allowing use on any of our removable tip... [See More]

  • Form: In-line
  • Features: Filter
  • Material: Stainless
CW Series Wide Angle Hydraulic Atomizing
from BEX Spray Nozzles

Spray Characteristics: CW series wide angle hydraulic atomizing nozzles are precision machined to provide a very fine wide angle hollow-cone spray using only the liquid pressure for atomizing. Typical Applications: Humidification/Moisture Addition. Evaporative Cooling. Steam de-superheating [See More]

  • Media: Steam; Water
  • Flow: 1.59 to 43
  • Application: Humidification; Steam De-Superheat
  • Maximum Pressure: 1000