Handheld / Pistol Nozzles
from EXAIR
The patented † Intellistat ® Ion Air Nozzle produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt balance the Intellistat was designed to use minimal compressed air... [See More]
- Form: Pistol
- Application: Cleaning
- Media: Air
- Maximum Pressure: 30 to 80
from Kuriyama of America, Inc.
The Nozzles That Get You to the Seat of the Fire. Viper ® fire suppression from Kuriyama Fire Products. Combine with the Viper Ball Valve with Dual Seat and Dual Driven Shaft for superior firefighting solutions. Concentrated water flow while using lower pressures. Several sizes and orifices... [See More]
- Form: Pistol
- Application: Fire
- Media: Water
- Orifice Size: 1000
from Kuriyama of America, Inc.
The Nozzles That Get You to the Seat of the Fire. Viper ® fire suppression from Kuriyama Fire Products. Combine with the Viper Ball Valve with Dual Seat and Dual Driven Shaft for superior firefighting solutions. Concentrated water flow while using lower pressures. Several sizes and orifices... [See More]
- Form: Pistol
- Application: Fire
- Media: Water
- Orifice Size: 1000
from Kuriyama of America, Inc.
The Nozzles That Get You to the Seat of the Fire. Viper ® fire suppression from Kuriyama Fire Products. Combine with the Viper Ball Valve with Dual Seat and Dual Driven Shaft for superior firefighting solutions. Concentrated water flow while using lower pressures. Several sizes and orifices... [See More]
- Form: Pistol
- Application: Fire
- Media: Water
- Orifice Size: 1000
from WEH Technologies Inc.
TK10 CNG Fueling nozzle for fast filling of CNG cars. The TK10 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK4 CNG fueling nozzle features 'push-to-connect' jaw locking system which automatically moves the sliding sleeve back when making a connection. The... [See More]
- Form: Pistol
- Application: Fuel
- Media: Fuel: Liquid
- Maximum Pressure: 3600
from Armstrong International
The 038 nozzle is suggested for washdown applications below 140 ˚F (60 ˚C). It comes with a black, heavy-duty, field-replaceable cover. The rear trigger reduces operator fatigue, and the unit conforms to the familiar spray nozzle design common in many facilities. The nozzle is also... [See More]
- Form: Pistol
- Application: Cleaning; Washdown
- Media: Water
- Flow: ? to 420
from Cat Pumps - High Pressure Pumps & Systems
The ultra-high pressure Dual-Strike nozzle from Cat Pumps allows users to select between a straight stream and high expansion fog stream with the flick of a wrist. Ultra-high pressure spray breaks down water droplets by up to 64 times, reducing surface area for faster and more efficient fire... [See More]
- Form: Pistol
- Application: Cleaning; Fire
- Media: Water
- Flow: 210
from WEH Technologies Inc.
Fueling Nozzle for CNG refueling of cars to be connected and disconnected at self-serve fueling stations (DN 8 mm). The first WEH ® user friendly 'Pistol grip' CNG fueling nozzle has been introduced - now redesigned in the pistol grip style familiar to all fueling station users. Retaining the... [See More]
- Form: Pistol
- Application: Fuel
- Media: Fuel: Liquid
- Maximum Pressure: 3600
from Armstrong International
Model 038TG (Trigger Guard) has been designed to address several high temperature washdown issues and concerns. Ergonomics. Ergonomically designed trigger guard and handgrip with front mounted spray activation trigger reduces hand fatigue. Heat. The 038TG nozzle is rated to 200 °F (93 °C). [See More]
- Form: Pistol
- Application: Cleaning; Washdown
- Media: Water
- Flow: ? to 420
from WEH Technologies Inc.
Fueling Nozzle for CNG refueling of buses and trucks to be connected and disconnected under pressure (DN 12 mm). The TK24 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK22 CNG fueling nozzle features 'push-to-connect' jaw locking system which automatically moves... [See More]
- Form: Pistol
- Application: Fuel
- Media: Fuel: Liquid
- Maximum Pressure: 3600
from WEH Technologies Inc.
Hydrogen Fueling Nozzle for cars at self-service fueling stations. Type TK17 H2 35 MPa has been developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle with singlehanded operation is just as quick and easy to use as the common petrol nozzle and has a similar look and feel. [See More]
- Form: Pistol
- Application: Fuel
- Media: Fuel: Liquid
- Maximum Pressure: 5000
from WEH Technologies Inc.
Hydrogen Fueling Nozzle with Data Interface for cars at self-service fueling stations. The WEH ® TK17 H2 35 MPa with data interface has been developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle with single handed operation is just as quick and easy to use as the... [See More]
- Form: Pistol
- Application: Fuel
- Media: Fuel: Liquid
- Maximum Pressure: 5000
from WEH Technologies Inc.
Fueling nozzle for fast filling of cars with hydrogen at self-serve fueling stations (DN 4 mm). The WEH ® Fueling nozzle type TK17 H2 70 MPa has been developed for refueling of cars with compressed hydrogen (CGH2). Designed in the pistol grip style for single-handed operation, the nozzle is just... [See More]
- Form: Pistol
- Application: Fuel
- Media: Fuel: Liquid
- Maximum Pressure: 10000
from WEH Technologies Inc.
Fueling nozzle with data interface for fast filling of cars with hydrogen at self-serve fueling stations (DN 4 mm). The WEH ® Fueling nozzle type TK17 H2 70 MPa with data interface has been developed for refueling of cars with compressed hydrogen (CGH2). Designed in the pistol grip style for... [See More]
- Form: Pistol
- Application: Fuel
- Media: Fuel: Liquid
- Maximum Pressure: 10000