Stream Nozzles

91 Results
UNO Nozzle
from Paxton Products, an ITW company

The UNO Nozzle, by Paxton Products, provides targeted airflow for a small target. Designed to replace a single compressed air nozzle remote from a larger air delivery device, the UNO Nozzle facilitates further reduction in compressed air usage. In addition to this, the UNO Nozzle is now available in... [See More]

  • Pattern: Stream
  • Application: Cleaning
  • Media: Air
  • Form: In-line
Sapphire Nozzles
from Swiss Jewel Company

Sapphire Nozzles are used where a longer Inner Diameter to Length ratio is desired. Using sapphire nozzles will provide longer life than using metal and we can hold tighter tolerances due to sapphires acceptance of higher surface finish. Typical Sapphire Nozzle Applications: Gas & Air Flow,... [See More]

  • Pattern: Stream
  • Application: Cleaning; Cutting; Ink Jet
  • Media: Air; Ink; Water
  • Orifice Size: 9.5 to 30
Series N200 -- N-201
from Air Conveying Systems, Div. of Glasgow Products, Inc.

O-ring seal prevents leakage, nylon or stainless steel ball actuator [See More]

  • Pattern: Stream
  • Maximum Pressure: 50
  • Media: Air; Oil; Water
  • Inlet: 5/8-11 Thread
High Pressure Solid Stream Nozzle -- 546. 370. 27. 07
from Lechler, Inc.

Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and the orifice is made from... [See More]

  • Pattern: Stream
  • Application: Cleaning; Cutting
  • Media: Water
  • Flow: 66 to 198
Adjustable Air Amplifier -- 40001
from Nex Flow Air Products Corp.

Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff target... [See More]

  • Pattern: Stream
  • Application: Cleaning
  • Media: Air
  • Technology: Coanda Profile
Eductors, Cast Iron & Special Alloy
from BEX Spray Nozzles

EDUCTOR PRINCIPLES: BEX eductors use a unique venturi design which enables smaller pumps to circulate large volumes of tank solution. The eductor will circulate four to five gallons of solution for each gallon pumped. BEX eductors are used for mixing chemicals, suspending solids, adjusting pH,... [See More]

  • Pattern: Stream
  • Application: Cleaning; Painting; Decorative Fountains
  • Media: Chemical; Water
  • Flow: 810 to 16920
Spray Nozzle 038 Series -- 038
from Armstrong International

The 038 nozzle is suggested for washdown applications below 140 ˚F (60 ˚C). It comes with a black, heavy-duty, field-replaceable cover. The rear trigger reduces operator fatigue, and the unit conforms to the familiar spray nozzle design common in many facilities. The nozzle is also... [See More]

  • Pattern: Stream; Hollow Cone; Variable
  • Application: Cleaning; Washdown
  • Media: Water
  • Flow: ? to 420
LP Series -- LP0041
from BETE Fog Nozzle, Inc.

Design Features. Provides effective cleaning with low water consumption. Interchangeable family of shower nozzles. Self-aligning. Orifice designed for efficient cleaning. Spray Characteristics. Spray patterns: Straight Jet and Flat Fan. Other patterns available with BETE EZ-Change system. Spray... [See More]

  • Pattern: Stream; Fan
  • Application: Cleaning
  • Media: Chemical; Water
  • Flow: 2.46 to 8.4
1-1/4U-001400
from Spraying Systems Co.

Standard VeeJet spray nozzles feature a high impact solid stream with spray angles of 0 º at 40 psi (3 bar). They produce a uniform distribution of small- to medium-sized drops. Model H-U VeeJet spray nozzles feature flow rates of 1 gpm (3.9 I/min) and greater at 40 psi (3 bar). [See More]

  • Pattern: Stream
  • Flow: 2970 to 29698
  • Media: Chemical; Water
  • Maximum Pressure: 5 to 500
Chemical Nozzle, #40 Orifice -- 900400Q
from General Pump

Chemical Nozzle, #40 Orifice, 0 ° Spray Angle, Q-Style, 100% Brass. Performance. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. [See More]

  • Pattern: Stream
  • Application: Cleaning
  • Media: Chemical
  • Flow: 2683
Injector -- FL-1
from Bijur Delimon International

Application. FL1 Injectors are positive displacement type. They have adjustable outputs and a visual indicator pin. They can supply one lubrication point, or several in combination with a progressive divider. All incorporate grease zerk fittings for priming system. Function. The lubricant under... [See More]

  • Pattern: Stream
  • Application: Lubrication
  • Media: Oil; Other; Grease
  • Maximum Pressure: 3500
Gate Mate Nozzles & Components -- Gate-Mate™ 4 Nozzle Assembly
from DME Company

DME Gate-Mate 4 Nozzles are proven performers for fast-cycling, multi-cavity molds and thin-walled parts. A compact design permits closer center-to-center distances for use in smaller molds, and increased cavitation in larger molds. Thermocouple placement provides better heater control, and the... [See More]

  • Pattern: Stream
  • Application: Molding
  • Media: Resin or Composites
  • Maximum Pressure: 20000
Dual Strike™ Fire Suppression Foam Nozzle -- 8400.060
from Cat Pumps - High Pressure Pumps & Systems

The ultra-high pressure Dual-Strike nozzle from Cat Pumps allows users to select between a straight stream and high expansion fog stream with the flick of a wrist. Ultra-high pressure spray breaks down water droplets by up to 64 times, reducing surface area for faster and more efficient fire... [See More]

  • Pattern: Stream
  • Application: Cleaning; Fire
  • Media: Water
  • Flow: 210
Abrasive Cutting Nozzle -- AUTOLINE™ Pro
from KMT Waterjet Systems

For nearly four decades, KMT has been refining the water jet cutting process, developing the very best technology to meet modern manufacturers ’ demands for versatility, speed, and efficiency from their water jet cutting systems. Whether the application calls for water-only or an abrasive... [See More]

  • Pattern: Stream
  • Application: Cutting
  • Media: Water
  • Form: In-line
Compressed Hydrogen Fueling Nozzle with Exchangeable Nozzle Receiver TK17 H2 70 Mpa - ENR Series
from WEH Technologies Inc.

The WEH ® TK17 H2 70 MPa with exchangeable nozzle receiver was developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle provides the same proven characteristics as the actual known TK17 H2 70 MPa. The IR data interface which is located at the front part of the fueling... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 18202
Solid Stream Nozzle -- 544. 110
from Lechler, Inc.

Lechler Low Pressure Solid Stream nozzles provide a concentrated, high velocity liquid stream that has high spray integrity over a long distance as a result of optimum flow geometry. [See More]

  • Pattern: Stream
  • Application: Cleaning; Paper Trimming
  • Media: Water
  • Flow: 0.3600 to 1.2
Nex Flow™ Air Mag™ Nozzle -- 47001
from Nex Flow Air Products Corp.

Available in cast zinc, ¼ in. NPT or BSP Nex Flow ™ Air Mag ™ 47004AMF serves applications requiring high force for blow off. Star-type profile design utilizes various size air outlet holes using smaller holes at inward angle. Resulting concentration of higher flowing air into... [See More]

  • Pattern: Stream
  • Application: Cleaning
  • Media: Air
  • Inlet: 1/4" NPT or BSP
Eductors, Molded Plastic
from BEX Spray Nozzles

EDUCTOR PRINCIPLES: BEX eductors use a unique venturi design which enables smaller pumps to circulate large volumes of tank solution. The eductor will circulate four to five gallons of solution for each gallon pumped. BEX eductors are used for mixing chemicals, suspending solids, adjusting pH,... [See More]

  • Pattern: Stream
  • Application: Cleaning; Painting; Decorative Fountains
  • Media: Chemical; Water
  • Flow: 192 to 4440
Spray Nozzle 038 Series -- 038TG
from Armstrong International

Model 038TG (Trigger Guard) has been designed to address several high temperature washdown issues and concerns. Ergonomics. Ergonomically designed trigger guard and handgrip with front mounted spray activation trigger reduces hand fatigue. Heat. The 038TG nozzle is rated to 200 °F (93 °C). [See More]

  • Pattern: Stream; Hollow Cone; Variable
  • Application: Cleaning; Washdown
  • Media: Water
  • Flow: ? to 420
NF Series -- NF01
from BETE Fog Nozzle, Inc.

Design Features. One-piece construction. No internal parts. Sizes for all applications. Male connection. Spray Characteristics. High impact. Uniform distribution with tapered edges for overlapping sprays. Extra-wide angles available. Spray pattern: Fan and Straight Jet. Spray angles: 0 ° to 120... [See More]

  • Pattern: Stream; Fan
  • Application: Cleaning; Painting; Lubrication
  • Media: Air; Chemical; Ink; Hydraulic; Water
  • Flow: 1.8 to 19.2
B3/4U-00350
from Spraying Systems Co.

Standard VeeJet spray nozzles feature a high impact solid stream with spray angles of 0 º at 40 psi (3 bar). They produce a uniform distribution of small- to medium-sized drops. Model H-U VeeJet spray nozzles feature flow rates of 1 gpm (3.9 I/min) and greater at 40 psi (3 bar). [See More]

  • Pattern: Stream
  • Flow: 742 to 7425
  • Media: Chemical; Water
  • Maximum Pressure: 5 to 500
Drain Cleaning Nozzle -- ZUDRNT
from General Pump

Drain Cleaning Nozzle, Drainet, Adjustable Equivalent Orifice Diameter. Performance. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. [See More]

  • Pattern: Stream
  • Application: Cleaning; Drain Cleaning
  • Media: Water
  • Flow: 948
Injector -- FL-11
from Bijur Delimon International

Application. For the most demanding applications, the FL-11 can dispense grease up to NLGI No. 2. Units can be used with FL-32, FL-33 and FL-1 series injectors. Can be used in ExactoServe PDI lubrication systems. [See More]

  • Pattern: Stream
  • Application: Lubrication
  • Media: Other; Grease
  • Maximum Pressure: 3500
Gate Mate Nozzles & Components -- Gate-Mate™ Lite Nozzle Assembly
from DME Company

D-M-E Gate-Mate Lite is a highly cost-effective solution for thin-walled parts, direct gating, and high cavitation molding. Compatible with a wide range of unfilled materials, including POM, TPE, TPO, PE, PP, PS, SAN, ABS, PA, PPO, PMMA, and PC, Gate-Mate Lite provides optimum gate cosmetics in... [See More]

  • Pattern: Stream
  • Application: Molding
  • Media: Resin or Composites
  • Orifice Size: 728
Industrial Duty Ceramic Turbo-Nozzle -- 7265.35
from Cat Pumps - High Pressure Pumps & Systems

A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as nozzle numbers and are... [See More]

  • Pattern: Stream
  • Application: Cleaning
  • Media: Water
  • Flow: 114 to 180
Fueling System -- TS50 CNG
from WEH Technologies Inc.

WEH offers the fueling system type TS50 CNG for retrofitting of vehicles to run on compressed natural gas. The TS50 CNG fueling system is a CNG conversion kit for quick and easy installation into the vehicle. The two housings can be preinstalled within seconds. The final installation is possible... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 3000
Solid Stream Nozzle -- 544. 360
from Lechler, Inc.

Solid stream nozzles are a particularly good choice for spraying either fluid or air. So when the application requirement is for a powerful, concentrated jet of air, a solid stream nozzle can fit the bill. The internal workings of the solid stream nozzle channel the incoming air into a tight, strong... [See More]

  • Pattern: Stream
  • Application: Cleaning; Targeted Blowing Out & Blowing Off
  • Media: Air
  • Flow: 224 to 583
F Series, Solid Stream Spray Nozzle
from BEX Spray Nozzles

SPRAY CHARACTERISTICS: 0 ° F-Series spray nozzles produce a high impact sold stream. Used in situations where maximum impact is required over a very small target area. TYPICAL APPLICATIONS: - Metal Washing. - Agitation. - Mixing [See More]

  • Pattern: Stream
  • Application: Cleaning; Mixing, Agitation
  • Media: Water
  • Flow: 6.6 to 21240
PSR Series -- PSR03
from BETE Fog Nozzle, Inc.

Design Features. Small physical size. Small orifice size: 0.014" through 0.125" (0.035mm through 3.18mm). Interchangeable with most other needle-type showers. Spray Characteristics. Hard-driving straight jet. Spray angles: 0 °. Flow rates: 0.028 to 8.21 gpm (0.075 to 34.1 L/min) [See More]

  • Pattern: Stream
  • Application: Cleaning; Degreasing, Paper Cutting
  • Media: Chemical; Water
  • Flow: 1.68 to 7.8
BH1/4DU-0003
from Spraying Systems Co.

Standard VeeJet spray nozzles feature a high impact solid stream with spray angles of 0 º at 40 psi (3 bar). They produce a uniform distribution of small- to medium-sized drops. Model H-U and H-DU VeeJet spray nozzles feature flow rates of 1 gpm (3.9 I/min) and greater at 40 psi (3 bar). [See More]

  • Pattern: Stream
  • Flow: 6.36 to 28.46
  • Media: Chemical; Water
  • Maximum Pressure: 5 to 100
Drain Cleaning Nozzles
from General Pump

Sewer Jet Nozzle, #3. Performance. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Application Flexibility. General Pump High Pressure... [See More]

  • Pattern: Stream
  • Application: Cleaning; Drain Cleaning
  • Media: Water
  • Flow: 201
Injector -- FL-32
from Bijur Delimon International

Application. Single and manifold injectors are adjustable up to .008 cubic inches discharge per cycle. Each manifold includes two mounting clips and screws. Can be used in ExactoServe PDI lubrication systems. [See More]

  • Pattern: Stream
  • Application: Lubrication
  • Media: Other; Grease
  • Maximum Pressure: 3500
Gate Mate Nozzles & Components -- Jumbo Gate-Mate™ 4 Nozzle Assembly
from DME Company

D-M-E Jumbo Gate-Mate Nozzles provide the advantage of replaceable coil heaters and thermocouples. The product's thermocouple placement provides for better heater control, and its coil heaters feature a square cross section for improved heat transfer. Recommended system temperature/pressure upper... [See More]

  • Pattern: Stream
  • Application: Molding
  • Media: Resin or Composites
  • Maximum Pressure: 20000
Fueling System -- TS55 CNG
from WEH Technologies Inc.

A WEH ® fueling system for refueling buses and trucks is also available. The TS55 CNG consists of a fully assembled housing with an integrated large receptacle and enables easy retrofitting of buses and trucks to compressed natural gas. The converted vehicle can be easily refuelled from the... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 3000
ZF Series Solid Stream Spray Nozzle
from BEX Spray Nozzles

SPRAY CHARACTERISTICS: A wide, flat fan-shaped spray with low impact. The spray is deflected 75 ° away from the centerline of the pipe connection, as shown. TYPICAL APPLICATIONS: Wherever a low impact, wide angle spray is required. - Rinsing and Coolin. - Dishwashing. - Fertilizer Spraying. -... [See More]

  • Pattern: Stream
  • Application: Cleaning
  • Media: Chemical; Water
  • Flow: 4.2 to 6600
SAM™ Series -- SAM-01-02
from BETE Fog Nozzle, Inc.

Design Features. Separate atomizing and fan air lines provide variable coverage and fine control of drop size without affecting liquid flow rates. Higher atomizing air pressure yields finer drop size; higher fan air pressure yields broader patterns. External mix; allows spraying of viscous... [See More]

  • Pattern: Stream; Fan; Hollow Cone; Variable Spray
  • Application: Painting
  • Media: Adhesive; Chemical; Ink; Water
  • Flow: 0.7000 to 1.9
QEG-0004
from Spraying Systems Co.

Our plastic VeeJet spray nozzles are color-coded by spray angle to make nozzle recognition easy. Designed specifically for the car wash market, these one-piece spray nozzles provide a flat "fan" spray pattern and are an excellent choice for wetting, pretreatment, rinsing, lubrication, and chemical... [See More]

  • Pattern: Stream
  • Flow: 65.73 to 208
  • Media: Chemical; Water
  • Maximum Pressure: 300 to 3000
Drain Cleaning Nozzles -- YDRN Series
from General Pump

Drain cleaning nozzle, Microdrain, Stainless Steel or Brass. Performance. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Application... [See More]

  • Pattern: Stream
  • Application: Cleaning; Drain Cleaning
  • Media: Water
  • Flow: 138 to 342
Injector -- FL-42
from Bijur Delimon International

Application. Single and manifold injectors are adjustable up to .003 cubic inches discharge per cycle. Each manifold includes two mounting clips and screws. Can be used in ExactoServe PDI lubrication systems. [See More]

  • Pattern: Stream
  • Application: Lubrication
  • Media: Oil
  • Maximum Pressure: 1000
Gate Mate Nozzles & Components -- Mini Gate-Mate™ Nozzle Assembly
from DME Company

DME Mini-Gate Mate Nozzle Assemblies (GMB) are ideal for fast cycling, multi-cavity molds. A compact design permits shorter overall stack-up of the "A" side mold plates. Available with either a square coil heater or a cast-in heater, Mini Gate-Mate Nozzles feature a thermocouple placement that... [See More]

  • Pattern: Stream
  • Application: Molding
  • Media: Resin or Composites
  • Temperature Range: 480
Refueling Systems CNG Adaptor Nozzle -- TK22N CNG
from WEH Technologies Inc.

Adaptor Nozzle TK22N CNG for CNG fast filling of buses/trucks at car fueling stations (NGV1). Adaptor nozzle for refueling buses and trucks having a NGV2 (non standardized denomination for ISO 14469-2) receptacle profile (e.g. TN5 CNG) at car fueling stations with a fueling nozzle acc. to NGV1... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 3000
QLUA-SS00100
from Spraying Systems Co.

Quick VeeJet flat spray tips offer the advantages of standard VeeJet nozzles and save time with quick-connect 1/4 turn installation and automatic spray pattern alignment. Nozzles are available in brass with a Buna-N seal or in 303 stainless steel with a VITON seal. Model QVVA Quick VeeJet tips offer... [See More]

  • Pattern: Stream
  • Flow: 212 to 1643
  • Media: Chemical; Water
  • Maximum Pressure: 5 to 300
Drain Cleaning Nozzles -- ZUMDRNT Series
from General Pump

Drain Cleaning Nozzle, Microdrain, #5.5 or #8.5 Equivalent Orifice Diameter. Performance. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. [See More]

  • Pattern: Stream
  • Application: Cleaning; Drain Cleaning
  • Media: Water
  • Flow: 276 to 438
Injector -- FL-43
from Bijur Delimon International

Application. Single and manifold injectors are adjustable up to .008 cubic inches discharge per cycle. Each manifold includes two mounting clips and screws. Can be used in ExactoServe PDI lubrication systems. [See More]

  • Pattern: Stream
  • Application: Lubrication
  • Media: Oil
  • Maximum Pressure: 1000
Hot Runner Nozzle -- Hot One 250 Series Nozzle
from DME Company

The DME 250 Series Hot Runner Nozzles, named because of their .250 diameter flow channels, are available in two styles: A series of nozzle sub-assemblies (EHA), each of which include a square coil heater, and a series of high-performance nozzle sub-assemblies (CIA), each of which include a cast-in... [See More]

  • Pattern: Stream
  • Application: Molding
  • Media: Resin or Composites
  • Maximum Pressure: 20000
Refueling Systems CNG Adaptor Nozzle -- TK4 NZ CNG
from WEH Technologies Inc.

Adaptor Nozzle TK4 NZ CNG for cars - NGV1 to NZ Standard. Fueling nozzles must be adapted to country-specific standards as the NGV1 standard is not yet used worldwide. We, therefore, designed our TK4 NZ CNG Fueling Nozzle for refueling vehicles with NGV1 standard at fueling stations with NZ standard... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 3000
QVVA-000050
from Spraying Systems Co.

Quick VeeJet flat spray tips offer the advantages of standard VeeJet nozzles and save time with quick-connect 1/4 turn installation and automatic spray pattern alignment. Nozzles are available in brass with a Buna-N seal or in 303 stainless steel with a VITON seal. Model QVVA Quick VeeJet tips offer... [See More]

  • Pattern: Stream
  • Flow: 1.06 to 8.22
  • Media: Chemical; Water
  • Maximum Pressure: 5 to 300
Electric Tank Cleaning Heads -- Y25450000
from General Pump

Tank cleaning nozzle, M63 Electric for small openings, 24V. FEATURES. Designed for quick and efficient cleaning of interior surfaces on tanks and barrels. Small spray turret fits through most barrel and tank access ports. Complete orbital coverage of all interior surfaces. Rotating speed independent... [See More]

  • Pattern: Stream
  • Application: Cleaning
  • Media: Water
  • Flow: 240 to 1260
Injector -- FL-44
from Bijur Delimon International

Application. Higher injector outputs make these units well suited to satisfy lubrication needs of medium and large machines. In addition, higher output pressures of make injectors ideally suited for equipment operating in harsh environments. Single and manifold type injectors for dispensing oil... [See More]

  • Pattern: Stream
  • Application: Lubrication
  • Media: Oil
  • Maximum Pressure: 1000
Hot Runner Nozzle -- Hot One 375 Series Nozzle
from DME Company

The DME 375 Series Hot Runner Nozzles, named because of their .375 diameter flow channels, are available in two styles: A series of nozzle sub-assemblies (EHA), each of which include a square coil heater, and a series of high-performance nozzle sub-assemblies (CIA), each of which include a cast-in... [See More]

  • Pattern: Stream
  • Application: Molding
  • Media: Resin or Composites
  • Maximum Pressure: 20000
Refueling Systems CNG Adaptor Nozzle -- TN1 NZ CNG
from WEH Technologies Inc.

Adaptor Receptacle TN1 NZ CNG for cars - NZ standard to NGV1. Fueling products must be adapted to country-specific standards as the NGV1 standard is not yet used worldwide. We, therefore, designed our TN1 NZ CNG fueling receptacle for refueling vehicles with NZ standard at NGV1 fueling stations in... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 3000
TP000009
from Spraying Systems Co.

TP flat tips feature a high impact solid stream with spray angles of 0 º. They produce a uniform distribution of small- to medium-sized drops. Spray tip orifices are recessed to protect against damage. Tips also feature unobstructed flow passages to minimize clogging. [See More]

  • Pattern: Stream
  • Flow: 0.1909 to 1.91
  • Media: Chemical; Water
  • Maximum Pressure: 5 to 500
Pneumatic Tank Cleaning Assemblies -- M85P Series
from General Pump

Pneumatic Tank Cleaning Assembly. FEATURES. Designed for quick and efficient cleaning of interior surfaces on tanks and barrels. Small spray turret fits through most barrel and tank access ports. Complete orbital coverage of all interior surfaces. Rotating speed independent from supply water... [See More]

  • Pattern: Stream
  • Application: Cleaning
  • Media: Water
  • Flow: 1260
Injector -- FLM
from Bijur Delimon International

Application. FLM Injectors are positive displacement grease dispensing valves. Higher injector outputs and proprietary surface coating make these units well suited to satisfy lubrication needs of medium and large off-road machinery operating in harsh environments. Features. Viton ® O-rings... [See More]

  • Pattern: Stream
  • Application: Lubrication
  • Media: Other; Grease
  • Maximum Pressure: 3600
Hot Runner Nozzle -- Hot One 625 Series Nozzle
from DME Company

The DME 625 Series Hot Runner Nozzles, named because of their .625 diameter flow channels, are available in a series of nozzle sub-assemblies (EHA) each of which include a square coil heater. Nozzle selection is dependent on many factors, including resin viscosity, shot size and fill time. Ordered... [See More]

  • Pattern: Stream
  • Application: Molding
  • Media: Resin or Composites
  • Maximum Pressure: 20000
Refueling Systems CNG Defueling Nozzle -- TK23 CNG
from WEH Technologies Inc.

Defueling nozzle for evacuating and discharging CNG. The TK23 CNG defueling nozzle is designed specifically for evacuating and discharging CNG of cylinder bundles (e.g. on trailers). The type TK23 CNG is equipped with a pin, which opens the check valve in the type TN5 CNG receptacle (without filter)... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 3000
Rotating Nozzles -- Y3K Series
from General Pump

Rotating Nozzle. FEATURES. Heavy-duty, zero degree, rotating nozzle. Ideal for blasting applications. Performance. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high... [See More]

  • Pattern: Stream
  • Application: Cleaning; Blasting
  • Media: Water
  • Flow: 480
Injector -- VXLO
from Bijur Delimon International

Application. The VXLO Injector meters and displaces positive volumes of lubricant to individual lubrication points. Each injector in a system is independent of each other. The volume displaced by each injector is controlled by the interchangeable metering screws. These injectors are indirect feed... [See More]

  • Pattern: Stream
  • Application: Lubrication
  • Media: Oil
  • Maximum Pressure: 725
Refueling Systems CNG Fueling Nozzle -- TK1 CNG
from WEH Technologies Inc.

TK1 Slow Fill fueling nozzle for CNG refueling of cars (DN 4 mm). The TK1 CNG fueling nozzle is designed specifically for time filling of vehicles with 'Fuelmaker' compressors and is best suited for this application. The TK1 CNG is now even easier to operate. The clamping jaws are opened when the... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 3600
Rotating Nozzles -- Y5K Series
from General Pump

Rotating Nozzle. FEATURES. Heavy-duty, zero degree, rotating nozzle. Ideal for blasting applications. Performance. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high... [See More]

  • Pattern: Stream
  • Application: Cleaning; Blasting
  • Media: Water
  • Flow: 600
Injector -- ZEM
from Bijur Delimon International

Application. The ZEM Series injector line are positive displacement injectors (PDI) that deliver precise and controlled lubrication outputs which meet exact requirements for diverse applications. They are pre-fixed volumetric injectors that help ensure each lubrication point receives the proper... [See More]

  • Pattern: Stream
  • Application: Lubrication
  • Media: Oil; Other; Grease
  • Maximum Pressure: 650
Refueling Systems CNG Fueling Nozzle -- TK10 CNG
from WEH Technologies Inc.

TK10 CNG Fueling nozzle for fast filling of CNG cars. The TK10 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK4 CNG fueling nozzle features 'push-to-connect' jaw locking system which automatically moves the sliding sleeve back when making a connection. The... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 3600
Rotating Nozzles -- YR23K Series
from General Pump

Rotating Nozzle, Shock Resistant Ceramic Internal Stabilization Spring, Can Be Operated in Any Direction, Designed for Lower Pressures. FEATURES. Strong brass structure. Highly shock resistant ceramic seat and nozzle. Oversized bearing for long life. Can be used in any position. General Pump Spray... [See More]

  • Pattern: Stream
  • Application: Cleaning
  • Media: Water
  • Flow: 340
Injector -- ZJBM
from Bijur Delimon International

Application. ZJBM injectors deliver a fixed pre-measured quantity of lubricant at the outlet connection during each discharge cycle. The injectors are available in seven discharge rates and are supplied in two body sizes. ZJBM injectors can only be used in cyclic operation oil systems and feed in... [See More]

  • Pattern: Stream
  • Application: Lubrication
  • Media: Oil
  • Maximum Pressure: 500
Refueling Systems CNG Fueling Nozzle -- TK16 CNG
from WEH Technologies Inc.

Fueling Nozzle for CNG refueling of cars to be connected and disconnected at self-serve fueling stations (DN 8 mm). TK16 CNG, the world's most popular NGV1 fueling nozzle. TK16 CNG is very light in weight and therefore easy to operate. The actuation lever is located on the integrated swivel joint... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 3600
Rotating Nozzles -- YR36K Series
from General Pump

Rotating Nozzle, Shock Resistant Ceramic Internal Stabilization Spring, Can Be Operated in Any Direction, Designed to Operate at Pressures Most Common in the Market. FEATURES. Strong brass structure. Highly shock resistant ceramic seat and nozzle. Oversized bearing for long life. Can be used in any... [See More]

  • Pattern: Stream
  • Application: Cleaning
  • Media: Water
  • Flow: 449
Injectors -- ZT Series
from Bijur Delimon International

Application. ZT Series are positive displacement injectors for oil that permit direct connection to lubrication points. All distribution feed lines connected to headers are main feed lines. This is easily monitored by a pressure switch. Three types of ZT Series injectors are available: Tee for... [See More]

  • Pattern: Stream
  • Application: Lubrication
  • Media: Oil
  • Maximum Pressure: 500
Refueling Systems CNG Fueling Nozzle -- TK17 CNG
from WEH Technologies Inc.

Fueling Nozzle for CNG refueling of cars to be connected and disconnected at self-serve fueling stations (DN 8 mm). The first WEH ® user friendly 'Pistol grip' CNG fueling nozzle has been introduced - now redesigned in the pistol grip style familiar to all fueling station users. Retaining the... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 3600
Rotating Nozzles -- YR51K Series
from General Pump

Rotating Nozzle, Shock Resistant Ceramic Internal Stabilization Spring, Can Be Operated in Any Direction, Designed for Higher Pressures and More Demanding Applications. FEATURES. Strong brass structure. Highly shock resistant ceramic seat and nozzle. Oversized bearing for long life. Can be used in... [See More]

  • Pattern: Stream
  • Application: Cleaning
  • Media: Water
  • Flow: 536
Injectors and Manifolds -- CXL
from Bijur Delimon International

Application. Designed for use in single line high pressure automatic grease systems, CXL Injectors deliver precise volumes of lubricant at predetermined intervals. Injectors are normally mounted in manifolds in close proximity to the points of lubrication. A wide selection of discharge rates... [See More]

  • Pattern: Stream
  • Application: Lubrication
  • Media: Other; Grease
  • Maximum Pressure: 3600
Refueling Systems CNG Fueling Nozzle -- TK22 CNG
from WEH Technologies Inc.

Fueling Nozzle for fast filing buses and trucks (DN 12 mm). Type TK22 CNG is the WEH ® fueling nozzle for CNG refueling of buses and trucks. The compact design and the unique WEH ® jaw locking mechanism provide a pressure-tight connection within seconds. The type TK22 CNG can be used... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 3600
Rotating Nozzles, Tungsten Carbide -- YRT87K Series
from General Pump

Industrial Rotating Nozzle, Tungsten Carbide. FEATURES. Heavy-duty, rotating nozzle. Ideal for blasting applications. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high... [See More]

  • Pattern: Stream
  • Application: Cleaning
  • Media: Water
  • Flow: 708
Injectors and Manifolds -- GXL
from Bijur Delimon International

Application. GXL Injectors are positive displacement spring loaded devices designed for use in an automatic centralized lubrication system. These injectors deliver precise metered amounts of lubricant to bearings, bushings, pins and slides. They are normally mounted in remote manifolds located... [See More]

  • Pattern: Stream
  • Application: Lubrication
  • Media: Other; Grease
  • Maximum Pressure: 1450
Refueling Systems CNG Fueling Nozzle -- TK24 CNG
from WEH Technologies Inc.

Fueling Nozzle for CNG refueling of buses and trucks to be connected and disconnected under pressure (DN 12 mm). The TK24 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK22 CNG fueling nozzle features 'push-to-connect' jaw locking system which automatically moves... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 3600
SS Rotating Nozzles with Tungsten Carbide -- Y7K Series
from General Pump

Rotating Nozzle, Stainless Steel With Tungsten Carbide. FEATURES. Heavy-duty, zero degree, rotating nozzle. Ideal for high pressure blasting applications. Highly shock-resistant tungsten carbide nozzle/seat. General Pump Spray Tips are built using an innovative design and manufacturing approach that... [See More]

  • Pattern: Stream
  • Application: Cleaning; Blasting
  • Media: Water
  • Maximum Pressure: 7000
Refueling Systems CNG Fueling Nozzle -- TK26 CNG
from WEH Technologies Inc.

Super light fueling nozzle for CNG refueling of buses to be connected and disconnected at self-serve fueling stations (DN 12 mm). The TK26 CNG is very light in weight and therefore easy to operate. The integrated swivel joint is located at the actuation lever and can easily be turned into the... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 3600
Tank Cleaning Nozzle, Barrels -- Y25438060
from General Pump

Tank cleaning nozzle, M28E Electric for barrel cleaning, With 90 ° motor for small area, With suction capability [See More]

  • Pattern: Stream
  • Application: Cleaning
  • Media: Water
  • Flow: 390
Refueling Systems CNG Fueling Nozzle -- TK4 CNG
from WEH Technologies Inc.

TK4 CNG Fast Fill fueling nozzle for CNG refueling of cars. The TK4 CNG fueling nozzle is designed specifically for fast filling of vehicles having an NGV1 receptacle at fueling stations with NGV1 standard and is best suited for this application. The TK4 CNG is now even easier to operate. The... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 3600
Tank Cleaning Nozzles, Barrels
from General Pump

Tank cleaning nozzle, M21/M25E Electric for barrel cleaning, 110V [See More]

  • Pattern: Stream
  • Application: Cleaning
  • Media: Water
  • Flow: 330 to 390
Refueling Systems CNG Receptacle Nozzle -- TN1 CNG
from WEH Technologies Inc.

Receptacle with NGV1 profile. The WEH ® TN1 CNG receptacle is designed specifically for car refueling. Due to the internal aerodynamic design the TN1 CNG receptacle gives low noise (no high frequency whistle)combined with maximum flow rate and fast filling. The receptacle is a very durable unit,... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 3600
Tank Cleaning Nozzles, Barrels -- Y25485000
from General Pump

Tank cleaning nozzle, A-80R2 Self Propelled (High RPM Version) Request modified version when using non-rigid drop [See More]

  • Pattern: Stream
  • Application: Cleaning
  • Media: Water
  • Flow: 360 to 1920
Refueling Systems CNG Receptacle Nozzle -- TN5 CNG
from WEH Technologies Inc.

Receptacle for CNG buses and trucks (DN 12 mm). The WEH ® TN5 CNG receptacle is designed specifically for bus and truck refueling. Due to the internal aerodynamic design the TN5 CNG receptacle gives low noise (no high frequency whistle) combined with maximum flow rate and fast filling. The... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 3600
Viper Rotating Nozzles
from General Pump

GP Viper Rotating Nozzle, #4.5 and #5.5. FEATURES. Half the weight of competing nozzles - Lessens user fatigue. Ideal for blasting applications. General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and... [See More]

  • Pattern: Stream
  • Application: Cleaning; Blasting
  • Media: Water
  • Flow: 369
Refueling Systems CNG Service Nozzle -- TK21 CNG
from WEH Technologies Inc.

Service nozzle for discharging CNG tanks of buses and trucks (DN 8 mm). Buses and trucks running on natural gas have to be serviced and checked regularly, a process involving the discharge of their pressurized fuel tanks. The WEH ® TK21 CNG service nozzle has been designed for this specific... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 5000
Refueling Systems CNG Service Nozzle -- TK6 CNG
from WEH Technologies Inc.

Service nozzle for discharging CNG tanks of cars (DN 6 mm). Cars running on natural gas have to be serviced and checked regularly, a process involving the discharge of their pressurized fuel tanks. The WEH ® TK6 CNG service nozzle has been designed for this specific purpose. The service nozzle... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 3600
Refueling Systems Hydrogen Fueling Nozzle -- TK16 H2 High-Flow
from WEH Technologies Inc.

High-Flow Fueling nozzle for buses and trucks at self-service fueling stations (DN 8 mm). The new WEH type TK16 H2 High-Flow fueling nozzle provides a faster hydrogen refueling solution for buses and trucks. An increased flow rate achieves even faster filling times. Internal coding for pressure... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 5076
Refueling Systems Hydrogen Fueling Nozzle -- TK16 H2 High-Flow with Data Interface
from WEH Technologies Inc.

Hydrogen Fueling nozzle with data interface for buses and trucks at self-service fueling stations. The new WEH ® type TK16 H2 High-Flow fueling nozzle provides a faster hydrogen refueling solution for buses and trucks. An increased flow rate achieves even faster filling times. Internal coding... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 5076
Refueling Systems Hydrogen Fueling Nozzle -- TK25 H2
from WEH Technologies Inc.

Fueling nozzle for refueling of buses and trucks with gaseous hydrogen to be connected and disconnected under pressure (DN 12 mm). Type TK25 H2 meets all requirements placed on a fueling nozzle for bus refueling. Thus making hydrogen refueling as easy as diesel / gasoline refueling. Features:... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 5000
Refueling Systems Hydrogen Nozzle -- TK16 H2
from WEH Technologies Inc.

Fueling nozzle for fast filling of cars with hydrogen at self-serve fueling stations (DN 8 mm). The WEH fueling nozzle type TK16 H2 makes hydrogen refueling even easier. Weighing in at only 1750 g, the TK16 H2 incorporates a guide bush and a 360 ° swivel to aid engagement. The WEH TK16 H2 is... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 5000
Refueling Systems Hydrogen Nozzle -- TK16H2 with Data Interface
from WEH Technologies Inc.

Hydrogen fueling nozzle with data interface for cars at self-serve fueling stations. Now a fueling nozzle is available, which makes refueling with compressed hydrogen (CGH2) even more easy for the operator. Type TK16 H2 with data interface features ease of operation, making refueling more... [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 5000
Refueling Systems Hydrogen Nozzle -- TK17 H2 35 MPa
from WEH Technologies Inc.

Hydrogen Fueling Nozzle for cars at self-service fueling stations. Type TK17 H2 35 MPa has been developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle with singlehanded operation is just as quick and easy to use as the common petrol nozzle and has a similar look and feel. [See More]

  • Pattern: Stream
  • Application: Fuel
  • Media: Fuel: Liquid
  • Maximum Pressure: 5000