Fuel Injection Nozzles
from DME Company
Sulzer Injection. Blender SIB. The injection blender SIB is an all-in-one solution specially developed for use with the Mixing Heads SMK-R and SMK-X. It simply replaces the existing machine nozzle and can be retrofitted to any type of injection molding machine. Made to your specifications, it can be... [See More]
- Application: Fuel
- Technology: Hydraulic (optional feature)
- Media: Resin or Composites
- Form: In-line
from WEH Technologies Inc.
The WEH ® TK17 H2 70 MPa with exchangeable nozzle receiver was developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle provides the same proven characteristics as the actual known TK17 H2 70 MPa. The IR data interface which is located at the front part of the fueling... [See More]
- Application: Fuel
- Maximum Pressure: 18202
- Media: Fuel: Liquid
- Temperature Range: -40 to 185
from DRUM-MATES Inc.
For Most Alcohols, Bio-Diesel, Diesel, Fuels & Solvents. Benefits & Features. Shuts off when fluid reaches nozzle spout tip at selected fill level. Flow rates up to 75 Gpm depending on pressure, and other variables. “Flo-Stop ” feature automatically stops flow if nozzle used... [See More]
- Application: Fuel
from Jiangyin Deli Laser Solutions Co., Ltd.
Fuel injectors/injector nozzles/ fuel spray nozzles. Apply to automobile injectors and other fuel spay application. Hole diameter: >30micron. Max depth-diameter ratio: 20:1. Positive taper, straight holes(Zero taper), negative taper available. No burs and thermal effect zoon, smooth sidewall. [See More]
- Application: Fuel
- Orifice Size: 0.0 to 1.18
- Media: Fuel: Liquid
- Form: In-line
from WEH Technologies Inc.
WEH offers the fueling system type TS50 CNG for retrofitting of vehicles to run on compressed natural gas. The TS50 CNG fueling system is a CNG conversion kit for quick and easy installation into the vehicle. The two housings can be preinstalled within seconds. The final installation is possible... [See More]
- Application: Fuel
- Maximum Pressure: 3000
- Media: Fuel: Liquid
- Temperature Range: -40 to 248
from DRUM-MATES Inc.
Quick Liquid Transfer Assembly for IBC ’s. Benefits & Features. ToteFillers ™ are excellent for safe, fast, economical, quick-connect liquid filling of single or multiple IBC ’s in virtually any configuration, whether floor, rack or stack stored. Used for gravity feed or... [See More]
- Application: Fuel
from WEH Technologies Inc.
A WEH ® fueling system for refueling buses and trucks is also available. The TS55 CNG consists of a fully assembled housing with an integrated large receptacle and enables easy retrofitting of buses and trucks to compressed natural gas. The converted vehicle can be easily refuelled from the... [See More]
- Application: Fuel
- Maximum Pressure: 3000
- Media: Fuel: Liquid
- Temperature Range: -40 to 248
from WEH Technologies Inc.
Adaptor Nozzle TK22N CNG for CNG fast filling of buses/trucks at car fueling stations (NGV1). Adaptor nozzle for refueling buses and trucks having a NGV2 (non standardized denomination for ISO 14469-2) receptacle profile (e.g. TN5 CNG) at car fueling stations with a fueling nozzle acc. to NGV1... [See More]
- Application: Fuel
- Maximum Pressure: 3000
- Media: Fuel: Liquid
- Temperature Range: -40 to 185
from WEH Technologies Inc.
Adaptor Nozzle TK4 NZ CNG for cars - NGV1 to NZ Standard. Fueling nozzles must be adapted to country-specific standards as the NGV1 standard is not yet used worldwide. We, therefore, designed our TK4 NZ CNG Fueling Nozzle for refueling vehicles with NGV1 standard at fueling stations with NZ standard... [See More]
- Application: Fuel
- Maximum Pressure: 3000
- Media: Fuel: Liquid
- Temperature Range: -40 to 185
from WEH Technologies Inc.
Adaptor Receptacle TN1 NZ CNG for cars - NZ standard to NGV1. Fueling products must be adapted to country-specific standards as the NGV1 standard is not yet used worldwide. We, therefore, designed our TN1 NZ CNG fueling receptacle for refueling vehicles with NZ standard at NGV1 fueling stations in... [See More]
- Application: Fuel
- Maximum Pressure: 3000
- Media: Fuel: Liquid
- Temperature Range: -40 to 248
from WEH Technologies Inc.
Defueling nozzle for evacuating and discharging CNG. The TK23 CNG defueling nozzle is designed specifically for evacuating and discharging CNG of cylinder bundles (e.g. on trailers). The type TK23 CNG is equipped with a pin, which opens the check valve in the type TN5 CNG receptacle (without filter)... [See More]
- Application: Fuel
- Maximum Pressure: 3000
- Media: Fuel: Liquid
- Temperature Range: -40 to 185
from WEH Technologies Inc.
TK1 Slow Fill fueling nozzle for CNG refueling of cars (DN 4 mm). The TK1 CNG fueling nozzle is designed specifically for time filling of vehicles with 'Fuelmaker' compressors and is best suited for this application. The TK1 CNG is now even easier to operate. The clamping jaws are opened when the... [See More]
- Application: Fuel
- Maximum Pressure: 3600
- Media: Fuel: Liquid
- Temperature Range: -40 to 185